- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Contact Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | HTS Code | Reach Compliance Code | Contact Finish | Wire Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Tongue Inside Opening | Features | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0191270099 Molex | 6961 |
| Datasheet | 22 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | Electro-Tin | 14-16 AWG | FORK TERMINAL | 0.165 (4.19mm) | Insulated | Flanged | - | 10 Stud | 0.198 (5.03mm) | - | 0.560 14.22mm | 0.810 20.57mm | 0.301 7.65mm | 0.209 5.31mm | ROHS3 Compliant | ||
![]() 0191190032 Molex | 2490 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | Electro-Tin | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Flanged | - | 10 Stud | 0.198 (5.03mm) | - | 0.450 11.43mm | 0.850 21.59mm | 0.301 7.65mm | 0.209 5.31mm | ROHS3 Compliant | ||
![]() 0191440004 Molex | 16 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Tape & Reel (TR) | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | Electro-Tin | 18-22 AWG | - | 0.145 (3.68mm) | Insulated | Standard | - | 8 Stud | 0.173 (4.39mm) | - | 0.405 10.29mm | 0.915 23.24mm | 0.316 8.03mm | 0.303 7.70mm | ROHS3 Compliant | ||
![]() 0191290020 Molex | In Stock | - | Datasheet | 5 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | - | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Tin | 14-16 AWG | - | - | Non-Insulated | Standard | - | 10 Stud | 0.198 (5.03mm) | - | 0.165 4.19mm | 0.570 14.48mm | 0.295 7.49mm | 0.220 5.59mm | ROHS3 Compliant | ||
![]() 0191150015 Molex | 9823 |
| Datasheet | 5 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Tape & Reel (TR) | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | - | unknown | Tin | 18-22 AWG | FORK TERMINAL | 0.140 (3.56mm) | Insulated | Spring, Snap | - | 10 Stud | 0.156 (3.96mm) | - | 0.411 10.44mm | 0.921 23.39mm | 0.330 8.38mm | 0.261 6.63mm | ROHS3 Compliant | ||
![]() E10-10LFB-Q Panduit Corp | In Stock | - | Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | - | Tin | 10-12 AWG | - | - | Non-Insulated | Spring, Snap | - | 10 Stud | 0.190 (4.83mm) | Butted Seam, Serrated Termination | - | 0.790 20.07mm | 0.340 8.64mm | - | ROHS3 Compliant | ||
![]() 0191420030 Molex | 37 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | Electro-Tin | 14-16 AWG | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Standard | - | 8 Stud | 0.173 (4.39mm) | - | 0.455 11.56mm | 0.966 24.54mm | 0.388 9.86mm | 0.269 6.83mm | ROHS3 Compliant | ||
![]() E10-10FB-Q Panduit Corp | In Stock | - | Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | - | Tin | 10-12 AWG | - | - | Non-Insulated | Standard | - | 10 Stud | 0.200 (5.08mm) | Butted Seam, Serrated Termination | - | 0.780 19.81mm | 0.370 9.40mm | - | ROHS3 Compliant | ||
![]() 0191300046 Molex | 4410 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | Electro-Tin | 14-16 AWG | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Standard | - | 10 Stud | 0.198 (5.03mm) | - | 0.460 11.68mm | 0.821 20.85mm | 0.305 7.75mm | 0.221 5.61mm | ROHS3 Compliant | ||
![]() E18-10FB-L Panduit Corp | 3491 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | - | Tin | 18-22 AWG | - | - | Non-Insulated | Standard | - | 10 Stud | 0.200 (5.08mm) | Butted Seam | - | 0.710 18.03mm | 0.350 8.89mm | - | ROHS3 Compliant | ||
![]() E18-8FB-Q Panduit Corp | 63 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | - | Tin | 18-22 AWG | - | - | Non-Insulated | Standard | - | 8 Stud | 0.170 (4.32mm) | Butted Seam | - | 0.690 17.53mm | 0.320 8.13mm | - | ROHS3 Compliant | ||
![]() 0191980044 Molex | 20 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | 8536.90.40.00 | - | Electro-Tin | 10-12 AWG | FORK TERMINAL | 0.225 (5.72mm) | Insulated | Standard | 5 mm2 | 6 Stud | 0.146 (3.71mm) | - | 0.560 14.22mm | 1.118 28.40mm | 0.375 9.53mm | 0.301 7.65mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Free Hanging (In-Line) | - | Copper, ETP | Bulk | 2013 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Tin | 10-12 AWG | - | - | Non-Insulated | Spring, Snap | - | 1/4 Stud | - | Brazed Seam | 0.250 6.35mm | 0.940 23.88mm | 0.430 10.92mm | 0.440 11.18mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | 2013 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Standard | - | 8 Stud | - | Brazed Seam | 0.450 11.43mm | 0.900 22.86mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant | ||
![]() 0190990038 Molex | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | InsulKrimp | - | Obsolete | 1 (Unlimited) | Crimp | - | Yellow | - | - | Electro-Tin | 10-12 AWG | - | 0.250 (6.35mm) | Insulated | Spring, Snap | - | 8 Stud | 0.137 (3.48mm) | - | 0.550 13.97mm | 1.125 28.58mm | 0.320 8.13mm | 0.305 7.75mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | - | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | Tin | 18-22 AWG | - | 0.145 (3.68mm) | Insulated | Standard | - | 10 Stud | - | Butted Seam | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 28 |
| - | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | - | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | Tin | 18-22 AWG | - | 0.145 (3.68mm) | Insulated | Standard | - | 6 Stud | - | Brazed Seam | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | - | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | Tin | 18-22 AWG | - | 0.145 (3.68mm) | Insulated | Standard | - | 8 Stud | - | Butted Seam | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 2632 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | - | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Standard | - | 6 Stud | - | - | 0.460 11.68mm | 0.860 21.84mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | - | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | Tin | 10-12 AWG | - | 0.250 (6.35mm) | Insulated | Standard | - | 8 Stud | - | Butted Seam | 0.550 13.97mm | 1.030 26.16mm | 0.380 9.65mm | 0.290 7.37mm | RoHS Compliant |