- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Contact Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Contact Finish | Wire Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Stud/Tab Size | Tongue Inside Opening | Features | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | 2013 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | Yellow | Tin | 10-12 AWG | - | 0.250 (6.35mm) | Insulated | Standard | 10 Stud | - | Brazed Seam | 0.550 13.97mm | 1.030 26.16mm | 0.380 9.65mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 2256 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | - | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | Red | Tin | 18-22 AWG | - | 0.145 (3.68mm) | Insulated | Standard | 6 Stud | - | - | 0.440 11.18mm | 0.730 18.54mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | - | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | Red | Tin | 18-22 AWG | - | 0.145 (3.68mm) | Insulated | Flanged | 10 Stud | - | - | 0.440 11.18mm | 0.840 21.34mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 2604 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | - | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | Red | Tin | 18-22 AWG | - | 0.145 (3.68mm) | Insulated | Standard | 10 Stud | - | - | 0.440 11.18mm | 0.840 21.34mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 2906 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | - | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | Red | Tin | 18-22 AWG | - | 0.145 (3.68mm) | Insulated | Spring, Snap | 8 Stud | - | - | 0.440 11.18mm | 0.870 22.10mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | - | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Standard | 10 Stud | - | Brazed Seam | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 46 |
| - | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | - | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Spring, Snap | 1/4 Stud | - | Brazed Seam | 0.450 11.43mm | 1.100 27.94mm | 0.430 10.92mm | 0.400 10.16mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | - | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | Yellow | Tin | 10-12 AWG | - | 0.250 (6.35mm) | Insulated | Spring, Snap | 6 Stud | - | Brazed Seam | 0.550 13.97mm | 1.030 26.16mm | 0.280 7.11mm | 0.280 7.11mm | RoHS Compliant | ||
![]() 0190980122 Molex | 28 |
| Datasheet | 5 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | - | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 18-22 AWG | - | - | Non-Insulated | Spring, Snap | 6 Stud | 0.114 (2.90mm) | - | 0.165 4.19mm | 0.585 14.86mm | 0.250 6.35mm | 0.230 5.84mm | ROHS3 Compliant | ||
![]() 0191370024 Molex | 148 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | FORK TERMINAL | 0.165 (4.19mm) | Insulated | Standard | 10 Stud | 0.198 (5.03mm) | - | 0.560 14.22mm | 0.940 23.88mm | 0.295 7.49mm | 0.220 5.59mm | ROHS3 Compliant | ||
![]() 0191390038 Molex | 28 |
| - | 10 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | - | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | Blue | - | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Standard | 4 Stud | - | - | - | 0.799 20.29mm | 0.255 6.48mm | 0.209 5.31mm | ROHS3 Compliant | ||
![]() PV22-4F-MYY Panduit Corp | 250 |
| Datasheet | - | Free Hanging (In-Line) | Vinyl | Copper | - | - | Pan-Term® | - | Active | - | Crimp | Yellow | Tin | 22-26 AWG | - | 0.110 (2.79mm) | Insulated | Standard | 4 Stud | 0.120 (3.05mm) | Brazed Seam | - | 0.670 17.02mm | 0.200 5.08mm | - | ROHS3 Compliant | ||
![]() 0191640072 Molex | In Stock | - | Datasheet | - | Free Hanging (In-Line) | NiAc | Copper | Bulk | - | Perma-Seal | - | Obsolete | 1 (Unlimited) | Crimp | Yellow | Electro-Tin | 10-12 AWG | RING TERMINAL | 0.300 (7.62mm) | Insulated with Heat Shrink | Standard | 10 Stud | 0.198 (5.03mm) | - | - | 1.570 39.89mm | 0.540 13.72mm | - | ROHS3 Compliant | ||
![]() 0191150003 Molex | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | - | Avikrimp | - | Obsolete | 1 (Unlimited) | Crimp | Red | Electro-Tin | 18-22 AWG | - | 0.144 (3.65mm) | Insulated | Spring, Snap | 8 Stud | 0.137 (3.48mm) | - | 0.400 10.16mm | 0.880 22.35mm | 0.290 7.37mm | 0.235 5.97mm | ROHS3 Compliant | ||
![]() 0191400040 Molex | 31346 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | - | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 18-22 AWG | - | - | Non-Insulated | Standard | 6 Stud | 0.146 (3.71mm) | - | 0.245 6.22mm | 0.639 16.23mm | 0.245 6.22mm | 0.207 5.26mm | ROHS3 Compliant | ||
![]() 0191400036 Molex | 622 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 18-22 AWG | FORK TERMINAL | - | Non-Insulated | Standard | 8 Stud | 0.173 (4.39mm) | - | 0.245 6.22mm | 0.778 19.77mm | 0.316 8.03mm | 0.303 7.70mm | ROHS3 Compliant | ||
![]() 0191400091 Molex | 6349 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 14-16 AWG | FORK TERMINAL | - | Non-Insulated | Standard | 8 Stud | 0.173 (4.39mm) | - | 0.245 6.22mm | 0.770 19.56mm | 0.388 9.86mm | 0.269 6.83mm | ROHS3 Compliant | ||
![]() 0191270007 Molex | 208 |
| - | 9 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | Red | Electro-Tin | 18-22 AWG | - | 0.138 (3.51mm) | Insulated | Flanged | 6 Stud | 0.146 (3.71mm) | - | 0.400 10.16mm | 0.781 19.84mm | 0.301 7.65mm | 0.207 5.26mm | ROHS3 Compliant | ||
![]() SVS1.25-5-10 Remington Industries | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | Red | Tin | 16-22 AWG | - | - | Insulated | Standard | - | 0.209 (5.31mm) | - | - | 0.827 21.00mm | 0.319 8.10mm | - | RoHS Compliant | ||
![]() SVS1.25-3.5-10 Remington Industries | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | Red | Tin | 16-22 AWG | - | - | Insulated | Standard | - | 0.146 (3.71mm) | - | - | 0.827 21.00mm | 0.224 5.70mm | - | RoHS Compliant |