- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Contact Materials | Insulation Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | HTS Code | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Terminal Gender | Tongue Inside Opening | Features | Length | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0191180021 Molex | 44 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Copper | - | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | Electro-Tin | 18-22 AWG | - | - | FORK TERMINAL | - | Non-Insulated | Flanged | 1.5 mm2 | 6 Stud | - | 0.146 (3.71mm) | - | - | 0.165 4.19mm | 0.556 14.12mm | 0.291 7.39mm | 0.207 5.26mm | - | ROHS3 Compliant | ||
![]() 0191180025 Molex | 44 |
| Datasheet | 22 Weeks | - | Free Hanging (In-Line) | - | Copper | - | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | Electro-Tin | 18-22 AWG | - | - | FORK TERMINAL | - | Non-Insulated | Flanged | 1.5 mm2 | 10 Stud | - | 0.198 (5.03mm) | - | - | 0.165 4.19mm | 0.556 14.12mm | 0.291 7.39mm | 0.207 5.26mm | - | ROHS3 Compliant | ||
![]() 0191180058 Molex | In Stock | - | Datasheet | 28 Weeks | - | Free Hanging (In-Line) | - | Copper | - | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | Electro-Tin | 14-16 AWG | - | - | FORK TERMINAL | - | Non-Insulated | Flanged | 2.5 mm2 | 10 Stud | - | 0.198 (5.03mm) | - | - | 0.165 4.19mm | 0.570 14.48mm | 0.301 7.65mm | 0.209 5.31mm | - | ROHS3 Compliant | ||
![]() 0191470057 Molex | 16 |
| Datasheet | 5 Weeks | - | Free Hanging (In-Line) | - | Copper | - | Bulk | - | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | Electro-Tin | 14-16 AWG | - | - | FORK TERMINAL | - | Non-Insulated | Standard | 2 mm2 | 6 Stud | - | 0.146 (3.71mm) | Brazed Seam | - | 0.165 4.19mm | 0.551 14.00mm | 0.245 6.22mm | 0.224 5.69mm | - | ROHS3 Compliant | ||
![]() 0191150022 Molex | In Stock | - | Datasheet | 10 Weeks | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | - | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | Electro-Tin | 14-16 AWG | - | - | - | 0.170 (4.32mm) | Insulated | Spring, Snap | - | 5 Stud | - | 0.105 (2.67mm) | - | - | 0.415 10.54mm | 0.825 20.96mm | 0.250 6.35mm | 0.230 5.84mm | - | ROHS3 Compliant | ||
Tiny WHSL | 28 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | Copper, ETP | - | Bulk | 2012 | Scotchlok⢠| - | Active | 1 (Unlimited) | Crimp | - | - | - | Tin | 10-12 AWG | - | - | - | - | Non-Insulated | Standard | - | 10 Stud | - | - | Brazed Seam | - | - | 0.730 18.54mm | 0.320 8.13mm | 0.290 7.37mm | - | RoHS Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | Polyolefin | Copper, ETP | - | Bulk | 2012 | Scotchlok⢠| - | Active | 1 (Unlimited) | Screw | - | Yellow | - | Tin | 10-12 AWG | - | - | - | - | Insulated with Heat Shrink | Spring, Snap | - | 1/4 Stud | - | - | Brazed Seam | - | 0.650 16.51mm | 1.200 30.48mm | 0.430 10.92mm | 0.300 7.62mm | - | RoHS Compliant | ||
![]() FVD1.25-S3A JST | In Stock | - | - | - | Free Hanging | - | - | - | Vinyl | Bulk | - | - | yes | - | - | Standard | EAR99 | Red | 8536.90.40.00 | - | - | 22 AWG | 16 AWG | WIRE TERMINAL | 3.9878 mm | Insulated | - | 1.65 mm2 | - | FEMALE | - | - | 20.5994mm | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 28 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | - | - | Bulk | 2013 | Scotchlok⢠| - | Active | 1 (Unlimited) | Crimp | - | - | - | - | 10-12 AWG | - | - | - | - | Non-Insulated | Spring, Snap | - | 10 Stud | - | - | Brazed Seam | - | 0.250 6.35mm | 0.730 18.54mm | 0.320 8.13mm | 0.280 7.11mm | - | RoHS Compliant | ||
Tiny WHSL | 38 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | - | Bulk | 2002 | Scotchlok⢠| - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | Tin | 10-12 AWG | - | - | - | 0.250 (6.35mm) | Insulated | Spring, Snap | - | 10 Stud | - | - | - | - | 0.550 13.97mm | 1.030 26.16mm | 0.320 8.13mm | 0.280 7.11mm | - | RoHS Compliant | ||
Tiny WHSL | 37 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | - | Bulk | 2002 | Scotchlok⢠| - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | Tin | 10-12 AWG | - | - | - | 0.250 (6.35mm) | Insulated | Spring, Snap | - | 1/4 Stud | - | - | - | - | 0.550 13.97mm | 1.240 31.50mm | 0.430 10.92mm | 0.440 11.18mm | - | RoHS Compliant | ||
![]() 0190990077 Molex | 28 |
| Datasheet | 5 Weeks | Free Hanging | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | - | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Blue | - | Tin | 14-16 AWG | 16 AWG | 14 AWG | FORK TERMINAL | 0.220 (5.59mm) | Insulated | Spring, Snap | - | 6 Stud | - | 0.144 (3.66mm) | - | 24.13mm | 0.540 13.72mm | 0.950 24.13mm | 0.260 6.60mm | 0.210 5.33mm | No | ROHS3 Compliant | ||
![]() 0191420003 Molex | 354 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | - | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Red | - | Electro-Tin | 18-22 AWG | - | - | FORK TERMINAL | 0.145 (3.68mm) | Insulated | Standard | - | 6 Stud | - | 0.146 (3.71mm) | - | - | 0.455 11.56mm | 0.974 24.74mm | 0.316 8.03mm | 0.303 7.70mm | - | ROHS3 Compliant | ||
![]() 0191310046 Molex | 44 |
| Datasheet | 7 Weeks | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | - | Tape & Reel (TR) | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | - | Electro-Tin | 18-22 AWG | - | - | - | 0.145 (3.68mm) | Insulated | Standard | - | 2 Stud | - | 0.094 (2.39mm) | - | - | 0.405 10.29mm | 0.727 18.47mm | 0.187 4.75mm | 0.183 4.65mm | - | ROHS3 Compliant | ||
![]() 0191440038 Molex | 44 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | - | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Yellow | - | Electro-Tin | 10-12 AWG | - | - | FORK TERMINAL | 0.250 (6.35mm) | Insulated | Standard | - | 6 Stud | - | 0.146 (3.71mm) | - | - | 0.550 13.97mm | 1.103 28.02mm | 0.375 9.53mm | 0.301 7.65mm | - | ROHS3 Compliant | ||
![]() PV22-6F-CYY Panduit Corp | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | Vinyl | Copper | - | - | - | Pan-TermĀ® | - | Active | - | Crimp | - | Yellow | - | Tin | 22-26 AWG | - | - | - | 0.110 (2.79mm) | Insulated | Standard | - | 6 Stud | - | 0.140 (3.56mm) | Brazed Seam | - | - | 0.760 19.30mm | 0.250 6.35mm | - | - | ROHS3 Compliant | ||
![]() 0191190080 Molex | 1892 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Copper | - | Bulk | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | Electro-Tin | - | - | - | - | 0.175 (4.45mm) | Insulated | Flanged | - | 6 Stud | - | 0.146 (3.71mm) | - | - | 0.450 11.43mm | 0.850 21.59mm | 0.301 7.65mm | 0.209 5.31mm | - | ROHS3 Compliant | ||
![]() 0191440046 Molex | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | - | Bulk | - | InsulKrimp | - | Obsolete | 1 (Unlimited) | Crimp | - | Yellow | - | Electro-Tin | 10-12 AWG | - | - | - | 0.250 (6.35mm) | Insulated | Standard | - | 1/4 Stud | - | 0.265 (6.73mm) | - | - | 0.550 13.97mm | 1.256 31.90mm | 0.533 13.54mm | 0.393 9.98mm | - | ROHS3 Compliant | ||
![]() 0191290047 Molex | 28 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | Copper | - | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | Electro-Tin | 18-22 AWG | - | - | FORK TERMINAL | - | Non-Insulated | Standard | 0.8 mm2 | 6 Stud | - | 0.146 (3.71mm) | - | - | 0.165 4.19mm | 0.560 14.22mm | 0.291 7.39mm | 0.207 5.26mm | - | ROHS3 Compliant | ||
![]() 0191420020 Molex | 16 |
| Datasheet | 5 Weeks | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | - | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Blue | - | Electro-Tin | 14-16 AWG | - | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Standard | - | 6 Stud | - | 0.146 (3.71mm) | - | - | 0.455 11.56mm | 0.834 21.18mm | 0.245 6.22mm | 0.209 5.31mm | - | ROHS3 Compliant |