- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material - Insulation | Body Material | Contact Materials | Insulation Materials | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | Orientation | Depth | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Terminal and Terminal Block Type | Halogen Free | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Tongue Inside Opening | Features | Length | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0191640533 Molex | In Stock | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | - | NiAc | - | - | - | Bulk | Perma-Seal | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | - | - | 10-12 AWG | - | - | - | RING TERMINAL | - | 0.310 (7.87mm) | Insulated with Heat Shrink | Flanged | - | 8 Stud | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0191410054 Molex | In Stock | - | Datasheet | 6 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 124 | - | Copper | Copper | - | Bulk | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | 7.49mm | Electro-Tin | 14-16 AWG | 16 AWG | 14 AWG | Tin | - | - | - | Non-Insulated | Standard | - | 4 Stud | 0.119 (3.02mm) | - | 14.3256mm | 0.165 4.19mm | 0.564 14.33mm | 0.295 7.49mm | 0.211 5.36mm | ROHS3 Compliant | - | ||
![]() 0191470092 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Copper | - | Bulk | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | Electro-Tin | 10-12 AWG | - | - | - | FORK TERMINAL | - | - | Non-Insulated | Standard | - | 6 Stud | 0.146 (3.71mm) | Brazed Seam | - | 0.245 6.22mm | 0.812 20.62mm | 0.375 9.53mm | 0.301 7.65mm | ROHS3 Compliant | - | ||
![]() 0191150008 Molex | In Stock | - | Datasheet | 8 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Copper | - | Tape & Reel (TR) | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | - | Electro-Tin | 18-22 AWG | 22 AWG | 18 AWG | - | - | - | 0.140 (3.56mm) | Insulated | Spring, Snap | - | 5 Stud | 0.105 (2.67mm) | - | 20.5994mm | 0.411 10.44mm | 0.811 20.60mm | 0.255 6.48mm | 0.230 5.84mm | ROHS3 Compliant | - | ||
![]() 19198-0056 Molex | In Stock | - | - | - | Tin | Free Hanging | - | - | - | - | Copper | Nylon | - | - | yes | - | - | Standard | EAR99 | Red, Yellow | Female | 8536.90.40.00 | Straight | - | - | - | 10 AWG | 12 AWG | - | FORK TERMINAL | Low Halogen | 5.715 mm | Insulated | - | 5 mm2 | - | - | - | 32.2834mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 0191470086 Molex | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | - | - | Copper | - | Bulk | VersaKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | Electro-Tin | 10-12 AWG | - | - | - | - | - | - | Non-Insulated | Standard | - | 6 Stud | - | Brazed Seam | - | 0.245 6.22mm | 0.784 19.91mm | 0.320 8.13mm | 0.305 7.75mm | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Vinyl | - | Copper, ETP | - | Bulk | Scotchlokâ„¢ | - | Obsolete | 1 (Unlimited) | Crimp | - | Blue | - | - | - | - | Tin | 14-15 AWG | - | - | - | - | - | 0.170 (4.32mm) | Insulated | Flanged | - | 10 Stud | - | Brazed Seam | - | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | - | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Copper, ETP | - | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | Tin | 10-12 AWG | - | - | - | - | - | - | Non-Insulated | Standard | - | 8 Stud | - | Brazed Seam | - | - | 0.730 18.54mm | 0.320 8.13mm | 0.290 7.37mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Copper, ETP | - | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | Tin | 14-16 AWG | - | - | - | - | - | - | Non-Insulated | Standard | - | 10 Stud | - | Brazed Seam | - | - | 0.650 16.50mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Copper, ETP | - | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | Tin | 10-12 AWG | - | - | - | - | - | - | Non-Insulated | Standard | - | 8 Stud | - | Brazed Seam | - | 0.250 6.35mm | 0.730 18.54mm | 0.380 9.65mm | 0.290 7.37mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Copper, ETP | - | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | Tin | 10-12 AWG | - | - | - | - | - | - | Non-Insulated | Spring, Snap | - | 8 Stud | - | Brazed Seam | - | 0.250 6.35mm | 0.730 18.54mm | 0.320 8.13mm | 0.280 7.11mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Copper, ETP | - | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | Tin | 18-22 AWG | - | - | - | - | - | - | Non-Insulated | Standard | - | 10 Stud | - | Brazed Seam | - | - | 0.650 16.50mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Copper, ETP | - | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | - | Tin | 10-12 AWG | - | - | - | - | - | 0.250 (6.35mm) | Insulated | Flanged | - | 8 Stud | - | - | - | 0.550 13.97mm | 1.030 26.16mm | 0.320 8.13mm | 0.290 7.37mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Copper, ETP | - | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | Tin | 18-22 AWG | - | - | - | - | - | - | Non-Insulated | Standard | - | 8 Stud | - | Brazed Seam | - | - | 0.650 16.50mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | Free Hanging (In-Line) | - | Vinyl | - | Copper, ETP | - | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | - | Tin | 14-16 AWG | - | - | - | - | - | 0.170 (4.32mm) | Insulated | Standard | - | 10 Stud | - | Brazed Seam | - | 0.450 11.43mm | 0.900 22.86mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Copper, ETP | - | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | - | Tin | 14-16 AWG | - | - | - | - | - | 0.170 (4.32mm) | Insulated | Spring, Snap | - | 6 Stud | - | - | - | 0.460 11.68mm | 0.890 22.61mm | 0.240 6.10mm | 0.250 6.35mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | Free Hanging (In-Line) | - | Vinyl | - | Copper, ETP | - | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | - | Tin | 18-22 AWG | - | - | - | - | - | 0.145 (3.68mm) | Insulated | Standard | - | 6 Stud | - | Brazed Seam | - | 0.450 11.43mm | 0.850 21.59mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Copper, ETP | - | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | - | Tin | 14-16 AWG | - | - | - | - | - | 0.170 (4.32mm) | Insulated | Spring, Snap | - | 4 Stud | - | - | - | 0.460 11.68mm | 0.890 22.61mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Copper, ETP | - | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | - | Tin | 10-12 AWG | - | - | - | - | - | 0.250 (6.35mm) | Insulated | Spring, Snap | - | 8 Stud | - | - | - | 0.550 13.97mm | 1.030 26.16mm | 0.320 8.13mm | 0.280 7.11mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Copper, ETP | - | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | - | Tin | 18-22 AWG | - | - | - | - | - | 0.145 (3.68mm) | Insulated | Standard | - | 6 Stud | - | - | - | 0.440 11.18mm | 0.840 21.34mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | - |