- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Contact Materials | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Contact Finish | Wire Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Stud/Tab Size | Tongue Inside Opening | Features | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0191640534 Molex | In Stock | - | - | 8 Weeks | Free Hanging (In-Line) | NiAc | - | Bulk | Perma-Seal | Active | 1 (Unlimited) | Crimp | Yellow | - | 10-12 AWG | RING TERMINAL | 0.310 (7.87mm) | Insulated with Heat Shrink | Flanged | 10 Stud | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 11859 Master Appliance Co | In Stock | - | - | 2 Weeks | Free Hanging (In-Line) | Polyolefin | - | Bulk | Multiseal™ | Active | - | Crimp | Red | - | 18-20 AWG | - | - | Insulated with Heat Shrink | Standard | 10 Stud | - | Brazed Seam | - | - | - | - | ROHS3 Compliant | ||
![]() 0191150140 Molex | In Stock | - | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | Active | 1 (Unlimited) | Crimp | Yellow | Electro-Tin | 10-12 AWG | - | 0.225 (5.72mm) | Insulated | Spring, Snap | 10 Stud | 0.156 (3.96mm) | - | 0.560 14.22mm | 1.079 27.41mm | 0.330 8.38mm | 0.261 6.63mm | ROHS3 Compliant | ||
![]() 0191150090 Molex | In Stock | - | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | Active | 1 (Unlimited) | Crimp | Blue | Electro-Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Spring, Snap | 6 Stud | 0.114 (2.90mm) | - | 0.415 10.54mm | 0.825 20.96mm | 0.250 6.35mm | 0.230 5.84mm | ROHS3 Compliant | ||
![]() 31323 Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0190990029 Molex | In Stock | - | - | 15 Weeks | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Tape & Reel (TR) | InsulKrimp | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | - | 0.220 (5.59mm) | Insulated | Spring, Snap | 6 Stud | 0.144 (3.66mm) | - | 0.540 13.72mm | 0.950 24.13mm | 0.260 6.60mm | 0.210 5.33mm | ROHS3 Compliant | ||
![]() 0191150091 Molex | In Stock | - | - | 11 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | Active | 1 (Unlimited) | Crimp | Yellow | Electro-Tin | 10-12 AWG | - | 0.225 (5.72mm) | Insulated | Spring, Snap | 6 Stud | 0.114 (2.90mm) | - | 0.560 14.22mm | 0.970 24.64mm | 0.250 6.35mm | 0.230 5.84mm | ROHS3 Compliant | ||
![]() 0191960005 Molex | In Stock | - | - | 4 Weeks | - | - | - | Bulk | Avikrimp | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | Insulated | - | 6 Stud | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0191980083 Molex | In Stock | - | - | 11 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | Active | 1 (Unlimited) | Crimp | Yellow | Electro-Tin | 10-12 AWG | - | 0.225 (5.72mm) | Insulated | Standard | 8 Stud | - | - | 0.560 14.22mm | 1.118 28.40mm | 0.375 9.53mm | 0.301 7.65mm | ROHS3 Compliant | ||
![]() 0191640924 Molex | In Stock | - | - | - | Free Hanging (In-Line) | NiAc | - | Bulk | Perma-Seal | Active | 1 (Unlimited) | Crimp | Blue | - | 14-16 AWG | - | 0.235 (5.97mm) | Fully Insulated Heat Shrink | Flanged | 10 Stud | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0191640916 Molex | In Stock | - | - | - | Free Hanging (In-Line) | NiAc | - | Bulk | Perma-Seal | Active | 1 (Unlimited) | Crimp | Blue | - | 14-16 AWG | - | 0.235 (5.97mm) | Fully Insulated Heat Shrink | Flanged | 8 Stud | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 11839 Master Appliance Co | In Stock | - | - | 2 Weeks | Free Hanging (In-Line) | Polyolefin | - | Bulk | Solderseal™ | Active | Not Applicable | Crimp | Yellow | - | 10-12 AWG | - | - | Insulated with Heat Shrink | Standard | 10 Stud | - | Brazed Seam | - | - | - | - | ROHS3 Compliant | ||
![]() 0191640810 Molex | In Stock | - | - | 8 Weeks | Free Hanging (In-Line) | NiAc | Copper | Bulk | Perma-Seal | Active | 1 (Unlimited) | Crimp | Red | Electro-Tin | 18-22 AWG | - | 0.235 (5.97mm) | Insulated with Heat Shrink | Standard | 8 Stud | 0.173 (4.39mm) | - | - | 1.340 34.04mm | 0.323 8.20mm | - | ROHS3 Compliant | ||
![]() 0191970006 Molex | In Stock | - | - | 12 Weeks | - | - | - | Bulk | Avikrimp | Active | 1 (Unlimited) | Crimp | - | - | - | RING TERMINAL | - | Insulated | - | 8 Stud | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0191150088 Molex | In Stock | - | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | Active | 1 (Unlimited) | Crimp | Red | Electro-Tin | 18-22 AWG | - | 0.144 (3.65mm) | Insulated | Spring, Snap | 6 Stud | 0.114 (2.90mm) | - | 0.400 10.16mm | 0.810 20.57mm | 0.250 6.35mm | 0.230 5.84mm | ROHS3 Compliant | ||
![]() 0190990091 Molex | In Stock | - | - | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | InsulKrimp | Active | 1 (Unlimited) | Crimp | Yellow | Electro-Tin | 10-12 AWG | - | 0.250 (6.35mm) | Insulated | Spring, Snap | 10 Stud | 0.156 (3.96mm) | - | 0.550 13.97mm | 1.064 27.03mm | 0.330 8.38mm | 0.261 6.63mm | ROHS3 Compliant | ||
![]() 0191640918 Molex | In Stock | - | - | - | - | NiAc | - | Bulk | Perma-Seal | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | Insulated with Heat Shrink | - | 10 Stud | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0191440098 Molex | In Stock | - | - | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | InsulKrimp | Active | 1 (Unlimited) | Crimp | Blue | Electro-Tin | 14-16 AWG | - | 0.175 (4.45mm) | Insulated | Standard | 6 Stud | 0.146 (3.71mm) | - | 0.400 10.16mm | 0.789 20.04mm | 0.295 7.49mm | 0.211 5.36mm | ROHS3 Compliant | ||
![]() 0191980084 Molex | In Stock | - | - | 11 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | Active | 1 (Unlimited) | Crimp | Yellow | Electro-Tin | 10-12 AWG | - | 0.225 (5.72mm) | Insulated | Standard | 10 Stud | - | - | 0.560 14.22mm | 1.118 28.40mm | 0.375 9.53mm | 0.301 7.65mm | ROHS3 Compliant | ||
![]() 0190990085 Molex | In Stock | - | - | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | InsulKrimp | Active | 1 (Unlimited) | Crimp | Red | Electro-Tin | 18-22 AWG | - | 0.145 (3.68mm) | Insulated | Spring, Snap | 6 Stud | 0.114 (2.90mm) | - | 0.405 10.29mm | 0.810 20.57mm | 0.250 6.35mm | 0.230 5.84mm | ROHS3 Compliant |