- Manufacturer
- Type
- Series
- Part Status
- Manufacturer
- RoHS
- Features
- Contact Materials
- Number of Positions
- Number of Rows
- Moisture Sensitivity Level (MSL)
- Pitch
- Contact Finish
Attribute column
Categories
Terminal Strips and Turret Boards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Housing Material | Weight | Mounting Hole Diameter | Material - Board | Contact Materials | Voltage Rated | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | HTS Code | Pitch | Orientation | Depth | Current Rating | Contact Finish | Number of Contacts | Row Spacing | Max Supply Voltage | Max Current Rating | Terminal Type | Hole Diameter | Board Size | Features | Height | Length | Width | Board Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4179 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Epoxy | - | - | - | 0.143 (3.63mm) | Glass Epoxy | Steel | - | - | Active | 1 (Unlimited) | - | Screw | - | Binding Post Strip | 3 | - | 1 | - | 0.437 11.10mm | - | - | - | Tin | - | - | - | - | Screw Terminal | 3.6322 mm | 2.125Lx0.625W x 0.062 H 54.00mmx15.90mmx1.57mm | Standard Strip | 1.57mm | 53.98mm | 15.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4173 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Plastic | - | 0.143 (3.63mm) | Fiberglass | Steel | - | - | Active | 1 (Unlimited) | - | Screw | - | Binding Post Strip | 7 | - | 1 | - | 0.437 11.10mm | - | - | - | Tin | - | - | - | - | Screw Terminal | 3.6322 mm | 3.875Lx0.625W x 0.062 H 98.40mmx15.90mmx1.57mm | Standard Strip | 1.57mm | 98.4mm | 15.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15229 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Glass | - | - | 0.062 (1.57mm) | Glass Epoxy | Brass | - | 2012 | Active | 1 (Unlimited) | - | Turret | - | Turret Board, Scored | 50 | - | 2 | - | 0.218 5.54mm | - | - | - | Tin | - | 0.500 (12.70mm) | - | - | Turret, Single End, Single Turret, Hollow | 1.5748 mm | 7.812Lx0.750W x 0.062 H 198.40mmx19.05mmx1.57mm | Miniature Strip | - | 198mm | 22.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15124 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | - | 0.120 (3.05mm) | XP Phenolic | Brass | - | 2004 | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 52 | - | 2 | - | 0.375 9.53mm | - | - | - | Tin | - | 2.000 (50.80mm) | - | - | Turret, Single End, Double Turret | 3.048 mm | 10.500Lx2.500W x 0.093 H 266.70mmx63.50mmx2.36mm | Standard Strip | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15115 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | - | 0.120 (3.05mm) | XP Phenolic | Brass | - | 2004 | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 66 | - | 2 | - | 0.375 9.53mm | - | - | - | Tin | - | 1.000 (25.40mm) | - | - | Turret, Single End, Double Turret | 3.048 mm | 13.125Lx1.500W x 0.093 H 333.38mmx38.10mmx2.36mm | Standard Strip | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15242 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Glass | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | - | 2006 | Active | 1 (Unlimited) | - | Turret | - | Turret Board, Scored | 50 | - | 2 | - | 0.375 9.53mm | - | - | - | Tin | - | 1.000 (25.40mm) | - | - | Turret, Dual End, Double Turret | 3.048 mm | 13.125Lx1.500W x 0.093 H 333.38mmx38.10mmx2.36mm | Standard Strip | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4182 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Epoxy | - | - | - | 0.143 (3.63mm) | Glass Epoxy | Steel | - | - | Active | 1 (Unlimited) | - | Screw | - | Binding Post Strip | 6 | - | 1 | - | 0.437 11.10mm | - | - | - | Tin | - | - | - | - | Screw Terminal | 3.6322 mm | 3.437Lx0.625W x 0.062 H 87.30mmx15.90mmx1.57mm | Standard Strip | 1.57mm | 87.3mm | 15.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MS272495E1 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | - | - | - | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | - | 2006 | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 10 | - | 2 | - | 0.375 9.53mm | - | - | - | Tin | - | 2.500 (63.50mm) | - | - | Turret, Single End, Double Turret | 3.048 mm | 2.625Lx3.000W x 0.125 H 66.70mmx76.20mmx3.18mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MS272494E1 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | - | Epoxy | Glass | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | - | 2006 | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 10 | - | 2 | - | 0.375 9.53mm | - | - | - | Tin | - | 2.000 (50.80mm) | - | - | Turret, Single End, Double Turret | 3.048 mm | 2.625Lx2.500W x 0.125 H 66.70mmx63.50mmx3.18mm | - | - | 2.625mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 15317 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Glass | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | - | 2000 | Active | 1 (Unlimited) | 24 | Turret | - | Turret Board | 24 | White | 2 | - | 0.375 9.53mm | - | - | - | Tin | 24 | 1.500 (38.10mm) | - | - | Turret, Single End, Double Turret | 3.048 mm | 5.250Lx2.000W x 0.093 H 133.35mmx50.80mmx2.36mm | Standard Strip | - | 133.4mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MS272491E3 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | - | - | - | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | - | 2006 | Active | 1 (Unlimited) | - | Turret | - | Turret Board, Scored | 15 | - | 1 | - | 0.375 9.53mm | - | - | - | Tin | - | - | - | - | Turret, Single End, Double Turret | 3.048 mm | 7.875Lx0.500W x 0.125 H 200.03mmx12.70mmx3.18mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MS272494B2 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | - | - | - | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | - | 2006 | Active | 1 (Unlimited) | - | Turret | - | Turret Board, Scored | 20 | - | 2 | - | 0.375 9.53mm | - | - | - | Tin | - | 2.000 (50.80mm) | - | - | Turret, Single End, Double Turret | 3.048 mm | 5.250Lx2.500W x 0.125 H 133.35mmx63.50mmx3.18mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MS272491B1 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | - | - | Glass | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | - | 2015 | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 5 | - | 1 | - | 0.375 9.53mm | - | - | - | Tin | - | - | - | - | Turret, Single End, Double Turret | 3.048 mm | 2.625Lx0.500W x 0.125 H 66.70mmx12.70mmx3.18mm | - | - | 66.675mm | - | 3.175mm | - | Non-RoHS Compliant | - | ||
![]() 15228 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Glass | - | - | 0.062 (1.57mm) | Glass Epoxy | Brass | - | 2006 | Active | 1 (Unlimited) | 50 | Turret | - | Turret Board, Scored | 50 | - | 2 | - | 0.218 5.54mm | - | - | - | Tin | - | 0.500 (12.70mm) | - | - | Turret, Single End, Double Turret | 1.5748 mm | 7.812Lx0.750W x 0.062 H 198.40mmx19.05mmx1.57mm | Miniature Strip | - | - | 19.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() C4559-6 Eaton - Bussmann Electrical Division | In Stock | - | - | 5 Weeks | Zinc | Panel | - | - | Thermoplastic | 53.5239g | - | Thermoplastic | Steel | 600V | 2013 | Active | 1 (Unlimited) | - | Screw, Stud | - | Terminal Strip | 6 | Black | 1 | - | 0.750 19.05mm | Straight | 19.05mm | 30A | Zinc | 6 | - | 600V | 30A | Threaded Stud | - | 6.000Lx0.750W x 0.840 H 152.40mmx19.05mmx21.34mm | Flange | - | 152.4mm | - | - | No | RoHS Compliant | - | ||
![]() 806 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | 0.140 (3.56mm) | XP Phenolic | Brass | - | - | Active | 1 (Unlimited) | - | Lug | EAR99 | Terminal Lug Strip | 2 (1 + 1 Ground) | - | 1 | 8536.90.40.00 | - | - | - | - | Tin | - | - | - | - | Terminal Lug, Single End | 3.556 mm | 0.750Lx0.375W x 0.062 H 19.05mmx9.53mmx1.57mm | Standard Strip | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 853 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | 0.105 (2.67mm) | XP Phenolic | Brass | - | - | Active | 1 (Unlimited) | - | Lug | EAR99 | Terminal Lug Strip | 5 (3 + 2 Ground) | - | 1 | 8536.90.40.00 | 6.35mm | - | - | - | Tin | - | - | - | - | Terminal Lug, Single End | 2.667 mm | 1.250Lx0.312W x 0.062 H 31.75mmx7.92mmx1.57mm | Miniature Strip | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15117 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | - | 0.120 (3.05mm) | XP Phenolic | Brass | - | 2004 | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 24 | - | 2 | - | 0.375 9.53mm | - | - | - | Tin | - | 1.500 (38.10mm) | - | - | Turret, Single End, Double Turret | 3.048 mm | 5.250Lx2.000W x 0.093 H 133.35mmx50.80mmx2.36mm | Standard Strip | - | 133.4mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15122 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | - | 0.120 (3.05mm) | XP Phenolic | Brass | - | 2004 | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 24 | - | 2 | - | 0.375 9.53mm | - | - | - | Tin | - | 2.000 (50.80mm) | - | - | Turret, Single End, Double Turret | 3.048 mm | 5.250Lx2.500W x 0.093 H 133.35mmx63.50mmx2.36mm | Standard Strip | - | 133mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15059 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Phenolic | - | - | 0.144 (3.66mm) | XP Phenolic | Brass | - | 2012 | Active | 1 (Unlimited) | 50 | Turret | - | Turret Board, Scored | 50 | - | 2 | - | 6.35mm | - | - | - | Tin | - | 0.812 (20.60mm) | - | - | Turret, Single End, Double Turret | 3.6576 mm | 9.687Lx1.125W x 0.062 H 246.00mmx28.60mmx1.57mm | Miniature Strip | - | - | - | - | - | ROHS3 Compliant | Lead Free |