- Manufacturer
- Type
- Series
- Part Status
- Manufacturer
- RoHS
- Features
- Contact Materials
- Number of Positions
- Number of Rows
- Moisture Sensitivity Level (MSL)
- Pitch
- Contact Finish
Attribute column
Categories
Terminal Strips and Turret Boards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Housing Material | Mounting Hole Diameter | Material - Board | Contact Materials | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Number of Rows | HTS Code | Pitch | Contact Finish | Number of Contacts | Row Spacing | Insulation | Terminal Type | Hole Diameter | Outside Diameter | Board Size | Features | Height | Length | Width | Thickness | Diameter - Inside | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15048 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | 0.144 (3.66mm) | XP Phenolic | Brass | 2006 | Active | 1 (Unlimited) | - | Turret | - | Turret Board, Scored | 50 | 2 | - | 6.35mm | Tin | - | 0.562 (14.30mm) | - | Turret, Single End, Single Turret | 3.6576 mm | - | 9.687Lx0.875W x 0.062 H 246.00mmx22.20mmx1.57mm | Miniature Strip | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15054 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | 0.062 (1.57mm) | PBE | Brass | 2006 | Active | 1 (Unlimited) | - | Turret | - | Turret Board, Scored | 50 | 2 | - | 0.218 5.54mm | Tin | - | 0.500 (12.70mm) | - | Turret, Fork End | 1.5748 mm | - | 7.812Lx0.750W x 0.062 H 198.40mmx19.05mmx1.57mm | Miniature Strip | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MS272492E4 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | - | - | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | 2015 | Active | 1 (Unlimited) | - | Turret | - | Turret Board, Scored | 40 | 2 | - | 0.375 9.53mm | Tin | - | 1.000 (25.40mm) | - | Turret, Single End, Double Turret | 3.048 mm | - | 10.500Lx1.500W x 0.125 H 266.70mmx38.10mmx3.18mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 15121 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | 0.120 (3.05mm) | XP Phenolic | Brass | 2004 | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 10 | 2 | - | 0.375 9.53mm | Tin | - | 2.000 (50.80mm) | - | Turret, Single End, Double Turret | 3.048 mm | - | 2.625Lx2.500W x 0.093 H 66.70mmx63.50mmx2.36mm | Standard Strip | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15511 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | - | Glass | - | 0.067 (1.70mm) | Glass Epoxy | Brass | 2006 | Active | 1 (Unlimited) | 10 | Turret | - | Turret Board | 10 | 2 | - | 0.218 5.54mm | Tin | - | 0.750 (19.05mm) | - | Turret, Single End, Single Turret, Hollow | 1.7018 mm | - | 1.562Lx1.000W x 0.062 H 39.70mmx25.40mmx1.57mm | Miniature Strip | - | 39.7mm | 25.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15125 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | 0.120 (3.05mm) | XP Phenolic | Brass | 2004 | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 66 | 2 | - | 0.375 9.53mm | Tin | - | 2.000 (50.80mm) | - | Turret, Single End, Double Turret | 3.048 mm | - | 13.125Lx2.500W x 0.093 H 333.38mmx63.50mmx2.36mm | Standard Strip | - | 333mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15226 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | 0.062 (1.57mm) | Glass Epoxy | Brass | 2006 | Active | 1 (Unlimited) | - | Turret | - | Turret Board, Scored | 50 | 2 | - | 0.218 5.54mm | Tin | - | 0.500 (12.70mm) | - | Turret, Fork End | 1.5748 mm | - | 7.812Lx0.750W x 0.062 H 198.40mmx19.05mmx1.57mm | Miniature Strip | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15225 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | 0.062 (1.57mm) | Glass Epoxy | Brass | 2006 | Active | 1 (Unlimited) | - | Turret | - | Turret Board, Scored | 25 | 1 | - | 0.218 5.54mm | Tin | - | - | - | Turret, Fork End | 1.5748 mm | - | 7.812Lx0.312W x 0.062 H 198.40mmx7.90mmx1.57mm | Miniature Strip | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15099 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | 0.144 (3.66mm) | XP Phenolic | Brass | 2012 | Active | 1 (Unlimited) | - | Turret | - | Turret Board, Scored | 50 | 2 | - | 6.35mm | Tin | - | 0.812 (20.60mm) | - | Turret, Single End, Single Turret, Hollow | 3.6576 mm | - | 9.687Lx1.125W x 0.062 H 246.00mmx28.60mmx1.57mm | Miniature Strip | - | - | 28.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15234 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Glass | - | 0.120 (3.05mm) | Glass Epoxy | Brass | 2012 | Active | 1 (Unlimited) | 50 | Turret | - | Turret Board, Scored | 50 | 2 | - | 0.375 9.53mm | Tin | 50 | 2.000 (50.80mm) | - | Turret, Single End, Double Turret | 3.048 mm | - | 13.125Lx2.500W x 0.093 H 333.38mmx63.50mmx2.36mm | Standard Strip | - | 333mm | 63.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15106 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | 0.120 (3.05mm) | XP Phenolic | Brass | 2014 | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 10 | 2 | - | 0.375 9.53mm | Tin | - | 0.750 (19.05mm) | - | Turret, Single End, Double Turret | 3.048 mm | - | 2.625Lx1.188W x 0.093 H 66.70mmx30.20mmx2.36mm | Standard Strip | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15231 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Glass | - | 0.120 (3.05mm) | Glass Epoxy | Brass | 2006 | Active | 1 (Unlimited) | 25 | Turret | - | Turret Board, Scored | 25 | 1 | - | 0.375 9.53mm | Tin | - | - | - | Turret, Single End, Double Turret | 3.048 mm | - | 13.125Lx0.500W x 0.093 H 333.38mmx12.70mmx2.36mm | Standard Strip | - | 333mm | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MS272495B5 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | 2006 | Active | 1 (Unlimited) | - | - | - | Turret Board, Scored | 50 | 2 | - | 0.375 9.53mm | Tin | - | 2.500 (63.50mm) | - | Turret, Single End, Double Turret | - | - | 13.125Lx3.000W x 0.125 H 333.38mmx76.20mmx3.18mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MS272495B4 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | - | - | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | 2006 | Active | 1 (Unlimited) | - | Turret | - | Turret Board, Scored | 40 | 2 | - | 0.375 9.53mm | Tin | - | 2.500 (63.50mm) | - | Turret, Single End, Double Turret | 3.048 mm | - | 10.500Lx3.000W x 0.125 H 266.70mmx76.20mmx3.18mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MS272493B5 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | - | 125 | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | 2014 | Active | 1 (Unlimited) | - | Turret | - | Turret Board, Scored | 50 | 2 | - | 0.375 9.53mm | Tin | - | 1.500 (38.10mm) | - | Turret, Single End, Double Turret | 3.048 mm | - | 13.125Lx2.000W x 0.125 H 333.38mmx50.80mmx3.18mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MS272495B1 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | - | - | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | 2006 | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 10 | 2 | - | 0.375 9.53mm | Tin | - | 2.500 (63.50mm) | - | Turret, Single End, Double Turret | 3.048 mm | - | 2.625Lx3.000W x 0.125 H 66.70mmx76.20mmx3.18mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 15064 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | 0.062 (1.57mm) | PBE | Brass | 2006 | Active | 1 (Unlimited) | - | Turret | - | Turret Board, Scored | 50 | 2 | - | 0.218 5.54mm | Tin | - | 0.500 (12.70mm) | - | Turret, Dual End, Double Turret | 1.5748 mm | - | 7.812Lx0.750W x 0.062 H 198.40mmx19.05mmx1.57mm | Miniature Strip | - | - | 22.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MS272495E3 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | - | - | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | 2006 | Active | 1 (Unlimited) | - | Turret | - | Turret Board, Scored | 30 | 2 | - | 0.375 9.53mm | Tin | - | 2.500 (63.50mm) | - | Turret, Single End, Double Turret | 3.048 mm | - | 7.875Lx3.000W x 0.125 H 200.03mmx76.20mmx3.18mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 847 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | 0.105 (2.67mm) | XP Phenolic | Brass | - | Active | 1 (Unlimited) | - | Lug | EAR99 | Terminal Lug Strip | 3 (2 + 1 Ground) | 1 | 8536.90.40.00 | 6.35mm | Tin | - | - | Non-Insulated | Terminal Lug, Single End | 2.667 mm | 6.35 mm | 0.750Lx0.312W x 0.062 H 19.05mmx7.92mmx1.57mm | Miniature Strip | - | - | - | 1.5748mm | 2.4384 mm | ROHS3 Compliant | Lead Free | ||
![]() 4160 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polyester | Plastic | 0.171 (4.34mm) | Fiberglass | Brass | - | Active | 1 (Unlimited) | - | Screw | - | Binding Post Strip | 4 | 1 | - | 0.500 12.70mm | Tin | - | - | - | Screw Terminal | 4.3434 mm | - | 3.000Lx0.875W x 0.093 H 76.20mmx22.20mmx2.36mm | Heavy Duty | 2.36mm | 76.2mm | 22.2mm | - | - | ROHS3 Compliant | Lead Free |