- Manufacturer
- Mounting Type
- Part Status
- Length
- ECCN Code
- HTS Code
- Terminal and Terminal Block Type
- Termination
- Contact Materials
- Mount
- Series
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
Attribute column
Categories
Terminals - Turret Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Hole Diameter | Contact Materials | Length Below Flange | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | HTS Code | Contact Finish | Terminal and Terminal Block Type | Insulation | Terminal Type | Flange Diameter | Number of Turrets | Staking Side OD | Length - Overall | Board Thickness | Length - Above Board | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H9039-01 Harwin Inc. | In Stock | - | Datasheet | Through Hole | 0.147 ~ 0.149 (3.74mm ~ 3.79mm) | Brass Alloy | 0.141 3.58mm | 2009 | yes | Obsolete | 1 (Unlimited) | Swage, Knurled | EAR99 | 8536.90.40.00 | Tin | PCB TERMINAL | Non-Insulated | Single End, Fork, Hollow | 0.199 (5.06mm) | Single | 0.150 ~ 0.152 (3.81mm ~ 3.86mm) | 0.516 13.11mm | 0.126 3.20mm | 0.375 9.53mm | ROHS3 Compliant | ||
![]() W109055C Harwin Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() W109056C Harwin Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() W2331B00 Harwin Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() W2330B00 Harwin Inc. | In Stock | - | - | - | - | - | - | 2017 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() W2224-09 Harwin Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | EAR99 | 8536.90.40.00 | - | WIRE TERMINAL | - | - | - | - | - | - | - | - | ROHS3 Compliant |