- Manufacturer
- Series
- Certificates
- Packaging
- Mounting
- Manufacturer
- Kind of channel
- Polarisation
- Type of transistor
- Kind of package
- Insulation
- Drain current
- Drain-source voltage
Attribute column
Categories
Terminals - Wire Pin Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Weight | Material - Insulation | Body Material | Terminal Material | Contact Materials | Insulation Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Gender | HTS Code | Orientation | Depth | Contact Finish | Lead Length | Wire Gauge | ELV | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal and Terminal Block Type | Halogen Free | Safety Approval | Insulation Diameter | Insulation | Wire Cross Section | Rated Voltage | Terminal Gender | Features | Pin Diameter | Diameter | Length | Width | Length - Termination | Length - Overall | Diameter - Inside | Diameter - Barrel ID | Diameter - Barrel OD | Length - Pin | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 165172-2 TE Connectivity | In Stock | - | Datasheet | 14 Weeks | Tin | - | - | - | - | - | - | - | - | Copper | Nylon | Bulk | 2009 | - | - | - | - | Crimp | - | - | Blue | - | - | - | - | - | 9.906mm | - | - | 16 AWG | 14 AWG | - | - | - | - | 4.8006 mm | Insulated | - | - | - | - | - | - | 23.5966mm | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() P10-P55-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Tin | - | - | - | - | - | - | - | - | Copper | - | Bulk | 2006 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | Male | 8536.90.40.00 | - | 5.6mm | - | 13.97mm | 10-12 AWG (6.0~4.0mm2) | - | 12 AWG | 10 AWG | - | WIRE TERMINAL | - | - | - | Non-Insulated | - | - | - | Brazed Seam | Circular - 0.110 (2.79mm) Dia | - | 20.066mm | 2.79mm | 0.240 6.10mm | 0.790 20.06mm | - | - | 0.220 (5.59mm) | 0.550 13.97mm | - | ROHS3 Compliant | - | - | ||
![]() 9200460000 Weidmüller | 45 |
| Datasheet | 6 Weeks | - | Cable | 100 | - | Copper | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | Red | - | 8536.90.40.00 | - | - | - | 11.9888mm | - | - | - | - | - | WIRE TERMINAL | - | - | - | Insulated | - | - | MALE | - | Circular - 0.075 (1.91mm) Dia | - | 23.3mm | 5.8mm | 0.445 11.30mm | 0.917 23.30mm | - | 0.157 (4.00mm) | - | 0.472 12.00mm | - | RoHS Compliant | - | - | ||
![]() 710/25 3M | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Bulk | 2009 | Grafoplastâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Pin | Blue | - | - | - | - | - | - | 14 AWG | - | - | - | 14 AWG | - | - | - | - | Insulated | - | - | - | - | - | - | 12mm | - | - | 0.472 12.00mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
Tiny WHSL | 8638 |
| Datasheet | 3 Weeks | - | - | - | 110 | - | 2.131884g | Vinyl | - | - | Copper, ETP | - | Bulk | 2015 | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | - | Yellow | Male | - | - | - | Tin | 13.97mm | 10-12 AWG | - | 10 AWG | 12 AWG | - | - | - | - | 0.250 (6.35mm) | Insulated | - | - | - | Butted Seam | Circular - 0.110 (2.79mm) Dia | - | 28.067mm | - | 0.250 6.35mm | 1.105 28.07mm | - | 0.135 (3.43mm) | - | 0.550 13.97mm | - | RoHS Compliant | - | - | ||
![]() 9200480000 Weidmüller | 66 |
| Datasheet | 8 Weeks | - | Cable | - | - | Copper | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Bulk | 2011 | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | Yellow | - | 8536.90.40.00 | - | - | - | 13.6398mm | - | - | - | - | - | WIRE TERMINAL | - | - | - | Insulated | - | - | MALE | - | Circular - 0.106 (2.70mm) Dia | - | 28.15mm | 8mm | 0.571 14.50mm | 1.108 28.14mm | - | 0.252 (6.40mm) | - | 0.537 13.65mm | - | RoHS Compliant | - | - | ||
Tiny WHSL | 25 |
| Datasheet | 3 Weeks | - | - | - | - | - | 946.647276g | Vinyl | - | - | Copper | - | Bulk | 2013 | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | - | Red | - | - | - | - | Tin | 11.938mm | 18-22 AWG | - | 18 AWG | 22 AWG | - | - | - | - | 0.150 (3.81mm) | Insulated | - | - | - | - | Circular - 0.075 (1.91mm) Dia | - | 22.86mm | - | - | 0.900 22.86mm | - | - | - | 0.470 11.94mm | - | RoHS Compliant | - | - | ||
![]() 19213-0007 Molex | 426 |
| - | - | Tin | - | - | - | - | - | - | - | - | Copper | Nylon | Bulk | - | - | yes | - | - | Crimp | EAR99 | - | Yellow | Male | 8536.90.40.00 | Straight | - | - | 11.684mm | - | Compliant | 12 AWG | 10 AWG | 12 AWG | WIRE TERMINAL | Low Halogen | - | 5.715 mm | Insulated | - | - | - | - | - | - | 28.7mm | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
Tiny WHSL | 1478 |
| Datasheet | 3 Weeks | - | - | - | - | - | 952.543977mg | Vinyl | - | - | Copper, ETP | - | Bulk | 2015 | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | - | Blue | Male | - | - | - | Tin | 11.938mm | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | - | - | 0.170 (4.32mm) | Insulated | - | - | - | Butted Seam | Circular - 0.080 (2.03mm) Dia | - | 23.368mm | - | 0.250 6.35mm | 0.920 23.37mm | - | 0.090 (2.29mm) | - | 0.470 11.94mm | - | RoHS Compliant | - | - | ||
![]() 710/100 3M | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Bulk | - | Grafoplastâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Pin | Brown | - | - | - | - | - | - | 8 AWG | - | - | - | 8 AWG | - | - | - | - | Insulated | - | - | - | - | - | - | 12mm | - | - | 0.472 12.00mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
Tiny WHSL | 25 |
| Datasheet | 3 Weeks | - | - | - | - | - | - | Vinyl | - | - | Copper | - | Bulk | 2013 | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | - | Yellow | - | - | - | - | Tin | 13.97mm | 10-12 AWG | - | 12 AWG | 10 AWG | - | - | - | - | 0.250 (6.35mm) | Insulated | - | - | - | - | Circular - 0.110 (2.79mm) Dia | - | 26.924mm | - | - | 1.060 26.92mm | - | - | - | 0.550 13.97mm | - | RoHS Compliant | - | - | ||
![]() 710/60 3M | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Bulk | 2009 | Grafoplastâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Pin | Green | - | - | - | - | - | - | 10 AWG | - | - | - | 10 AWG | - | - | - | - | Insulated | - | - | - | - | - | - | 12mm | - | - | 0.472 12.00mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 711/15 3M | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | - | - | PVC | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Bulk | 2009 | Grafoplastâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | - | Red | - | - | - | - | - | - | 16 AWG | - | - | - | 16 AWG | - | - | - | - | Insulated | - | - | - | - | - | - | 14mm | - | - | 0.551 14.00mm | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 710/10 3M | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | - | Bulk | 2009 | Grafoplastâ„¢ | - | Obsolete | 1 (Unlimited) | Crimp | - | Pin | Yellow | - | - | - | - | - | 9mm | 18 AWG | - | - | - | 18 AWG | - | - | - | - | Insulated | - | - | - | - | - | - | 9mm | - | - | 0.354 9.00mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
Tiny WHSL | 25 |
| Datasheet | 3 Weeks | - | - | - | - | - | 907.18474g | Vinyl | - | - | Copper | - | Bulk | 2013 | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | - | Blue | - | - | - | - | Tin | 11.938mm | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | - | - | 0.170 (4.32mm) | Insulated | - | - | - | - | Circular - 0.075 (1.91mm) Dia | - | 22.86mm | - | - | 0.900 22.86mm | - | - | - | 0.470 11.94mm | - | RoHS Compliant | - | - | ||
![]() 3241216 Phoenix Contact | 25 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | Plastic | - | - | Copper | - | Bulk | - | - | - | Active | - | Crimp | - | - | Blue | - | - | - | - | Tin | - | 14-16 AWG | - | - | - | - | WIRE TERMINAL | - | - | - | Insulated | - | - | - | - | Circular - 0.075 (1.91mm) Dia | - | - | - | - | 0.925 23.50mm | - | 0.177 (4.50mm) | - | 0.492 12.50mm | - | RoHS Compliant | - | - | ||
![]() 711/25 3M | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | - | - | PVC | - | Poly-Vinyl Chloride (PVC) | PVC | - | - | - | Bulk | 2009 | Grafoplastâ„¢ | - | Obsolete | 1 (Unlimited) | Crimp | - | - | Blue | - | - | - | - | - | - | 14 AWG | - | - | - | 14 AWG | - | - | - | - | Insulated | - | - | - | - | - | - | 17mm | - | - | 0.670 17.02mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3240064 Phoenix Contact | 1228 |
| Datasheet | 4 Weeks | Tin | Cable | 100 | - | Copper | - | Plastic | - | - | Copper | - | Bulk | 2012 | CLIPLINE | - | Active | 1 (Unlimited) | Crimp | - | - | Red | - | - | - | - | Tin | 11.9888mm | 16-20 AWG | - | 16 AWG | 20 AWG | - | - | - | - | - | Insulated | - | - | - | - | Circular - 0.078 (1.98mm) Dia | - | 22.5044mm | - | 0.396 10.06mm | 0.886 22.50mm | - | 0.161 (4.10mm) | - | 0.472 12.00mm | - | RoHS Compliant | - | - | ||
Tiny WHSL | 25 |
| - | 3 Weeks | - | - | - | - | - | 1.211092kg | Polyamide (PA), Nylon | - | - | Copper, ETP | - | Bulk | - | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | - | Blue | - | - | - | - | Tin | 11.938mm | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | - | - | 0.200 (5.08mm) | Insulated | - | - | - | - | Circular - 0.075 (1.91mm) Dia | - | 22.86mm | - | - | 0.900 22.86mm | - | - | - | 0.470 11.94mm | - | RoHS Compliant | - | - | ||
![]() P14-P47-M Panduit Corp | 25 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Copper | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | 8536.90.40.00 | - | - | Tin | 12.446mm | 14-16 AWG (2.5~2.0mm2) | - | 16 AWG | 14 AWG | - | WIRE TERMINAL | - | CUL; UL | - | Non-Insulated | 2.5 mm2 | 2000V | MALE | Brazed Seam | Circular - 0.070 (1.78mm) Dia | 4.06mm | 19.05mm | - | 0.260 6.60mm | 0.750 19.05mm | 2.03 mm | - | 0.160 (4.06mm) | 0.490 12.45mm | - | ROHS3 Compliant | - | - |