- Manufacturer
- Series
- Certificates
- Packaging
- Mounting
- Manufacturer
- Kind of channel
- Polarisation
- Type of transistor
- Kind of package
- Insulation
- Drain current
- Drain-source voltage
Attribute column
Categories
Terminals - Wire Pin Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material - Insulation | Contact Materials | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Contact Finish | Wire Gauge | Insulation Diameter | Insulation | Features | Pin Diameter | Length - Termination | Length - Overall | Diameter - Barrel ID | Length - Pin | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 25 |
| - | 3 Weeks | - | - | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | 10-12 AWG | - | Non-Insulated | - | Circular - 0.110 (2.79mm) Dia | - | 0.810 20.57mm | 0.135 (3.43mm) | 0.550 13.97mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | 14-16 AWG | - | Non-Insulated | - | Circular - 0.080 (2.03mm) Dia | - | 0.730 18.54mm | 0.090 (2.29mm) | 0.470 11.94mm | RoHS Compliant | ||
![]() PV10-P55-LYY Panduit Corp | 70 |
| - | - | Vinyl | Copper | - | Pan-Term® | Active | - | Crimp | Yellow | Tin | 10-12 AWG | 0.250 (6.35mm) | Insulated | Brazed Seam | Circular - 0.100 (2.54mm) Dia | - | 1.100 27.94mm | - | 0.550 13.97mm | ROHS3 Compliant | ||
![]() 0192130036 Molex | In Stock | - | - | 11 Weeks | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | 0.170 (4.32mm) | Insulated | - | Circular - 0.080 (2.03mm) Dia | 0.405 10.29mm | 0.370 9.40mm | - | 0.370 9.40mm | ROHS3 Compliant | ||
![]() PV10-P55-DYY Panduit Corp | 2153 |
| - | - | Vinyl | Copper | - | Pan-Term® | Active | - | Crimp | Yellow | Tin | 10-12 AWG | 0.250 (6.35mm) | Insulated | Brazed Seam | Circular - 0.100 (2.54mm) Dia | - | 1.100 27.94mm | - | 0.550 13.97mm | ROHS3 Compliant | ||
Tiny WHSL | 25 |
| - | 3 Weeks | - | - | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | 18-22 AWG | - | Non-Insulated | - | Circular - 0.080 (2.03mm) Dia | - | 0.730 18.54mm | 0.070 (1.78mm) | 0.470 11.94mm | RoHS Compliant | ||
![]() 0192130034 Molex | 25 |
| - | 15 Weeks | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | Active | 1 (Unlimited) | Crimp | Yellow | Tin | 10-12 AWG | 0.225 (5.72mm) | Insulated | - | Circular - 0.107 (2.72mm) Dia | 0.550 13.97mm | 1.130 28.70mm | - | 0.460 11.68mm | ROHS3 Compliant | ||
![]() 0192120014 Molex | 25 |
| - | 15 Weeks | Poly-Vinyl Chloride (PVC) | Copper | Bulk | InsulKrimp | Active | 1 (Unlimited) | Crimp | Yellow | Tin | 10-12 AWG | 0.250 (6.35mm) | Insulated | - | Circular - 0.107 (2.72mm) Dia | 0.545 13.84mm | 1.120 28.45mm | 0.126 (3.20mm) | 0.450 11.43mm | ROHS3 Compliant | ||
Tiny WHSL | 2391 |
| - | 3 Weeks | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Red | Tin | 18-22 AWG | 0.170 (4.32mm) | Insulated | - | Circular - 0.075 (1.91mm) Dia | - | 0.900 22.86mm | - | 0.470 11.94mm | RoHS Compliant | ||
Tiny WHSL | 2178 |
| - | 3 Weeks | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | 0.200 (5.08mm) | Insulated | - | Circular - 0.075 (1.91mm) Dia | - | 0.900 22.86mm | - | 0.470 11.94mm | RoHS Compliant |