- Manufacturer
- Insulation
- Termination
- Part Status
- Packaging
- RoHS Status
- Factory Lead Time
- Published
- Terminal Type
- Wire Gauge
- Moisture Sensitivity Level (MSL)
- Number of Wire Entries
- Color
Attribute column
Categories
Terminals - Wire Splice Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AWG (min.) | AWG max. | Base Product Number | Contact Materials | Content | Cross-section range | Dim | Dimensions | Factory colour | Inside Diameter | Insulation type | Insulator Material | Manufacturer part # | Material (details) | max. cross section | Mfr | Min. cross section | Outside Ø | Package | Product Status | RoHS | RoHS-compliant | Series | Type | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1630L Greenlee Klauke | In Stock | - | - | - | - | - | - | 1pc(s) | 1.50 - 2.50 mm² | (l x d4 x d1) 15 x 3,9 x 2,3 mm | (l x d4 x d1) 15 x 3,9 x 2,3 mm | Metal | - | Not insulated | - | 1630L | - | 2.50mm² | - | 1.50mm² | 3.9mm | - | - | - | - | - | 1630L | 15mm | ||
![]() 25R-U Greenlee Klauke | In Stock | - | - | - | - | - | - | 1pc(s) | - | (d1 x d4 x l) 8.5 x 12.0 x 45 mm | (d1 x d4 x l) 8.5 x 12.0 x 45 mm | Metal | - | Not insulated | - | 25R-U | Copper according to EN 13600, tin-plated | - | - | - | 12mm | - | - | - | - | - | 25R | 45mm | ||
![]() TV10 Greenlee Klauke | In Stock | - | - | - | - | - | Copper, Silver | 1pc(s) | - | (d1 x d4 x l x l1) 4.5 x 7.0 x 35 x 14 mm | (d1 x d4 x l x l1) 4.5 x 7.0 x 35 x 14 mm | Metal | 4.5 mm | Not insulated | - | TV10 | Copper according to EN 13600, tin-plated | - | - | - | 7mm | - | - | Non-Compliant | Yes | - | TV10 | 35 mm | ||
![]() 2773-408/996-005 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | Bulk | Obsolete | - | - | - | - | - | ||
![]() 136R Greenlee Klauke | In Stock | - | - | - | - | - | - | 1pc(s) | 625 mm² (max) | - | - | Silver | - | - | - | 136R | - | 625mm² | - | - | - | - | - | - | Yes | - | Klauke | - | ||
![]() 669 Greenlee Klauke | In Stock | - | - | 26 | 22 | - | - | 1pc(s) | 0.10 - 0.40 mm² | - | - | Yellow | - | Insulated | - | 669 | - | 0.40mm² | - | 0.10mm² | - | - | - | - | Yes | - | Klauke | - | ||
![]() 1656L Greenlee Klauke | In Stock | - | - | - | - | - | - | 1pc(s) | 50 mm² (max) | - | - | Silver | - | - | - | 1656L | - | 50mm² | - | - | - | - | - | - | Yes | - | Klauke | - | ||
![]() 624R Greenlee Klauke | In Stock | - | - | - | 3 | - | - | 1pc(s) | 25 mm² (max) | - | - | Yellow | - | Insulated | - | 624R | - | 25mm² | - | - | - | - | - | - | Yes | - | Klauke | - | ||
![]() OSWB-14/25 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OSSB-14/25 Multicomp | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OSSB-10/25 Multicomp | 39 | - | - | - | - | - | - | - | - | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 135RBK Greenlee Klauke | In Stock | - | - | - | - | - | - | 1pc(s) | 500 mm² (max) | - | - | Copper | - | - | - | 135RBK | - | 500mm² | - | - | - | - | - | - | Yes | - | Klauke | - | ||
![]() 0192040054 Molex | In Stock | - | - | - | - | 019204 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | Bulk | Active | - | - | * | - | - | ||
![]() 0192040039 Molex | In Stock | - | - | - | - | 019204 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | Bulk | Active | - | - | * | - | - | ||
![]() 0192040075 Molex | In Stock | - | - | - | - | 019204 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | Bulk | Active | - | - | * | - | - | ||
![]() KV6 Greenlee Klauke | In Stock | - | - | - | - | - | - | 1pc(s) | 6 mm² (max) | (l x l1 x d4 x d1) 35 x 14 x 6 x 4 mm | (l x l1 x d4 x d1) 35 x 14 x 6 x 4 mm | Metal | - | Not insulated | - | KV6 | - | 6mm² | - | - | 6mm | - | - | - | - | - | KV6 | 35mm | ||
![]() TV6 Greenlee Klauke | In Stock | - | - | - | - | - | - | 1pc(s) | - | (d1 x d4 x l x l1) 4.0 x 6.0 x 35 x 14 mm | (d1 x d4 x l x l1) 4.0 x 6.0 x 35 x 14 mm | Metal | - | Not insulated | - | TV6 | Copper according to EN 13600, tin-plated | - | - | - | 6mm | - | - | - | Yes | - | TV6 | 35mm | ||
![]() 233R Greenlee Klauke | In Stock | - | - | - | - | - | - | 1pc(s) | 300 - 300 mm² | - | - | Aluminium | - | Not insulated | - | 233R | - | 300mm² | - | 300mm² | - | - | - | - | Yes | - | Klauke | - | ||
![]() 138RBK Greenlee Klauke | In Stock | - | - | - | - | - | - | 1pc(s) | 1000 mm² (max) | - | - | Copper | - | - | - | 138RBK | - | 1000mm² | - | - | - | - | - | - | Yes | - | Klauke | - | ||
![]() 0357602710 Molex | In Stock | - | - | - | - | 035760 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | Bulk | Active | - | - | * | - | - |