- Manufacturer
- Insulation
- Termination
- Part Status
- Packaging
- RoHS Status
- Factory Lead Time
- Published
- Terminal Type
- Wire Gauge
- Moisture Sensitivity Level (MSL)
- Number of Wire Entries
- Color
Attribute column
Categories
Terminals - Wire Splice Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | AWG max. | Base Product Number | Contact Materials | Content | Cross-section range | Dim | Dimensions | Factory colour | Insulation type | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | max. cross section | Mfr | Nominal cross section | Nominal current | Nominal voltage | Outside Ø | Package | Package Type | Product Status | RoHS-compliant | Wire Size | Series | Termination | Type | Color | Style | Wire Gauge | Number of Ways | Insulation | Terminal Type | Wire Type | Number of Wire Entries | Overall Length | Features | Kit Contents | Strain Relief | Splice Type | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2103 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | Bulk | - | Active | - | - | - | Push In | - | Transparent - Orange | - | 12-24 AWG | - | Fully Insulated | Butt Splice, Closed End, Individual Openings | - | 5 | - | Releasable | - | - | - | - | - | ||
![]() 0192040087 Molex | In Stock | - | - | - | - | 019204 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 413R Greenlee Klauke | In Stock | - | - | - | - | - | - | 1pc(s) | 300 mm² (max) | - | - | - | - | - | 413R | - | - | 300mm² | - | - | - | - | - | - | - | - | Yes | - | - | - | Klauke | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22R Greenlee Klauke | In Stock | - | - | Tin | - | - | Copper | 1pc(s) | - | (d1 x d4 x l) 4.5 x 7.0 x 30 mm | (d1 x d4 x l) 4.5 x 7.0 x 30 mm | Metal | Not insulated | - | 22R | - | Copper according to EN 13600, tin-plated | - | - | - | - | - | 7mm | - | - | - | Yes | - | Cu | - | 22R | - | - | - | - | Uninsulated | - | - | - | 30mm | - | - | - | Butt | - | 30mm | ||
![]() SV4 Greenlee Klauke | In Stock | - | - | - | 11 | - | - | 1pc(s) | 4 mm² (max) | - | - | Silver | - | - | SV4 | - | - | 4mm² | - | - | - | - | - | - | - | - | Yes | - | - | - | SV4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 125R Greenlee Klauke | In Stock | - | - | - | 2 | - | - | 1pc(s) | 35 mm² (max) | - | - | Silver | - | - | 125R | - | - | 35mm² | - | - | - | - | - | - | - | - | Yes | - | - | - | 125R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RH9535 Greenlee Klauke | In Stock | - | - | - | - | - | - | 1pc(s) | 95 mm² (max) | - | - | - | - | - | RH9535 | - | - | 95mm² | - | - | - | - | - | - | - | - | Yes | - | - | - | Klauke | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0192040040 Molex | In Stock | - | - | - | - | 019204 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV5.5-10 Remington | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC-2XCX Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 → 4 AWG | - | - | - | - | - | - | 2 | Uninsulated | - | - | - | 0.69in | - | - | - | Wire Splice | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 → 2 AWG | - | - | - | - | - | - | 2 | Uninsulated | - | - | - | 1.5in | - | - | - | Wire Splice | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 → 5 AWG | - | - | - | - | - | - | 2 | Uninsulated | - | - | - | 0.32in | - | - | - | Wire Splice | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 → 14 AWG | - | - | - | - | - | - | 2 | Uninsulated | - | - | - | - | - | - | - | Butt Splice | - | - | ||
![]() 19215-0266 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAA-22-18T Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 773-498 WAGO | 61 |
| - | - | - | - | - | - | - | - | - | - | - | Wago | - | 773-498 | - | - | WAGO Corporation | 0.75 - 2.5 | 24 | 550 | - | Box | Box | Active | - | - | - | Push In | - | Gray | Push In | 14-18 AWG | - | Fully Insulated | Butt Splice, Inline, Individual Openings | Copper to Aluminum, Copper to Copper | 8 | - | Releasable | - | No | - | - | - | ||
![]() 773-173/PW25-200 WAGO | 144 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 148-90036 HCPM-2-PC-CL/YE HellermannTyton | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 → 2.5 (Solid) mm², 1 → 2.5 (Stranded) mm² | HelaCon Plus Mini | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 148-90055 HellermannTyton | 39 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5-2.5 mm | HelaCan Plus Mini | - | - | - | - | - | - | - | - | - | - | 16.5mm | - | 18Pcs of Helacon Plus Mini Series Wire Splice Terminals | - | - | 16.5x7.7mm | - |