- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Dielectric Material | Housing Material | Number of Terminals | Board Mounting Option | Shell/Shielding Material | Base Product Number | Body Length | Brand | Contact Finish Mating | Contact Materials | Contact Rating | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Capacitor Type | Housing Color | Empty Shell | Body Depth | Brand Name | Polarity | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Rated (DC) Voltage (URdc) | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Connector Support Type | Tan Delta | Dielectric Withstanding Voltage | Number of Ports | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Positive Tolerance | Negative Tolerance | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Mating Cycles | Insulator Color | Product Type | ESR | Specifications | Convert From (Adapter End) | Convert To (Adapter End) | Shell Plating | Product | Mounting Angle | Features | Standard | Product Category | IP Rating | Diameter | Length | Board Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() USB4115-03-C GCT | 907 | - | - | - | Gold Plated Contacts | - | Surface Mount, Through Hole | - | - | Vertical | - | - | - | - | - | Steel (SUS304) | USB4115 | - | GCT | - | Copper Alloy | - | 450 | - | - | - | Global Connector Technology (GCT) | - | - | + 85 C | GCT | - 25 C | SMD/SMT | - | - | - | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | 0.070548 oz | 20VDC | 20 VDC | -25°C ~ 85°C | Cut Tape | USB4115 | - | - | Solder | - | USB-C (USB TYPE-C) | Low Profile Vertical PCB Mount | - | - | Black | - | Receptacle | - | - | - | USB Connectors | - | - | - | - | - | - | 0.25A, 1.25A, 5A, 6.25A | - | - | Vertical | Shielded | - | - | - | - | 5 A | Black | - | - | Gold | SMD/SMT | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MOhms | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 10000 | - | USB Connectors | - | USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) | - | - | Nickel | USB Type C Connectors | Vertical | Board Guide, Solder Retention Tab | USB 3.2 Gen 2 | USB Connectors | - | - | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() DC04S019JAAR200 JAE Electronics | 1187 |
| - | - | Gold | - | Surface Mount, Right Angle; Through Hole | - | - | Flange, Horizontal | - | - | Plastic | - | - | Steel Alloy | DC04S019 | - | - | - | Copper Alloy | 500 mA | - | - | - | - | - | - | - | + 85 C | JAE Electronics | - 20 C | SMD/SMT | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -20°C ~ 85°C | - | DC04 | - | - | Solder | - | HDMI | - | 19 Position | - | Black | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 0.5A | - | - | Right Angle | Shielded | - | - | - | - | - | Black | - | - | Gold | PC Pin | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MOhms | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | HDMI 2.1 | - | - | - | HDMI | - | Board Guide | - | - | - | - | - | - | - | - | ||
![]() MX62010HQ1R100 JAE Electronics | 100 |
| - | - | Gold | - | Surface Mount, Right Angle; Through Hole | - | - | Horizontal | - | - | Polyphenylene Sulfide (PPS) | - | - | - | MX62010H | - | JAE Electronics | - | Brass | - | 100 | - | - | - | JAE Electronics | - | - | + 85 C | JAE Electronics | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 85°C | Cut Tape | MX62 | - | - | Solder | - | - | Headers | 10 Position | - | - | 2 Row | Receptacle | - | - | - | Automotive Connectors | - | - | - | - | - | - | 2.2A | 2 mm | - | - | Shielded | - | - | - | - | 2.2 A | - | - | - | Gold | Solder | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MOhms | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) | - | - | - | Connectors | Right Angle | - | - | Automotive Connectors | - | - | - | - | - | - | ||
![]() 7909-A20C00KB1A Oupiin | 1083 |
| - | - | - | - | Board Edge, Straddle Mount | - | - | Horizontal | - | - | - | - | - | Steel (SPCC) | 7909-A | - | - | - | - | - | - | - | - | - | - | - | - | - | Oupiin | - | - | - | - | - | - | Tray | - | - | - | - | Active | - | - | - | - | 40V | - | -25°C ~ 85°C | - | - | - | - | Solder | - | DisplayPort | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | 0.5A | - | - | - | - | - | - | - | - | - | Black | - | - | Gold | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | 502 |
| - | - | Gold Plated Contacts | - | Through Hole, Right Angle | - | - | Horizontal | - | - | - | - | - | Steel (SUS304) | USB1135 | - | GCT | - | Copper Alloy | - | 500 | - | - | - | Global Connector Technology (GCT) | - | - | + 85 C | GCT | - 55 C | PCB Mount | - | - | - | - | Tray | - | - | - | - | Active | - | Details | - | 0.113670 oz | 30V | 30 V | -55°C ~ 85°C | Tray | USB1135 | - | - | Solder | - | USB-A (USB TYPE-A) | High Mating Cycles | - | - | Blue | - | Receptacle | - | - | - | USB Connectors | - | - | - | - | - | - | 0.25A, 3A | - | - | Right Angle | Shielded | - | - | - | - | 3 A | Blue | - | - | Gold | Through Hole | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MOhms | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 20000 | - | USB Connectors | - | USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) | - | - | Nickel | USB Type A Connectors | Right Angle | Board Lock | USB 3.0 | USB Connectors | - | - | - | 1.6 mm | UL94 V-0 | UL 94 V-0 | ||
![]() CP30208NW CLIFF Electronic Components Ltd | 119 |
| - | - | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CLIFF Electronic Components Ltd | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB-A (USB TYPE-A), Receptacle | USB-A (USB TYPE-A), Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2000-1-2-30-00-BK-TR CNC Tech | 3319 |
| - | - | - | - | Surface Mount, Right Angle; Through Hole | - | - | Horizontal | - | - | - | - | - | Copper Alloy, Steel (SPCC) | 2000-1-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | CNC Tech | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -20°C ~ 85°C | - | - | - | - | Solder | - | HDMI | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 0.5A | - | - | - | Shielded | - | - | - | - | - | Black | - | - | Gold | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 7P501V330J052L Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | NO | LUG | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | Cornell Dubilier - CDE | - | - | - | 10 | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 7P501V330J052L | 7P | - | - | - | - | - | - | 55 °C | -20 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 5.7 | - | Yes | - | - | - | - | - | 7P | e3 | Yes | - | EAR99 | - | - | - | Tin (Sn) | - | - | - | - | - | 500 µF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | - | - | - | 330 V | - | - | - | - | - | - | 0.15 | - | - | - | - | - | - | 20% | 10% | - | - | - | - | - | Electrolytic Capacitors | 398 mΩ | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | 25 mm | 50 mm | - | - | - | ||
![]() 7P301V330J032L Cornell Dubilier Electronics | 27 |
| - | - | - | - | - | NO | LUG | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | Cornell Dubilier - CDE | - | - | - | 10 | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 7P301V330J032L | 7P | - | - | - | - | - | - | 55 °C | -20 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 5.7 | - | Yes | - | - | - | - | - | 7P | e3 | Yes | - | EAR99 | - | - | - | Tin (Sn) | - | - | - | - | - | 300 µF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | - | - | - | 330 V | - | - | - | - | - | - | 0.15 | - | - | - | - | - | - | 20% | 10% | - | - | - | - | - | Electrolytic Capacitors | 663 mΩ | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | 25 mm | 35 mm | - | - | - | ||
![]() 671550001 Molex | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | PEG | - | - | 1.859 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 671550001 | - | - | - | - | RIGHT ANGLE | ONE | 2 | 90 °C | -20 °C | - | - | - | - | Obsolete | - | 5.83 | - | Yes | - | - | - | - | - | - | - | Yes | - | EAR99 | PCMCIA CONNECTOR | - | - | - | - | - | - | LOW PROFILE | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 50 | - | - | - | 0.635 mm | - | unknown | - | - | - | UL | - | - | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.169 inch | MALE | 94V-0 | - | - | - | 1.437 inch | - | - | 0.5 A | SQ PIN-SKT | 40 mΩ | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | 500VAC V | 1 | 10000 Cycles | - | - | RECTANGULAR | - | - | .5838 N | .0834 N | 0.05 inch | - | IVORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67491-1138 Molex | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (2) | NOT SPECIFIED | - | - | - | MOLEX LLC | - | - | 67491-1138 | 67491 | - | - | - | STRAIGHT | - | 1 | - | - | - | ROHS COMPLIANT | - | - | Obsolete | - | 5.75 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 7 | - | - | - | 1.27 mm | - | unknown | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | PLUG | - | - | SOLDER | - | - | - | - | - | - | TIN (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7P202V360N082L Cornell Dubilier Electronics | 27 |
| - | - | - | - | - | NO | LUG | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | Cornell Dubilier - CDE | - | - | - | 10 | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 7P202V360N082L | 7P | - | - | - | - | - | - | 55 °C | -20 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 5.7 | - | Yes | - | - | - | - | - | 7P | e3 | Yes | - | EAR99 | - | - | - | Tin (Sn) | - | - | - | - | - | 2000 µF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | - | - | - | 360 V | - | - | - | - | - | - | 0.15 | - | - | - | - | - | - | 20% | 10% | - | - | - | - | - | Electrolytic Capacitors | 99 mΩ | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | 40 mm | 80 mm | - | - | - | ||
![]() 7P801V360A452L Cornell Dubilier Electronics | 41 |
| - | - | - | - | - | NO | LUG | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | Cornell Dubilier - CDE | - | - | - | 10 | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 7P801V360A452L | 7P | - | - | - | - | - | - | 55 °C | -20 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 5.7 | - | Yes | - | - | - | - | - | 7P | e3 | Yes | - | EAR99 | - | - | - | Tin (Sn) | - | - | - | - | - | 800 µF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | - | - | - | 360 V | - | - | - | - | - | - | 0.15 | - | - | - | - | - | - | 20% | 10% | - | - | - | - | - | Electrolytic Capacitors | 249 mΩ | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | 35 mm | 45 mm | - | - | - | ||
![]() 7P202V360N082 Cornell Dubilier Electronics | 41 |
| - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | Cornell Dubilier - CDE | - | - | - | 10 | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 7P202V360N082 | 7P | - | - | - | - | - | - | 55 °C | -20 °C | - | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | 5.7 | - | Yes | - | - | - | - | - | 7P | e3 | Yes | - | EAR99 | - | - | - | Tin (Sn) | - | - | - | - | - | 2000 µF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | - | - | - | 360 V | - | - | - | - | - | - | 0.15 | - | - | - | - | - | - | 20% | 10% | - | - | - | - | - | Electrolytic Capacitors | 99 mΩ | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors - Snap In | - | 40 mm | 80 mm | - | - | - | ||
![]() 7P252V360N082L Cornell Dubilier Electronics | 41 |
| - | - | - | - | - | NO | LUG | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | Cornell Dubilier - CDE | - | - | - | 10 | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 7P252V360N082L | 7P | - | - | - | - | - | - | 55 °C | -20 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 5.7 | - | Yes | - | - | - | - | - | 7P | e3 | Yes | - | EAR99 | - | - | - | Tin (Sn) | - | - | - | - | - | 2500 µF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | - | - | - | 360 V | - | - | - | - | - | - | 0.15 | - | - | - | - | - | - | 20% | 10% | - | - | - | - | - | Electrolytic Capacitors | 80 mΩ | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | 40 mm | 80 mm | - | - | - | ||
![]() 7P301V330K012 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | Cornell Dubilier - CDE | - | - | - | 10 | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 7P301V330K012 | 7P | - | - | - | - | - | - | 55 °C | -20 °C | - | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | 5.7 | - | Yes | - | - | - | - | - | 7P | e3 | Yes | - | EAR99 | - | - | - | Tin (Sn) | - | - | - | - | - | 300 µF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | - | - | - | 330 V | - | - | - | - | - | - | 0.15 | - | - | - | - | - | - | 20% | 10% | - | - | - | - | - | Electrolytic Capacitors | 663 mΩ | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors - Snap In | - | 30 mm | 25 mm | - | - | - | ||
![]() 7P401V330J042L Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | NO | LUG | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | Cornell Dubilier - CDE | - | - | - | 10 | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 7P401V330J042L | 7P | - | - | - | - | - | - | 55 °C | -20 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 5.7 | - | Yes | - | - | - | - | - | 7P | e3 | Yes | - | EAR99 | - | - | - | Tin (Sn) | - | - | - | - | - | 400 µF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | - | - | - | 330 V | - | - | - | - | - | - | 0.15 | - | - | - | - | - | - | 20% | 10% | - | - | - | - | - | Electrolytic Capacitors | 497 mΩ | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | 25 mm | 40 mm | - | - | - | ||
![]() 1-1734144-1 TE Connectivity | In Stock | - | - | 9 Weeks | Gold | Horizontal, Through Hole | BOARD AND PANEL | - | - | - | SPCC-SD | - | Thermoplastic | 24 | - | - | - | - | - | GOLD FLASH OVER NICKEL | PHOSPHOR BRONZE | - | - | - | TE CONNECTIVITY LTD | POLYETHYLENE | - | 1-1734144-1 | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | - | - | Obsolete | - | 5.83 | Compliant | Yes | - | - | - | - | - | - | e3 | - | Solder | - | TELECOM AND DATACOM CONNECTOR | - | 24 | - | - | - | Receptacle | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.9 mm | 24 | Right Angle | - | - | - | 18 mm | compliant | - | - | NICKEL | - | - | - | - | - | 24 | - | - | - | FEMALE | 94V-0 | - | White | NO | - | - | - | - | - | - | - | - | - | RECEPTACLE | Compliant | 40 V | SOLDER | - | - | - | 1 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.8 mm | - | - | UL94 V-0 | ||
![]() 1734144-1 TE Connectivity | In Stock | - | - | - | - | - | BOARD AND PANEL | - | - | - | SPCC-SD | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | - | - | TE CONNECTIVITY LTD | POLYETHYLENE | - | 1734144-1 | 1734144 | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | - | - | Obsolete | - | 5.81 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 24 | - | - | - | - | - | compliant | - | - | NICKEL | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | SOLDER | - | - | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12331-22 TE Connectivity | 12300 | - | - | 20 Weeks | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / DEUTSCH | - | Copper Alloy | - | 25000 | AMP MIL-DTL-38999 Series III and IV, AS29600 Series A, and EN3645 Connectors | TE CONNECTIVITY LTD | - | - | 12331-22 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 1.56 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | Contact | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | DEUTSCH | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | Accessories | - | - | - | Automotive Connectors | - | - | - | - | - | - |