- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Shell/Shielding Material | Base Product Number | Brand | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Harmonized Code | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Color | Gender | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Current Rating | Insulation Color | Contact Finish | Termination Style | Number of Contacts | Insulation Resistance | Number of Ports | Accessory Type | Mating Cycles | Insulator Color | Product Type | Specifications | Convert From (Adapter End) | Convert To (Adapter End) | Shell Plating | Product | Mounting Angle | Features | Standard | Product Category | IP Rating | Board Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CX90MW6-16P Hirose Electric Co Ltd | 142 | - | - | Gold | Surface Mount, Right Angle | Flange, Horizontal | - | Steel, Stainless | - | Hirose Connector | - | - | 1500 | - | - | - | Hirose Electric | + 105 C | Hirose Electric Co Ltd | - 40 C | PCB Mount | - | CL0480-0857-0-00 | Active | Details | - | - | 48VAC/DC | 48 VAC | -40°C ~ 105°C | Cut Tape | CX | Solder | USB-C (USB TYPE-C) | - | - | Receptacle | USB Connectors | 0.25A, 1.25A | - | Shielded | - | 5 A | Black | Gold | Solder | 24 | - | 1 | - | 10000 | - | USB Connectors | - | - | - | - | USB Type C Connectors | Right Angle | - | - | USB Connectors | IPX8 | - | UL94 V-0 | - | ||
![]() HDMIFTVC7GF057 Amphenol PCD | 49 |
| - | - | - | - | Aluminium | - | - | Amphenol Socapex | - | - | - | HDMI Connectors | - | - | Amphenol | + 85 C | Amphenol PCD | - 40 C | Panel Mount | - | - | Active | N | - | - | - | - | - | - | - | - | - | - | Black | Female | Audio & Video Connectors | - | Straight | - | - | - | - | - | PC Pin | - | - | - | Cover, Dust | - | - | HDMI, Displayport & DVI Connectors | - | - | - | - | HDMI | - | - | - | HDMI, Displayport & DVI Connectors | - | - | - | - | ||
![]() MDPFTVC6N Amphenol PCD | 42 |
| - | - | Free Hanging (In-Line) | - | Aluminium | Aluminum | - | Amphenol Socapex | - | - | - | - | - | - | Amphenol | + 85 C | Amphenol PCD | - 40 C | Cable Mount | Bag | - | Active | Details | - | - | - | - | -40°C ~ 85°C | - | MDPFTV | Solder | DisplayPort, Mini | - | Black | Plug | Audio & Video Connectors | - | Straight | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | PC Pin | 20 | - | 1 | - | 500 | - | HDMI, Displayport & DVI Connectors | Display Port 1.4 | - | - | - | HDMI | - | - | - | HDMI, Displayport & DVI Connectors | - | - | - | - | ||
![]() HDMIFTVC2G Amphenol PCD | 54 |
| - | - | - | - | Aluminium | - | - | Amphenol Socapex | - | - | - | HDMI Connectors | - | - | Amphenol | + 85 C | Amphenol PCD | - 40 C | Panel Mount | Bag | - | Active | N | - | - | - | - | - | - | HDMI FTV | - | - | - | Black | Female | Audio & Video Connectors | - | Straight | - | - | - | - | - | PC Pin | - | - | - | Cover, Dust | - | - | HDMI, Displayport & DVI Connectors | - | - | - | - | HDMI | - | - | - | HDMI, Displayport & DVI Connectors | - | - | - | - | ||
![]() UJ32-C-H-G-H3-MSMT-TR CUI Devices | 2995 |
| - | Gold | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal | - | Steel, Stainless | - | CUI Devices | Copper Alloy | - | - | - | - | - | CUI Devices | + 85 C | CUI Devices | - 40 C | Through Hole | - | - | Active | Details | - | - | 20VDC | 20 VAC | -40°C ~ 85°C | - | UJ32 | Solder | USB-C (USB TYPE-C) | - | - | Receptacle | USB Connectors | 0.25A, 1.25A, 5A | - | Shielded | - | 1 A | Black | Gold | Solder | 24 | 100 MOhms | 1 | - | 10000 | Black | USB Connectors | USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) | - | - | Nickel | USB Type C Connectors | Straight | - | USB 3.2 Gen 2x2 | USB Connectors | - | 0.8 mm | UL94 V-0 | UL94V-0 | ||
![]() UJ32-C-H-G-L2-SMT-TR CUI Devices | 2185 |
| - | Gold | Surface Mount, Right Angle; Through Hole | Horizontal | - | Steel, Stainless | - | CUI Devices | Copper Alloy | - | - | - | - | - | CUI Devices | + 85 C | CUI Devices | - 40 C | Through Hole | - | - | Active | Details | - | - | 20VDC | 20 VAC | -40°C ~ 85°C | - | UJ32 | Solder | USB-C (USB TYPE-C) | - | - | Receptacle | USB Connectors | 0.25A, 1.25A, 5A | - | Shielded | - | 1 A | Black | Gold | Solder | 24 | 100 MOhms | 1 | - | 10000 | Black | USB Connectors | USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) | - | - | Nickel | USB Type C Connectors | Straight | - | USB 3.2 Gen 2x2 | USB Connectors | - | 0.8 mm | UL94 V-0 | UL94V-0 | ||
Tiny WHSL | 100 |
| - | Gold Plated Contacts | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal | - | Steel, Stainless | USB3505 | GCT | Copper Alloy | - | 1000 | - | - | - | Global Connector Technology (GCT) | + 85 C | GCT | - 30 C | SMD/SMT | - | - | Active | Details | aquanex | 0.026455 oz | 30VAC | 30 V | -30°C ~ 85°C | Cut Tape | USB3505 | Solder | USB - micro B | PCB Top Mount Kit with Seal | Black | Receptacle | USB Connectors | 1A, 1.8A | Right Angle | Shielded | IP67 - Dust Tight, Waterproof | +/- 1 A, +/- 1.8 A | Black | Gold | SMD/SMT | 5 | 1000 MOhms | 1 | - | 10000 | - | USB Connectors | USB 2.0 | - | - | Nickel | Micro USB Type B Connectors | Right Angle | Gasket Included | USB 2.0 | USB Connectors | IP67 | - | UL94 V-0 | UL 94 V-0 | ||
Tiny WHSL | 2335 | - | - | Gold | Surface Mount, Through Hole | Vertical | - | Steel, Stainless | USB4145 | GCT | Copper Alloy | - | 600 | - | - | - | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | PCB Mount | - | - | Active | Details | - | - | 20VDC | 20 VDC | -25°C ~ 85°C | Cut Tape | USB4145 | Solder | USB-C (USB TYPE-C) | Low Profile Vertical PCB Mount | Black | Receptacle | USB Connectors | 0.25A, 1.25A, 5A, 6.25A | - | Shielded | - | 6.25 A | Black | Gold | SMD/SMT | 24 (16+8 Dummy) | 100 MOhms | 1 | - | 20000 | - | USB Connectors | USB 2.0 | - | - | Nickel | USB Type C Connectors | Vertical | - | USB 2.0 | USB Connectors | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() DCC-HD19T-310 Conxall/Switchcraft | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Copper Alloy | DCC-HD19T | Conxall / Switchcraft | - | EAR99 | 25 | - | - | Unavailable | Switchcraft | - | Conxall/Switchcraft | - | - | Bulk | DCC-HDMIT-310 | Active | Details | Data-Con-X | - | - | - | -20°C ~ 80°C | - | - | Solder | HDMI | - | - | Plug | Audio & Video Connectors | 0.5A | - | Unshielded | IP67/IP68 - Dust Tight, Waterproof | - | - | Gold | - | 19 | - | 1 | - | 350 | - | HDMI, Displayport & DVI Connectors | - | - | - | - | - | - | Circular Threaded Coupling | - | HDMI, Displayport & DVI Connectors | - | - | UL94 V-0 | - | ||
![]() UJC-HP-M-G-5-MSMT-TR CUI Devices | 3984 |
| - | Gold | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | - | Steel, Stainless | - | CUI Devices | Copper Alloy | - | - | - | - | - | CUI Devices | + 85 C | CUI Devices | - 30 C | SMD/SMT | - | - | Active | Details | - | - | 20VDC | 20 VDC | -30°C ~ 85°C | - | UJC | Solder | USB-C (USB TYPE-C) | - | - | Receptacle | USB Connectors | 1.25A, 3A | - | Shielded | - | 1 A | Black | Gold | Solder | 24 (6+18 Dummy) | 100 MOhms | 1 | - | 5000 | - | USB Connectors | - | - | - | Nickel | USB Type C Connectors | Straight | - | USB | USB Connectors | - | 0.8 mm | UL94 V-0 | - | ||
![]() UJ40-C-H-G-MSMT-TR CUI Devices | 1038 |
| - | Gold | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | - | Steel, Stainless | - | CUI Devices | Copper Alloy | - | - | - | - | - | CUI Devices | + 85 C | CUI Devices | - 40 C | SMD/SMT | - | - | Active | Details | - | - | - | 48 VAC | -40°C ~ 85°C | - | UJ40 | Solder | USB-C (USB TYPE-C) | - | - | Receptacle | USB Connectors | 0.25A, 1.25A, 5A | - | Shielded | - | 1 A | Black | Gold | Solder | 24 | 100 MOhms | 1 | - | 10000 | Black | USB Connectors | USB 4.0 | - | - | Nickel | USB Type C Connectors | Vertical | - | USB 4.0 | USB Connectors | - | 1.2 mm | UL94 V-0 | UL94V-0 | ||
Tiny WHSL | 600 | - | - | Gold | Surface Mount, Through Hole | Vertical | - | Steel, Stainless | USB4160 | GCT | Copper Alloy | - | 600 | - | - | - | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | PCB Mount | - | - | Active | Details | - | - | 20VDC | 20 VDC | -25°C ~ 85°C | Cut Tape | USB4160 | Solder | USB-C (USB TYPE-C) | Low Profile Vertical PCB Mount | Black | Receptacle | USB Connectors | 0.25A, 1.25A, 5A, 6.25A | - | Shielded | - | 6.25 A | Black | Gold | SMD/SMT | 24 | 100 MOhms | 1 | - | 20000 | - | USB Connectors | USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) | - | - | Nickel | USB Type C Connectors | Vertical | - | USB 3.2 | USB Connectors | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() MDPFTVC6ZN Amphenol PCD | 2203 |
| - | - | Free Hanging (In-Line) | - | Aluminium | Aluminum | - | Amphenol Socapex | - | - | - | - | - | - | Amphenol | + 85 C | Amphenol PCD | - 40 C | Cable Mount | Bag | - | Active | Details | - | - | - | - | -40°C ~ 85°C | - | MDPFTV | Solder | DisplayPort, Mini | - | Black | Plug | Audio & Video Connectors | - | Straight | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | PC Pin | 20 | - | 1 | - | 500 | - | HDMI, Displayport & DVI Connectors | Display Port 1.4 | - | - | - | HDMI | - | - | - | HDMI, Displayport & DVI Connectors | - | - | - | - | ||
![]() HDMIFTVC2N Amphenol PCD | 52 |
| - | - | - | - | Aluminium | - | - | Amphenol Socapex | - | - | - | HDMI Connectors | - | - | Amphenol | + 85 C | Amphenol PCD | - 40 C | Panel Mount | Bag | - | Active | Details | - | - | - | - | - | - | HDMI FTV | - | - | - | Black | Female | Audio & Video Connectors | - | Straight | - | - | - | - | - | PC Pin | - | - | - | Cover, Dust | - | - | HDMI, Displayport & DVI Connectors | - | - | - | - | HDMI | - | - | - | HDMI, Displayport & DVI Connectors | - | - | - | - | ||
![]() USBTJ-04 GCT | 700 | - | - | - | - | - | - | - | - | GCT | - | - | 700 | - | - | - | Global Connector Technology (GCT) | - | GCT | - | - | Bag | - | Active | Details | - | - | - | - | - | Cut Tape | USB4715 | - | - | Gasket | Black | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | Gasket | - | - | USB Connectors | - | - | - | - | USB Accessories | - | - | - | USB Connectors | - | - | - | - | ||
![]() USB4525-03-A GCT | 60 |
| - | Gold | Surface Mount, Right Angle; Through Hole | Horizontal | - | Steel, Stainless | USB4525 | GCT | Copper Alloy | - | 900 | - | - | - | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | - | - | Active | Details | - | 0.035274 oz | 20VDC | 20 VDC | -25°C ~ 85°C | Cut Tape | USB4525 | Solder | USB-C (USB TYPE-C) | USB3.2 Gen 2 | Black | Receptacle | USB Connectors | 0.25A, 1.25A, 5A, 6.25A | - | Shielded | - | 5 A, 6.25 A, 1.25, 0.25 A | Black | Gold | Solder Pin | 24 | 100 MOhms | 1 | - | 10000 | - | USB Connectors | USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) | - | - | Nickel | USB Type C Connectors | Horizontal | - | USB 3.2 Gen 2 | USB Connectors | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() CP30253 CLIFF Electronic Components Ltd | 26 |
| - | - | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | CLIFF Electronic Components Ltd | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDMI, Receptacle | HDMI, Receptacle | - | - | - | - | - | - | - | - | - | - | ||
![]() UJ32-C-H-G-MSMT-TR CUI Devices | 1820 |
| - | Gold | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal | - | Steel, Stainless | - | CUI Devices | Copper Alloy | - | - | - | - | - | CUI Devices | + 85 C | CUI Devices | - 40 C | Through Hole | - | - | Active | Details | - | - | 20VDC | 20 VAC | -40°C ~ 85°C | - | UJ32 | Solder | USB-C (USB TYPE-C) | - | - | Receptacle | USB Connectors | 0.25A, 1.25A, 5A | - | Shielded | - | 1 A | Black | Gold | Solder | 24 | 100 MOhms | 1 | - | 10000 | Black | USB Connectors | USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) | - | - | Nickel | USB Type C Connectors | Straight | - | USB 3.2 Gen 2x2 | USB Connectors | - | 0.8 mm | UL94 V-0 | UL94V-0 | ||
![]() UJ32-C-H-G-L1-MSMT-TR CUI Devices | 1816 |
| - | Gold | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal | - | Steel, Stainless | - | CUI Devices | Copper Alloy | - | - | - | - | - | CUI Devices | + 85 C | CUI Devices | - 40 C | Through Hole | - | - | Active | Details | - | - | 20VDC | 20 VAC | -40°C ~ 85°C | - | UJ32 | Solder | USB-C (USB TYPE-C) | - | - | Receptacle | USB Connectors | 0.25A, 1.25A, 5A | - | Shielded | - | 1 A | Black | Gold | Solder | 24 | 100 MOhms | 1 | - | 10000 | Black | USB Connectors | USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) | - | - | Nickel | USB Type C Connectors | Straight | - | USB 3.2 Gen 2x2 | USB Connectors | - | 0.8 mm | UL94 V-0 | UL94V-0 | ||
Tiny WHSL | 1477 |
| - | Gold | Surface Mount, Through Hole | Vertical | - | Steel, Stainless | USB4145 | GCT | Copper Alloy | - | 700 | - | - | - | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | PCB Mount | - | - | Active | Details | - | - | 20VDC | 20 VDC | -25°C ~ 85°C | Cut Tape | USB4145 | Solder | USB-C (USB TYPE-C) | Low Profile Vertical PCB Mount | Black | Receptacle | USB Connectors | 0.25A, 1.25A, 5A, 6.25A | - | Shielded | - | 6.25 A | Black | Gold | SMD/SMT | 24 (16+8 Dummy) | 100 MOhms | 1 | - | 20000 | - | USB Connectors | USB 2.0 | - | - | Nickel | USB Type C Connectors | Vertical | - | USB 2.0 | USB Connectors | - | - | UL94 V-0 | UL 94 V-0 |