- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Surface Mount | Shell Material | Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Access Time-Max | Base/Housing Material | Body Length | Body Orientation | Brand | Circuit Applications | Clock Frequency-Max | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number Of Connectors | Number of I/O Lines | Number of Rows Loaded | Number of Words | Number of Words Code | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pitch (mm) | Product Depth (mm) | RAM(byte) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | ROM(word) | Samacsys Description | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Termination Method | Unit Weight | Usage Level | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Supply Voltage-Max (Vsup) | Power Supplies | Contact Style | Contact Resistance | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Speed | Operating Mode | uPs/uCs/Peripheral ICs Type | Durability | Contact Finish Termination | Contact Pattern | Supply Current-Max | Bit Size | Contact Current Rating | Mating Contact Row Spacing | Has ADC | DMA Channels | PWM Channels | Contact Termination | Insulator Color | Organization | Output Characteristics | DAC Channels | Seated Height-Max | Memory Width | Address Bus Width | Terminal Type | Product Type | Standby Current-Max | Memory Density | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | Screening Level | Contact Design | Parallel/Serial | External Data Bus Width | Format | Memory IC Type | Integrated Cache | Current Rating (Max) | RAM (words) | Programming Voltage | Preloaded | Endurance | Assembly Item Name | Stackable | Alternate Memory Width | Data Polling | Toggle Bit | Number of Timers | ROM Programmability | Command User Interface | Number of External Interrupts | Number of Sectors/Size | Sector Size | On Chip Data RAM Width | Ready/Busy | Boot Block | Number of DMA Channels | Product | Product Category | Product Length | Product Length (mm) | Length | Width | Plating Thickness | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSPIC33EP128GS702T-E/2N Microchip | In Stock | - | - | 5 Weeks | Production (Last Updated: 2 years ago) | - | - | - | YES | - | - | - | 28 | - | - | - | - | - | - | - | - | - | 60 MHz | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | DSPIC33EP128GS702T-E/2N | - | - | - | - | 20 | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | UQFN-28 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | - | 8192 | - | 5.3 | Non-Compliant | - | 131072 | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | Automotive grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADC SAMPLE AND HOLD (5-CH 12-BIT) | - | - | - | - | - | - | - | - | - | - | QUAD | - | NO LEAD | - | - | 0.65 mm | - | compliant | - | - | - | - | - | S-PQCC-N28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | 16 | - | - | YES | YES | YES | - | - | - | - | YES | 0.55 mm | - | - | - | - | - | - | 8 | - | - | - | AEC-Q100; TS 16949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | 6 mm | - | - | - | - | ||
![]() DSPIC33EP64GS804T-E/PT Microchip | In Stock | - | - | 5 Weeks | - | - | - | - | YES | - | - | - | 44 | - | - | - | - | - | - | - | - | - | 60 MHz | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | DSPIC33EP64GS804T-E/PT | - | - | - | - | 33 | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP-44 | - | SQUARE | FLATPACK, THIN PROFILE | Active | - | - | - | 8192 | - | 5.28 | - | - | 65536 | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | Automotive grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADC SAMPLE AND HOLD (5-CH 12-BIT) | - | - | - | - | - | - | - | - | - | - | QUAD | - | GULL WING | - | - | 0.8 mm | - | compliant | - | - | - | - | - | S-PQFP-G44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | 16 | - | - | YES | YES | YES | - | - | - | - | YES | 1.2 mm | - | - | - | - | - | - | 8 | - | - | - | AEC-Q100; TS 16949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 10 mm | - | - | - | - | ||
![]() DSPIC33FJ32MC202T-E/SO Microchip | In Stock | - | - | 18 Weeks | - | - | - | - | YES | - | - | - | 28 | - | - | - | - | - | - | - | - | - | 40 MHz | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | DSPIC33FJ32MC202T-E/SO | 1 | - | - | - | 21 | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 7.50 MM, LEAD FREE, PLASTIC, SOIC-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | 40 | 5.16 | - | Yes | - | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | - | - | e3 | Yes | - | 3A991.A.2 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | - | - | - | DUAL | - | GULL WING | 250 | - | 1.27 mm | - | compliant | - | - | 28 | - | - | R-PDSO-G28 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 MHz | - | MICROCONTROLLER | - | - | - | 80 mA | 16 | - | - | YES | NO | YES | - | - | - | - | NO | 2.65 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLOATING POINT | - | - | - | 1024 | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | 17.9 mm | 7.5 mm | - | - | - | - | ||
![]() DSPIC33EP256MU814T-E/PL Microchip | 33000 | - | - | 12 Weeks | - | - | - | - | YES | - | - | - | 144 | - | - | - | - | - | - | - | - | - | 60 MHz | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | DSPIC33EP256MU814T-E/PL | - | - | - | - | 122 | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LQFP-144 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | QFP | - | - | 28672 | 40 | 5.42 | - | Yes | 286720 | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | - | - | e3 | - | - | 3A991.A.2 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | - | - | - | QUAD | - | GULL WING | 260 | - | 0.5 mm | - | compliant | - | - | 144 | - | - | S-PQFP-G144 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 MHz | - | MICROCONTROLLER | - | - | - | 320 mA | 16 | - | - | YES | YES | YES | - | - | - | - | NO | 1.6 mm | - | - | - | - | - | - | 8 | DSPIC33 | YES | YES | - | - | - | - | FLOATING-POINT | - | NO | - | - | - | - | - | - | - | - | - | - | 9 | FLASH | - | 5 | - | - | 8 | - | - | 15 | - | - | - | - | 20 mm | 20 mm | - | - | - | - | ||
![]() DSPIC33EP512MC504T-E/MV Microchip | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | DSPIC33EP512MC504T-E/MV | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | 40 | 5.4 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSPIC33EP64GP504T-E/MV Microchip | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | DSPIC33EP64GP504T-E/MV | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | 40 | 5.43 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSPIC33FJ16GP101T-E/SS Microchip | In Stock | - | - | 5 Weeks | Production (Last Updated: 2 years ago) | - | - | - | YES | - | - | - | 20 | - | - | - | - | - | - | - | - | - | 32 MHz | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | DSPIC33FJ16GP101T-E/SS | 2 | - | - | - | 13 | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.3 | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SSOP | - | - | 1024 | 40 | 5.26 | Non-Compliant | Yes | 5461 | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | - | - | e3 | - | - | 3A991.A.2 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | - | - | - | DUAL | - | GULL WING | 260 | - | 0.65 mm | - | compliant | - | - | 20 | - | - | R-PDSO-G20 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 MHz | - | MICROCONTROLLER | - | - | - | 21 mA | 16 | - | - | YES | NO | YES | - | - | - | - | NO | 2 mm | - | - | - | - | - | - | 24 | - | - | - | - | - | - | 16 | FIXED POINT | - | - | - | 1024 | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | 7.2 mm | 5.3 mm | - | - | - | - | ||
![]() DSPIC33EP128GS702T-E/MM Microchip | 33000 | - | - | 13 Weeks | - | - | - | - | YES | - | - | - | 28 | - | - | - | - | - | - | - | - | - | 60 MHz | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | DSPIC33EP128GS702T-E/MM | - | - | - | - | 20 | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | QFN-S-28 | LCC28,.24SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | - | 8192 | - | 5.3 | - | - | 43690 | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | Automotive grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QUAD | - | NO LEAD | - | - | 0.65 mm | - | compliant | - | - | - | - | - | S-PQCC-N28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 MHz | - | MICROCONTROLLER | - | - | - | 75 mA | 16 | - | - | YES | YES | YES | - | - | - | - | YES | 1 mm | - | 16 | - | - | - | - | 24 | PIC | YES | YES | AEC-Q100; TS 16949 | - | - | - | FIXED POINT | - | NO | - | 4096 | - | - | - | - | - | - | - | - | 5 | FLASH | - | 4 | - | - | 16 | - | - | - | - | - | - | - | 6 mm | 6 mm | - | - | - | - | ||
![]() DSPIC33EP512MU814T-E/PL Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | - | 144 | - | - | - | - | - | - | - | - | - | 60 MHz | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | DSPIC33EP512MU814T-E/PL | - | - | - | - | 122 | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LQFP-144 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | QFP | - | - | 53248 | 40 | 5.26 | - | Yes | 548864 | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | - | - | e3 | - | - | 3A991.A.2 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | - | - | - | QUAD | - | GULL WING | 260 | - | 0.5 mm | - | compliant | - | - | 144 | - | - | S-PQFP-G144 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 MHz | - | MICROCONTROLLER | - | - | - | 320 mA | 16 | - | - | YES | YES | YES | - | - | - | - | NO | 1.6 mm | - | - | - | - | - | - | 8 | DSPIC33 | YES | YES | - | - | - | - | FLOATING-POINT | - | NO | - | - | - | - | - | - | - | - | - | - | 9 | FLASH | - | 5 | - | - | 8 | - | - | 15 | - | - | - | - | 20 mm | 20 mm | - | - | - | - | ||
![]() E28F400CV-T60 Intel | In Stock | - | - | - | - | - | - | - | YES | - | - | - | 48 | - | - | - | 110 ns | - | - | - | - | - | - | - | - | - | - | INTEL CORP | - | - | E28F400CV-T60 | - | - | - | - | - | - | 524288 words | 512000 | - | - | - | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | - | - | - | NOT SPECIFIED | 8.38 | - | No | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | NOR TYPE | - | Tin/Lead (Sn/Pb) | - | - | - | - | CAN BE OPERATED IN 4.5V TO 5.5V; CAN BE CONFG AS 256K X 16; TOP BOOT BLOCK | 8542.32.00.51 | Flash Memories | - | - | - | - | - | - | - | - | DUAL | - | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | - | unknown | - | - | 48 | - | - | R-PDSO-G48 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 3.3/5 V | - | - | COMMERCIAL | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ASYNCHRONOUS | - | - | - | - | 0.065 mA | - | - | - | - | - | - | - | - | 512KX8 | 3-STATE | - | 1.2 mm | 8 | - | - | - | 0.000008 A | 4194304 bit | - | - | - | - | - | - | PARALLEL | - | - | FLASH | - | - | - | 5 V | - | 100000 Write/Erase Cycles | - | - | 8 | NO | NO | - | - | YES | - | 1,2,1,3 | 16K,8K,96K,128K | - | - | TOP | - | - | - | - | - | 18.4 mm | 12 mm | - | - | - | - | ||
![]() EMMC16G-W110 Kingston | In Stock | - | - | 6 Weeks | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGSTON TECHNOLOGY COMPANY INC | - | - | EMMC16G-W110 | - | - | - | - | - | - | 17179869184 words | 16000000000 | - | - | - | 85 °C | -40 °C | UNSPECIFIED | DIE | CARD | - | RECTANGULAR | UNCASED CHIP | Obsolete | - | - | - | - | - | 5.77 | - | - | - | - | BGA | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | Embedded MMC | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | - | - | - | UPPER | - | NO LEAD | - | 1 | - | - | unknown | - | - | 153 | - | - | R-XUUC-N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ASYNCHRONOUS | - | - | - | - | - | - | - | - | - | - | - | - | - | 16GX8 | - | - | - | 8 | - | - | - | - | 137438953472 bit | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | 3.3 V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMMC64G-W525-E51U Kingston | In Stock | - | - | 5 Weeks | - | - | - | - | YES | - | - | - | 153 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGSTON TECHNOLOGY COMPANY INC | - | - | EMMC64G-W525-E51U | - | - | - | - | - | - | 68719476736 words | 64000000000 | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, | - | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | - | - | - | - | NOT SPECIFIED | 5.78 | - | Yes | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | MLC NAND TYPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | - | BALL | NOT SPECIFIED | 1 | 0.5 mm | - | compliant | - | - | - | - | - | R-PBGA-B153 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | - | - | - | INDUSTRIAL | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | - | - | - | - | - | - | - | 64GX8 | - | - | 1 mm | 8 | - | - | - | - | 549755813888 bit | - | - | - | - | - | - | PARALLEL | - | - | FLASH | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 mm | 11.5 mm | - | - | - | - | ||
![]() 671550002 Molex | 1100 | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Surface Mount | BOARD | - | - | - | Thermoplastic | - | - | PEG | - | - | - | 1.859 inch | - | - | - | - | TIN | NOT SPECIFIED | TW | - | MOLEX LLC | THERMOPLASTIC | OBSOLETE (Last Updated: 2 years ago) | 671550002 | - | - | RIGHT ANGLE | ONE | - | 2 | - | - | - | - | - | 90 °C | -20 °C | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.81 | Compliant | Yes | - | Molex 67155 Series 50 Way Right Angle Compact Flash CF Card Connector With Solder Termination | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | Solder | EAR99 | PCMCIA CONNECTOR | - | 50 | - | 90 °C | -20 °C | 2 | Female | LOW PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 635 µm | 50 | - | Right Angle | - | - | - | 0.635 mm | 36.5 mm | compliant | 500 mA | - | - | UL | - | - | - | COMMERCIAL | 1 | 1.27 mm | 50 | RECTANGULAR | 0.169 inch | MALE | 94V-0 | - | - | 1.143 inch | - | 0.5 A | - | - | - | 40 mΩ | - | - | 1000000000 Ω | 0.05 inch | RECEPTACLE | - | 50 | 500 V | SURFACE MOUNT | Tin | - | - | 500VAC V | 1 | - | - | - | 10000 Cycles | Tin (Sn) | RECTANGULAR | - | - | - | 0.055 inch | - | - | - | - | IVORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47.23 mm | - | - | - | No | - | ||
![]() 205202-4 SMC Corporation of America | In Stock | - | - | - | - | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | 205202-4 | - | - | STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 8.46 | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 24 AWG | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | TERMINATION: GOLD FLASH OVER NICKEL (50) | 8536.90.40.00 | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | ROUND PIN | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | LOOSE | - | - | - | - | - | - | - | - | - | - | CONTACT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1747981-5 TE Connectivity | 3 |
| - | 13 Weeks | Production (Last Updated: 6 days ago) | Gold | Surface Mount | - | - | - | - | Thermoplastic | 19 | - | - | - | - | Thermoplastic | - | Straight | TE Connectivity | Signal | - | NOT SPECIFIED | NOT SPECIFIED | - | 170 | TE CONNECTIVITY LTD | - | ACTIVE (Last Updated: 6 days ago) | 1-1747981-5 | - | Surface Mount | Surface Mount | - | - | - | - | - | -25C to 70C | 70C | -25C | - | - | - | - | - | - | - | - | Active | - | 0.5(mm) | 11.55(mm) | - | - | 1.63 | Details | Yes | - | - | - | - | - | - | - | Solder | 0.090654 oz | - | - | - | - | Tape and Reel | Type A | - | Yes | SMD/SMT | EAR99 | TELECOM AND DATACOM CONNECTOR | HDMI | 19 Position | - | 70 °C | -25 °C | - | Receptacle | - | 8536.69.40.30 | Audio & Video Connectors | - | - | - | - | - | - | 0.5000 mm | - | - | Right Angle | - | - | - | - | 11.55 mm | compliant | 500 mA | - | - | - | SMD/SMT | - | - | - | - | - | 19(POS) | - | - | - | - | Black | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tin | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | 500 mA | - | - | - | - | Surface Mount Right Angle | - | - | - | - | - | - | - | - | HDMI, Displayport & DVI Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5/Contact(A) | - | - | Yes | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | HDMI | HDMI, Displayport & DVI Connectors | 15 mm | 15(mm) | 15 mm | - | - | 14.05(mm) | No | Lead Free | ||
![]() A29L040L-70UF AMIC Technology | In Stock | - | - | - | - | - | - | - | YES | - | - | - | 32 | - | - | - | 70 ns | - | - | - | - | - | - | - | - | - | - | AMIC TECHNOLOGY CORP | - | - | A29L040L-70UF | - | - | - | - | - | - | 524288 words | 512000 | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Contact Manufacturer | QFJ | - | - | - | NOT SPECIFIED | 5.27 | - | Yes | - | - | - | - | - | - | 3 V | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | NOR TYPE | - | - | - | - | - | - | - | 8542.32.00.51 | - | - | - | - | - | - | - | - | - | QUAD | - | J BEND | NOT SPECIFIED | 1 | 1.27 mm | - | unknown | - | - | 32 | - | - | R-PQCC-J32 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 3/3.3 V | - | - | INDUSTRIAL | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ASYNCHRONOUS | - | - | - | - | 0.03 mA | - | - | - | - | - | - | - | - | 512KX8 | - | - | 3.4 mm | 8 | - | - | - | 0.000005 A | 4194304 bit | - | - | - | - | - | - | PARALLEL | - | - | FLASH | - | - | - | 3 V | - | 100000 Write/Erase Cycles | - | - | - | YES | YES | - | - | YES | - | 8 | 64K | - | - | - | - | - | - | - | - | 13.97 mm | 11.43 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | YES | - | - | - | 48 | - | - | - | 120 ns | - | - | - | - | - | - | - | - | - | - | ADVANCED MICRO DEVICES INC | - | - | AM29LV800DB-120EC | - | - | - | - | - | - | 524288 words | 512000 | - | - | - | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | TSOP1 | - | - | - | - | 7.88 | - | No | - | - | - | - | - | - | 3 V | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | NOR TYPE | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | 8542.32.00.51 | - | - | - | - | - | - | - | - | - | DUAL | - | GULL WING | - | 1 | 0.5 mm | - | unknown | - | - | 48 | - | - | R-PDSO-G48 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 3/3.3 V | - | - | COMMERCIAL | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ASYNCHRONOUS | - | - | - | - | 0.03 mA | - | - | - | - | - | - | - | - | 512KX16 | - | - | 1.2 mm | 16 | - | - | - | 0.000005 A | 8388608 bit | - | - | - | - | - | - | PARALLEL | - | - | FLASH | - | - | - | 3 V | - | 1000000 Write/Erase Cycles | - | - | 8 | YES | YES | - | - | YES | - | 1,2,1,15 | 16K,8K,32K,64K | - | YES | BOTTOM | - | - | - | - | - | 18.4 mm | 12 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | YES | - | - | - | 32 | - | - | - | 90 ns | - | - | - | - | - | - | - | - | - | - | ADVANCED MICRO DEVICES INC | - | - | AM28F512-90JC | - | - | - | - | - | - | 65536 words | 64000 | - | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | - | - | - | NOT SPECIFIED | 8.78 | - | No | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | NOR TYPE | - | Tin/Lead (Sn/Pb) | - | - | - | - | 10K WRITE/ERASE CYCLES MIN | 8542.32.00.51 | - | - | - | - | - | - | - | - | - | QUAD | - | J BEND | NOT SPECIFIED | 1 | 1.27 mm | - | unknown | - | - | 32 | - | - | R-PQCC-J32 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 5 V | - | - | COMMERCIAL | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ASYNCHRONOUS | - | - | - | - | 0.03 mA | - | - | - | - | - | - | - | - | 64KX8 | 3-STATE | - | 3.55 mm | 8 | - | - | - | 0.0001 A | 524288 bit | - | - | - | - | - | - | PARALLEL | - | - | FLASH | - | - | - | 12 V | - | 10000 Write/Erase Cycles | - | - | - | NO | NO | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | 13.97 mm | 11.43 mm | - | - | - | - | ||
![]() KVIX-DA29S-FP-W-A Kycon | In Stock | - | - | - | - | - | - | BOARD | - | STEEL | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | COPPER ALLOY | - | - | KYCON INC | THERMOPLASTIC LIQUID CRYSTAL POLYMER | - | KVIX-DA29S-FP-W-A | - | - | RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | - | - | - | Obsolete | - | - | - | - | - | 5.83 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 29 | - | - | - | - | - | - | - | compliant | - | NICKEL | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KDMIX-FS1V-WS-B Kycon | In Stock | - | - | - | - | - | - | BOARD | - | COPPER ALLOY | - | - | - | M3X0.5 | PEG | LOCKING | - | - | 1.327 inch | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | KYCON INC | THERMOPLASTIC | - | KDMIX-FS1V-WS-B | - | - | STRAIGHT | ONE | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | Active | - | - | - | - | - | 5.37 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 | - | - | - | - | - | 0.508 mm | - | compliant | - | NICKEL | - | UL | - | - | - | COMMERCIAL | 1 | - | - | RECTANGULAR | 0.343 inch | FEMALE | - | - | - | 0.413 inch | - | 0.5 A | - | - | - | 10 mΩ | - | - | 10000000 Ω | - | RECEPTACLE | - | - | - | SURFACE MOUNT | - | - | POLAR PIN POSITION | 300VAC V | 1 | - | - | - | 10000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH inch | - | - | - |