- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Material | Housing Material | Weight | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Manufacturer Package Identifier | Shell/Shielding Material | (Ø) | Body Length | Brand | Contact Finish Mating | Contact Materials | Content | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Tradename | Type of electrical accessory/spare part | Type of mechanical accessory/spare part | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Accessory Type | Number of Poles | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mechanical Life | Data Rate | Mating Cycles | Product Type | Specifications | Convert From (Adapter End) | Convert To (Adapter End) | USB | Glow Wire Compliant | Voltage - Working | Product | Mounting Angle | Features | Standard | Terminal Length | Product Category | IP Rating | Height | Length | Width | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MUSBRA111M0 Amphenol ICC (Commercial Products) | 65 |
| - | 7 Weeks | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | ZINC ALLOY | - | - | - | - | - | - | - | Steel, Stainless | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | MUSBR | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | 1 | Receptacle | - | - | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 1.5A | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | 2mm | - | unknown | - | Black | NICKEL | ONE | UL | Gold | - | - | - | 1 | - | 4 | RECTANGULAR | - | 0.709 inch | - | - | NO | 0.708 inch | - | USB, SER A FLAT | 30mOhm | - | - | - | - | - | - | - | - | 1 | - | - | - | - | RECTANGULAR | - | - | - | - | 1500 | - | USB 2.0 | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | - | 0.096 inch | UL94 V-0 | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | |||
![]() 53460-0629 Molex | 1000 | - | Datasheet | 7 Weeks | Gold | Through Hole, Vertical | - | - | Bronze | Nylon | 3.278197g | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | e3 | yes | - | - | - | Solder | EAR99 | Receptacle | - | - | 85°C | -40°C | Black | 2 | - | - | - | - | 40V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2mm | - | Right Angle | - | - | - | 18mm | - | 1A | - | NICKEL | ONE | UL, CSA | - | - | - | COMMERCIAL | 2 | 2mm | 6 | RECTANGULAR | - | 0.484 inch | FEMALE | 94V-0 | NO | - | - | - | 30mOhm | 100MOhm | SOCKET | - | - | - | - | POLARIZED HOUSING | 500VAC V | 1 | - | - | - | - | - | - | - | 1500 cycles | 400 Mbps | - | - | - | - | - | - | Non-compliant | 40V | - | - | Shielded | - | - | - | - | - | 9mm | 6.2mm | 30μin | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | - | |||
![]() 440478-2 TE Connectivity | In Stock | - | - | - | - | BOARD | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | - | - | - | - | - | TE CONNECTIVITY LTD | - | POLYETHYLENE | TE Connectivity | 440478-2 | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | Obsolete | - | 5.84 | - | No | - | - | - | - | - | - | - | - | - | e3 | No | - | - | - | - | EAR99 | USB CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 5 | - | - | - | - | - | unknown | - | - | TIN | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() KUSBLX-AS1N-B Kycon | In Stock | - | - | - | - | BOARD | - | BRASS | - | - | - | LOCKING | SOLDERABLE RETENTION CLIPS | - | - | - | - | - | 0.571 inch | - | GOLD FLASH OVER NICKEL | PHOSPHOR BRONZE | - | - | - | - | - | KYCON INC | - | PBT THERMOPLASTIC | Kycon Inc | KUSBLX-AS1N-B | - | - | - | - | - | RIGHT ANGLE | ONE | 85 °C | -55 °C | - | ROHS COMPLIANT | Obsolete | - | 5.13 | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | - | USB CONNECTOR | - | - | - | - | - | - | - | LOW PROFILE, SHIELDED | - | Telecom and Datacom Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | - | - | - | 2.0066 mm | - | compliant | - | - | NICKEL | - | UL | - | - | - | COMMERCIAL | 1 | - | - | RECTANGULAR | - | 0.272 inch | FEMALE | 94V-0 | NO | 0.551 inch | 1 A | USB, SER A FLAT | 30 mΩ | 1000000000 Ω | PLUG | - | SOLDER | - | - | POLAR PIN POSITION | 750VAC V | 1 | - | - | - | TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | FLASH inch | - | - | - | - | - | - | - | - | |||
![]() 10117836-001LF Amphenol ICC (FCI) | 4800 |
| - | 5 Weeks | Gold | Through Hole, Vertical | Through Hole | Vertical | - | Thermoplastic | - | - | - | - | - | Copper Alloy | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~85°C | Tray | 2012 | - | - | - | Obsolete | 1 (Unlimited) | 9 | Solder | - | USB-A (USB TYPE-A) | - | 9 | 85°C | -55°C | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 0.25A 1.8A | 2mm | - | Vertical | Unshielded | - | - | 7.12mm | - | 1.8A | Blue | - | - | - | Gold | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | 30V | - | - | Nickel | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | USB 3.0 | - | - | - | - | Board Lock | - | - | - | - | - | 15.65mm | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | - | |||
![]() 920 Keystone Electronics | 85 |
| Datasheet | 6 Weeks | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | LIQUID CRYSTAL POLYMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~85°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | White | 1 | Receptacle | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | Unshielded | - | 2mm | - | - | 1A | - | NICKEL | ONE | - | Gold | - | - | COMMERCIAL | 1 | - | 4 | RECTANGULAR | - | 0.28 inch | - | - | NO | - | 1A | USB, SER A FLAT | 30mOhm | 1GOhm | SOCKET | - | - | - | - | - | 750VAC V | 1 | - | - | - | - | - | - | - | - | - | 1500 | - | USB 2.0 | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | |||
Tiny WHSL | 200 |
| Datasheet | 16 Weeks | Gold | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Polybutylene | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150VAC/200VDC | -55°C~85°C | Bulk | 2009 | 3E106 | - | - | Active | 1 (Unlimited) | 6 | Solder | - | Firewire (IEEE 1394) | - | 6 | 85°C | -55°C | - | - | Receptacle | - | - | - | 200V | - | - | - | - | - | - | 1A | 2mm | - | Right Angle | Shielded | - | - | 14.75mm | - | 1A | Black | - | - | - | Gold | - | 150V | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 500MOhm | - | 150V | - | 1A | - | - | - | 1 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | 13.5mm | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | - | |||
![]() 953 Keystone Electronics | 47 |
| Datasheet | 6 Weeks | Horizontal, Surface Mount | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal | - | - | - | - | - | - | - | - | Steel, Stainless | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-C (USB TYPE-C) | - | - | - | - | - | - | Receptacle | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 1500 | - | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | |||
![]() RPBU-01-S-A-RA Samtec Inc. | 67 |
| Datasheet | 3 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | Polymer | - | - | - | - | RPBU-01-S-A-RA | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Tube | 2013 | Acclimate™ RPBU | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | - | - | - | Receptacle | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4.2A per Contact | - | - | Right Angle | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | 4.2A | Black | - | ONE | UL | - | - | - | COMMERCIAL | 1 | - | 4 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | USB, SER A FLAT | - | - | - | - | - | - | - | - | 900VAC V | 1 | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | USB 2.0 | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | 16.93mm | 48.15mm | - | 30μin | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | - | |||
![]() 3SU19500GA800AA0 Siemens | 2225 |
| - | - | - | - | Free Hanging (In-Line) | - | - | Metal | - | - | - | - | - | - | - | Box | 29.45mm | - | - | - | - | 1pc(s) | (Ø x H) 29.45 mm x 11.7 mm | Silver | - | - | SIEMENS A G | - | - | Siemens | 3SU1950-0GA80-0AA0 | +70°C | - | Siemens | -25°C | - | - | - | - | - | - | - | Contact Manufacturer | Active | 5.18 | - | - | Yes | - | Other | Other | - | -25°C ~ 70°C | - | - | 3SU1950 | - | - | - | - | - | Solder | - | USB-A (USB TYPE-A) | 3SU1950-0GA80-0AA0 | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65 - Dust Tight, Water Resistant | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) | - | - | - | - | - | - | - | - | - | - | - | - | 11.7mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USB-B-S-F-B-TH Samtec Inc. | 275 |
| Datasheet | 3 Weeks | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | - | Thermoplastic | - | - | - | - | - | Steel | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -50°C~85°C | Tray | 2007 | USB-B | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | - | - | - | - | - | Receptacle | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5mm | - | Right Angle | - | - | - | 16.2mm | - | - | Black | NICKEL | ONE | - | Gold | - | - | COMMERCIAL | - | - | 4 | - | - | - | - | - | NO | - | - | - | 30mOhm | - | - | 30V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 1500 | - | USB 2.0 | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | 12.1mm | - | FLASH inch | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | - | |||
![]() 4994 Adafruit Industries LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adafruit | - | - | - | - | - | 1 | - | - | - | - | Adafruit | - | - | - | Adafruit Industries LLC | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover, Dust | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adafruit Industries | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 5328 Adafruit Industries LLC | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adafruit Industries LLC | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB-C (USB TYPE-C), Plug | USB-C (USB TYPE-C), Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() SCE2USB-B-L1T08-2BPN Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol LTD | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | + 85 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | Terrapin | - | - | - | - | - | - | SCE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack (Female) | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | Mini USB Type AB Connectors | - | - | USB 2.0 | - | USB Connectors | IP68 | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() KMBEX-SMT-5S-30TR Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kycon | - | - | - | - | - | 700 | - | - | - | - | Kycon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | - | KMBEX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | Mini USB Type B Connectors | - | - | USB | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() KMBEX-SMT-5S-30TRT Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kycon | - | - | - | - | - | 700 | - | - | - | - | Kycon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | - | KMBEX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | Mini USB Type B Connectors | - | - | USB | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() KUSBVEX-AS1N-B30 Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Tray | - | KUSBVEX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Type A Connectors | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() KUSBLX-AS2N-W Kycon | In Stock | - | - | - | - | BOARD | - | BRASS | - | - | - | LOCKING | SPLIT BOARD LOCK | DETENTS | - | - | - | - | 0.571 inch | - | GOLD FLASH OVER NICKEL | PHOSPHOR BRONZE | - | - | - | - | - | KYCON INC | - | HT THERMOPLASTIC | Kycon Inc | KUSBLX-AS2N-W | - | - | - | - | - | RIGHT ANGLE | TWO | 80 °C | -25 °C | - | ROHS COMPLIANT | Obsolete | - | 5.82 | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | USB CONNECTOR | - | - | - | - | - | - | - | 2 PORTS 4 POSITIONS EACH, LOW PROFILE, SHIELDED | 8536.69.40.30 | Telecom and Datacom Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | - | - | - | - | compliant | - | - | NICKEL | - | CSA, UL | - | - | - | COMMERCIAL | 1+1 | - | - | RECTANGULAR | - | 0.615 inch | FEMALE | 94V-0 | NO | 0.673 inch | 1 A | USB, SER A FLAT | 30 mΩ | 1000000000 Ω | RECEPTACLE | - | SOLDER | - | - | POLARIZED HOUSING | 750VAC V | 2 | 1500 Cycles | - | - | TIN OVER NICKEL | - | 8.896 N | 2.502 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | FLASH inch | - | - | - | - | - | - | - | - | |||
![]() SCE2USB-B-01T08-2BPN Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol LTD | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | + 85 C | - | - | - 55 C | Cable | - | - | - | - | - | - | - | - | Details | - | - | Terrapin | - | - | - | - | - | - | SCE | - | - | - | - | - | - | - | - | Type AB | - | - | - | - | - | Jack (Female) | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | Mini USB Type AB Connectors | Straight | - | USB 2.0 | - | USB Connectors | IP68 | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() KUSBLX-AS-2N-W30 Kycon | In Stock | - | - | - | - | BOARD | - | BRASS | - | - | - | LOCKING | SPLIT BOARD LOCK | DETENTS | - | - | - | - | 0.571 inch | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | - | - | - | - | - | KYCON INC | - | HT THERMOPLASTIC | Kycon Inc | KUSBLX-AS2N-W30 | - | - | - | - | - | RIGHT ANGLE | TWO | 80 °C | -25 °C | - | ROHS COMPLIANT | Obsolete | - | 5.83 | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | - | USB CONNECTOR | - | - | - | - | - | - | - | 2 PORTS 4 POSITIONS EACH, LOW PROFILE, SHIELDED | - | Telecom and Datacom Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | - | - | - | - | compliant | - | - | NICKEL | - | CSA, UL | - | - | - | COMMERCIAL | 1+1 | - | - | RECTANGULAR | - | 0.615 inch | FEMALE | 94V-0 | NO | 0.673 inch | 1 A | USB, SER A FLAT | 30 mΩ | 1000000000 Ω | RECEPTACLE | - | SOLDER | - | - | POLARIZED HOUSING | 750VAC V | 2 | 1500 Cycles | - | - | TIN OVER NICKEL | - | 8.896 N | 2.502 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | 30u inch | - | - | - | - | - | - | - | - |