- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Shell/Shielding Material | Base Product Number | Body Length | Body Orientation | Brand | Category | Contact Finish Mating | Contact Materials | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Transparent | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Contact Termination | Insulator Color | Size | Product Type | Specifications | Shell Plating | Product | Mounting Angle | Features | Standard | Terminal Length | Product Category | IP Rating | Plating Thickness | Board Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1332637 Phoenix Contact | 35 |
| - | Gold | Through Hole, Right Angle | Horizontal | - | - | - | - | - | Brass | - | - | - | - | Other | - | Copper Alloy | - | 117 | - | - | - | - | + 85 C | Phoenix Contact | - 40 C | PCB Mount | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | No | - | 30V | 30 V | -55°C ~ 85°C | - | - | Solder | - | USB-A (USB TYPE-A) | - | - | Blue | Receptacle | - | - | - | - | - | - | - | - | - | 1.8A | - | - | Shielded | IP20 | - | - | 1.8 A | Blue | - | - | Gold | Solder | - | - | 9 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | 5000 | - | - | - | - | USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) | Nickel | USB Type A Connectors | Vertical | - | USB 3.0 | - | - | IP20 | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() 1332071 Phoenix Contact | 332 |
| - | Gold | Surface Mount, Right Angle | Horizontal | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | + 85 C | Phoenix Contact | - 20 C | PCB Mount | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | 40V | 40 V | -20°C ~ 85°C | - | - | Solder | - | HDMI | - | 19 Position | Black | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP20 | - | - | - | Black | - | - | Gold | SMD/SMT | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 10000 | - | - | - | - | - | - | HDMI | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 17-241061 CONEC | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | 10 | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 2.153440 oz | - | - | - | - | - | - | - | - | Type A to Type A | - | - | Female / Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | 4 Contact | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | USB Adapters | Straight | F/F Adapter with Black Plastic Cover | USB 3.0 | - | - | IP67 | - | - | - | UL 94V-0 | ||
![]() 17-210581 CONEC | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | 1 | - | - | - | - | + 85 C | - | - 40 C | Free Hanging | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | Black | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | 5 Contact | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | 2 Port | - | - | - | - | Black | - | - | - | Copper Alloy | USB Type A Connectors | Straight | - | USB 2.0 | - | - | IP67 | - | - | - | UL 94V-0 | ||
![]() 17-241001 CONEC | 77 |
| - | Gold | Panel Mount | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Copper Alloy | - | 10 | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | Details | - | Socket | - | - | 1.393321 oz | - | - | - | - | 17 | - | - | - | Type A to Type A | - | - | Female / Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | 4 Contact | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | USB Adapters | Straight | F/F Adapter with Black Plastic Cover | USB 3.0 | - | - | IP67 | - | - | - | UL 94V-0 | ||
![]() 17-240061 CONEC | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | 10 | - | - | - | - | + 85 C | - | - 40 C | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.052928 oz | - | - | - | - | - | - | - | - | Type A to Type A | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | 10 Contact | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | 1 Port | - | - | - | - | Blue | - | - | - | Nickel | USB Adapters | Straight | - | USB 3.0 | - | - | IP68 | - | - | - | UL 94V-0 | ||
![]() 17-241011 CONEC | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | 10 | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.410958 oz | - | - | - | - | - | - | - | - | Type A to Type A | - | - | Female / Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | 4 Contact | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | USB Adapters | Straight | F/F Adapter with Black Plastic Cover | USB 3.0 | - | - | IP67 | - | - | - | UL 94V-0 | ||
![]() 67351-3008 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | 672 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0673513008 673513008 | - | - | - | Details | - | - | MicroCross | - | - | - | - | - | - | MicroCrossDVI | - | - | - | - | 29 Position | Natural | Female | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DVI | - | - | - | - | - | - | - | - | - | - | ||
![]() KUSBXHT-AS1N-B Kycon | In Stock | - | - | Gold | BOARD | - | BRASS | - | DETENT | SOLDERABLE RETENTION CLIPS | LOCKING | - | - | 0.571 inch | - | - | - | NOT SPECIFIED | Gold Flash | - | 100 | KYCON INC | POLYETHYLENE | - | KUSBXHT-AS1N-B | - | - | - | RIGHT ANGLE | ONE | 85 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | 5.13 | Details | Yes | - | - | - | - | - | - | - | Tray | KUSBXHT | - | EAR99 | USB Type A Receptacle | - | - | White | Jack (Female) | ROHS COMPLIANT | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | - | - | 2.4892 mm | compliant | - | - | NICKEL | UL | - | - | COMMERCIAL | 1 | 4 Contact | RECTANGULAR | 0.279 inch | FEMALE | 94V-0 | NO | 0.551 inch | 1 A | USB, SER A FLAT | 30 mΩ | 1000 MOhms | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 1 Port | 34.2496 N | 9.7856 N | - | - | Black | - | - | - | - | USB Type A Connectors | Right Angle | - | USB | 0.11 inch | - | - | FLASH inch | - | - | - | ||
![]() KUSBVEX-BS1N-W Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | KUSBVEX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Type B Connectors | - | - | USB | - | - | - | - | - | - | - | ||
![]() KUSBXHT-AS1N-W Kycon | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold Flash | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Tray | KUSBXHT | - | - | USB Type A Receptacle | - | - | White | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Contact | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | 1 Port | - | - | - | - | Black | - | - | - | - | USB Type A Connectors | Right Angle | - | USB | - | - | - | - | - | - | - | ||
![]() KUSBVEX-BS1N-W30 Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | KUSBVEX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Type B Connectors | - | - | USB | - | - | - | - | - | - | - | ||
![]() 47659-1101 Molex | In Stock |
| - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Vertical | - | - | - | Brass | 500 mA | 200 | - | - | - | - | + 85 C | - | - 20 C | PCB Mount | - | - | - | - | - | 476591101 0476591101 | - | - | - | Details | - | - | - | - | 0.060671 oz | - | 40 V | - | MouseReel | 47659 | - | - | - | - | 19 Position | - | Female | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount Vertical | - | Type A | - | - | - | HDMI | - | - | - | - | - | - | - | - | - | - | ||
![]() 10154382-0011LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDMI | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 202 |
| - | Gold | Surface Mount, Through Hole | Vertical | - | - | - | - | - | Steel, Stainless | USB4145 | - | - | GCT | - | - | Copper Alloy | - | 600 | - | - | Global Connector Technology (GCT) | - | + 85 C | GCT | - 25 C | PCB Mount | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 20VDC | 20 VDC | -25°C ~ 85°C | Cut Tape | USB4145 | Solder | - | USB-C (USB TYPE-C) | Low Profile Vertical PCB Mount | - | Black | Receptacle | - | - | USB Connectors | - | - | - | - | - | - | 0.25A, 1.25A, 5A, 6.25A | - | - | Shielded | - | - | - | 6.25 A | Black | - | - | Gold | SMD/SMT | - | - | 24 (16+8 Dummy) | - | - | - | - | - | - | - | - | - | 100 MOhms | - | - | - | - | 1 | - | - | 20000 | - | - | - | USB Connectors | USB 2.0 | Nickel | USB Type C Connectors | Vertical | - | USB 2.0 | - | USB Connectors | - | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() USB1125-GF-B GCT | 1913 |
| - | Gold Flash Plated Contacts | Through Hole, Right Angle | Horizontal | - | - | - | - | - | Steel (SK7) | USB1125 | - | - | GCT | - | - | Copper Alloy | - | 1500 | - | - | Global Connector Technology (GCT) | - | + 85 C | GCT | - 25 C | PCB Mount | - | - | - | Tray | - | - | - | Active | - | Details | - | - | - | - | 0.054675 oz | 30V | 30 V | -30°C ~ 85°C | Tray | USB1125 | Solder | - | USB-A (USB TYPE-A) | Short Overall Body Length | - | Black | Receptacle | - | - | USB Connectors | - | - | - | - | - | - | 3A | - | Right Angle | Shielded | - | - | - | 3 A | Black | - | - | Gold | Through Hole | - | - | 4 | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | 1 | - | - | 5000 | - | - | - | USB Connectors | USB 2.0 | Nickel | USB Type A Connectors | Right Angle | Board Lock | USB 2.0 | - | USB Connectors | - | - | 1.6 mm | UL94 V-0 | UL 94 V-0 | ||
![]() MDPFTV6AN Amphenol Socapex | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | MDPFTV6 | - | - | Amphenol Socapex | - | - | - | - | 10 | - | - | Amphenol | - | - | Amphenol Socapex | - | - | - | - | - | Bulk | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | MDPFTV | Solder | - | DisplayPort, Mini | - | - | - | Plug | - | - | Audio & Video Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | HDMI, Displayport & DVI Connectors | - | - | Mini-Displayport | - | - | - | - | HDMI, Displayport & DVI Connectors | - | - | - | - | - | ||
![]() USB3180-30-C GCT | 100 |
| - | Gold Plated Contacts | Surface Mount, Through Hole | Vertical | - | - | - | - | - | Steel, Stainless | USB3180 | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | GCT | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 30VAC | - | -30°C ~ 85°C | - | USB3180 | Solder | - | USB - micro B | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1A, 1.8A | - | Vertical | Shielded | - | - | - | - | Black | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 10000 | - | - | - | - | USB 2.0 | - | - | - | Board Guide, Pick and Place Cap | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() CX90MWD2G-24P Hirose Electric Co Ltd | 14700 |
| - | Gold Flash over Palladium Nickel Plated Contacts | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | - | - | - | - | - | Steel, Stainless | CX90M | - | - | Hirose Connector | - | - | Copper Alloy | - | 1500 | - | - | Hirose Electric | - | + 85 C | Hirose Electric Co Ltd | - 40 C | SMD/SMT | - | - | - | - | - | 480-0770-0-00 | - | Active | - | Details | - | - | - | - | - | 20VAC | 20 VAC | -30°C ~ 85°C | Cut Tape | CX | Solder | - | USB-C (USB TYPE-C) | Type C | - | - | Receptacle | - | - | USB Connectors | - | - | - | - | - | - | 0.25A, 1.25A | - | Right Angle | Shielded | Waterproof | - | - | +/- 250 mA, +/- 1.25 A | Black | - | - | Gold | SMD/SMT | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 10000 | - | Black | - | USB Connectors | USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) | Nickel | USB Type C Connectors | Right Angle | - | USB | - | USB Connectors | IPX8 | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() DC1RS19JAX JAE Electronics | 9 |
| - | Gold | Panel Mount; Surface Mount, Right Angle; Through Hole | Flange, Horizontal | Copper Alloy | Thermoplastic (TP) | - | - | - | Steel, Stainless | DC1RS19J | - | - | JAE Electronics | - | - | Copper Alloy | 500 mA | 70 | - | - | JAE Electronics | - | + 85 C | JAE Electronics | - 20 C | - | - | - | - | Tray | - | - | - | Active | - | Details | - | - | - | - | - | - | - | -20°C ~ 85°C | Tray | DC1 | Solder | - | HDMI | - | 19 Position | - | Receptacle | - | - | Audio & Video Connectors | - | - | - | - | - | - | - | - | Right Angle | Shielded | - | - | - | - | Black | - | - | Gold | SMD/SMT | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | HDMI, Displayport & DVI Connectors | - | - | HDMI | - | Board Guide | - | - | HDMI, Displayport & DVI Connectors | - | - | - | - | - |