- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Shell/Shielding Material | Panel Mount | Base/Housing Material | Body Length | Body Orientation | Brand | Component Type | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Unit Weight | Voltage Rated | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Pin Count | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Halogen Free | Product Type | Specifications | Current Rating (Max) | Convert From (Adapter End) | Convert To (Adapter End) | USB | Shell Plating | Product | Mounting Angle | Features | Standard | Terminal Length | Product Category | Product Length | IP Rating | Product Length (mm) | Height | Length | Plating Thickness | Length - Termination | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GSB311A41EU Amphenol ICC (Commercial Products) | 2268 | - | Datasheet | 8 Weeks | - | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal, Reverse Mount | - | - | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | -20°C~60°C | Tape & Reel (TR) | - | GSB3 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 0.25A 1.8A | - | - | - | - | - | - | unknown | - | Blue | - | - | - | - | Gold | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | 100MOhm | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() ZX80-B-5SA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | Surface Mount, Through Hole | - | Flange, Vertical | STAINLESS STEEL | - | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | -30°C~85°C | Tray | 2006 | ZX | e4 | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | USB - micro B | - | - | - | - | - | - | - | Plug | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.8A | - | - | Vertical | Shielded | - | - | unknown | 1A | Black | NICKEL | - | - | - | Gold | - | 30V | - | - | - | 5 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10000 | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 0472720026 Molex | In Stock | - | Datasheet | - | - | - | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | - | Horizontal | POLYETHYLENE | Thermoplastic | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40VAC | - | - | -20°C~85°C | Tape & Reel (TR) | - | 47272 | e6 | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | DisplayPort | - | - | - | - | - | - | 2 | Receptacle | POLARIZED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 500μm | - | Right Angle | Shielded | - | 14.39mm | - | 500mA | Black | - | - | - | - | Gold | - | - | - | - | - | 20 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | 40V | - | - | - | - | - | 1 | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | Latch Lock | - | - | - | - | - | - | - | 17.79mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() MUSBRM1C130 Amphenol ICC (Commercial Products) | 10000 | - | Datasheet | 7 Weeks | - | - | Horizontal, Through Hole | Panel Mount, Through Hole, Right Angle | - | Flange, Horizontal | ZINC ALLOY | - | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | - | MUSBR | - | - | Active | Not Applicable | - | Solder | EAR99 | USB-C (USB TYPE-C) | - | - | - | - | - | - | - | Receptacle | - | 8536.69.40.30 | - | - | - | - | NO | YES | GENERAL PURPOSE | 0.25A 1.25A 5A | - | - | Right Angle | Shielded | IP67 - Dust Tight, Waterproof | - | unknown | - | Black | TIN | - | ONE | UL | Gold | - | - | - | 0.925 inch | - | 24 | MIXED | - | 0.346 inch | - | 94V-0 | - | NO | 0.589 inch | - | USB, SER C | 40mOhm | - | - | - | - | - | - | - | - | - | 1 | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | USB 3.1 | - | - | - | - | - | - | - | - | - | - | - | - | 30μin | 0.073 inch | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() MUSB-05-F-AB-SM-A-TR Samtec Inc. | 50000 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Horizontal | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~85°C | Tape & Reel (TR) | 2011 | MUSB | - | - | Active | 1 (Unlimited) | - | Solder | - | USB - mini AB | - | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 800μm | - | Right Angle | Shielded | - | 9.2mm | - | - | Black | NICKEL | - | ONE | UL | Gold | - | - | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | 30V | - | - | - | POLARIZED HOUSING | - | 1 | - | - | - | - | - | 1500 | - | - | - | USB 2.0 | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | 9.9mm | FLASH inch | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | - | ||
![]() 10033526-N3212LF Amphenol ICC (FCI) | 8250 |
| - | 12 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Horizontal | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | -25°C~85°C | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | USB - mini B | - | - | 85°C | -25°C | Black | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1A per Contact | - | - | Right Angle | Shielded | - | - | - | - | Black | - | - | - | - | Gold | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | - | - | 4mm | 9.9mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 3SU19300GA800AA0 Siemens | 19 |
| - | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIEMENS A G | - | - | Siemens | - | 3SU1930-0GA80-0AA0 | - | Siemens | - | - | - | - | - | - | - | - | - | Box | - | Contact Manufacturer | - | - | Active | 5.64 | - | - | - | - | - | - | - | - | - | - | SIRIUS ACT | - | - | - | - | - | - | - | USB CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB-A (USB TYPE-A), Plug | USB-A (USB TYPE-A), Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10118242-001RLF Amphenol ICC (FCI) | 12133 | - | Datasheet | 13 Weeks | - | Gold | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | - | Horizontal | - | Polymer | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40VDC | - | - | -30°C~80°C | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | 19 | Solder | - | HDMI - Micro | - | 19 | 85°C | -40°C | Black | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 0.3A | 400μm | - | Right Angle | - | - | 7.5mm | - | - | Black | - | - | - | - | Gold | - | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | 100MOhm | - | - | - | - | - | - | - | - | 1 | - | 40V | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | 6.5mm | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | - | ||
![]() ID751000 Amphenol ICC (Commercial Products) | 30 |
| Datasheet | 7 Weeks | - | - | Free Hanging, Panel | Free Hanging (In-Line); Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | ID | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | - | Black | - | - | Plug and Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 48395-0003 Molex | 56 | - | Datasheet | - | - | Gold | Through Hole | - | - | - | - | Thermoplastic | 9 | - | - | - | - | No | Thermoplastic | - | Right Angle | Molex | Receptacle | - | Copper | CN | 300 | - | - | - | Molex | - | - | + 85 C | Molex | - 20 C | Through Hole | Through Hole | - | -20C to 85C | 85C | -20C | - | - | Tape & Reel (TR) | - | - | 16.37(mm) | Not Required(mm) | Active | - | Details | - | Solder | 0.063493 oz | - | 30VDC/30VAC | 30 V | -20 to 85 °C | Cut Tape (CT) | - | 48395 | - | - | - | - | 9 | Solder | - | USB | USB Type A | - | 85 °C | -20 °C | Blue | Wire-to-Board | 2 | Female | - | - | USB Connectors | - | - | - | - | - | - | - | 2.0000, 2.5000 mm | - | Right Angle | - | - | 16.37 mm | - | 1.8 A | - | - | 9 | - | - | - | Solder Pin | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | 100 MOhms | - | 9 | 30 V | - | - | - | - | - | 1 | - | - | - | - | - | - | Blue | Low Halogen | USB Connectors | - | 1.8/Contact(A) | - | - | USB 3.0 | Nickel | USB Type A Connectors | Right Angle | - | USB 3.0 | - | USB Connectors | 15.7 mm | - | 16(mm) | - | 15.7 mm | - | - | 7.4(mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() KUSBLX-AS2N-B Kycon | In Stock | - | - | - | - | - | - | BOARD | - | - | BRASS | - | - | LOCKING | SPLIT BOARD LOCK | DETENTS | - | - | - | 0.571 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | KYCON INC | - | HT THERMOPLASTIC | Kycon Inc | - | KUSBLX-AS2N-B | - | - | - | - | RIGHT ANGLE | TWO | - | - | - | 80 °C | -25 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | 8.54 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB CONNECTOR | - | - | - | - | - | - | - | - | 2 PORTS 4 POSITIONS EACH, LOW PROFILE, SHIELDED | - | Telecom and Datacom Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | - | - | - | compliant | - | - | NICKEL | - | - | CSA, UL | - | - | - | COMMERCIAL | - | 1+1 | - | RECTANGULAR | - | 0.615 inch | FEMALE | 94V-0 | - | NO | 0.673 inch | 1 A | USB, SER A FLAT | 30 mΩ | 1000000000 Ω | RECEPTACLE | - | - | SOLDER | - | - | POLARIZED HOUSING | 750VAC V | 2 | 1500 Cycles | - | - | 8.896 N | 2.502 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | - | FLASH inch | - | - | - | - | - | - | - | - | - | ||
![]() 1050200007 Molex | In Stock | - | Datasheet | - | - | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | POLYETHYLENE | Thermoplastic | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40VAC | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | 105020 | - | yes | Obsolete | 1 (Unlimited) | - | Solder | - | DisplayPort | - | 20 | - | - | - | - | 2 | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 500μm | 20 | Right Angle | Shielded | - | - | - | 500mA | Black | - | - | - | - | Gold | - | 40V | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | 17.79mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() MUSB-05-F-B-SM-A Samtec Inc. | 175 | - | Datasheet | 3 Weeks | - | - | Horizontal, Surface Mount | Surface Mount, Right Angle | - | Horizontal | BRASS | Thermoplastic | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~85°C | Tray | 2012 | MUSB | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB - mini B | - | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 800μm | - | Right Angle | Unshielded | - | 9.2mm | - | - | Black | NICKEL | - | ONE | - | Gold | - | - | COMMERCIAL | - | - | 5 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | USB, SER B SQ | - | - | - | - | 30V | - | - | - | POLARIZED HOUSING | - | 1 | - | - | - | - | - | 1500 | - | - | - | USB 2.0 | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | - | - | - | 9.9mm | FLASH inch | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | - | ||
![]() USB-B-S-F-W-TH Samtec Inc. | 10 | - | - | 3 Weeks | - | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Thermoplastic | - | - | - | - | Steel | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | -50°C~85°C | Tray | 2011 | USB-B | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5mm | - | Right Angle | - | - | 16.2mm | - | - | White | NICKEL | - | ONE | - | Gold | - | - | COMMERCIAL | - | - | 4 | - | - | - | - | - | - | NO | - | - | - | 30mOhm | - | - | - | 30V | - | - | - | - | - | 1 | - | - | - | - | - | 1500 | - | - | - | USB 2.0 | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | - | 14.9mm | FLASH inch | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | - | ||
![]() 61729-0021BLF Amphenol ICC (FCI) | 2526 | - | - | 8 Weeks | - | GXT, Gold, Tin | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | 2013 | 61729 | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-B (USB TYPE-B) | - | 4 | - | - | White | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1A | 2.5mm | - | Right Angle | Shielded | - | 16mm | - | 1.5A | White | - | - | - | - | Gold | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | Tin | - | - | 1 | - | - | - | - | - | 1500 | - | - | - | USB 2.0 | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | - | 12.2mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 67643-0911 Molex | In Stock | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Gold | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | Bronze | TW | - | - | - | - | - | OBSOLETE (Last Updated: 4 months ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | 4 | Solder | - | Receptacle, USB | - | 4 | 50 °C | 0 °C | Black | - | 1 | Female | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | 15.26 mm | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Tin | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.4 mm | - | - | - | - | No | - | RoHS Compliant | - | - | - | ||
![]() 55917-500LF Amphenol ICC (FCI) | 10000 | - | - | 8 Weeks | - | GXT | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Plastic | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | -55°C~85°C | Tube | 2008 | 55917 | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) and Power, Combo | - | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | - | - | Right Angle | Shielded | - | 16.4mm | - | 3A | Black | TIN | - | - | - | Gold, GXT™ | - | - | - | - | - | 8 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1500 | - | - | - | USB 2.0 | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | - | 16.1mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 55917-600LF Amphenol ICC (FCI) | 65 |
| - | 8 Weeks | - | GXT | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Plastic | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | -55°C~85°C | Tube | - | 55917 | - | - | Active | 1 (Unlimited) | 8 | Solder | - | USB-A (USB TYPE-A) and Power, Combo | - | 8 | - | - | Black | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 3A | - | - | Right Angle | Shielded | - | 16.4mm | - | 3A | Black | - | - | - | - | Gold, GXT™ | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1500 | - | - | - | USB 2.0 | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | - | 16.1mm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() USBFTV72N Amphenol PCD | 37 | - | Datasheet | 8 Weeks | - | - | Bulkhead, Jam Nut, Panel | Panel Mount | Metal | Bulkhead - Front Side Nut | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | USBF TV | - | - | Active | Not Applicable | 4 | Solder | - | USB-A (USB TYPE-A) | - | 1 | 85°C | -55°C | Silver | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | IP68 - Dust Tight, Waterproof | 38.47mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 500 | - | - | - | USB 2.0 | - | - | - | USB 2.0 | - | - | - | Circular Threaded Coupling | - | - | - | - | - | - | - | 31.42mm | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() UX60SA-MB-5ST Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | Horizontal, Surface Mount | Surface Mount, Right Angle | - | Horizontal | COPPER ALLOY | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VAC | - | - | -30°C~75°C | Tape & Reel (TR) | 2008 | UX | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | USB - mini B | - | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | 800μm | - | Right Angle | Shielded | - | 7.14mm | unknown | 1A | Black | TIN | - | - | - | Gold | - | - | - | - | - | 5 | - | - | - | - | 94V-0 | - | NO | - | - | - | - | 100MOhm | - | - | 5V | - | 1A | - | - | - | 1 | - | - | - | - | - | 5000 | - | - | - | USB 2.0 | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | 8.7mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | - |