- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Number of Terminals | Shell/Shielding Material | Approvals | Base Product Number | Base/Housing Material | Body Orientation | Clock Frequency-Max | Clock Frequency-Max (fCLK) | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of I/O Lines | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pitch (mm) | Product Depth (mm) | Product Diameter (mm) | Product Status | RAM(byte) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Tail Length | Termination Method | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Color | Gender | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Pitch | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Insulation Color | Pin Count | Contact Finish | Termination Style | JESD-30 Code | Qualification Status | Number of Contacts | Housing Color | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Plating | Number of Ports | Speed | Operating Mode | uPs/uCs/Peripheral ICs Type | Accessory Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | Mating Cycles | PWM Channels | Organization | DAC Channels | Seated Height-Max | Memory Width | Product Type | Memory Density | Specifications | On Chip Program ROM Width | Parallel/Serial | Format | Memory IC Type | RAM (words) | Programming Voltage | Shell Plating | Alternate Memory Width | ROM Programmability | Product | Mounting Angle | Features | Standard | Product Length | IP Rating | Product Length (mm) | Length | Width | Plating Thickness | Board Thickness | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1734082-1 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | - | - | Thermoplastic | 4 | - | - | - | Thermoplastic | Right Angle | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 14.6 mm | Not Required mm | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | Reel | - | - | - | - | - | USB | - | - | - | Receptacle | - | - | - | - | 2.0000 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 POS | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.1 mm | - | 16.1 mm | - | - | - | - | 8.64 mm | - | - | ||
![]() 0471510111 Molex | In Stock | - | - | - | - | - | Front Mount | - | - | 8 | - | - | - | CSA, UL | 047151 | - | - | - | - | - | - | - | - | - | - | Turck | UX01433 | 60 VAC, 75 VDC | Molex | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 10 m | - | - | - | - | - | - | ||
![]() A-USB/2-A-LP ASSMANN WSW Components | 38 |
| - | - | - | - | Through Hole, Right Angle | - | Horizontal | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 302H | - | Assmann WSW Components | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | - | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Plug | - | - | - | 1.5A | - | - | - | - | Shielded | - | - | - | - | - | - | - | Black | - | Gold | - | - | - | 4 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() MUSBDA1131 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Altronix | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | ||
![]() MUSBS-05-S-B-TH-TR-BLK Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mini USB Type B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 POS | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2789 KEMET | 48 | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG53M1200E3MM | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,200 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8 Steel Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HY27UF082G2B-F SK HYNIX INC | In Stock | - | - | - | - | - | - | YES | - | - | - | 63 | - | - | - | - | - | - | - | - | - | - | - | SK HYNIX INC | - | - | HY27UF082G2B-F | - | - | - | - | - | - | 268435456 words | 256000000 | - | - | - | PLASTIC/EPOXY | VFBGA | VFBGA, | - | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | BGA | - | - | - | - | - | - | 8.45 | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | 3A991.B.1.A | - | SLC NAND TYPE | - | - | - | - | - | 8542.32.00.51 | - | - | - | BOTTOM | - | BALL | - | - | 1 | - | 0.8 mm | - | unknown | - | - | 63 | - | - | R-PBGA-B63 | Not Qualified | - | - | 3.6 V | - | - | 2.7 V | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | - | - | 256MX8 | - | 1 mm | 8 | - | 2147483648 bit | - | - | PARALLEL | - | FLASH | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | 11 mm | 9 mm | - | - | - | - | - | ||
![]() 10154382-0041LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDMI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10154382-0051LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72309-7034RLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold over Palladium Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | 400 | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | Universal Serial Bus Double Deck Receprtacle | - | - | Black | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tail | - | - | 8 Contact | - | - | - | - | - | - | 2 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel, Tin | - | - | USB Type A Connectors | Right Angle | - | USB 2.0 | - | - | - | - | - | - | 1.57 mm | - | - | UL 94 V-0 | ||
![]() DSPIC33EP64MC202T-E/SS Microchip | 20800 | - | - | 28 Weeks | - | - | - | YES | - | - | - | 28 | - | - | - | - | - | 60 MHz | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | DSPIC33EP64MC202T-E/SS | - | - | 2 | - | - | 21 | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.3 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SSOP | - | - | - | - | 8192 | 40 | 5.23 | - | Yes | 21845 | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | e3 | - | 3A001.A.3 | - | - | - | Matte Tin (Sn) | - | - | - | 8542.31.00.01 | - | - | - | DUAL | - | GULL WING | - | 260 | - | - | 0.65 mm | - | compliant | - | - | 28 | - | - | R-PDSO-G28 | Not Qualified | - | - | - | 3.3 V | AUTOMOTIVE | - | - | - | 60 MHz | - | MICROCONTROLLER | - | 150 mA | 16 | YES | YES | - | YES | - | NO | 2 mm | - | - | - | - | 24 | - | FLOATING POINT | - | 4096 | - | - | - | FLASH | - | - | - | - | - | - | - | 10.2 mm | 5.3 mm | - | - | - | - | - | ||
![]() EMMC32G-M525 Kingston | 422 | - | - | 5 Weeks | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGSTON TECHNOLOGY COMPANY INC | - | - | EMMC32G-M525 | - | - | - | - | - | - | 34359738368 words | 32000000000 | - | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | SPECIAL SHAPE | Obsolete | - | - | - | - | - | - | - | 5.67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.32.00.71 | - | - | - | UNSPECIFIED | - | UNSPECIFIED | - | - | 1 | - | - | - | unknown | - | - | - | - | - | R-XXSS-X | - | - | - | - | - | - | - | - | - | - | ASYNCHRONOUS | - | - | - | - | - | - | - | - | 32GX8 | - | - | 8 | - | 274877906944 bit | - | - | - | - | MEMORY CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMMC08G-W100 Kingston | In Stock | - | - | 5 Weeks | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGSTON TECHNOLOGY COMPANY INC | - | - | EMMC08G-W100 | - | - | - | - | - | - | 8589934592 words | 8000000000 | 85 °C | -40 °C | - | UNSPECIFIED | DIE | CARD | - | RECTANGULAR | UNCASED CHIP | Obsolete | - | - | - | - | - | - | - | 5.82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | UPPER | - | NO LEAD | - | - | 1 | - | - | - | unknown | - | - | - | - | - | R-XUUC-N | - | - | - | - | - | INDUSTRIAL | - | - | - | - | ASYNCHRONOUS | - | - | - | - | - | - | - | - | 8GX8 | - | - | 8 | - | 68719476736 bit | - | - | - | - | FLASH | - | 3.3 V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESB011 ECE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESB23 ECE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMMC64G-W100 Kingston | In Stock | - | - | 5 Weeks | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGSTON TECHNOLOGY COMPANY INC | - | - | EMMC64G-W100 | - | - | - | - | - | - | 68719476736 words | 64000000000 | 85 °C | -40 °C | - | UNSPECIFIED | DIE | CARD | - | RECTANGULAR | UNCASED CHIP | Obsolete | - | - | - | - | - | - | - | 5.78 | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | UPPER | - | NO LEAD | - | - | 1 | - | - | - | unknown | - | - | - | - | - | R-XUUC-N | - | - | - | - | - | INDUSTRIAL | - | - | - | - | ASYNCHRONOUS | - | - | - | - | - | - | - | - | 64GX8 | - | - | 8 | - | 549755813888 bit | - | - | - | - | FLASH | - | 3.3 V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD5F1GQ4UCYIGY GigaDevice | In Stock | - | - | - | - | - | - | YES | - | - | - | 8 | - | - | - | - | - | - | 120 MHz | - | - | - | - | GIGADEVICE SEMICONDUCTOR INC | - | - | GD5F1GQ4UCYIGY | - | - | - | - | - | - | 268435456 words | 256000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | HSON | HSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Contact Manufacturer | - | - | - | - | - | - | NOT SPECIFIED | 5.38 | - | Yes | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IT IS ALSO ORGANIZED AS 1G X 1 | - | - | - | - | DUAL | - | NO LEAD | - | NOT SPECIFIED | 1 | - | 1.27 mm | - | unknown | - | - | - | - | - | R-PDSO-N8 | - | - | - | 3.6 V | - | INDUSTRIAL | 2.7 V | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | - | - | 256MX4 | - | - | 4 | - | 1073741824 bit | - | - | SERIAL | - | FLASH | - | 3.3 V | - | 2 | - | - | - | - | - | - | - | - | 8 mm | 6 mm | - | - | - | - | - | ||
![]() GD32F101RGT6 GigaDevice | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GD32F101RGT6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | LQFP64 | - | - | - | - | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCUA30E Switchcraft | 1088 |
| - | - | - | - | Through Hole | - | Vertical | - | - | - | Steel | - | - | - | - | - | - | - | EAR99 | - | - | - | Unavailable | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C | - | * | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | 1.5A | - | - | - | - | Shielded | - | - | - | - | - | - | - | Blue | - | Gold | - | - | - | 9 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 787924-1 TE Connectivity | In Stock | - | - | - | Gold, Nickel | Horizontal, Through Hole | - | - | - | - | Polymer | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 3.01 mm | - | - | - | Box | - | - | Solder | - | Receptacle, USB | - | 4 | - | Black | Receptacle | - | - | - | - | 2.5 mm | - | Right Angle | - | - | - | - | - | - | 15.71 mm | - | - | - | - | - | - | - | - | 4 | Black | - | - | - | - | Tin | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.04 mm | - | 762 nm | - | - | - | - |