- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Housing Material | Shell/Shielding Material | Base Product Number | Brand | Contact Materials | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Tradename | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Gender | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Current Rating | Insulation Color | Contact Finish | Termination Style | Number of Contacts | Insulation Resistance | Number of Ports | Mating Cycles | Product Type | Specifications | Shell Plating | Product | Mounting Angle | Features | Standard | Product Category | IP Rating | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KUSBEX-AS1N9-1-BL30 Kycon, Inc. | In Stock | - | - | - | - | Through Hole | Horizontal | - | - | Copper Alloy | - | Kycon | - | - | 100 | Kycon | - | - | Kycon, Inc. | - | - | Tray | Active | - | - | 30VAC | - | -55°C ~ 85°C | - | KUSBEX | Solder | USB-A (USB TYPE-A) | - | - | - | Receptacle | USB Connectors | 0.25A, 1.8A | - | Shielded | - | - | Blue | Gold | - | 4 | - | 1 | 1500 | USB Connectors | USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) | - | - | - | Board Lock | USB 3.2 | USB Connectors | - | - | - | ||
![]() KUSBLPX-BS1N-W30 Kycon, Inc. | In Stock | - | - | - | - | Board Cutout, Through Hole, Right Angle | Horizontal, Mid Mount | - | - | Brass | - | Kycon | - | - | 100 | Kycon | - | - | Kycon, Inc. | - | - | Tray | Active | - | - | 30VAC | - | -40°C ~ 85°C | - | KUSBLPX | Solder | USB-B (USB TYPE-B) | - | - | - | Receptacle | USB Connectors | 1.5A | - | Shielded | - | - | White | Gold | - | 4 | - | 1 | 1500 | USB Connectors | USB 2.0 | - | - | - | - | - | USB Connectors | - | UL94 V-0 | - | ||
![]() KUSBX-SMT4-ASFS1N-W30TR Kycon, Inc. | In Stock | - | - | - | Gold | Surface Mount, Right Angle | Horizontal | - | - | Brass | - | Kycon | Phosphor Bronze | - | 300 | Kycon | - | + 85 C | Kycon, Inc. | - 55 C | Mounting Peg | Tape & Reel (TR) | Active | Details | - | 30V | 30 V | -55°C ~ 85°C | Reel | KUSBX-SMT | Solder | USB-A (USB TYPE-A) | - | - | White | Receptacle | USB Connectors | 1.5A | - | Shielded | - | 1.5 A | White | Gold | SMD/SMT | 4 | - | 1 | 1500 | USB Connectors | USB 2.0 | Nickel | USB Type A Connectors | Right Angle | - | USB 2.0 | USB Connectors | - | UL94 V-0 | UL 94V-0 | ||
![]() KUSBX-SMT4-ASFS1N-WTR Kycon, Inc. | In Stock | - | - | - | Gold | Surface Mount, Right Angle | Horizontal | - | - | Brass | - | Kycon | Phosphor Bronze | - | 300 | Kycon | - | + 85 C | Kycon, Inc. | - 55 C | Mounting Peg | Tape & Reel (TR) | Active | Details | - | 30V | 30 V | -55°C ~ 85°C | Reel | KUSBX-SMT | Solder | USB-A (USB TYPE-A) | - | - | White | Receptacle | USB Connectors | 1.5A | - | Shielded | - | 1.5 A | White | Gold | SMD/SMT | 4 | - | 1 | 1500 | USB Connectors | USB 2.0 | Nickel | USB Type A Connectors | Right Angle | - | USB 2.0 | USB Connectors | - | UL94 V-0 | UL 94V-0 | ||
![]() KDMIX-NS2-NS-B15TR-2.1 Kycon, Inc. | In Stock | - | - | - | Gold | Surface Mount, Right Angle; Through Hole | Horizontal | Copper Alloy | Thermoplastic (TP) | Steel, Stainless | KDMIX-NS | Kycon | Copper Alloy | 0.5 A | 600 | Kycon | - | + 85 C | Kycon, Inc. | - 25 C | PCB Mount | Cut Tape (CT) | Active | Details | - | - | 40 VAC | - | Cut Tape | KDMIX | Solder | HDMI | - | 19 Position | - | Receptacle | Audio & Video Connectors | 0.5A | Straight | Shielded | - | - | Black | Gold | SMD/SMT | 19 | 100 MOhms | 1 | - | HDMI, Displayport & DVI Connectors | - | - | HDMI | - | - | - | HDMI, Displayport & DVI Connectors | - | UL94 V-0 | - | ||
![]() KDMIX-FS2-WS-B15TR-2.1 Kycon, Inc. | In Stock | - | - | - | Gold | Surface Mount, Right Angle; Through Hole | Flange, Horizontal | Copper Alloy | Thermoplastic (TP) | Steel, Stainless | KDMIX-FS2 | Kycon | Copper Alloy | 0.5 A | 100 | Kycon | - | + 85 C | Kycon, Inc. | - 25 C | PCB Mount | Cut Tape (CT) | Active | Details | - | - | 40 VAC | - | Cut Tape | KDMIX | Solder | HDMI | - | 19 Position | - | Receptacle | Audio & Video Connectors | 0.5A | Straight | Shielded | - | - | Black | Gold | SMD/SMT | 19 | 100 MOhms | 1 | - | HDMI, Displayport & DVI Connectors | - | - | HDMI | - | - | - | HDMI, Displayport & DVI Connectors | - | UL94 V-0 | - | ||
![]() RCU-G-00.25-BMS-AM Samtec, Inc. | 2454 |
| - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Details | AccliMate | - | - | - | Bulk | RCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | IP68 | - | - | ||
![]() RCU-G-02.00-AMS-BM Samtec, Inc. | 2121 |
| - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Details | AccliMate | - | - | - | Bulk | RCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | IP68 | - | - | ||
![]() RCU-G-00.25-AMS-AMS Samtec, Inc. | 2149 |
| - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Details | AccliMate | - | - | - | Bulk | RCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | IP68 | - | - | ||
![]() RCU-G-00.25-BMS-BMS Samtec, Inc. | 2538 |
| - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Details | AccliMate | - | - | - | Bulk | RCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | IP68 | - | - | ||
![]() RCU-G-00.50-AMS-BC Samtec, Inc. | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Details | AccliMate | - | - | - | Bulk | RCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | IP68 | - | - | ||
![]() RCU-G-02.00-AMS-BMS Samtec, Inc. | 2607 |
| - | Production (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | 1 | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | Details | AccliMate | - | - | - | Bulk | RCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | IP68 | - | - | ||
![]() RCU-G-04.00-BMS-AMS Samtec, Inc. | 2261 |
| - | Production (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | 1 | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | Details | AccliMate | - | - | - | Bulk | RCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | IP68 | - | - | ||
![]() RCU-G-04.00-AMS-BC Samtec, Inc. | 2118 |
| - | Production (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | 1 | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | Details | AccliMate | - | - | - | Bulk | RCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | IP68 | - | - | ||
![]() RCU-G-00.25-AMS-BC Samtec, Inc. | 10 |
| - | Production (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | 1 | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | Details | AccliMate | - | - | - | Bulk | RCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | IP68 | - | - | ||
![]() RCU-G-01.00-AMS-AMS Samtec, Inc. | 2428 |
| - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Details | AccliMate | - | - | - | Bulk | RCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | IP68 | - | - | ||
![]() RCU-G-00.50-AMS-AMS Samtec, Inc. | 2674 |
| - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Details | AccliMate | - | - | - | Bulk | RCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | IP68 | - | - | ||
![]() RCU-G-01.00-AMS-BM Samtec, Inc. | 2417 |
| - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Cable | - | - | Details | AccliMate | - | - | - | Bulk | RCU | - | - | Type A | - | - | Plug (Male) | - | - | - | - | - | - | - | - | - | 4 Contact | - | 1 Port | - | - | - | - | USB Type A Connectors | Straight | - | USB | - | IP68 | - | - | ||
![]() RCU-G-04.00-AMS-BMS Samtec, Inc. | 2918 |
| - | Production (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | 1 | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | Details | AccliMate | - | - | - | Bulk | RCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | IP68 | - | - | ||
![]() RCU-G-01.00-AMS-AM Samtec, Inc. | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Details | AccliMate | - | - | - | Bulk | RCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | - | - | - |