- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Shell/Shielding Material | Body Length | Contact Finish Mating | Contact Materials | Country of Origin | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Operating Temperature-Max | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Specifications | USB | Wire Size (Min) | Features | Terminal Length | Length | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87520-2112BLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | GXT, Gold, Tin | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | - | 87520 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3A | - | - | Right Angle | Shielded | - | 2.0066mm | 14.5mm | - | - | White | - | ONE | UL | Gold, GXT™ | - | COMMERCIAL | - | 1 | 4 | RECTANGULAR | - | 0.279 inch | - | - | NO | - | - | USB, SER A FLAT | 30mOhm | - | - | - | - | - | - | Nickel | POLAR PIN POSITION | 750VAC V | 1 | - | - | - | - | - | - | 1500 | USB 2.0 | - | - | Board Lock | - | 14.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 61729-1020BLF Amphenol ICC (FCI) | 2367 |
| - | 8 Weeks | - | GXT | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | - | 61729 | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-B (USB TYPE-B) | 4 | - | - | Black | - | Receptacle | - | - | - | - | - | - | - | - | - | 1A | 2.5mm | - | Right Angle | Shielded | - | - | 16mm | - | 1.5A | Black | - | - | - | Gold, GXT™ | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | Tin | - | - | 1 | - | - | - | - | - | - | 1500 | USB 2.0 | - | - | Board Lock | - | 12.2mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() UJ2-AH-1-SMT-TR CUI Devices | In Stock | - | Datasheet | 13 Weeks | - | - | - | Surface Mount | - | Horizontal | - | - | - | - | - | - | Brass | - | - | PHOSPHOR BRONZE | - | - | POLYAMIDE9T | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2017 | UJ2 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | - | - | - | Shielded | - | - | - | - | - | Black | NICKEL | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | NO | - | - | - | - | - | JACK | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1500 | USB 2.0 | - | - | Board Guide, Solder Retention | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() USBR-A-S-F-O-TH Samtec Inc. | In Stock |
| - | 3 Weeks | - | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | COPPER ALLOY | Thermoplastic | - | - | - | - | Brass | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | - | -50°C~85°C | Tray | 2011 | USBR-A | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | - | - | - | - | Orange | NICKEL | ONE | - | Gold | - | COMMERCIAL | - | 1 | 4 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.272 inch | - | - | NO | - | - | USB, SER A FLAT | 30mOhm | - | - | - | 30V | - | - | - | POLAR PIN POSITION | - | 1 | - | - | - | RECTANGULAR | - | - | 1500 | USB 2.0 | - | - | Board Lock | - | - | FLASH inch | UL94 V-0 | No | - | ROHS3 Compliant | - | - | - | ||
![]() USB-B-S-S-W-SM-TR Samtec Inc. | 70 |
| - | 3 Weeks | - | - | Horizontal, Surface Mount | Surface Mount, Right Angle | - | Horizontal | BRASS | - | - | - | - | - | Steel | - | - | PHOSPHOR BRONZE | - | - | POLYETHYLENE | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | - | -50°C~85°C | Tape & Reel (TR) | 2006 | USB-B | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-B (USB TYPE-B) | - | - | - | - | - | Receptacle | PKG TAPE AND REEL | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.25mm | - | Right Angle | - | - | - | - | - | - | White | NICKEL | ONE | UL | Gold | - | COMMERCIAL | - | - | 4 | - | - | - | - | - | NO | 0.36 inch | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1500 | USB 2.0 | - | - | Board Guide, Solder Retention | - | - | 30μin | UL94 V-0 | No | - | ROHS3 Compliant | - | - | - | ||
![]() 67298-2090 Molex | In Stock | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Gold | Through Hole | BOARD | - | - | - | Nylon | - | DETENT | SPLIT BOARD LOCK | LOCKING | - | 0.516 inch | NOT SPECIFIED | Bronze | TW | MOLEX LLC | - | GLASS FILLED NYLON | Molex | OBSOLETE (Last Updated: 4 months ago) | 67298-2090 | 67298 | RIGHT ANGLE | TWO | 50 °C | Obsolete | 5.67 | - | Yes | - | - | 30 V | - | - | - | - | - | - | Yes | - | - | 8 | Through Hole | - | Receptacle, USB | 8 | 50 °C | 0 °C | - | 2 | Female | ROHS COMPLIANT | - | Telecom and Datacom Connectors | - | - | - | - | - | - | - | - | 8 | Right Angle, Vertical | - | - | 2.0066 mm | - | compliant | 1.5 A | - | TIN | - | UL | - | - | COMMERCIAL | - | 2 | 8 | RECTANGULAR | - | 0.616 inch | MALE | - | - | 0.669 inch | 1.5 A | USB, SER A FLAT | 30 mΩ | 1000000000 Ω | RECEPTACLE | 8 | - | SOLDER | - | Tin | POLARIZED HOUSING | 750VAC V | 2 | 2.159 mm | 1500 Cycles | 30 V | - | 35.1392 N | 9.7856 N | - | - | - | - | - | 0.079 inch | - | FLASH inch | - | - | - | RoHS Compliant | - | - | - | ||
![]() DX4R005JJ6R1500 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | - | Horizontal, Mid Mount | - | - | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | -30°C~80°C | Tape & Reel (TR) | 2011 | DX4 | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | USB - micro B | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 0.5A 1.8A | - | - | - | Unshielded | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 10000 | USB 2.0 | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() KMMX-ABSMT5SG-30TR Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | Surface Mount, Right Angle; Through Hole | - | Horizontal | STAINLESS STEEL | - | - | - | - | - | Steel, Stainless | - | - | COPPER ALLOY | - | - | POLYETHYLENE | - | - | - | - | - | - | - | - | - | - | - | - | 5VAC | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2014 | KMMX | - | - | Active | 1 (Unlimited) | - | Solder | - | USB - micro AB | - | - | - | Grey | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Right Angle | Shielded | - | - | - | - | 1.5A | Gray | NICKEL | ONE | UL | Gold | 5V | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | - | - | - | NO | 0.22 inch | - | - | 30mOhm | 1GOhm | PLUG | - | - | - | - | - | POLAR PIN POSITION | - | 1 | - | - | - | - | - | - | 10000 | - | - | - | Board Guide | - | - | 30μin | UL94 V-0 | No | - | RoHS Compliant | - | - | - | ||
![]() USBR-B-S-F-O-VT Samtec Inc. | 275 |
| - | 3 Weeks | - | - | Through Hole | Through Hole | - | Vertical | BRASS | Thermoplastic | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | - | -50°C~85°C | Tray | 2014 | USBR | e3 | - | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | - | - | - | - | Receptacle | TOP ENTRY | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5mm | - | Straight | - | - | - | 11.1mm | - | - | Orange | NICKEL | ONE | - | Gold | - | COMMERCIAL | - | - | 4 | - | - | - | - | - | NO | - | - | - | 30mOhm | - | - | - | 30V | - | - | - | - | - | 1 | - | - | - | - | - | - | 1500 | USB 2.0 | - | - | Board Lock | - | 12.1mm | FLASH inch | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MUSBR-05-F-O-B-SM-A Samtec Inc. | 275 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Horizontal | - | Thermoplastic | - | - | - | - | Brass | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~85°C | Tray | 2010 | MUSBR | e3 | - | Active | 1 (Unlimited) | - | Solder | - | USB - mini B | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Right Angle | Unshielded | - | - | 9.2mm | - | - | Orange | NICKEL | ONE | - | Gold | - | COMMERCIAL | - | - | 5 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | 1A | USB, SER B SQ | - | - | - | - | 30V | - | - | - | POLARIZED HOUSING | - | 1 | - | - | - | - | - | - | 1500 | USB 2.0 | USB 2.0 | - | Board Guide, Solder Retention | - | 9.9mm | FLASH inch | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 33UBBR-04SW11 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | - | -55°C~85°C | Tray | 2010 | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-B (USB TYPE-B) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | Right Angle | Unshielded | - | - | 16.3mm | - | 1.5A | - | - | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | 30V | - | - | Tin | - | - | 1 | - | - | - | - | - | - | - | USB 1.1 | - | - | Board Lock | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 10029449-002FLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | - | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | - | Flange, Horizontal | - | Resin | - | - | - | - | Steel | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | HDMI | - | - | - | - | - | Receptacle | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 500μm | - | Right Angle | Shielded | - | - | 9.9mm | - | - | Black | NICKEL | ONE | UL | Gold | - | COMMERCIAL | - | 1 | 19 | RECTANGULAR | - | 0.606 inch | - | 94V-0 | NO | - | - | - | 30mOhm | 100MOhm | - | - | 40V | - | - | - | POLARIZED HOUSING | 700VAC V | 1 | - | - | - | - | - | - | 10000 | HDMI 1.4 | - | - | - | - | 18.2mm | FLASH inch | UL94 V-0 | No | - | RoHS Compliant | - | - | - | ||
![]() 17-250021 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Panel, Through Hole | Panel Mount | - | Bulkhead - Front Side Nut | - | - | - | - | - | - | Copper Alloy | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | -40°C~85°C | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | USB - mini B | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | 1A | Black | - | - | - | Gold | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | Nickel | - | - | 1 | - | - | - | - | - | - | - | USB 2.0 | - | - | Circular Bayonet Coupling, Cover | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() 17-200331 Conec | 50 |
| Datasheet | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | Metal | - | - | - | - | - | - | - | Steel | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | USB-A (USB TYPE-A) | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | 1.5A | - | NICKEL | ONE | UL | Gold | - | COMMERCIAL | - | - | 4 | - | - | - | - | - | - | - | - | USB, SER A FLAT | 30mOhm | - | - | - | 30V | - | 1.5A | - | POLARIZED HOUSING | 500VAC V | 1 | - | - | - | - | - | - | - | USB 2.0 | - | 28 AWG | Circular Threaded Coupling | - | 61.8mm | 30μin | UL94 V-0 | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 0894858201 Molex | In Stock | - | Datasheet | 19 Weeks | - | Gold, Tin | Through Hole, Vertical | Through Hole, Right Angle | - | Vertical | - | Nylon | - | - | - | - | Steel | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750VAC | - | - | - | 0°C~50°C | Tube | - | 89485 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A per Contact | 1.4mm | - | Right Angle | Shielded | - | - | 14mm | - | 1A | Black | - | - | - | Gold | - | - | - | - | 4 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | - | 750V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | USB 2.0 | - | - | Board Lock | - | 7.5mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 33UBBD-04SW11 Conec | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole, Vertical | Through Hole | - | Vertical | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | GLASS FILLED THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | - | -55°C~85°C | Bulk | 2005 | - | - | - | Active | Not Applicable | - | Solder | - | USB-B (USB TYPE-B) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 1A | - | - | ONE | UL | Gold | 30V | COMMERCIAL | - | 2 | 4 | RECTANGULAR | - | - | - | - | - | 0.63 inch | 1A | USB, SER B SQ | 30mOhm | 1GOhm | - | - | - | - | - | - | POLARIZED HOUSING | 500VAC V | 1 | - | - | - | - | - | - | - | USB 1.1 | - | - | Board Lock | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 67503-1340 Molex | In Stock | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Gold | Surface Mount | - | - | - | - | - | 5 | - | - | - | - | - | - | - | US | - | - | - | - | OBSOLETE (Last Updated: 4 months ago) | - | - | - | - | - | - | - | Compliant | - | - | 30 V | - | 30 V | - | - | - | - | - | - | - | - | 5 | Solder | - | Receptacle, USB | 5 | 50 °C | 0 °C | - | 1 | Female | - | - | - | - | - | - | - | - | - | - | 800 µm | - | Right Angle | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | Tin | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() GSB443133HR Amphenol ICC (Commercial Products) | 846000 |
| Datasheet | 8 Weeks | - | - | Horizontal, Surface Mount | Surface Mount, Right Angle | - | Horizontal | - | - | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | GSB4 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB - micro B | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | Shielded | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 5000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | Solder Retention | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() KUSBEX-ASFS1N-B Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | - | - | - | - | Brass | - | - | Bronze | - | - | PBT THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | - | -40°C~105°C | Tray | - | KUSBEX | e3 | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | 2mm | - | Right Angle | Shielded | - | - | - | - | 1A | Black | - | ONE | UL, CSA | Gold | - | COMMERCIAL | 0.52 inch | 1 | 4 | - | - | - | - | - | NO | 0.555 inch | - | USB, SER A FLAT | 20mOhm | 1GOhm | - | - | - | - | - | Nickel | POLAR PIN POSITION | 750VAC V | 1 | - | - | - | - | - | - | 1500 | USB 2.0 | - | - | Board Lock | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 87520-3S10APLF Amphenol ICC (FCI) | 18 |
| Datasheet | 9 Weeks | - | GXT, Tin | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | 87520 | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 3A | - | - | Right Angle | Unshielded | - | - | 14.5mm | - | - | Black | - | - | - | Gold, GXT™ | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 15000 | USB 2.0 | - | - | Board Lock | - | 13.9mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - |