- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Shell Material | Mounting Option 1 | Shell/Shielding Material | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Shielding | Terminal Pitch | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Contact Style | Contact Resistance | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Specifications | Features | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0670688001 Molex | 2079 |
| Datasheet | 17 Weeks | Through Hole, Right Angle | Horizontal | - | - | Copper Alloy | NOT SPECIFIED | - | 30V | 0°C~50°C | Tray | 67068 | e3 | - | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | Shielded | - | Black | - | - | - | Gold | - | - | 4 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | 1 | - | - | 1500 | USB 2.0 | Board Lock | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0673298020 Molex | 2458 |
| Datasheet | 12 Weeks | Through Hole, Right Angle | Vertical | - | LOCKING | Copper Alloy | NOT SPECIFIED | - | - | - | Tray | 67329 | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | - | - | 1A | Shielded | - | Black | - | ONE | UL | Gold | COMMERCIAL | - | 4 | - | - | - | - | - | - | USB, SER A FLAT | 30mOhm | - | - | 1 | - | - | - | USB 2.0 | Board Lock | 0.079 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 0483970003 Molex | In Stock | - | Datasheet | 22 Weeks | Board Edge, Cutout; Through Hole, Right Angle | Horizontal, Mid Mount, Reverse | - | - | Steel, Stainless | NOT SPECIFIED | - | 30VAC/DC | -20°C~85°C | Tape & Reel (TR) | 48397 | - | yes | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | - | - | 0.25A 1.8A | Shielded | - | Blue | - | - | - | Gold | - | - | 9 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0670688010 Molex | 703 |
| Datasheet | 12 Weeks | Through Hole, Right Angle | Horizontal | - | - | Copper Alloy | NOT SPECIFIED | - | 30V | 0°C~50°C | Tray | 67068 | e3 | - | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | Shielded | - | Black | - | - | - | Gold | - | - | 4 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | 1 | - | - | 1500 | USB 2.0 | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0483950003 Molex | In Stock | - | Datasheet | 17 Weeks | Board Edge, Cutout; Through Hole, Right Angle | Horizontal, Mid Mount, Reverse | - | LOCKING | Steel, Stainless | NOT SPECIFIED | THERMOPLASTIC | 30VAC/DC | -20°C~85°C | Tape & Reel (TR) | 48395 | - | yes | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | - | - | 0.25A 1.8A | Shielded | 2.0066mm | Blue | - | ONE | - | Gold | COMMERCIAL | 2 | 9 | STAGGERED | - | - | - | - | - | USB, SER A FLAT | - | - | - | 1 | 35.00576 N | .4726 N | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0548190572 Molex | 1392 |
| Datasheet | 16 Weeks | Surface Mount, Right Angle; Through Hole | Horizontal | POLYETHYLENE | - | Copper Alloy | NOT SPECIFIED | - | 30V | -20°C~85°C | Tape & Reel (TR) | 54819 | - | yes | Active | 1 (Unlimited) | Solder | - | USB - mini B | Receptacle | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | Shielded | - | Black | - | - | - | Gold | - | - | 5 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | 1 | - | - | 5000 | USB 2.0 OTG | Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0471511071 Molex | 5250 | - | Datasheet | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | LOCKING | Copper Alloy | - | GALSS FILLED THERMOPLASTIC | 40VDC | -20°C~85°C | Tape & Reel (TR) | 47151 | e6 | yes | Last Time Buy | 1 (Unlimited) | Solder | EAR99 | HDMI | Receptacle | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5ADC | Shielded | 0.508mm | Black | NICKEL | ONE | UL | Gold | COMMERCIAL | 1 | 19 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.243 inch | 94V-0 | NO | 0.478 inch | - | 30mOhm | POLAR PIN POSITION | 400VAC V | 1 | - | - | - | - | Detent Lock | - | - | ROHS3 Compliant | ||
![]() 0673298000 Molex | 4764 |
| Datasheet | 16 Weeks | Through Hole, Right Angle | Vertical | - | - | Copper Alloy | - | - | - | - | Tray | 67329 | e3 | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | Shielded | - | Black | - | - | - | Gold | - | - | 4 | - | - | - | - | NO | - | - | - | - | - | 1 | - | - | - | USB 2.0 | Board Lock | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0513870578 Molex | 5077 |
| Datasheet | 17 Weeks | Surface Mount, Right Angle; Through Hole | Horizontal | POLYETHYLENE | - | Copper Alloy | PHOSPHOR BRONZE | - | 30VAC/DC | 0°C~50°C | Tape & Reel (TR) | 51387 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | USB - mini B | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | Shielded | - | Black | - | - | - | Gold | - | - | 5 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | 1 | - | - | - | USB 2.0 OTG | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0482040001 Molex | 700 | - | Datasheet | 18 Weeks | Through Hole, Right Angle | Vertical | - | - | Steel (SPCC) | NOT SPECIFIED | - | 30VAC | -55°C~85°C | Tray | 48204 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | USB-A (USB TYPE-A) | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | Shielded | - | Black | - | - | - | Gold | - | - | 4 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | 1 | - | - | - | USB 2.0 | Board Lock | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0673298001 Molex | 2612 |
| Datasheet | 13 Weeks | Through Hole, Right Angle | Vertical | - | - | Copper Alloy | NOT SPECIFIED | - | - | - | Tray | 67329 | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | - | - | 1A | Shielded | - | Black | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | USB 2.0 | Board Lock | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0467651301 Molex | 521 |
| Datasheet | 13 Weeks | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | Steel, Stainless | NOT SPECIFIED | - | 30V | -30°C~85°C | Tape & Reel (TR) | 46765 | - | yes | Active | 1 (Unlimited) | Solder | - | HDMI - Micro | Receptacle | - | - | - | - | - | - | - | - | 0.8A | Shielded | - | - | - | - | - | Gold | - | - | 19 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 5000 | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0471511002 Molex | In Stock | - | Datasheet | - | Surface Mount, Right Angle; Through Hole | Flange, Horizontal | - | - | Copper Alloy | - | GALSS FILLED THERMOPLASTIC | 40VDC | -20°C~85°C | Tray | 47151 | - | yes | Last Time Buy | 1 (Unlimited) | Solder | EAR99 | HDMI | Receptacle | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5ADC | Shielded | - | Black | NICKEL | - | - | Gold | - | - | 19 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | 1 | - | - | - | - | Detent Lock | - | - | ROHS3 Compliant | ||
![]() 0474910001 Molex | 1700 |
| Datasheet | 16 Weeks | Board Cutout, Surface Mount, Right Angle | Horizontal, Mid Mount | POLYETHYLENE | - | Steel, Stainless | COPPER ALLOY | - | 30VAC | -35°C~85°C | Tape & Reel (TR) | 47491 | e4 | yes | Active | 1 (Unlimited) | Solder | - | USB - micro B | Receptacle | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A 1.8A | Shielded | - | Black | - | - | - | Gold | - | - | 5 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | 1 | - | - | 10000 | - | Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0548191572 Molex | 5256 |
| Datasheet | 12 Weeks | Surface Mount | Horizontal | POLYETHYLENE | - | Copper Alloy | NOT SPECIFIED | - | 30V | -20°C~85°C | Cut Tape (CT) | 54819 | - | yes | Active | 1 (Unlimited) | Solder | - | USB - mini B | Receptacle | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | Shielded | - | Black | - | - | - | Gold | - | - | 5 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | 1 | - | - | 5000 | USB 2.0 OTG | Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0670689000 Molex | 61578 | - | Datasheet | 16 Weeks | Through Hole, Right Angle | Horizontal | POLYESTER | - | Copper Alloy | NOT SPECIFIED | - | 30V | 0°C~50°C | Tray | 67068 | - | yes | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | Shielded | - | White | - | - | - | Gold | - | - | 4 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | 1 | - | - | 1500 | USB 2.0 | Board Lock | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0676432911 Molex | 3294 |
| Datasheet | 18 Weeks | Through Hole, Right Angle | Horizontal | - | - | Copper Alloy | NOT SPECIFIED | - | 30VDC | -40°C~85°C | Tray | 67643 | e3 | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | Shielded | - | Black | - | - | - | Gold | - | - | 4 | - | - | - | - | NO | - | - | - | - | - | 1 | - | - | - | - | Board Lock | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0496160715 Molex | In Stock | - | Datasheet | 18 Weeks | Through Hole, Right Angle | Horizontal | - | - | Phosphor Bronze | - | - | 5VDC | -40°C~85°C | Tray | HSAutoLink 49616 | - | - | Active | 1 (Unlimited) | Solder | - | USB - mini B | Female Header | - | - | - | - | - | - | - | - | 0.25A 1A 5A | Shielded | - | Gray | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | USB 2.0 | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0670688110 Molex | In Stock | - | Datasheet | - | Through Hole, Right Angle | Horizontal | - | - | Copper Alloy | NOT SPECIFIED | - | 30V | 0°C~50°C | Tube | 67068 | - | yes | Last Time Buy | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | Receptacle | - | - | - | - | - | - | - | - | 1.5A | Shielded | - | Black | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1500 | USB 2.0 | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0471511001 Molex | 200 | - | Datasheet | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | Copper Alloy | - | GALSS FILLED THERMOPLASTIC | 40VDC | -20°C~85°C | Tape & Reel (TR) | 47151 | - | yes | Last Time Buy | 1 (Unlimited) | Solder | - | HDMI | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5ADC | Shielded | - | Black | NICKEL | - | - | Gold | - | - | 19 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | 1 | - | - | - | - | Detent Lock | - | - | ROHS3 Compliant |