- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Housing Material | Mounting Option 1 | Shell/Shielding Material | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Mating Cycles | Specifications | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0894858000 Molex | 4199 |
| Datasheet | 16 Weeks | - | - | Through Hole, Right Angle | - | Vertical | POLYETHYLENE | - | - | Steel | NOT SPECIFIED | - | 750VAC | 0°C~50°C | Tray | - | 89485 | e3 | yes | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A per Contact | - | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 4 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | - | - | - | 1 | - | USB 2.0 | Board Lock | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 0483940003 Molex | In Stock | - | Datasheet | 21 Weeks | - | - | Board Edge, Cutout; Through Hole, Right Angle | - | Horizontal, Mid Mount, Reverse | - | - | LOCKING | Steel, Stainless | NOT SPECIFIED | THERMOPLASTIC | 30VAC/DC | -20°C~85°C | Tape & Reel (TR) | - | 48394 | - | yes | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.25A 1.8A | - | - | Shielded | - | - | - | Blue | - | ONE | - | Gold | COMMERCIAL | 2 | 9 | - | - | - | - | - | USB, SER A FLAT | - | - | - | - | - | - | - | 1 | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 0894858002 Molex | 9217 |
| Datasheet | 17 Weeks | - | - | Through Hole, Right Angle | - | Vertical | POLYETHYLENE | - | - | Steel | NOT SPECIFIED | - | 750VAC | 0°C~50°C | Tray | - | 89485 | e3 | yes | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A per Contact | - | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 4 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | - | - | - | 1 | - | USB 2.0 | Board Lock | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 0676433910 Molex | 398 |
| Datasheet | 18 Weeks | - | - | Through Hole, Right Angle | - | Horizontal | - | - | - | Copper Alloy | NOT SPECIFIED | - | 30VDC | -40°C~85°C | Tray | - | 67643 | - | yes | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | - | - | - | White | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Board Lock | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 0673298021 Molex | 2259 |
| Datasheet | 13 Weeks | - | - | Through Hole, Right Angle | - | Vertical | - | - | - | Copper Alloy | - | - | - | - | Tray | - | 67329 | - | yes | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1A | - | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | USB 2.0 | Board Lock | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 0496160711 Molex | 960 |
| Datasheet | 17 Weeks | - | - | Through Hole, Right Angle | - | Horizontal | - | - | - | Phosphor Bronze | NOT SPECIFIED | - | 5VDC | -40°C~85°C | Tray | - | HSAutoLink 49616 | - | - | Active | 1 (Unlimited) | Solder | - | USB - mini B | - | - | - | - | - | Female Header | - | - | - | - | - | - | - | - | 0.25A 1A 5A | - | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | USB 2.0 | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 0471511051 Molex | 29795 | - | Datasheet | - | - | - | Surface Mount, Right Angle; Through Hole | - | Horizontal | - | - | - | Copper Alloy | - | GALSS FILLED THERMOPLASTIC | 40VDC | -20°C~85°C | Tape & Reel (TR) | - | 47151 | e6 | yes | Last Time Buy | 1 (Unlimited) | Solder | EAR99 | HDMI | - | - | - | - | - | Receptacle | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5ADC | - | - | Shielded | - | - | - | Black | NICKEL | - | - | Gold | - | - | 19 | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | 1 | - | - | Detent Lock | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() A-USBSB Assmann WSW Components | 662 |
| Datasheet | 23 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Plastic | - | Copper Alloy | Brass | - | - | -55°C~85°C | Tray | 2006 | - | e3 | - | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 2.5mm | Right Angle | - | - | 16mm | - | White | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | 1 | 1500 | USB 2.0 | Board Lock | - | 12.04mm | 12mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 0476591000 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Through Hole | - | Vertical | POLYETHYLENE | - | - | Copper Alloy | - | - | 40VDC | -20°C~85°C | Tape & Reel (TR) | - | 47659 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | HDMI | - | - | - | - | - | Receptacle | POLARIZED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | - | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 19 | - | - | - | - | NO | - | - | - | - | - | - | - | - | 1 | - | - | Pick and Place | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0483077022 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Through Hole | - | Flange, Vertical | - | - | - | Copper Alloy | NOT SPECIFIED | - | 40VAC | -20°C~85°C | Tape & Reel (TR) | - | 48307 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | HDMI | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.5A | - | - | Shielded | - | - | - | - | - | - | - | Gold | - | - | 21 (19+2 Dummy) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Pick and Place | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() UJ31-CH-G2-SMT-TR CUI Devices | In Stock | - | Datasheet | 13 Weeks | - | - | Board Cutout, Surface Mount, Right Angle; Through Hole | - | Horizontal | - | - | - | Steel, Stainless | - | - | 20V | -25°C~80°C | Tape & Reel (TR) | - | UJ31 | - | - | Active | 1 (Unlimited) | Solder | - | USB-C (USB TYPE-C) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.25A 1.25A 5A 6.25A | - | Horizontal | Shielded | - | - | - | - | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Guide | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | 298 |
| Datasheet | 17 Weeks | - | - | Surface Mount | - | Vertical | - | - | - | Steel, Stainless | - | - | 30VAC | -30°C~85°C | Tape & Reel (TR) | - | USB3140 | - | - | Active | 1 (Unlimited) | Solder | - | USB - micro B | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1A 1.8A | - | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 10000 | USB 2.0 | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() FWFTV6G Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | Cadmium | Cable, Free Hanging | Free Hanging (In-Line) | Metal | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | FW Field TV | - | - | Obsolete | Not Applicable | Solder | - | Firewire (IEEE 1394) | 6 | 85°C | -55°C | Green | - | Plug | - | - | - | - | - | - | - | - | - | - | Straight | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | 6 | - | - | - | Green | - | - | - | - | - | - | - | - | - | 1 | 500 Min | - | Circular Threaded Coupling | 71mm | - | - | - | No | RoHS Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() USB-A-S-F-B-TH Samtec Inc. | In Stock |
| - | 3 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | STEEL | Thermoplastic | - | Brass | Bronze | - | 30VAC | -50°C~85°C | Tray | 2005 | USB-A | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Right Angle | Shielded | - | 14.16mm | - | Black | NICKEL | - | - | Gold | - | - | 4 | - | - | - | - | NO | - | - | - | 30V | - | - | - | - | 1 | 1500 | USB 2.0 | Board Lock | - | 14.5mm | - | UL94 V-0 | No | ROHS3 Compliant | - | - | - | ||
![]() 33UBARS1-04SW11 Conec | In Stock | - | Datasheet | 12 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle | - | Horizontal | - | Thermoplastic | - | Copper Alloy | Bronze | - | 30VAC | -55°C~85°C | Box | 1996 | - | - | - | Active | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | - | 2 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | Right Angle | Unshielded | - | 14mm | - | White | TIN | ONE | UL, CSA | Gold | COMMERCIAL | 1 | 4 | RECTANGULAR | - | - | - | NO | USB, SER A FLAT | 30mOhm | - | 30V | - | - | POLARIZED HOUSING | 750VAC V | 1 | - | - | Board Lock | - | 13.1mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 87583-1010RPALF Amphenol ICC (FCI) | 18 |
| Datasheet | 8 Weeks | GXT | Horizontal, Surface Mount | Surface Mount, Right Angle | - | Horizontal | - | Thermoplastic | - | Copper Alloy | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | 87583 | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 3A | - | Right Angle | Unshielded | - | 14.88mm | - | Black | - | - | - | Gold, GXT™ | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1500 | USB 2.0 | Board Lock | - | 14.5mm | - | UL94 V-0 | No | RoHS Compliant | - | - | - | ||
![]() 690-009-521-900 EDAC Inc. | 48 |
| Datasheet | 17 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Vertical | - | Polybutylene | - | Brass | - | - | 30VAC | -50°C~105°C | Tape & Reel (TR) | 2010 | 690 | - | - | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | Right Angle | Unshielded | - | - | 1A | Black | - | - | - | Gold | - | - | 9 | - | - | - | - | - | - | - | 1GOhm | 30V | 1A | - | - | - | 1 | 1500 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 72309-7034BLF Amphenol ICC (FCI) | 23 |
| - | 11 Weeks | GXT, Tin | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Thermoplastic | - | Copper Alloy | NOT SPECIFIED | - | - | -55°C~85°C | Tube | - | 72309 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | USB-A (USB TYPE-A), Stacked | - | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A per Contact | - | Right Angle | Unshielded | - | 17.8mm | - | Black | NICKEL/TIN | - | - | Gold, GXT™ | - | - | 8 | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | 2 | 1500 | USB 2.0 | Board Lock | - | 13.1mm | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() USB-A-Q-RA Adam Tech | 1303 |
| - | 9 Weeks | - | - | Through Hole, Right Angle | - | Horizontal | - | - | - | Brass | Bronze | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 250VAC | -55°C~85°C | Tray | - | - | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | USB-A (USB TYPE-A), Stacked | - | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | - | Shielded | - | - | 1A | Black | TIN | ONE | UL, CSA | Gold | COMMERCIAL | - | 16 | - | - | - | - | NO | - | 30mOhm | 1GOhm | - | - | Nickel | - | 100VAC V | 4 | - | USB 2.0 | Board Lock | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 10137065-00021LF Amphenol ICC (FCI) | 22884 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - |