- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Housing Material | Shell/Shielding Material | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Color | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Max Voltage Rating (DC) | Mating Cycles | Specifications | Features | Length | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DX07S024JJ4R1300 JAE Electronics | 7 |
| Datasheet | 16 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | Steel, Stainless | - | - | 20V | -30°C~80°C | Tape & Reel (TR) | 2016 | DX07 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-C (USB TYPE-C) | - | - | Receptacle | - | - | - | - | - | - | - | 0.25A 1.25A | - | - | Shielded | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Lock | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 74233-100LF Amphenol ICC (FCI) | 10 |
| - | 8 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | Steel, Stainless | - | - | 12V | -55°C~85°C | Tray | - | - | - | - | Active | 1 (Unlimited) | 8 | Solder | - | USB-A (USB TYPE-A) and Power, Combo | 8 | - | Plug | - | - | - | - | - | - | - | 1.5A 3A | - | Straight | Shielded | - | - | 50.9mm | - | 3A | Teal | - | - | - | Gold, GXT™ | - | - | - | 8 | - | - | - | - | Green | - | - | - | - | - | 1GOhm | - | - | - | - | 1 | 2.083V | 1500 | USB 2.0 | - | 15.8mm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 74233-102LF Amphenol ICC (FCI) | 10 |
| - | 8 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | Steel, Stainless | - | - | 12V | -55°C~85°C | Tray | - | - | - | - | Active | 1 (Unlimited) | 8 | Solder | - | USB-A (USB TYPE-A) and Power, Combo | 8 | - | Plug | - | - | - | - | - | - | - | 1.5A 3A | - | Straight | Shielded | - | - | 50.9mm | - | 3A | Teal | - | - | - | Gold, GXT™ | - | - | - | 8 | - | - | - | - | Green | - | - | - | - | - | 1GOhm | - | - | - | - | 1 | 2.083V | 1500 | USB 2.0 | - | 15.8mm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() DX07B024XJ1R1300 JAE Electronics | 5 |
| Datasheet | 14 Weeks | - | Surface Mount, Through Hole | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | - | - | - | Steel, Stainless | - | - | 20V | -30°C~80°C | Tape & Reel (TR) | 2015 | DX07 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-C (USB TYPE-C) | - | - | Receptacle | - | - | - | - | - | - | - | 0.25A 1.25A | - | - | Shielded | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Pick and Place | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() DX07B024JJ2R1500 JAE Electronics | 8 | - | Datasheet | 14 Weeks | - | Surface Mount | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | - | - | - | Steel, Stainless | - | - | 20V | -30°C~80°C | Tape & Reel (TR) | 2007 | DX07 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-C (USB TYPE-C) | - | - | Receptacle | - | - | - | - | - | - | - | 0.25A 1.25A | - | - | Shielded | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Pick and Place | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() USBR-A-D-S-O-TH Samtec Inc. | 275 |
| - | 1 Weeks | - | Through Hole | Through Hole, Right Angle | Horizontal | - | COPPER ALLOY | Thermoplastic | - | Bronze | - | 30VAC | -50°C~85°C | Tray | 2012 | USBR | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Right Angle | - | - | - | - | - | - | Orange | NICKEL | TWO | - | Gold | COMMERCIAL | - | 1+1 | 8 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | USB, SER A FLAT | 30mOhm | - | - | 30V | POLAR PIN POSITION | - | 2 | - | 1500 | USB 2.0 | Board Lock | - | 30μin | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() KUSBX-AS2N-W30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole, Right Angle | Horizontal | - | - | Thermoplastic | Brass | - | - | 30VAC | -40°C~85°C | Tray | 2005 | KUSBX | e3 | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A), Stacked | - | Black | Receptacle | OTHER STACKING CONNECTOR 4 CONTACTS EACH | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Right Angle | Shielded | - | - | - | - | 1A | White | NICKEL | ONE | UL, CSA | Gold | COMMERCIAL | 0.571 inch | 1+1 | 8 | RECTANGULAR | - | 0.614 inch | 94V-0 | - | NO | 0.669 inch | 1A | USB, SER A FLAT | 30mOhm | 1GOhm | - | - | POLAR PIN POSITION | 750VAC V | 2 | - | 1500 | - | - | - | 30μin | 0.11 inch | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() GSB4112312HR Amphenol ICC (Commercial Products) | 490000 |
| Datasheet | 8 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | STAINLESS STEEL, FRONT-NICKEL PLATED | - | Steel, Stainless | COPPER ALLOY | LIQUID CRYSTAL POLYMER | - | - | Tray | 2014 | GSB4 | e3 | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | Receptacle | OTHER STACKING CONNECTOR: 9 CONTACTS | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Right Angle | Shielded | - | - | - | unknown | - | Blue | - | - | - | Gold | - | - | - | 18 | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | 2 | - | 5000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Lock | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() GSB4116341HR Amphenol ICC (Commercial Products) | 564300 |
| Datasheet | 8 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle | Vertical | - | - | - | Steel, Stainless | - | - | - | - | Tray | - | GSB4 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | Receptacle | - | - | - | - | - | - | - | - | - | Right Angle | Shielded | - | - | - | - | - | Blue | - | - | - | Gold | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Lock | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 87520-3012APLF Amphenol ICC (FCI) | 48 |
| - | 9 Weeks | Gold, Tin | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | - | Thermoplastic | Copper Alloy | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | 87520 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | Receptacle | - | - | - | - | - | - | - | 3A | - | Right Angle | Unshielded | - | - | - | - | - | Black | - | - | - | Gold, GXT™ | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000 | USB 2.0 | Board Lock | 14.5mm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 87520-5010ALF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | - | - | Copper Alloy | NOT SPECIFIED | POLYETHYLENE | - | -55°C~85°C | Tape & Reel (TR) | - | 87520 | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3A | - | - | Unshielded | - | 2.0066mm | - | - | - | Black | NICKEL/TIN | ONE | UL | Gold, GXT™ | COMMERCIAL | - | 1 | 4 | RECTANGULAR | - | 0.279 inch | - | - | NO | - | - | USB, SER A FLAT | 30mOhm | - | - | - | POLAR PIN POSITION | 750VAC V | 1 | - | 1500 | USB 2.0 | Board Lock | - | 30μin | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() USBR-B-S-S-O-VT Samtec Inc. | 108 | - | - | 3 Weeks | - | Through Hole | Through Hole | Vertical | - | BRASS | Thermoplastic | Phosphor Bronze | Bronze | - | 30VAC | -50°C~85°C | Tray | 2014 | USBR | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | - | Receptacle | TOP ENTRY | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5mm | Straight | Shielded | - | - | 11.1mm | - | - | Orange | NICKEL | ONE | - | Gold | COMMERCIAL | - | - | 4 | - | - | - | - | - | NO | - | - | - | 30mOhm | - | PLUG | 30V | - | - | 1 | - | 1500 | USB 2.0 | Board Lock | 12.1mm | 30μin | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | - | ||
![]() HDMR-19-01-F-SM Samtec Inc. | 269 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Horizontal | - | - | Steel | Brass | COPPER ALLOY | - | 40VAC | -25°C~85°C | Bulk | 2012 | - | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | HDMI | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.3A per Contact | 500μm | Right Angle | Shielded | - | - | 12.16mm | - | - | - | NICKEL | ONE | UL | Gold | COMMERCIAL | - | 1 | 19 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.244 inch | - | - | NO | - | - | - | 30mOhm | - | - | 40V | POLARIZED HOUSING | - | 1 | - | 100 | - | Board Guide | 15mm | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount, Through Hole | Horizontal | - | - | - | Steel (SPCC) | - | - | 30V | -40°C~85°C | Tape & Reel (TR) | - | USB1046 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | Receptacle | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1500 | USB 2.0 | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 55917-001LF Amphenol ICC (FCI) | 12348 |
| Datasheet | 8 Weeks | GXT | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | 1 | - | Plastic | Copper Alloy | - | - | 24V | -55°C~85°C | Tray | - | 55917 | - | - | Active | 1 (Unlimited) | 8 | Solder | - | USB-A (USB TYPE-A) and Power, Combo | - | - | Receptacle | - | - | - | - | - | - | - | 5A | - | Right Angle | Shielded | - | - | 16.4mm | - | - | Red | - | - | - | Gold, GXT™ | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1500 | USB 2.0 | Board Lock | 16.1mm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | - | ||
Tiny WHSL | 2600 |
| Datasheet | 10 Weeks | - | - | Through Hole | Flange, Vertical | - | - | - | Steel, Stainless | - | - | 30VAC | -30°C~85°C | Tape & Reel (TR) | - | USB3145 | - | - | Active | Not Applicable | - | Solder | - | USB - micro B | - | - | Receptacle | - | - | - | - | - | - | - | 1A 1.8A | - | - | Shielded | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 10000 | USB 2.0 | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() USB-B-S-RA-TSMT Adam Tech | 4606 |
| Datasheet | 9 Weeks | - | - | Surface Mount, Right Angle | Horizontal | - | STEEL | - | Copper Alloy | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 30VAC | -20°C~60°C | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | - | Receptacle | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | - | - | - | - | - | Black | NICKEL | ONE | UL, CSA | Gold | COMMERCIAL | - | - | 4 | - | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | 1 | - | - | USB 2.0 | Board Guide, Solder Retention | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 54-00007 Tensility International Corp | 48 |
| Datasheet | 15 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | - | - | Brass | - | - | 30VDC | -40°C~85°C | Tray | 2015 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | Receptacle | - | - | - | - | - | - | - | 3A | - | - | Unshielded | - | - | - | - | - | Blue | - | - | - | Gold | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1500 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() USB-AM-S-S-W-SM1 Samtec Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | - | COPPER ALLOY | Thermoplastic | - | Bronze | - | 30VAC | -50°C~85°C | Tray | 2013 | USB-A | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | Plug | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Right Angle | Shielded | - | - | 20.7mm | - | - | White | NICKEL | ONE | - | Gold | COMMERCIAL | - | - | 4 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | 30mOhm | - | - | 30V | - | - | 1 | - | 1500 | USB 2.0 | Board Guide | 12.5mm | 30μin | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MUSBB551N5 Amphenol ICC (Commercial Products) | 7840 |
| - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | Flange, Vertical | - | - | - | Copper Alloy | - | - | - | -40°C~105°C | Bulk | 2011 | MUSB | - | - | Active | 1 (Unlimited) | - | Solder | - | USB - mini B | - | - | Receptacle | - | - | - | - | - | - | - | 1A | - | Straight | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | Black | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000 | USB 2.0 | Cover | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof |