- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Shell/Shielding Material | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Contact Finish Termination | Withdrawl Force-Min | Mating Cycles | Specifications | Features | Height | Length | Width | Plating Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C-ARA1-AK512 CNC Tech | 1501 |
| Datasheet | 18 Weeks | - | Surface Mount, Through Hole | Surface Mount, Right Angle; Through Hole | - | Horizontal | - | METAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | ARA1 | - | yes | Active | 1 (Unlimited) | Solder | - | USB-C (USB TYPE-C) | - | - | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A | - | - | - | - | - | - | - | - | Black | NICKEL | - | - | Gold | - | - | - | 24 | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 10000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() KMMLX-BSMT5SB-30TR Kycon | In Stock | - | Datasheet | 20 Weeks | - | - | Board Edge, Cutout; Surface Mount, Right Angle | SMD/SMT | Horizontal, Mid Mount | - | STAINLESS STEEL | - | LOCKING | - | - | Steel, Stainless | - | NOT SPECIFIED | - | POLYETHYLENE | - | - | - | - | - | - | - | 30VAC | -55°C~85°C | Tape & Reel (TR) | 2013 | KMMLX | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | USB - micro B | - | - | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | - | - | - | Shielded | - | - | - | - | Black | MATTE TIN | ONE | UL, CSA | Gold | COMMERCIAL | 0.433 inch | 1 | 5 | RECTANGULAR | - | - | - | - | NO | - | USB, SER B SQ | - | - | PLUG | - | - | - | POLAR PIN POSITION | - | 1 | - | - | 10000 | USB 2.0 OTG | Solder Retention | - | - | - | 30μin | - | - | RoHS Compliant | - | - | - | ||
![]() 73725-0180RLF Amphenol ICC (FCI) | 356400 |
| - | 9 Weeks | GXT, Tin | Through Hole, Vertical | Through Hole, Right Angle | - | Vertical | - | - | Thermoplastic | - | - | - | Copper Alloy | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | 73725 | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | TAPE & REEL PACKAGING | - | - | - | - | - | - | 2.5A | 2mm | - | Right Angle | Shielded | - | - | - | - | White | TIN OVER NICKEL | ONE | UL | Gold, GXT™ | COMMERCIAL | - | 2 | 4 | STAGGERED | - | - | - | - | - | 0.776 inch | - | - | - | - | - | - | - | - | - | 1 | - | - | 1500 | USB 2.0 | Board Lock | - | 5.76mm | - | FLASH inch | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 10132425-00021LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 10116136-001LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | - | - | - | - | Copper Alloy | - | NOT SPECIFIED | - | PLASTIC | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | - | - | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | Shielded | - | - | - | - | - | NICKEL | - | - | Gold, GXT™ | - | - | - | 8 | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | USB 2.0 | Board Lock | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() DX4R205JJ8R2000 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | - | Horizontal, Mid Mount | - | - | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | - | - | 30V | -30°C~80°C | Tape & Reel (TR) | 2012 | DX4 | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB - micro AB | 5 | 80°C | -30°C | - | Receptacle | - | - | - | - | - | - | - | 0.5A 1.8A | - | - | - | Unshielded | - | - | - | 1.8A | Black | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | Tin | - | - | 1 | - | - | 10000 | USB 2.0 | Pick and Place | - | - | - | - | UL94 HB | - | RoHS Compliant | - | - | - | ||
![]() KUSB-SMT-BS-1-N-B Kycon | In Stock | - | - | - | - | - | BOARD | - | - | - | COPPER ALLOY | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | KYCON INC | - | POLYAMIDE | Kycon Inc | KUSB-SMT-BS1N-B | RIGHT ANGLE | Obsolete | 5.83 | Yes | - | - | - | - | - | e0 | - | - | - | - | - | USB CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | - | - | - | - | unknown | - | - | NICKEL | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSB4111312HR Amphenol ICC (Commercial Products) | 2882 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Horizontal | 9 | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | GSB4 | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | Right Angle | Shielded | - | - | - | - | Blue | - | - | - | Gold | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 5000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Lock | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 67803-0030 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOLEX LLC | - | - | Molex | 678030030 | - | Obsolete | 5.83 | - | - | - | - | - | - | - | - | - | - | - | - | USB CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E8124-001-01 Pulse Electronics Network | 8664 |
| Datasheet | 14 Weeks | - | Surface Mount | Board Cutout, Surface Mount, Right Angle; Through Hole | - | Horizontal, Mid Mount | - | - | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | - | - | 100VAC | -40°C~85°C | Cut Tape (CT) | 2011 | - | - | - | Discontinued | 1 (Unlimited) | Solder | - | USB-C (USB TYPE-C) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() MUSB-B5-S-VT-TSMT-1 Adam Tech | In Stock | - | - | - | - | - | Surface Mount | - | Vertical | - | - | - | LOCKING | PEG | MOUNTING FLANGE | Brass | - | PHOSPHOR BRONZE | - | LIQUID CRYSTAL POLYMER (LCP) | - | - | - | - | - | - | - | 30VAC/DC | -25°C~80°C | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB - mini B | - | - | - | - | Receptacle | ROHS COMPLIANT | - | - | - | - | - | - | 1A | - | - | - | Shielded | - | 0.7874mm | - | - | Black | - | ONE | UL, CSA | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | - | - | - | - | 0.272 inch | USB, SER B SQ | 20mOhm | - | - | - | - | - | POLARIZED HOUSING | - | 1 | - | - | - | - | Board Guide, Solder Retention | - | - | - | FLASH inch | UL94 V-0 | - | Non-RoHS Compliant | - | - | - | ||
![]() AU-Y1005 Assmann WSW Components | 12396 |
| - | 23 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | Polybutylene | - | - | - | Brass | - | Bronze | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | 2007 | - | e3 | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | - | - | - | White | - | - | - | Gold | - | - | - | 4 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | 1.5A | - | - | - | 1 | - | - | 1500 | USB 1.1 | Board Lock | 7.12mm | 14mm | 13.1mm | - | UL94 V-0 | - | ROHS3 Compliant | - | Contains Lead | - | ||
![]() KUSBX-SMTBS1NBTR Kycon | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, Right Angle; Through Hole | - | Horizontal | - | COPPER ALLOY | - | - | - | - | Brass | - | PHOSPHOR BRONZE | - | THERMOPLASTIC | - | - | - | - | - | - | - | 30VAC/DC | -40°C~85°C | Tape & Reel (TR) | 2002 | KUSBX-SMT | - | - | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | - | - | - | White | Receptacle | - | - | - | - | - | - | - | 1A | 1.25mm | - | Right Angle | Shielded | - | - | - | - | Black | NICKEL OVER COPPER | ONE | UL | Gold | COMMERCIAL | - | 1 | 4 | RECTANGULAR | - | - | - | - | - | 0.693 inch | USB, SER B SQ | 30mOhm | - | - | - | - | - | POLARIZED HOUSING | 500VAC V | 1 | - | - | 1500 | - | Board Guide, Solder Retention | - | - | - | FLASH inch | UL94 V-0 | No | RoHS Compliant | - | - | - | ||
![]() EHFW2BPKG Switchcraft Inc. | In Stock | - | Datasheet | - | - | Panel, Screw | Panel Mount, Screw Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | EH | - | - | Obsolete | Not Applicable | - | - | Firewire (IEEE 1394) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | - | ||
![]() 690-024-632-031 EDAC Inc. | In Stock | - | Datasheet | 17 Weeks | - | - | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | - | Horizontal | - | - | - | - | - | - | Steel (SUS) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | 690 | - | - | Active | - | Solder | - | USB-C (USB TYPE-C) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 1A | - | - | Right Angle | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() USBBFTV7PE2G Amphenol PCD | In Stock | - | - | 18 Weeks | - | Bulkhead, Panel | Panel Mount | Metal | Bulkhead - Front Side Nut | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | USBBF TV | - | - | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | 1 | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 500 | USB 2.0 | Backshell, Circular Threaded Coupling | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() KUSBX-AS1N-B30 Kycon | In Stock | - | Datasheet | 20 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Horizontal | - | BRASS | Thermoplastic | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -40°C~85°C | Tray | 2005 | KUSBX | e3 | yes | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | White | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | - | Right Angle | Shielded | - | 2.0066mm | - | - | Black | NICKEL | ONE | UL, CSA | - | COMMERCIAL | - | 1 | 4 | RECTANGULAR | - | 0.28 inch | - | - | NO | - | USB, SER A FLAT | 30mOhm | 1GOhm | - | - | - | - | POLAR PIN POSITION | 750VAC V | 1 | - | - | 1500 | - | Board Lock | - | - | - | 30μin | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | - | ||
![]() KUSBEX-ASFS1N-W30 Kycon | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole, Right Angle | - | Horizontal | - | - | - | LOCKING | - | - | Brass | - | PHOSPHOR BRONZE | - | PBT THERMOPLASTIC | - | - | - | - | - | - | - | 30VAC | -40°C~105°C | Tray | 2015 | KUSBEX | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | - | - | Shielded | - | - | - | - | White | NICKEL/TIN | ONE | UL, CSA | Gold | COMMERCIAL | 0.555 inch | 1 | 4 | RECTANGULAR | - | 0.265 inch | - | - | NO | 0.567 inch | USB, SER A FLAT | 20mOhm | - | - | - | - | - | POLAR PIN POSITION | 750VAC V | 1 | - | - | 1500 | USB 2.0 | Board Lock | - | - | - | 30μin | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 690-004-220-013 EDAC Inc. | In Stock | - | - | - | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2012 | 690 | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | Black | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1500 | USB 2.0 | Board Lock | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | - | ||
![]() ZX62-AB-5PA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Horizontal, Surface Mount | Surface Mount, Right Angle | - | Bottom Mount, Horizontal | - | STAINLESS STEEL | - | - | - | - | Steel, Stainless | - | NOT SPECIFIED | - | LIQUID CRYSTAL POLYMER | - | - | - | - | - | - | - | 30VAC | -30°C~85°C | Tape & Reel (TR) | 2007 | ZX | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | USB - micro AB | - | - | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A per Contact | - | - | - | - | - | 0.4064mm | unknown | - | Gray | TIN | ONE | UL | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | USB, SER A FLAT | 30mOhm | - | - | - | - | - | - | - | 1 | - | 8.0064 N | 10000 | USB 2.0 | Pick and Place, Solder Retention | - | - | - | 30μin | UL94 V-0 | - | RoHS Compliant | - | - | - |