- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Weight | Mounting Option 1 | Board Mounting Option | Shell/Shielding Material | Base Product Number | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number Of Connectors | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Max Voltage Rating (DC) | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Product Type | Specifications | Contact Design | Product | Mounting Angle | Features | Standard | Terminal Length | Product Category | IP Rating | Height | Length | Width | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0743209000 Molex | In Stock | - | Datasheet | - | - | - | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40VAC | -20°C~85°C | Tray | - | MicroCross 74320 | - | - | Obsolete | 1 (Unlimited) | Solder | - | DVI-D, Dual Link | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 3A per Contact | - | - | - | Shielded | - | - | - | - | - | Natural | - | - | - | Gold | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 100 | - | - | - | - | - | Board Lock | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0672982091 Molex | In Stock | - | Datasheet | - | - | - | Board Edge, Cutout; Through Hole, Right Angle | Horizontal | - | - | - | - | - | Brass, Steel (SUS 304) | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | 0°C~50°C | Tray | - | 67298 | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | - | - | Shielded | - | - | - | unknown | - | Black | - | - | - | Gold | - | - | - | - | 8 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0675031120 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | Horizontal | POLYETHYLENE | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC/DC | 0°C~50°C | Tape & Reel (TR) | - | 67503 | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | USB - mini B | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | - | - | - | Shielded | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | - | 5 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | USB 2.0 OTG | - | - | - | Board Guide | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0672982190 Molex | In Stock | - | Datasheet | - | - | - | Board Edge, Cutout; Through Hole, Right Angle | Horizontal | - | - | - | - | - | Brass, Steel (SUS 304) | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | 0°C~50°C | Tape & Reel (TR) | - | 67298 | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | - | - | Shielded | - | - | - | unknown | - | Black | - | - | - | Gold | - | - | - | - | 8 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0676430991 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | Flange, Horizontal | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | 0°C~50°C | Tray | - | 67643 | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0676431910 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | Horizontal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tray | - | 67643 | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | - | - | - | - | - | White | - | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 57489-1010BLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Plastic | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | - | 57489 | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) and Power, Combo | - | 9 | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A 3A | - | 9 | Right Angle | Shielded | - | - | 19.5mm | - | - | Black | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1500 | - | USB 2.0 | - | - | - | Board Lock | - | - | - | - | - | 13.7mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() KUSBV-BS-1-N-BLK Kycon | In Stock | - | - | - | Gold | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, USB | - | 4 | White | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | BOARD | - | COPPER ALLOY | - | - | LOCKING | HOLE .086-.098 | - | - | 0.571 inch | - | AU | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10117835-002LF | - | RIGHT ANGLE | ONE | - | - | - | Obsolete | - | 7.98 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | USB CONNECTOR | - | - | - | - | 8536.69.40.30 | Telecom and Datacom Connectors | - | - | - | - | - | - | - | - | 9 | - | - | - | 2.0066 mm | - | compliant | - | - | NICKEL | - | UL | - | - | COMMERCIAL | - | 2 | - | STAGGERED | - | 0.276 inch | MALE | - | - | 0.646 inch | 1.8 A | USB, SER A FLAT | 30 mΩ | 100000000 Ω | RECEPTACLE | - | SOLDER | - | - | 100VAC V | 1 | 1.4986 mm | 1500 Cycles | - | - | 35.1392 N | .6116 N | - | - | - | - | - | - | - | - | 0.112 inch | - | - | - | - | - | FLASH inch | - | - | - | - | - | - | ||
![]() USB3065-30-00-A Global Connector Technology | 93 |
| - | - | Gold | Surface Mount | Surface Mount, Right Angle | Horizontal | - | - | 453.59237 mg | - | - | Steel (SUS304) | USB3065 | - | GCT | - | Copper Alloy | 1500 | - | - | - | Global Connector Technology (GCT) | - | GCT | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Compliant | - | 30VAC | -30°C ~ 85°C | Cut Tape | - | USB3065 | - | - | - | - | SMD/SMT | - | USB | Type B | - | - | Receptacle | - | USB Connectors | - | - | - | - | - | - | 1A, 1.8A | - | - | Right Angle | Shielded | - | - | - | - | - | Black | - | - | - | Gold | SMD/SMT | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | 10000 | USB Connectors | USB 2.0 | - | USB Type B Connectors | Right Angle | - | USB | - | USB Connectors | - | 13.335 mm | 13.335 mm | 13.335 mm | - | UL94 V-0 | - | No SVHC | - | - | Lead Free | ||
![]() KMAB-SMT-5S-S-30TR Kycon | In Stock | - | - | - | Gold | - | BOARD | - | COPPER ALLOY | - | - | LOCKING | LOCATING POSTS | - | - | 0.303 inch | - | GOLD (30) OVER NICKEL (50) | Bronze | - | KYCON INC | - | PA6T THERMOPLASTIC | Kycon Inc | KMAB-SMT-5S-S-30TR | - | RIGHT ANGLE | ONE | 85 °C | -55 °C | - | Obsolete | - | 8.78 | Non-Compliant | No | - | - | - | - | - | e0 | - | - | - | - | EAR99 | Receptacle, USB | - | 5 | Grey | Female | 8536.69.40.30 | Telecom and Datacom Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 5 | - | - | - | 0.7874 mm | - | compliant | 1 A | - | TIN | - | UL | - | - | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | 0.156 inch | FEMALE | 94V-0 | NO | 0.362 inch | 1 A | USB, SER AB | 50 mΩ | 1 GΩ | RECEPTACLE | - | SURFACE MOUNT | - | POLAR PIN POSITION | 100VAC V | 1 | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | UL94 V-0 | - | ||
![]() 87520-3010APLF Amphenol ICC (FCI) | 4950 |
| - | 9 Weeks | - | - | Through Hole, Right Angle | Horizontal | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | 87520 | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 3A | - | - | - | Unshielded | - | - | - | - | - | Black | - | - | - | Gold, GXT™ | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 5000 | - | USB 2.0 | - | - | - | Board Lock | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 87583-2010BALF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | - | 87583 | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 3A | - | - | - | Unshielded | - | - | - | - | - | White | - | - | - | Gold, GXT™ | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1500 | - | USB 2.0 | - | - | - | Board Lock | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() CX80B1-24P Hirose Electric Co Ltd | 216 | - | Datasheet | 12 Weeks | - | - | Surface Mount, Through Hole | Reversible, Vertical | STAINLESS STEEL | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | POLYETHYLENE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20VAC | -40°C~85°C | Tape & Reel (TR) | - | CX | - | - | Active | 1 (Unlimited) | Solder | - | USB-C (USB TYPE-C) | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.25A 1.25A | - | - | - | Shielded | - | - | - | - | - | Black | NICKEL | - | - | Gold | - | - | - | - | 24 | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 10000 | - | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() A-USBPB-R Assmann WSW Components | In Stock | - | Datasheet | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~85°C | Bulk | 2005 | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | - | - | - | Plug | - | - | - | - | - | - | - | - | 1.5A per Contact | - | - | Straight | - | - | - | - | - | - | White | NICKEL | ONE | UL | Gold | - | COMMERCIAL | 0.335 inch | - | 4 | - | - | 0.286 inch | - | - | - | - | - | USB, SER A FLAT | 30mOhm | - | RECEPTACLE | 30V | - | - | POLARIZED HOUSING | 500VAC V | 1 | - | - | - | - | - | - | - | - | USB 1.1 | PREASSEM CONN | - | - | - | - | - | - | - | 6.85mm | - | 8.8mm | 5μin | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0743203000 Molex | In Stock | - | Datasheet | - | - | - | Panel Mount, Through Hole | Flange, Vertical | - | - | - | - | - | Steel | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40VAC | -20°C~85°C | Tray | - | MicroCross 74320 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | DVI-I, Dual Link | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 3A per Contact | - | - | - | Shielded | - | - | - | - | - | Natural | - | - | - | Gold | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 100 | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() E810K-SBY104-L Pulse Electronics Network | In Stock | - | Datasheet | - | - | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | Nylon | - | - | - | Copper Alloy | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e4 | - | Active | 1 (Unlimited) | Solder | - | HDMI | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 500μm | - | Right Angle | Shielded | - | - | 12.65mm | - | - | Black | NICKEL | - | - | Gold | - | - | - | - | 19 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 30V | - | - | 10000 | - | - | - | - | - | Solder Retention | - | - | - | - | - | 20.6mm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 0743209014 Molex | In Stock | - | Datasheet | - | - | - | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | - | - | - | - | Steel | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40VAC | -20°C~85°C | Tray | - | MicroCross 74320 | - | - | Obsolete | 1 (Unlimited) | Solder | - | DVI-I, Dual Link | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 3A per Contact | - | - | - | Shielded | - | - | - | - | - | Natural | - | - | - | Gold | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 100 | - | - | - | - | - | Board Lock | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() AU-Y1005-2-R Assmann WSW Components | In Stock | - | Datasheet | - | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Polybutylene | - | - | - | Brass | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | 2011 | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | 14.2mm | - | - | White | NICKEL | ONE | UL | Gold | - | COMMERCIAL | - | 1 | 4 | RECTANGULAR | - | 0.276 inch | - | - | - | - | - | USB, SER A FLAT | 30mOhm | - | - | - | - | 1.5A | POLARIZED HOUSING | 500VAC V | 1 | - | - | - | - | - | - | 1500 | - | USB 2.0 | - | - | - | Board Lock | - | - | - | - | - | 14.4mm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() A-USBPB-2-R Assmann WSW Components | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene | - | - | - | Steel | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~85°C | Bulk | 2012 | - | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | USB-B (USB TYPE-B) | - | - | - | Plug | - | - | - | - | - | - | - | - | 1.5A per Contact | - | - | Straight | - | - | - | - | unknown | - | White | - | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | 1 | - | - | - | - | - | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - |