- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Housing Material | Shell/Shielding Material | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Contact Pattern | Insertion Force-Max | Mating Cycles | Specifications | USB | Features | Height | Length | Width | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MD40-19S Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Copper Alloy | - | LIQUID CRYSTAL POLYMER | 125VAC | -55°C~85°C | Tray | 2008 | MD | e4 | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | HDMI | - | - | - | Plug | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | - | - | - | Shielded | - | - | unknown | - | - | TIN | - | - | Gold | - | - | 19 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | 1 | - | - | 10000 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() A-USBPA-N Assmann WSW Components | 40 |
| - | 23 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene | Steel | Brass | - | 30VAC | -55°C~85°C | Tray | - | - | - | no | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | 1 | Plug | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 1.5A per Contact | - | - | Straight | - | - | 36.6mm | - | 1A | White | - | ONE | UL | Gold | - | - | 4 | - | - | 0.27 inch | - | NO | - | - | 30mOhm | - | - | - | 1A | - | - | 1 | RECTANGULAR | - | - | USB 2.0 | - | - | - | 12mm | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 690-024-633-031 EDAC Inc. | 1102 |
| Datasheet | 17 Weeks | - | - | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | - | Horizontal, Mid Mount | - | - | Steel, Stainless | - | - | 100VAC | - | Tape & Reel (TR) | 2015 | 690 | - | - | Active | - | - | Solder | - | USB-C (USB TYPE-C) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | Black | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SS-52000-002 Stewart Connector | In Stock | - | - | 18 Weeks | - | - | Through Hole, Right Angle | - | Vertical | - | - | Copper Alloy | - | - | - | - | Tray | 2017 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Right Angle | Shielded | - | - | - | - | Blue | - | - | - | Gold | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | Board Lock | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 10029449-112RLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Flange, Horizontal | - | - | - | - | - | 40V | -20°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | HDMI | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.5A | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 10000 | HDMI 1.4 | - | Board Guide | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() A-IEE-M4P-SMD/LP Assmann WSW Components | 47 |
| - | 23 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | - | Horizontal | - | - | Brass, Steel | PHOSPHOR BRONZE | - | 40V | -55°C~105°C | Tray | 2009 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | Firewire (IEEE 1394) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | Black | NICKEL | ONE | - | Gold | COMMERCIAL | 1 | 4 | RECTANGULAR | - | 0.232 inch | - | - | - | - | 30mOhm | - | - | - | - | - | - | 1 | - | - | 1500 | - | - | - | - | - | - | 30μin | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MUSB-B5-S-RA Adam Tech | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | Horizontal | STEEL | - | Brass | NOT SPECIFIED | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 30VAC | -20°C~60°C | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | USB - mini B | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1A | - | - | - | Shielded | - | - | compliant | - | Black | NICKEL | ONE | UL, CSA | Gold | COMMERCIAL | - | 5 | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | 1 | - | .834 N | - | USB 2.0 | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10078837-001FLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Surface Mount, Vertical | Surface Mount, Through Hole | - | Flange, Vertical | STAINLESS STEEL | Resin | Steel, Stainless | COPPER ALLOY | - | 40VAC | -55°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 21 | Solder | EAR99 | HDMI | - | Black | - | Receptacle | - | 8536.69.40.30 | - | - | - | - | - | - | 0.5A | 1.27mm | - | Straight | Shielded | - | 9.03mm | - | - | - | NICKEL | ONE | UL | Gold | COMMERCIAL | 1 | 19 | RECTANGULAR | - | 0.262 inch | - | - | - | USB, SER A FLAT | 30mOhm | 100MOhm | - | 40V | - | POLARIZED HOUSING | 500VAC V | 1 | - | - | 10000 | HDMI 1.4 | - | Board Guide, Cover, Solder Retention | - | 28.1mm | - | FLASH inch | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() E828B-221A14-L Pulse Electronics Network | In Stock | - | Datasheet | - | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | Copper Alloy | PHOSPHOR BRONZE | GLASS FILLED POLYAMIDE | - | -40°C~85°C | Tray | 2006 | - | e4 | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Firewire (IEEE 1394) and USB - A (2) | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A 1.5A | - | - | - | Shielded | - | - | - | - | - | NICKEL | - | - | Gold | - | - | 14 | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | 3 | - | - | 1500 | - | - | Board Lock | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() EHFW2PKG Switchcraft Inc. | In Stock | - | Datasheet | - | - | Panel, Screw | Panel Mount, Screw Hole | - | - | - | - | - | - | - | - | - | Bulk | 2008 | EH | - | - | Obsolete | Not Applicable | - | - | - | Firewire (IEEE 1394) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 57496-102LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | Copper Alloy | Copper | - | - | -55°C~85°C | Bulk | 2008 | 57496 | e4 | - | Obsolete | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) and Power, Combo | 9 | Black | - | Plug | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.5A 3A | - | 9 | Straight | Shielded | - | 36.3mm | - | - | - | TIN LEAD | - | - | Gold | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | 1 | - | - | 1500 | USB 2.0 | USB 2.0 | - | - | 12.1mm | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() E8144-B02024-L Pulse Electronics Network | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Horizontal | - | Polybutylene | Copper Alloy | Bronze | - | 30VAC | -40°C~85°C | Tray | 2012 | - | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-B (USB TYPE-B) | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5mm | - | Right Angle | Shielded | - | 16.5mm | - | - | Black | TIN | - | - | Gold | - | - | 4 | - | - | - | - | NO | - | - | - | - | - | 30V | 1A | - | - | 1 | - | - | 1500 | - | - | Board Lock | - | 12.04mm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() E8110-032-01 Pulse Electronics Network | In Stock | - | - | - | Gold, Tin | Surface Mount, Vertical | Surface Mount | - | Vertical | - | Polymer | Steel | Brass | - | - | -20°C~80°C | Bulk | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | USB - micro B | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.8A | 650μm | - | Straight | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 10000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | Pick and Place, Solder Retention | - | 12.85mm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() USBBFTV2PEM2G Amphenol PCD | 2799 |
| Datasheet | - | - | Panel, Screw | Panel Mount | Metal | Flange | - | - | Aluminum | - | - | - | -40°C~85°C | Bulk | 2013 | USBBF TV | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 500 | USB 2.0 | - | Backshell, Circular Threaded Coupling | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() AU-Y1008 Assmann WSW Components | 30 |
| - | 23 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | Steel (SPCC) | - | - | - | -55°C~85°C | Tray | 2003 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | Black | - | - | - | Gold | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 1500 | USB 1.1 | - | Board Lock | 13.6mm | 17mm | 14.7mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() MUSBC111M1 Amphenol ICC (Commercial Products) | 30 |
| - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Flange, Horizontal | - | - | Copper Alloy | NOT SPECIFIED | THERMOPLASTIC | - | -40°C~105°C | Bulk | - | MUSB | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A), Stacked | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | unknown | - | Black | NICKEL | TWO | UL | Gold | COMMERCIAL | 1+1 | 8 | RECTANGULAR | - | - | - | - | 0.756 inch | USB, SER A FLAT | 30mOhm | 1000000000Ohm | - | - | - | POLARIZED HOUSING | 500VAC V | 2 | - | - | 1500 | USB 2.0 | - | Cover | - | - | - | 30μin | 0.096 inch | UL94 V-0 | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() A-USB/2-A-E Assmann WSW Components | 10409 |
| - | 23 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle | - | Vertical | - | - | Brass | - | - | - | -55°C~85°C | Tray | 2013 | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | White | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1500 | USB 2.0 | - | Board Lock | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1389 Adafruit Industries LLC | In Stock | - | Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | USB - mini B | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USB-A-D-S-W-TH Samtec Inc. | 275 |
| - | 3 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | COPPER ALLOY | Thermoplastic | - | Bronze | - | 30VAC | -50°C~85°C | Tray | 2012 | USB-A | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A), Stacked | - | - | - | Receptacle | OTHER STACKING CONNECTOR: 4 CONTACTS | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | 17mm | - | - | White | NICKEL | ONE | - | Gold | COMMERCIAL | 1 | 8 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | USB, SER A FLAT | 30mOhm | - | SOCKET | 30V | - | POLAR PIN POSITION | - | 2 | - | - | 1500 | USB 2.0 | - | Board Lock | - | 14.5mm | - | 30μin | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() USB-B-S-F-B-TH-TR Samtec Inc. | 756 |
| - | 3 Weeks | - | - | Through Hole, Right Angle | - | Horizontal | - | Thermoplastic | Steel | Bronze | - | 30VAC | -50°C~85°C | Tape & Reel (TR) | 2007 | USB-B | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | - | - | Receptacle | TAPE AND REEL | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5mm | - | Right Angle | Shielded | - | 16.2mm | - | - | Black | NICKEL | ONE | UL | Gold | COMMERCIAL | - | 4 | - | - | - | - | NO | - | - | - | - | - | 30V | - | - | - | 1 | - | - | 1500 | USB 2.0 | - | Board Lock | - | 12.1mm | - | FLASH inch | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |