- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Mounting Option 1 | Shell/Shielding Material | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Number of Ports | Contact Finish Termination | Mating Cycles | Specifications | Features | Length | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0743232103 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | Flange, Vertical | POLYETHYLENE | - | - | Steel Alloy | - | NOT SPECIFIED | - | - | 40VAC | -20°C~85°C | Tray | - | MicroCross 74323 | - | yes | Obsolete | 1 (Unlimited) | - | Solder | - | DVI-D, Dual Link | - | - | - | Plug | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3A per Contact | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | 24 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | 1 | - | 100 | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() DX07VN24WA2C1568 JAE Electronics | 12000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Flange, Vertical | - | - | - | Steel, Stainless | - | - | - | - | 20VAC | -30°C~80°C | Tray | - | DX07 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-C (USB TYPE-C) | - | - | - | Plug | - | - | - | - | - | - | - | - | 5A | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | - | 1 | - | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Guide, Pick and Place Cap | - | - | - | - | - | - | - | ||
![]() 0483970004 Molex | In Stock | - | - | 22 Weeks | - | - | Board Edge, Cutout; Through Hole, Right Angle | Horizontal, Mid Mount, Reverse | - | - | - | Steel, Stainless | - | NOT SPECIFIED | - | - | 30VAC/DC | -20°C~85°C | Tape & Reel (TR) | - | 48397 | - | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.25A 1.8A | - | - | - | Shielded | - | - | - | - | Blue | - | - | - | Gold | - | - | 9 | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Solder Retention | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0483920004 Molex | In Stock | - | - | 22 Weeks | - | - | Through Hole, Right Angle | Horizontal, Reverse Mount | - | - | - | Steel, Stainless | - | NOT SPECIFIED | - | - | 30VAC/DC | -20°C~85°C | Tape & Reel (TR) | - | 48392 | - | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.25A 1.8A | - | - | - | Shielded | - | - | - | - | Blue | - | - | - | Gold | - | - | 9 | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() USB-B-S-F-B-SM-R Samtec, Inc. | In Stock | - | Datasheet | 3 Weeks | Gold | Surface Mount | - | - | STEEL | Thermoplastic | - | - | - | Bronze | - | - | - | - | Bulk | 2011 | - | - | - | Active | - | 4 | Solder | - | USB CONNECTOR | - | 85°C | -50°C | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.25mm | 4 | Right Angle | - | - | 16mm | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | 30V | - | 1 | - | - | - | - | 16.2mm | - | - | - | No | RoHS Compliant | - | ||
![]() 0476313001 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Through Hole | Flange, Vertical | - | - | - | Copper Alloy | - | NOT SPECIFIED | - | - | 40VDC | -20°C~85°C | Tray | - | 47631 | - | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | HDMI | - | - | - | Receptacle | - | 8536.69.40.30 | - | - | - | - | - | - | 0.5A per Contact | - | - | - | - | - | - | - | - | Black | - | - | - | Gold | - | - | 19 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Pick and Place | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 12401698E4#2A Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 10 Weeks | - | - | Board Edge, Cutout; Surface Mount, Right Angle | Horizontal, Mid Mount | - | - | - | Steel, Stainless | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | USB-C (USB TYPE-C) | - | - | - | Receptacle | - | 8536.69.40.30 | - | - | - | - | - | - | 5A | - | - | Right Angle | - | - | - | unknown | - | Black | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Guide | - | - | - | UL94 V-0 | - | - | - | ||
![]() 0484080004 Molex | In Stock | - | - | 22 Weeks | - | - | Through Hole | Vertical | - | - | - | Steel, Stainless | - | NOT SPECIFIED | - | - | 30VAC/DC | -20°C~85°C | Tray | - | 48408 | - | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.25A 1.8A | - | - | - | Shielded | - | - | - | - | Blue | - | - | - | Gold | - | - | 9 | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | - | - | - | UL94 HB | - | ROHS3 Compliant | - | ||
![]() 0483930004 Molex | In Stock | - | - | 22 Weeks | - | - | Through Hole, Right Angle | Horizontal | - | - | - | Steel, Stainless | - | NOT SPECIFIED | - | - | 30VAC/DC | -20°C~85°C | Tape & Reel (TR) | - | 48393 | - | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.25A 1.8A | - | - | - | Shielded | - | - | - | - | Blue | - | - | - | Gold | - | - | 9 | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0483950004 Molex | In Stock | - | - | 22 Weeks | - | - | Board Edge, Cutout; Through Hole, Right Angle | Horizontal, Mid Mount, Reverse | - | - | - | Steel, Stainless | - | NOT SPECIFIED | - | - | 30VAC/DC | -20°C~85°C | Tape & Reel (TR) | - | 48395 | - | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.25A 1.8A | - | - | - | Shielded | - | - | - | - | Blue | - | - | - | Gold | - | - | 9 | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0475000000 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Vertical | - | Nylon | - | Copper Alloy | - | Bronze | - | - | - | - | Tray | - | 47500 | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | 4 | - | - | Receptacle | - | - | - | - | - | - | - | - | 1A per Contact | 1.4mm | - | Right Angle | Shielded | - | 13.68mm | - | 1A | Black | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Board Lock | 7mm | - | - | UL94 V-0 | - | ROHS3 Compliant | Lead Free | ||
![]() 0743205000 Molex | In Stock | - | Datasheet | - | - | - | Panel Mount, Through Hole | Flange, Vertical | - | - | - | Steel | - | NOT SPECIFIED | - | - | 40VAC | -20°C~85°C | Tray | - | MicroCross 74320 | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | DVI-D, Dual Link | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 3A per Contact | - | - | - | Shielded | - | - | - | - | Natural | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | - | 1 | - | 100 | - | Board Guide | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0472720011 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | POLYETHYLENE | - | - | Steel, Stainless | - | COPPER ALLOY | - | - | 40VAC | -20°C~85°C | Tape & Reel (TR) | - | 47272 | e6 | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | DisplayPort | - | - | - | Receptacle | POLARIZED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | 20 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | 1 | - | 10000 | - | Board Guide, Latch Lock | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0483980004 Molex | In Stock | - | - | 24 Weeks | - | - | Board Cutout, Through Hole, Right Angle | Horizontal, Mid Mount, Reverse | - | - | - | Steel, Stainless | - | NOT SPECIFIED | - | - | 30VAC/DC | -20°C~85°C | Tape & Reel (TR) | - | 48398 | - | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.25A 1.8A | - | - | - | Shielded | - | - | - | - | Blue | - | - | - | Gold | - | - | 9 | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0472666201 Molex | 350 | - | Datasheet | - | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | Copper Alloy | - | - | - | - | 40VDC | -20°C~85°C | Tape & Reel (TR) | - | 47266 | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | HDMI | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.5A per Contact | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | 19 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0467651302 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | Steel, Stainless | - | NOT SPECIFIED | - | - | 30V | -30°C~85°C | Tape & Reel (TR) | - | 46765 | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | HDMI - Micro | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.8A | - | - | - | Shielded | - | - | - | - | - | - | - | - | Gold | - | - | 19 | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000 | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0483940004 Molex | In Stock | - | - | 22 Weeks | - | - | Board Edge, Cutout; Through Hole, Right Angle | Horizontal, Mid Mount, Reverse | - | - | - | Steel, Stainless | - | NOT SPECIFIED | - | - | 30VAC/DC | -20°C~85°C | Tape & Reel (TR) | - | 48394 | - | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.25A 1.8A | - | - | - | Shielded | - | - | - | - | Blue | - | - | - | Gold | - | - | 9 | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0467651312 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | Steel, Stainless | - | - | - | - | 30V | -30°C~85°C | Tape & Reel (TR) | - | 46765 | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | HDMI - Micro | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.8A | - | - | - | Shielded | - | - | - | - | - | - | - | - | Gold | - | - | 19 | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000 | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 73725-01A0RLF Amphenol ICC (FCI) | 13 |
| - | 9 Weeks | - | - | BOARD | - | COPPER ALLOY | - | LOCKING | - | AU ON NI | COPPER ALLOY | THERMOPLASTIC | RIGHT ANGLE | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 2.0066mm | - | - | - | - | TIN OVER NICKEL | ONE | UL | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.584 inch | FEMALE | - | - | 0.776 inch | RECEPTACLE | - | SOLDER | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | FLASH inch | 0.09 inch | - | - | RoHS Compliant | - | ||
![]() 690-W05-260-033 EDAC Inc. | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |