- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Shell/Shielding Material | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Mating Cycles | Specifications | Features | Terminal Length | Length | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E8144-B01322-L Pulse Electronics Network | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Horizontal | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | Copper Alloy | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -40°C~85°C | Tray | 2006 | - | e3 | Obsolete | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | - | - | Right Angle | Shielded | - | - | - | - | White | - | - | - | Gold | - | - | - | 4 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1500 | - | Board Lock | - | - | - | - | UL94 V-0 | No | RoHS Compliant | - | - | - | ||
![]() DP1RT20JQ3 JAE Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | Flange, Horizontal | 20 | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2017 | DP1 | - | Obsolete | 1 (Unlimited) | Solder | - | DisplayPort | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 0.5A per Contact | - | - | - | Unshielded | - | - | - | - | - | - | - | - | Gold | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 10000 | Display Port 1.1a | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() A-IEE-DIP Assmann WSW Components | 4175 | - | - | 23 Weeks | - | - | Through Hole, Right Angle | Vertical | - | - | - | DETENT | - | LOCKING | Brass | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -20°C~85°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | Firewire (IEEE 1394) | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | Black | - | ONE | UL,VDE | Gold | COMMERCIAL | 0.35 inch | 2 | 6 | RECTANGULAR | 0.545 inch | - | - | - | 0.709 inch | - | USB, SER A FLAT | 30mOhm | - | - | - | - | POLARIZED HOUSING | 500VAC V | 1 | 2.9972 mm | - | - | 1500 | - | Board Guide | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() IPHDM-FPC ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut; Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | - | - | Active | - | Solder | - | HDMI | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | Black | - | - | - | Galvanized | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Circular Threaded Coupling | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() ZX62D2-AB-5PA8(30) Hirose Electric Co Ltd | 43 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 61729-1110BLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Tin | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Solder | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.2mm | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() ZX62MD2-B-5PA(30) Hirose Electric Co Ltd | 30 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() GSB316431CEU Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL CORP | - | - | Amphenol Corporation | GSB316431CEU | - | - | - | - | - | - | Active | 5.69 | Yes | - | - | - | - | - | - | - | - | - | EAR99 | USB CONNECTOR | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1840029-1 TRP Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | BEL FUSE INC | - | - | Bel Fuse | 1840029-1 | - | - | - | - | - | - | Active | 5.64 | Yes | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72313-7013BLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | - | - | - | - | - | Copper Alloy | - | - | - | - | POLYETHYLENE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | 72313 | - | Obsolete | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | 5 | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | Unshielded | - | - | - | - | Black | TIN LEAD | - | - | Gold, GXT™ | - | - | - | 4 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Board Lock, Sensor Contact | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() KUSBVX-AS2N-W30 Kycon | In Stock | - | - | - | - | - | BOARD | - | - | COPPER ALLOY | - | LOCKING | SOLDERABLE RETENTION CLIPS | - | - | 0.579 inch | GOLD (30) OVER NICKEL | COPPER ALLOY | KYCON INC | - | PBT THERMOPLASTIC | Kycon Inc | KUSBVX-AS2N-W30 | STRAIGHT | TWO | - | 85 °C | -55 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | - | - | - | - | - | e3 | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | ROHS COMPLIANT | - | Telecom and Datacom Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | - | - | - | 2.4892 mm | compliant | - | - | TIN | - | CSA, UL | - | COMMERCIAL | - | 1+1 | - | RECTANGULAR | 0.614 inch | FEMALE | 94V-0 | NO | 0.665 inch | 1 A | USB, SER A FLAT | 30 mΩ | 1000000000 Ω | PLUG | SOLDER | - | POLARIZED HOUSING | 500VAC V | 2 | - | 1500 Cycles | TIN OVER NICKEL | - | - | - | 0.118 inch | - | 30u inch | - | - | - | - | - | - | - | ||
![]() 440479-2 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | - | POLYETHYLENE | TE Connectivity | 440479-2 | RIGHT ANGLE | - | - | - | - | - | Obsolete | 5.66 | No | - | - | - | - | - | e0 | - | - | - | - | USB CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 5 | - | - | - | - | unknown | - | - | TIN | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1050612100 Molex | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | COPPER ALLOY | - | - | - | - | - | - | - | PHOSPHOR BRONZE | - | THERMOPLASTIC | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | 105061 | - | Obsolete | 1 (Unlimited) | PC Board | - | DisplayPort, Mini | - | Black | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | unknown | - | - | NICKEL | ONE | - | Gold | COMMERCIAL | 0.425 inch | - | 20 | - | 0.295 inch | - | - | - | - | 0.5A | - | - | - | - | - | - | POLAR PIN POSITION | - | 1 | - | - | - | - | - | - | - | - | 30μin | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() KUSBEX-ASFS2N-W Kycon | In Stock | - | - | - | - | - | BOARD | - | - | BRASS | - | LOCKING | SPLIT BOARD LOCK | - | - | 0.52 inch | GOLD FLASH OVER NICKEL | PHOSPHOR BRONZE | KYCON INC | - | PBT THERMOPLASTIC | Kycon Inc | KUSBEX-ASFS2N-W | RIGHT ANGLE | ONE | - | 105 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | - | - | - | - | - | e3 | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | SHIELDED, OTHER STACKING CONNECTOR: 4 CONTACTS | - | Telecom and Datacom Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | - | - | - | 2.4892 mm | compliant | - | - | NICKEL/TIN | - | CSA, UL | - | COMMERCIAL | - | - | - | - | - | FEMALE | 94V-0 | NO | 0.555 inch | 1 A | USB, SER A FLAT | 20 mΩ | 1000000000 Ω | RECEPTACLE | SOLDER | - | POLAR PIN POSITION | 750VAC V | 1 | - | - | TIN OVER NICKEL | - | - | - | 0.126 inch | - | - | - | - | - | - | - | - | - | ||
![]() IPUSB-2JAPC ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | Sure-Seal® | - | Active | - | Solder | - | USB-A (USB TYPE-A) | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | Black | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | USB 2.0 | Circular Threaded Coupling | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 2000-1-2-41-00-BK CNC Tech | 22239 |
| - | 18 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | - | - | - | - | - | Brass, Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | HDMI | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 0.5A | - | - | - | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 10000 | - | Board Guide, Solder Retention | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 1001-022-01300 CNC Tech | In Stock | - | - | 18 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~85°C | Tray | 2013 | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | Plug | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1500 | USB 1.1 | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() MUSBC51105 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | Flange, Vertical | - | - | - | - | - | - | Copper Alloy | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2012 | MUSB | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | unknown | - | Black | - | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1500 | USB 2.0 | Cover | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() KUSBX-AS1N9-2-BL30 Kycon, Inc. | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole, Right Angle | Horizontal | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | 2013 | KUSBX | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.25A 1.8A | - | - | Right Angle | Shielded | - | 2.0066mm | - | - | Blue | NICKEL | ONE | UL | Gold | COMMERCIAL | - | 2 | 9 | STAGGERED | 0.28 inch | - | - | NO | 0.654 inch | - | USB, SER A FLAT | 50mOhm | - | SOCKET | - | - | POLARIZED HOUSING | - | 1 | - | 5000 Cycles | - | 1500 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | - | 30μin | - | UL94 V-0 | No | RoHS Compliant | - | - | - | ||
![]() KUSBXHT-SB-AS1N-B30-NF Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole, Right Angle | Horizontal | - | - | - | - | - | - | Brass | - | - | Bronze | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC/DC | - | Tray | 2013 | KUSBXHT | - | Active | 1 (Unlimited) | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 2mm | - | Right Angle | Shielded | - | - | - | 1.5A | Black | - | ONE | UL | Gold | COMMERCIAL | 0.575 inch | 1 | 4 | RECTANGULAR | 0.225 inch | - | - | - | - | - | USB, SER B SQ | 30mOhm | 1GOhm | - | - | Nickel | POLARIZED HOUSING | 500VAC V | 1 | - | - | - | 1500 | - | - | - | - | - | 0.079 inch | UL94 V-0 | - | RoHS Compliant | - | - | - |