- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Mounting Option 1 | Shell/Shielding Material | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Empty Shell | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Polarization Key | Number of Ports | Mating Cycles | Specifications | USB | Features | Length | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0548190578 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | Horizontal | - | - | - | Copper Alloy | - | - | 30V | 0°C~50°C | Tape & Reel (TR) | - | 54819 | - | - | Obsolete | 1 (Unlimited) | - | Solder | USB - mini B | - | - | - | Receptacle | - | - | - | - | - | - | - | 1A | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | 1 | - | USB 2.0 OTG | - | Solder Retention | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | ||
![]() 124018802112A Amphenol ICC (Commercial Products) | 10000 | - | - | 9 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | Steel, Stainless | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | Solder | USB-C (USB TYPE-C) | - | - | - | Receptacle | - | - | - | - | - | - | - | 5A | - | - | - | - | IPX8 - Waterproof | - | - | - | Black | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 124018312112A Amphenol ICC (Commercial Products) | 4930 |
| - | 9 Weeks | - | - | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | - | - | - | Steel, Stainless | - | - | 30VAC | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | Solder | USB-C (USB TYPE-C) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | IPX8 - Waterproof | - | - | - | Black | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | 1 | 10000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 124019282112A Amphenol ICC (Commercial Products) | 768 |
| - | 9 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | - | - | - | 30VAC | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | Solder | USB-C (USB TYPE-C) | - | - | - | Receptacle | - | - | - | - | - | - | - | 0.25A 1A 6A | - | - | - | - | IPX8 - Waterproof | - | - | - | Black | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | 1 | - | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | Mounting Flange | - | - | - | - | RoHS Compliant | - | ||
![]() M702-230442 Harwin Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | Horizontal | FRONT-STEEL AND REAR-BRASS | - | LOCKING | Phosphor Bronze, Steel | - | GLASS FILLED POLYAMIDE9T | 40V | -25°C~85°C | Bulk | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | Firewire (IEEE 1394) | - | - | - | Receptacle | ROHS COMPLIANT | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | - | - | Shielded | - | - | - | - | Black | NICKEL | ONE | UL | Gold | COMMERCIAL | 1 | 4 | RECTANGULAR | 0.232 inch | NO | 50mOhm | - | - | POLARIZED HOUSING | 1 | 1000 | - | - | Board Guide, Solder Retention | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 10103593-0001LF Amphenol ICC (FCI) | 372 | - | - | 12 Weeks | Gold | Surface Mount | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | - | Thermoplastic | - | Steel, Stainless | Copper | - | 100VAC | -30°C~80°C | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | 5 | Solder | USB - micro B | 85°C | -55°C | - | Receptacle | - | - | - | - | - | - | - | 1.8A per Contact | 650μm | - | Right Angle | Shielded | - | 6.92mm | - | 1.8A | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | 1GOhm | 100V | - | 1 | 10000 | USB 2.0 | USB 2.0 | Solder Retention | 10.5mm | UL94 V-0 | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() UB-MC5ABR3-SD204-4S-1-TB NMP JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount, Right Angle | Horizontal | - | - | - | Steel, Stainless | - | - | 30VAC/DC | -30°C~85°C | Tape & Reel (TR) | 2011 | UB | - | - | Active | 1 (Unlimited) | - | Solder | USB - micro AB | - | - | - | Receptacle | - | - | - | - | - | - | - | 0.5A 1A 1.8A | - | - | - | Unshielded | - | - | - | - | Gray | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | 1 | 10000 | - | - | Solder Retention | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 632712000112 Würth Elektronik | 256 | - | - | 28 Weeks | - | - | Board Edge, Straddle Mount | Horizontal | - | - | - | Steel, Stainless | - | - | 20VDC | -40°C~85°C | Tray | - | WR-COM | - | - | Active | 1 (Unlimited) | - | Solder | USB-C (USB TYPE-C) | - | - | - | Plug | - | - | - | - | - | - | - | 5A | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | Solder Retention | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0743209024 Molex | In Stock | - | Datasheet | - | - | - | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | - | - | Steel | - | - | 40VAC | -20°C~85°C | Tray | - | MicroCross 74320 | - | - | Obsolete | 1 (Unlimited) | - | Solder | DVI-D, Dual Link | - | - | - | Receptacle | - | - | - | - | - | - | - | 3A per Contact | - | - | - | Shielded | - | - | - | - | Natural | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | 1 | 100 | - | - | Board Lock | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | ||
![]() USB3FTV7SANF459 Amphenol PCD | 2340 |
| Datasheet | 28 Weeks | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | - | - | - | Aluminum | - | - | - | -40°C~85°C | Bulk | - | USB3F TV | - | - | Active | 1 (Unlimited) | - | Solder | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | 1 | 500 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | Circular Threaded Coupling | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 1051331001 Molex | In Stock | - | Datasheet | 19 Weeks | - | - | Surface Mount | Vertical | - | - | - | Steel, Stainless | NOT SPECIFIED | - | - | - | Tape & Reel (TR) | - | 105133 | - | - | Active | - | - | Solder | USB - micro B | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | compliant | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | 1 | - | USB 2.0 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 1051330102 Molex | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | Vertical | - | - | - | Steel, Stainless | NOT SPECIFIED | - | - | - | Tape & Reel (TR) | - | 105133 | - | - | Active | - | - | Solder | USB - micro B | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | compliant | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | 1 | - | USB 2.0 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() DCP-USBNB-MNHD Conxall/Switchcraft | In Stock | - | - | 10 Weeks | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | - | - | - | Copper Alloy | - | - | - | -20°C~75°C | Bulk | - | Data-Con-X® | - | - | Active | 1 (Unlimited) | - | Solder | USB - mini B | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67/68 - Dust Tight, Waterproof | - | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | 1 | 500 | USB 2.0 | - | Circular Bayonet Coupling | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0678570011 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | Horizontal | - | - | - | Brass | - | - | - | - | Bulk | - | 67857 | - | - | Obsolete | 1 (Unlimited) | - | Solder | USB-A (USB TYPE-A), Stacked | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | 16 | - | - | - | - | - | - | - | 4 | - | - | - | Board Lock | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() USB-A-D-F-B-TH-R Samtec, Inc. | 275 | - | Datasheet | 3 Weeks | Gold | Through Hole | - | - | POLYBUTYLENE TEREPHTHALATE | Thermoplastic | - | - | Bronze | - | - | - | - | 2011 | - | - | - | Active | - | 8 | Solder | USB CONNECTOR | 85°C | -50°C | - | Female | OTHER STACKING CONNECTOR: 4 CONTACTS | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | Right Angle | - | - | 17mm | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | 30V | - | 2 | - | - | - | - | 14.5mm | - | No | - | RoHS Compliant | - | ||
![]() DCC-US3AT-180 Conxall/Switchcraft | In Stock | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Steel | - | - | - | -25°C~80°C | Bulk | - | Data-Con-X® | - | - | Active | Not Applicable | - | Solder | USB-A (USB TYPE-A) | - | - | - | Plug | - | - | - | - | - | - | - | 1A | - | - | - | Shielded | IP67/68 - Dust Tight, Waterproof | - | - | - | Blue | - | - | - | Gold | - | - | 9 | - | - | - | - | - | - | - | 1 | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | Circular Threaded Coupling | - | - | - | - | - | - | ||
![]() USB-A3-C31-D-RA-CS1 Adam Tech | 76 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0743207000 Molex | In Stock | - | Datasheet | - | Gold, Tin | Through Hole, Vertical | Through Hole | Flange, Vertical | - | Polymer | - | Steel | NOT SPECIFIED | - | 40VAC | -20°C~85°C | Tray | - | MicroCross 74320 | - | - | Obsolete | 1 (Unlimited) | - | Solder | DVI-D, Dual Link | - | - | 3 | Receptacle | - | - | - | - | - | - | - | 3A per Contact | 1.91mm | - | Vertical | Shielded | - | 9.91mm | unknown | 3A | Natural | - | - | - | Gold | - | - | 24 | - | - | - | - | - | 40V | - | 1 | 100 | - | - | - | 36.83mm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0548190589 Molex | 1800 |
| Datasheet | 17 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | Copper Alloy | - | - | - | - | Tape & Reel (TR) | - | 54819 | - | - | Active | 1 (Unlimited) | - | Solder | USB - mini B | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 124018612112A Amphenol ICC (Commercial Products) | 1000 |
| - | 9 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | Steel, Stainless | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | Solder | USB-C (USB TYPE-C) | - | - | - | Receptacle | - | - | - | - | - | - | - | 5A | - | - | - | - | IPX7 - Waterproof | - | - | - | Black | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | - | RoHS Compliant | - |