- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Shell/Shielding Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Current Rating | Insulation Color | Contact Finish | Lead Pitch | Number of Contacts | Mating Information | Housing Color | Empty Shell | Insulation Resistance | Number of Ports | Mating Cycles | Specifications | Features | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KUSBVXHT-BS1N-O30-HRF Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | Vertical | - | - | Steel, Stainless | - | 30VDC | -55°C~85°C | Tray | - | KUSBVXHT | - | - | Active | 1 (Unlimited) | Solder | USB-B (USB TYPE-B) | - | - | Receptacle | - | - | - | - | - | - | - | 1.5A | - | - | Unshielded | - | - | Orange | Gold | - | 4 | - | - | - | - | 1 | 1500 | - | Board Lock | UL94 V-0 | ROHS3 Compliant | - | ||
![]() MHDRA51130 Amphenol ICC (Commercial Products) | 349 |
| Datasheet | 7 Weeks | - | - | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | - | Zinc Alloy, Die Cast | - | 40VAC | -55°C~105°C | Bulk | 2015 | MHDR | - | - | Active | Not Applicable | Solder | HDMI | - | - | Receptacle | - | - | - | - | - | - | - | 0.5A | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | Black | Gold | - | 19 | - | - | - | - | 1 | 10000 | - | Board Guide | UL94 V-0 | RoHS Compliant | - | ||
![]() DCP-USBAT-SC Conxall/Switchcraft | In Stock | - | - | 8 Weeks | - | - | Panel Mount | Bulkhead - Front Side Nut | - | - | Copper Alloy | - | - | 0°C~50°C | Bulk | - | Data-Con-X® | - | - | Active | Not Applicable | PCB | USB-A (USB TYPE-A) | - | - | Receptacle | - | - | - | - | - | - | - | 1.5A | - | - | - | IP67/68 - Dust Tight, Waterproof | - | White | Gold | - | 4 | - | - | - | - | 1 | - | USB 2.0 | Circular Threaded Coupling | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0484060001 Molex | 3611 |
| Datasheet | 19 Weeks | - | - | Through Hole, Right Angle | Horizontal | POLYETHYLENE | - | Steel, Stainless | NOT SPECIFIED | 30VAC/DC | -20°C~85°C | Tray | - | 48406 | - | yes | Active | - | Solder | USB-A (USB TYPE-A), Stacked | - | - | Receptacle | OTHER STACKING CONNECTOR: 9 CONTACTS | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.25A 1.8A | - | - | Shielded | - | - | Blue | Gold | - | 18 | - | - | NO | - | 1 | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | UL94 HB | ROHS3 Compliant | - | ||
![]() DCC-USBBB-180 Conxall/Switchcraft | In Stock | - | - | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Copper Alloy | - | - | 0°C~50°C | Bulk | - | Data-Con-X® 180 | - | - | Active | 1 (Unlimited) | - | USB-B (USB TYPE-B) | - | - | Plug | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | IP67/68 - Dust Tight, Waterproof | - | White | Gold | - | 4 | - | - | - | - | 1 | 350 | USB 2.0 | Circular Bayonet Coupling | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0672652000 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical | - | - | Copper Alloy | - | 30V | 0°C~50°C | Tray | - | 67265 | - | - | Obsolete | 1 (Unlimited) | Solder | USB-B (USB TYPE-B) | 4 | - | Receptacle | - | - | - | - | - | - | - | 1.5A per Contact | - | - | Shielded | - | 1.5A | - | Gold | 2.5mm | - | - | Black | - | 1GOhm | 1 | - | - | Board Lock | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 124019372112A Amphenol ICC (Commercial Products) | 10000 | - | - | 9 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | Steel, Stainless | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | - | - | Receptacle | - | - | - | - | - | - | - | 5A | - | - | - | IPX4 - Waterproof | - | Black | Gold | - | 24 | - | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | RoHS Compliant | - | ||
![]() C-ARA1-AK515 CNC Tech | 47 |
| Datasheet | 18 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | ARA1 | - | - | Active | - | Solder | USB-C (USB TYPE-C) | - | - | Receptacle | - | - | - | - | - | - | - | 5A | - | - | - | - | - | Black | Gold | - | 24 | - | - | - | - | 1 | 10000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0472710111 Molex | In Stock | - | Datasheet | - | Gold | Free Hanging, Surface Mount | Free Hanging (In-Line) | - | - | Thermoplastic | Copper Alloy | - | 40VAC | -20°C~85°C | Bulk | - | 47271 | - | - | Active | 1 (Unlimited) | Solder | DisplayPort | - | Black | Plug | - | - | - | - | - | - | - | 0.5A | 1mm | Straight | Shielded | - | - | Black | Gold | - | 20 | - | - | - | - | 1 | 10000 | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0675032020 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | Horizontal | POLYETHYLENE | - | Copper Alloy | - | 30VAC/DC | 0°C~50°C | Tape & Reel (TR) | - | 67503 | e3 | - | Obsolete | 1 (Unlimited) | Solder | USB - mini B | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | - | - | Shielded | - | - | Black | Gold | - | 5 | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | 1 | - | USB 2.0 OTG | Board Guide, Solder Retention | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0468753001 Molex | In Stock | - | Datasheet | - | - | - | Board Edge, Cutout; Surface Mount, Right Angle | Horizontal, Mid Mount | - | - | Steel, Stainless | - | - | - | Tape & Reel (TR) | - | 46875 | - | - | Obsolete | 1 (Unlimited) | Solder | HDMI - Micro | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | Gold | - | 19 | - | - | - | - | 1 | - | - | Solder Retention | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DCC-USBAB-150 Conxall/Switchcraft | In Stock | - | - | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Copper Alloy | - | - | 0°C~50°C | Bulk | - | Data-Con-X® 150 | - | - | Active | 1 (Unlimited) | - | USB-A (USB TYPE-A) | - | - | Plug | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | IP67/68 - Dust Tight, Waterproof | - | White | Gold | - | 4 | - | - | - | - | 1 | 350 | USB 2.0 | Circular Bayonet Coupling | UL94 V-0 | ROHS3 Compliant | - | ||
![]() EHFW2BXPKG Switchcraft Inc. | In Stock | - | Datasheet | 12 Weeks | - | Bulkhead, Panel, Through Hole | Panel Mount | Bulkhead | - | - | - | - | - | - | Bulk | 2008 | EH | - | - | Active | Not Applicable | - | Firewire (IEEE 1394) | - | Black | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0672650000 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | Vertical | - | - | Copper Alloy | - | 30V | 0°C~50°C | Tray | - | 67265 | - | - | Obsolete | 1 (Unlimited) | Solder | USB-B (USB TYPE-B) | - | - | Receptacle | - | - | - | - | - | - | - | 1.5A per Contact | - | - | Shielded | - | - | Black | Gold | - | 4 | - | - | - | - | 1 | - | - | Board Lock | UL94 V-0 | Non-RoHS Compliant | - | ||
![]() LUSB-3193-00 Amphenol ICC (Commercial Products) | 10000 | - | - | 7 Weeks | - | - | Through Hole, Right Angle | Horizontal | - | - | Copper Alloy | - | - | -40°C~105°C | Bulk | - | LUSB | - | - | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | - | - | Receptacle | - | - | - | - | - | - | - | 0.25A 1.8A | - | Right Angle | Shielded | - | - | Blue | Gold | - | 9 | - | - | - | - | 1 | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock, Latch Lock | UL94 V-0 | RoHS Compliant | - | ||
![]() SS-53000-001 Stewart Connector | In Stock | - | - | 12 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | Steel (SPCC) | - | 40V | -20°C~85°C | Tray | - | - | - | - | Active | 1 (Unlimited) | Solder | HDMI | - | - | Receptacle | - | - | - | - | - | - | - | 0.5A | - | - | Shielded | - | - | Black | Gold | - | 19 | - | - | - | - | 1 | 10000 | HDMI 1.4 | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() SS-52400-003 Stewart Connector | In Stock | - | - | 12 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | Steel, Stainless | - | 20V | -40°C~105°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | - | - | Receptacle | - | - | - | - | - | - | - | 5A | - | - | Shielded | - | - | Black | Gold | - | 24 | - | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() SS-53000-002 Stewart Connector | In Stock | - | - | 12 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Flange, Horizontal | - | - | Steel (SPCC) | - | 40V | - | Tray | - | - | - | - | Active | 1 (Unlimited) | Solder | HDMI | - | - | Receptacle | - | - | - | - | - | - | - | 0.5A | - | - | Shielded | - | - | Black | Gold | - | 19 | - | - | - | - | 1 | 10000 | HDMI 1.4 | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() SS-52400-002 Stewart Connector | In Stock | - | - | 12 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | Steel, Stainless | - | 20V | -40°C~105°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | - | - | Receptacle | - | - | - | - | - | - | - | 5A | - | - | Shielded | - | - | Black | Gold | - | 24 | - | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 12401902E212A Amphenol ICC (Commercial Products) | In Stock | - | - | 14 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | Steel, Stainless | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | - | - | Receptacle | - | - | - | - | - | - | - | 5A | - | - | - | IPX2 - Waterproof | - | Black | Gold | - | 24 | - | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | RoHS Compliant | - |