- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Shell/Shielding Material | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Reach Compliance Code | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Mating Cycles | Insulator Color | Specifications | Contact Design | Features | Plating Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-DVI-1004-1-02-R Assmann WSW Components | In Stock | - | - | - | - | Through Hole, Vertical | Through Hole | Flange, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | DVI-D, Dual Link | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A-HDMI288-19F-B-A-02-02-R Assmann WSW Components | In Stock | - | - | - | - | - | PANEL | - | BRASS | - | LOCKING | - | - | NOT SPECIFIED | BRASS | - | - | 85°C | -20°C | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | HDMI | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ONE | UL | - | COMMERCIAL | 0.591 inch | - | 19 | - | 0.179 inch | FEMALE | - | 0.449 inch | 0.5A | USB, SER A FLAT | 30mOhm | 100000000Ohm | PLUG | SOLDER LUG | - | 400VAC V | - | - | - | BLACK | - | PREASSEM CONN | - | 1μin | 0.098 inch | - | RoHS Compliant | Lead Free | ||
![]() A-DVI-1010-1-01-R Assmann WSW Components | In Stock | - | - | - | - | Through Hole | Through Hole | Flange, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | DVI-I, Dual Link | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A-DVI-1008-01-R Assmann WSW Components | In Stock | - | - | - | - | Through Hole, Vertical | Through Hole | Flange, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | DVI-I, Dual Link | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A-DVI-1009-2-01-R Assmann WSW Components | In Stock | - | - | - | - | Through Hole, Vertical | Through Hole | Flange, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | DVI-I, Dual Link | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DP1RD20JQ2 JAE Electronics | In Stock | - | - | 12 Weeks | Gold | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal, Reverse Mount | - | Plastic | - | - | Copper Alloy | - | - | - | - | - | - | 40V | -20°C~85°C | Tray | 2008 | DP1 | - | Obsolete | 1 (Unlimited) | Solder | - | DisplayPort | 20 | 85°C | -25°C | Black | Receptacle | - | - | - | - | - | - | - | - | 0.5A per Contact | - | Right Angle | Unshielded | - | - | Black | - | - | - | Gold | - | - | - | 20 | - | - | - | - | - | - | - | - | 100MOhm | - | - | - | - | 1 | - | 10000 | - | Display Port 1.1a | - | Solder Retention | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() A-DVI-1004-2-01-R Assmann WSW Components | In Stock | - | - | - | - | Through Hole, Vertical | Through Hole | Flange, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | DVI-D, Dual Link | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A-USB-A-3P-R Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Horizontal, Through Hole | Panel Mount, Through Hole, Right Angle | Horizontal | BRASS | - | - | - | Phosphor Bronze, Steel (SPCC) | - | NOT SPECIFIED | POLYBUTYLENE TEREPHTHALATE | - | - | - | 30VAC | -55°C~85°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | - | - | - | - | - | Black | NICKEL | - | - | Gold | - | - | - | 12 | - | - | - | NO | - | - | - | - | - | - | - | - | - | 3 | - | 1500 | - | USB 1.1 | - | Board Lock | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 5022380517 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A-USB/2-A/SMT-R Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | BOARD | - | BRASS | - | LOCKING | SOLDERABLE RETENTION CLIPS | - | AU | PHOSPHOR BRONZE | GLASS FILLED NYLON | RIGHT ANGLE | 85°C | -55°C | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | USB CONNECTOR | - | - | - | - | - | ROHS COMPLIANT | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | NICKEL | ONE | UL | - | COMMERCIAL | 0.563 inch | 1 | - | RECTANGULAR | 0.276 inch | MALE | - | 0.567 inch | 1.5A | USB, SER A FLAT | 30mOhm | 1000000000Ohm | PLUG | SURFACE MOUNT | - | 750VAC V | - | 1500 Cycles | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A-USB A-LP-SMT-R Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | LOCKING | - | Steel (SPCC) | - | BRASS | GLASS FILLED NYLON | - | - | - | - | -55°C~85°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Plug | ROHS COMPLIANT | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | White | NICKEL OVER COPPER | ONE | UL | Gold | COMMERCIAL | - | 1 | 4 | RECTANGULAR | - | - | - | 0.736 inch | - | USB, SER A FLAT | 30mOhm | - | RECEPTACLE | - | POLARIZED HOUSING | 500VAC V | 1 | - | 1500 | - | USB 1.1 | - | Board Guide | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() A-HDMI282-19-B-A-02-05-R Assmann WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | HDMI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A-DVI-1011-2-01-R Assmann WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A-HDMI284-19-B-A-02-04-R Assmann WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | HDMI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A-HDMI284-19-B-E-02-01-R Assmann WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | HDMI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A-DVI-1001-02-R Assmann WSW Components | In Stock | - | - | - | - | Through Hole, Vertical | Through Hole | Flange, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | DVI-D Single Link | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A-DVI-1009-2-02-R Assmann WSW Components | In Stock | - | - | - | - | Through Hole | Through Hole | Flange, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | DVI-I, Dual Link | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A-DVI-1004-2-02-R Assmann WSW Components | In Stock | - | - | - | - | Through Hole, Vertical | Through Hole | Flange, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | DVI-D, Dual Link | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A-DVI-1010-2-02-R Assmann WSW Components | In Stock | - | - | - | - | Through Hole, Vertical | Through Hole | Flange, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | DVI-I, Dual Link | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A-USB/2-A-TOP-R Assmann WSW Components | In Stock | - | - | - | - | Through Hole, Vertical | Through Hole | Vertical | BRASS | - | - | - | Steel (SPCC) | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | -55°C~85°C | Tray | - | - | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | - | - | 2.0066mm | - | White | NICKEL | ONE | - | Gold | COMMERCIAL | 0.567 inch | 1 | 4 | RECTANGULAR | 0.28 inch | - | NO | - | - | USB, SER A FLAT | - | - | - | - | POLARIZED HOUSING | 500VAC V | 1 | - | 1500 | - | USB 2.0 | - | Board Lock | 30μin | - | UL94 V-0 | RoHS Compliant | - |