- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Mounting Feature | Shell/Shielding Material | Contact Finish Mating | Contact Materials | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Gender | Current Rating (Amps) | Shielding | Ingress Protection | Reach Compliance Code | Insulation Color | Contact Finish | Number of Contacts | Insulation Resistance | Number of Ports | Mating Cycles | Specifications | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 124018402112A Amphenol ICC (Commercial Products) | 3888 |
| - | 9 Weeks | - | Board Cutout, Surface Mount, Right Angle; Through Hole | Horizontal | Steel, Stainless | - | - | - | 5V | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | - | Solder | USB-C (USB TYPE-C) | Receptacle | 0.25A 1A 6A | Shielded | - | - | Black | Gold | 24 | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Lock | UL94 V-0 | RoHS Compliant | ||
![]() IPUSB-180029-02A ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 614108646521 Würth Elektronik | 437 | - | - | 8 Weeks | - | Board Edge, Cutout; Through Hole, Right Angle | Horizontal, Mid Mount | Steel | - | - | - | 30VAC | -40°C~85°C | Tape & Reel (TR) | - | WR-COM | - | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A), Stacked | Receptacle | 2.5A | Shielded | - | - | White | Gold | 8 | - | 2 | 5000 | USB 2.0 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DC1R019JA3R550 JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1R019JA8R300-CP JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DX4R005JJDR1500 JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E8110-030-01 Pulse Electronics Network | In Stock | - | - | - | - | Surface Mount, Right Angle | Horizontal | Steel | - | - | - | - | -20°C~80°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | Solder | USB - micro B | Receptacle | 1.5A | Shielded | - | compliant | Black | Gold | 10 | - | 1 | 10000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | UL94 V-0 | - | ||
![]() 690-024-694-031 EDAC Inc. | In Stock | - | - | - | - | Surface Mount | Vertical | Steel, Stainless | - | - | - | - | -40°C~85°C | Tray | - | 690 | - | Obsolete | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | Receptacle | 1.25A 5A | Shielded | - | - | Black | Gold | 24 | - | 1 | - | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Guide | UL94 V-0 | - | ||
![]() DC2R019JA4R1700 JAE Electronics | In Stock | - | - | - | - | - | - | Copper Alloy | - | - | - | 40VAC | -20°C~85°C | Tape & Reel (TR) | - | DC2 | - | Obsolete | 1 (Unlimited) | Solder | HDMI - Mini | Receptacle | 0.5A per Contact | - | - | - | - | Gold | 19 | - | 1 | 5000 | - | - | UL94 V-0 | - | ||
![]() 10153890-3120LF Amphenol ICC (FCI) | 2560 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 1297 |
| Datasheet | 9 Weeks | - | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | Steel, Stainless | - | - | - | 30VAC | -30°C~85°C | Bulk | - | USB3500 | - | Active | 1 (Unlimited) | Solder | USB - micro B | Receptacle | 1A 1.8A | Shielded | IP67 - Dust Tight, Waterproof | - | Black | Gold | 5 | - | 1 | 1000 | USB 2.0 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() MUSBE151M0 Amphenol ICC (Commercial Products) | 115 |
| - | 7 Weeks | - | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | Copper Alloy | - | - | - | - | -40°C~105°C | Bulk | 2014 | MUSB | - | Active | 1 (Unlimited) | Solder | USB - mini AB | Receptacle | 1A | Shielded | IP67 - Dust Tight, Waterproof | - | Black | Gold | 5 | - | 1 | 5000 | USB 2.0 | - | UL94 V-0 | RoHS Compliant | ||
![]() USB3FTV2SAGF459 Amphenol PCD | 2956 |
| Datasheet | 16 Weeks | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Aluminum | - | - | - | - | -40°C~85°C | Bulk | - | USB3F TV | - | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | 9 | - | 1 | 500 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Circular Threaded Coupling | UL94 V-0 | RoHS Compliant | ||
![]() A-USBPB-3 Assmann WSW Components | 47 |
| - | 23 Weeks | - | Free Hanging (In-Line) | - | Steel (SPCC) | - | - | - | - | -20°C~85°C | Bulk | - | - | e3 | Active | - | Solder | USB-B (USB TYPE-B) | Plug | 1A | - | - | - | - | Gold | 9 | - | 1 | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 2057141001 Molex | 40 |
| - | 10 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | Active | - | - | USB CONNECTOR | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10153892-3110LF Amphenol ICC (FCI) | 6123 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() IPUSB-180029-01A ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 12401899E412A Amphenol ICC (Commercial Products) | 50000 | - | - | 9 Weeks | - | Surface Mount, Right Angle; Through Hole | Horizontal | Steel, Stainless | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | Receptacle | 5A | - | IPX2 - Waterproof | - | Black | Gold | 24 | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Guide | UL94 V-0 | RoHS Compliant | ||
![]() 124019322112A Amphenol ICC (Commercial Products) | 595 |
| - | 9 Weeks | - | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | - | - | - | - | 30VAC | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | Receptacle | 6A | - | IPX3 - Waterproof | - | Black | Gold | 24 | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | UL94 V-0 | RoHS Compliant | ||
![]() 56FU04-E01SM APITechnologies | In Stock | - | - | - | Gold | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Receptacle, USB | Female | - | - | - | - | - | - | - | 10 MΩ | 1 | - | - | - | - | - |