- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Shell Material | Shell/Shielding Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Shielding | Ingress Protection | Insulation Color | Contact Finish | Number of Contacts | Mating Information | UL Flammability Code | Empty Shell | Number of Ports | Mating Cycles | Specifications | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10154855-00231LF Amphenol ICC (FCI) | 29 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10155434-00231LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1033527-T3112LF Amphenol ICC (FCI) | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124909-11010LF Amphenol ICC (FCI) | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124910-11010LF Amphenol ICC (FCI) | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10155434-00211LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10153890-1110LF Amphenol ICC (FCI) | 16 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10154853-00031LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10144277-80000LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10135709-501LF Amphenol ICC (FCI) | 10000 | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0483070012 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | Bulk | 48307 | - | Obsolete | 1 (Unlimited) | - | - | HDMI | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0785920301 Molex | In Stock | - | Datasheet | - | Board Edge, Cutout; Surface Mount, Right Angle | Horizontal | POLYETHYLENE | Steel, Stainless | NOT SPECIFIED | 30V | - | Tape & Reel (TR) | 78592 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | HDMI - Micro | Receptacle | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.8A per Contact | Shielded | - | - | Gold | 19 | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 1 | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0785920001 Molex | In Stock | - | Datasheet | - | Board Edge, Cutout; Surface Mount, Right Angle | Horizontal | - | Steel, Stainless | - | 30V | - | Tape & Reel (TR) | 78592 | - | Obsolete | 1 (Unlimited) | Solder | - | HDMI - Micro | Receptacle | - | - | - | - | - | - | - | 0.8A per Contact | Shielded | - | - | Gold | 19 | - | - | - | 1 | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 690-024-694T331 EDAC Inc. | In Stock | - | - | - | Surface Mount, Through Hole | Vertical | - | Steel, Stainless | - | - | -40°C~85°C | Tray | 690 | - | Active | 1 (Unlimited) | Solder | - | USB-C (USB TYPE-C) | Receptacle | - | - | - | - | - | - | - | 1.25A 5A | Shielded | - | Black | Gold | 24 | - | - | - | 1 | - | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Guide | UL94 V-0 | ROHS3 Compliant | ||
![]() 690-024-294T331 EDAC Inc. | In Stock | - | - | 17 Weeks | Surface Mount, Through Hole | Vertical | - | Steel, Stainless | - | - | -40°C~85°C | Tape & Reel (TR) | 690 | - | Active | 1 (Unlimited) | Solder | - | USB-C (USB TYPE-C) | Receptacle | - | - | - | - | - | - | - | 1.25A 5A | Shielded | - | Black | Gold | 24 | - | - | - | 1 | - | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Guide | UL94 V-0 | ROHS3 Compliant | ||
![]() 10132411-00012LF Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole, Right Angle | Horizontal | - | Steel (SUS) | - | - | - | Tray | 10132411 | - | Obsolete | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | - | 0.25A 1.8A | Unshielded | - | Blue | Gold | 9 | - | - | - | 1 | 1500 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | UL94 V-0 | RoHS Compliant | ||
![]() 10153890-1121LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() USB3FTV7SAGF059 Amphenol PCD | 2910 |
| Datasheet | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | - | Aluminum | - | - | -40°C~85°C | Bulk | USB3F TV | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | 9 | - | - | - | 1 | 500 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Circular Threaded Coupling | UL94 V-0 | RoHS Compliant | ||
![]() DCC-USBBT-180 Conxall/Switchcraft | In Stock | - | - | 8 Weeks | Free Hanging (In-Line) | - | - | Copper Alloy | - | - | 0°C~50°C | Bulk | Data-Con-X® 180 | - | Active | 1 (Unlimited) | - | - | USB-B (USB TYPE-B) | Plug | - | - | - | - | - | - | - | 1.5A | Shielded | IP67/68 - Dust Tight, Waterproof | White | Gold | 4 | - | - | - | 1 | 350 | USB 2.0 | Circular Threaded Coupling | UL94 V-0 | ROHS3 Compliant | ||
![]() 1003-005-23100-TR CNC Tech | 30 |
| - | 18 Weeks | Surface Mount, Right Angle | Horizontal | - | Brass | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | - | USB - micro B | Receptacle | - | - | - | - | - | - | - | 0.25A 1.8A | Unshielded | - | Black | Gold | 10 | - | - | - | 1 | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | UL94 V-0 | ROHS3 Compliant |