- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Shell/Shielding Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Shielding | Ingress Protection | Insulation Color | Contact Finish | Number of Contacts | Empty Shell | Number of Ports | Mating Cycles | Specifications | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KUSBXHT-SLAS1N-O-HRF Kycon, Inc. | In Stock | - | - | 20 Weeks | Through Hole, Right Angle | Horizontal | Steel, Stainless | - | 30VDC | -55°C~85°C | Tray | - | KUSBXHT | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | 1.5A | Shielded | - | Orange | Gold | 4 | - | 1 | 1500 | - | Board Lock | UL94 V-0 | RoHS Compliant | ||
![]() 10153892-1110LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() USB3505-KIT GCT | In Stock | - | Datasheet | 7 Weeks | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal | Steel, Stainless | - | 30VAC | -30°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | USB - micro B | Receptacle | - | - | - | - | - | - | 1A 1.8A | Shielded | IP67 - Dust Tight, Waterproof | Black | Gold | 5 | - | 1 | 10000 | USB 2.0 | Gasket Included | UL94 V-0 | ROHS3 Compliant | ||
![]() DCC-USBNB-160 Conxall/Switchcraft | In Stock | - | - | 8 Weeks | Free Hanging (In-Line) | - | Steel | - | - | -20°C~75°C | Bulk | - | Data-Con-X® | Active | 1 (Unlimited) | - | USB - mini B | Plug | - | - | - | - | - | - | - | Shielded | IP67/68 - Dust Tight, Waterproof | Black | Gold | 5 | - | 1 | 500 | USB 2.0 | Circular Bayonet Coupling | UL94 V-0 | ROHS3 Compliant | ||
![]() DCC-USBCB-120 Conxall/Switchcraft | In Stock | - | - | 8 Weeks | Free Hanging (In-Line) | - | Steel | - | - | -20°C~85°C | Bulk | - | Data-Con-X® | Active | Not Applicable | Solder | USB - micro B | Plug | - | - | - | - | - | - | - | Shielded | IP67/68 - Dust Tight, Waterproof | Black | Gold | 5 | - | 1 | 300 | USB 2.0 | Circular Bayonet Coupling | UL94 V-0 | ROHS3 Compliant | ||
![]() MRU-AM21-4000 Amphenol ICC (Commercial Products) | 63 |
| - | 7 Weeks | Free Hanging (In-Line) | - | Steel, Stainless | - | - | -45°C~85°C | Bulk | - | MRU | Active | 1 (Unlimited) | Terminal Block | USB-A (USB TYPE-A) | Plug | - | - | - | - | - | - | 1.5A | Shielded | IP67/68 - Dust Tight, Waterproof | Black | Gold | 4 | - | 1 | 1500 | USB 2.0 | Circular Bayonet Coupling | UL94 V-0 | RoHS Compliant | ||
![]() 10154855-00211LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10152892-61BNLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73725-01A0CRLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1R019WAN JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DC3R019JA7R1500 JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DX4R005JJ1R1500 JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1001-009-01000 CNC Tech | In Stock | - | - | - | Through Hole, Right Angle | Vertical | Brass, Steel | - | 30V | -55°C~85°C | Tray | 2012 | - | Obsolete | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | 1.5A | - | - | - | Gold | 4 | - | 1 | - | USB 1.1 | Board Lock | UL94 V-0 | - | ||
![]() DC3R019JA6R1500 JAE Electronics | 774 | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() USB3FTV7SAZNF459 Amphenol PCD | 2354 |
| Datasheet | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Aluminum | - | - | -40°C~85°C | Bulk | - | USB3F TV | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | 9 | - | 1 | 500 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Circular Threaded Coupling | UL94 V-0 | RoHS Compliant | ||
![]() DCC-USBBB-150 Conxall/Switchcraft | In Stock | - | - | 8 Weeks | Free Hanging (In-Line) | - | Copper Alloy | - | - | 0°C~50°C | Bulk | - | Data-Con-X® 150 | Active | 1 (Unlimited) | - | USB-B (USB TYPE-B) | Plug | - | - | - | - | - | - | 1.5A | Shielded | IP67/68 - Dust Tight, Waterproof | White | Gold | 4 | - | 1 | 350 | USB 2.0 | Circular Bayonet Coupling | UL94 V-0 | ROHS3 Compliant | ||
![]() DCP-USBAT-HD Conxall/Switchcraft | In Stock | - | - | 8 Weeks | Panel Mount | Bulkhead - Front Side Nut | Copper Alloy | - | - | -25°C~85°C | Bulk | - | Data-Con-X® | Active | Not Applicable | Solder | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | 1.5A | - | IP67/68 - Dust Tight, Waterproof | White | Gold | 4 | - | 1 | - | USB 2.0 | Circular Threaded Coupling | UL94 V-0 | ROHS3 Compliant | ||
![]() 0484040001 Molex | In Stock | - | - | 18 Weeks | Through Hole, Right Angle | Vertical | Steel, Stainless | NOT SPECIFIED | 30VAC/DC | -20°C~85°C | Tray | - | 48404 | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.25A 1.8A | Shielded | - | Blue | Gold | 9 | NO | 1 | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | UL94 HB | ROHS3 Compliant | ||
![]() 0472720029 Molex | 17 |
| Datasheet | 18 Weeks | Surface Mount, Right Angle; Through Hole | Horizontal | Steel, Stainless | - | 40VAC | -20°C~85°C | Tape & Reel (TR) | - | 47272 | Active | 1 (Unlimited) | Solder | DisplayPort | Receptacle | - | - | - | - | - | - | 0.5A | Shielded | - | Black | Gold | 20 | - | 1 | 10000 | - | Board Guide, Latch Lock | UL94 V-0 | ROHS3 Compliant | ||
![]() 0672984000 Molex | In Stock | - | Datasheet | - | Through Hole, Right Angle | Horizontal | Steel (SPCC & SUS) | - | 30V | 0°C~50°C | Tray | - | 67298 | Obsolete | 1 (Unlimited) | Solder | USB-A (USB TYPE-A), Stacked | Receptacle | - | - | - | - | - | - | 1.5A | Shielded | - | White | Gold | 8 | - | 2 | - | - | Board Lock | UL94 V-0 | Non-RoHS Compliant |