- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Shell/Shielding Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Gender | Additional Feature | Current Rating (Amps) | Shielding | Terminal Pitch | Insulation Color | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Depth | Contact Style | Contact Resistance | Polarization Key | Number of Ports | Mating Cycles | Specifications | Features | Plating Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10153890-2121LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1002-002-01100-TR CNC Tech | 15 |
| - | 18 Weeks | Surface Mount, Right Angle | Horizontal | - | - | - | Brass | - | - | - | 30VAC/DC | -40°C~105°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | - | 1.5A | Unshielded | - | Black | - | - | Gold | - | - | 4 | - | - | - | - | - | 1 | - | USB 2.0 | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0484050001 Molex | 26 |
| - | 19 Weeks | Through Hole, Right Angle | Horizontal | - | - | - | Steel, Stainless | - | - | - | 30VAC/DC | -20°C~85°C | Tray | 48405 | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | - | 0.25A 1.8A | Shielded | - | Blue | - | - | Gold | - | - | 9 | - | - | - | - | - | 1 | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | - | UL94 HB | ROHS3 Compliant | ||
![]() 74233-1009LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73725-1181RLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR-B-S-RA-SMT-CS5A-NF-T/R Adam Tech | 2453 |
| - | 9 Weeks | Surface Mount, Right Angle | Horizontal | - | - | - | Copper Alloy | - | - | - | - | -30°C~80°C | Tape & Reel (TR) | MCR | Active | 1 (Unlimited) | Solder | USB - micro B | Receptacle | - | 1A 1.8A | Shielded | - | Black | - | - | Gold | - | - | 5 | - | - | - | - | - | 1 | - | - | Board Guide | - | UL94 V-0 | ROHS3 Compliant | ||
![]() MCR-B-S-RA-SMT-EH4B-T/R Adam Tech | 4697 |
| - | 9 Weeks | Board Cutout, Surface Mount, Right Angle; Through Hole | Horizontal, Mid Mount | - | - | - | Copper Alloy | - | - | - | - | -30°C~80°C | Tape & Reel (TR) | MCR | Active | 1 (Unlimited) | Solder | USB - micro B | Receptacle | - | 1A | Shielded | - | Black | - | - | Gold | - | - | 5 | - | - | - | - | - | 1 | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() MUSB-B5-S-VT-LSP Adam Tech | 6334 |
| - | 9 Weeks | Through Hole | Vertical | - | - | - | Copper Alloy | - | - | - | 30VDC | - | Tray | - | Active | 1 (Unlimited) | Solder | USB - mini B | Receptacle | - | 1A | Shielded | - | Black | - | - | Gold | - | - | 5 | - | - | - | - | - | 1 | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() MUSB-B5-S-VT-02 Adam Tech | 5835 |
| - | 9 Weeks | Through Hole | Vertical | - | - | - | Brass | - | - | - | 30VAC | -20°C~60°C | Tray | - | Active | 1 (Unlimited) | Solder | USB - mini B | Receptacle | - | 1A | Shielded | - | Black | - | - | Gold | - | - | 5 | - | - | - | - | - | 1 | - | - | Board Lock | - | UL94 V-0 | ROHS3 Compliant | ||
![]() MUSB-B5-S-VT-TSMT Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount | Vertical | LOCKING | PEG | MOUNTING FLANGE | Brass | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER (LCP) | -40°C | 5V | - | Tray | - | Active | 1 (Unlimited) | Solder | USB - mini B | Receptacle | ROHS COMPLIANT | 1A | Shielded | 0.7874mm | Black | ONE | UL, CSA | Gold | COMMERCIAL | 1 | 5 | RECTANGULAR | 0.272 inch | USB, SER B SQ | 20mOhm | POLARIZED HOUSING | 1 | - | - | Board Guide, Solder Retention | FLASH inch | UL94 V-0 | ROHS3 Compliant | ||
![]() HDMI-S-RA-SMT-T/R Adam Tech | 30 |
| - | 9 Weeks | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | Copper Alloy | - | - | - | 40VAC | -40°C~85°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | HDMI | Receptacle | - | 0.5A per Contact | Shielded | - | Black | - | - | Gold | - | - | 19 | - | - | - | - | - | 1 | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() USB-A-S-RA-SMT-HD-T/R Adam Tech | 24 |
| - | 9 Weeks | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | Steel | - | - | - | 250VAC | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | - | 2A | Shielded | - | Natural | - | - | Gold | - | - | 4 | - | - | - | - | - | 1 | 5000 | USB 2.0 | Board Guide | - | UL94 V-0 | ROHS3 Compliant | ||
![]() MUSB-B5-S-VT-TSMT-CS1-10-PP-T/R Adam Tech | 2420 |
| - | 9 Weeks | Surface Mount, Through Hole | Vertical | - | - | - | Brass | - | - | - | - | -25°C~80°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | USB - mini B | Receptacle | - | 2A | Shielded | - | Black | - | - | Gold | - | - | 5 | - | - | - | - | - | 1 | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() USB-C31-S-VT-CS4-BK-PP-T/R Adam Tech | 24797 | - | - | 9 Weeks | Surface Mount, Through Hole | Vertical | - | - | - | Steel, Stainless | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | Receptacle | - | 0.25A 1.25A 5A | Shielded | - | Black | - | - | Gold | - | - | 24 | - | - | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() USB-A-D-RA-HT-T/R Adam Tech | 30 |
| - | 9 Weeks | Through Hole, Right Angle | Horizontal | - | - | - | Copper/Steel | - | - | - | 30VAC | -20°C~60°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A), Stacked | Receptacle | - | 1A | Shielded | - | Black | - | - | Gold | - | - | 8 | - | - | - | - | - | 2 | - | - | Board Lock | - | UL94 V-0 | ROHS3 Compliant |