- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Mounting Option 1 | Shell/Shielding Material | Access Time-Max | Approvals | Brand | Cable Types | Clock Frequency-Max (fCLK) | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Side 1 Gender | Side 2 Gender | Supply Voltage-Nom (Vsup) | Timing Range | Usage Level | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Terminal Finish | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Terminal Position | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Insulation Color | Pin Count | Number of Conductors | Contact Finish | JESD-30 Code | Qualification Status | Reliability | Number Of PCB Rows | Number of Contacts | Mating Information | Capacitor Type | Empty Shell | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Rated (DC) Voltage (URdc) | Interface | Analog IC - Other Type | Tan Delta | Number of Ports | Operating Mode | PCB Contact Row Spacing | Supply Current-Max | Positive Tolerance | Negative Tolerance | Access Time | Mating Cycles | Organization | Output Characteristics | Seated Height-Max | Memory Width | Product Type | Standby Current-Max | ESR | Coil Voltage | Memory Density | Specifications | Screening Level | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Mode of Operation | Features | Product Category | Contacts | IP Rating | Diameter | Length | Width | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G45A1911118WEU Amphenol | In Stock | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Amphenol Commercial Products | PUR | - | - | 100 | - | - | Murrelektronik | 7000-44541-7960900 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Straight Male to M12 Right Angle Male, 4-pole | - | - | - | - | - | - | Audio & Video Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDMI, Displayport & DVI Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDMI, Displayport & DVI Connectors | - | IP67 | - | 9 Meters | - | - | - | ||
![]() G45A19021000HHR Amphenol | In Stock | - | - | - | Front Mount | - | - | - | 5 | - | - | - | - | - | cULus | Amphenol Commercial Products | - | - | - | 2400 | - | - | Mencom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio & Video Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDMI, Displayport & DVI Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDMI, Displayport & DVI Connectors | - | IP67 | - | 0.3 m | - | - | - | ||
![]() A-USB-A-3P ASSMANN WSW Components | 45 |
| - | - | Surface | - | - | Horizontal | - | - | - | - | Phosphor Bronze | - | CE, CSA, UL | - | - | - | - | - | - | - | SSAC | TAC14118-SSAC | - | Assmann WSW Components | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 18 | - | - | -55°C ~ 85°C | - | - | - | - | - | - | 0.250 in Flat Blade | - | USB-A (USB TYPE-A) | - | - | Plug | - | - | - | - | - | - | - | - | - | - | 0.5A | - | - | Shielded | - | - | - | - | - | - | - | Black | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | - | 120 VAC | - | USB 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | On Delay | - | - | 1NO | - | - | - | - | UL94 V-0 | - | ||
![]() 0480372200 Molex | 15360 |
| Datasheet | 18 Weeks | Surface Mount, Right Angle; Through Hole | - | - | Horizontal | - | - | - | - | Steel | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150VAC | -20°C~85°C | Tape & Reel (TR) | 48037 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | Plug | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | - | Shielded | - | - | - | - | - | - | - | Black | - | - | Gold | - | - | - | - | 4 | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0484050003 Molex | 11523 |
| Datasheet | 19 Weeks | Through Hole, Right Angle | - | - | Horizontal | - | - | - | LOCKING | Steel, Stainless | - | - | - | - | - | NOT SPECIFIED | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC/DC | -20°C~85°C | Tray | 48405 | - | yes | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 0.25A 1.8A | - | - | Shielded | - | - | - | - | - | - | - | Blue | - | ONE | Gold | - | - | COMMERCIAL | 2 | 9 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 2.0066 mm | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | UL94 HB | ROHS3 Compliant | ||
![]() AM29SL800DB100WAF Cypress Semiconductor | In Stock | - | - | - | - | YES | - | - | - | - | 48 | - | - | 100 ns | - | - | - | - | - | - | SPANSION INC | - | - | AM29SL800DB100WAF | - | - | 3 | 524288 words | 512000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TFBGA | 8.15 X 6.15 MM, 0.80 MM PITCH, LEAD FREE, FBGA-48 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | - | 40 | 5.82 | - | Yes | - | - | 1.8 V | - | - | - | - | - | - | e1 | - | - | - | - | EAR99 | - | NOR TYPE | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | - | 260 | 1 | - | 0.8 mm | compliant | - | - | - | 48 | - | - | R-PBGA-B48 | Not Qualified | - | - | - | - | - | - | - | 2.2 V | 1.8/2 V | INDUSTRIAL | 1.65 V | - | - | - | - | - | ASYNCHRONOUS | - | 0.03 mA | - | - | - | - | 512KX16 | - | 1.2 mm | 16 | - | 0.000005 A | - | - | 8388608 bit | - | - | PARALLEL | FLASH | 1.8 V | - | 1000000 Write/Erase Cycles | - | - | 8 | YES | YES | YES | 1,2,1,15 | 16K,8K,32K,64K | - | YES | BOTTOM | - | - | - | - | - | - | - | 8.15 mm | 6.15 mm | - | - | ||
![]() LT3468ES5#TR Analog Devices, Inc. | In Stock | - | Datasheet | - | - | YES | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | LT3468ES5#TR | - | - | 1 | - | - | 70 °C | - | - | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | - | - | - | 5.07 | - | No | - | - | 3 V | - | - | - | - | - | - | e0 | - | - | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 235 | 1 | - | 0.95 mm | not_compliant | - | 20 | - | - | - | - | R-PDSO-G5 | Not Qualified | - | - | - | - | - | - | - | 16 V | - | COMMERCIAL | 2.5 V | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.95 mm | 1.625 mm | - | - | ||
![]() M29DW128G70NF6F Micron | In Stock | - | - | - | - | YES | - | - | - | - | 56 | - | - | 70 ns | - | - | - | - | - | - | MICRON TECHNOLOGY INC | - | - | M29DW128G70NF6F | - | - | - | 8388608 words | 8000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 14 X 20 MM, ROHS COMPLIANT, TSOP-56 | TSSOP56,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | - | 30 | 5.73 | - | Yes | - | - | 3 V | - | - | - | - | - | - | e3 | - | - | - | - | - | - | NOR TYPE | MATTE TIN | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 260 | 1 | - | 0.5 mm | compliant | - | - | - | - | - | - | R-PDSO-G56 | Not Qualified | - | - | - | - | - | - | - | 3.6 V | 3/3.3 V | INDUSTRIAL | 2.7 V | - | - | - | - | - | ASYNCHRONOUS | - | 0.015 mA | - | - | - | - | 8MX16 | - | 1.2 mm | 16 | - | 0.0001 A | - | - | 134217728 bit | - | - | PARALLEL | FLASH | 3 V | - | - | - | - | - | YES | YES | YES | 8,62 | 32K,128K | 8 words | YES | BOTTOM/TOP | YES | - | - | - | - | - | - | 18.4 mm | 14 mm | - | - | ||
![]() MX25L6402MC-40 Macronix | In Stock | - | - | - | - | YES | - | - | - | - | 32 | - | - | - | - | - | - | 25 MHz | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | MX25L6402MC-40 | - | - | - | 67108864 words | 64000000 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 8.48 | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | 3A991.B.1.A | - | - | - | - | - | 8542.32.00.51 | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | 1 | - | 1.27 mm | unknown | - | - | - | 32 | - | - | R-PDSO-G32 | Not Qualified | - | - | - | - | - | - | - | 3.6 V | - | COMMERCIAL | 3 V | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | 64MX1 | - | 3 mm | 1 | - | - | - | - | 67108864 bit | - | - | SERIAL | FLASH | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.45 mm | 11.3 mm | - | - | ||
![]() 7P152V330A062L Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | LUG | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | Cornell Dubilier - CDE | - | - | - | 10 | CORNELL DUBILIER ELECTRONICS INC | - | - | 7P152V330A062L | 7P | - | - | - | - | 55 °C | -20 °C | - | - | - | , | - | CYLINDRICAL PACKAGE | Snap-in | Active | - | - | - | 5.7 | - | Yes | - | - | - | - | - | - | - | - | 7P | e3 | Yes | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 1500 µF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | - | 330 V | - | - | 0.15 | - | - | - | - | 20% | 10% | - | - | - | - | - | - | Electrolytic Capacitors | - | 133 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | 35 mm | 63 mm | - | - | - | ||
![]() IS25WP080-JBLE Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | YES | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | - | IS25WP080-JBLE | - | - | - | 8388608 words | 8000000 | 105 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | SQUARE | SMALL OUTLINE | Active | - | - | NOT SPECIFIED | 5.7 | - | Yes | - | - | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | NOT SPECIFIED | 1 | - | 1.27 mm | compliant | - | - | - | - | - | - | S-PDSO-G8 | - | - | - | - | - | - | - | - | 1.95 V | - | INDUSTRIAL | 1.65 V | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | 8MX1 | - | 2.16 mm | 1 | - | - | - | - | 8388608 bit | - | - | SERIAL | FLASH | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.28 mm | 5.28 mm | - | - | ||
![]() N25Q128A41EF840E Micron | In Stock | - | - | - | - | YES | - | - | - | - | 8 | - | - | - | - | - | - | 108 MHz | - | - | MICRON TECHNOLOGY INC | - | - | N25Q128A41EF840E | - | - | - | 134217728 words | 128000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | 8 X 6 MM, ROHS COMPLIANT, PLASTIC, VDFN-8 | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | NOT SPECIFIED | 5.76 | - | Yes | - | - | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | NO LEAD | - | NOT SPECIFIED | 1 | - | 1.27 mm | compliant | - | - | - | - | - | - | R-PDSO-N8 | - | - | - | - | - | - | - | - | 2 V | - | INDUSTRIAL | 1.7 V | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | 128MX1 | - | 1 mm | 1 | - | - | - | - | 134217728 bit | - | - | SERIAL | FLASH | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | 6 mm | - | - | ||
![]() NAND01GR3B2AZA6F Micron | In Stock | - | - | - | - | YES | - | - | - | - | 63 | - | - | - | - | - | - | - | - | - | MICRON TECHNOLOGY INC | - | - | NAND01GR3B2AZA6F | - | - | - | 134217728 words | 128000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | - | 30 | 5.47 | - | Yes | - | - | 1.8 V | - | - | - | - | - | - | e1 | Yes | - | - | - | 3A991.B.1.A | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.32.00.51 | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | - | 260 | 1 | - | 0.8 mm | compliant | - | - | - | 63 | - | - | R-PBGA-B63 | - | - | - | - | - | - | - | - | 1.95 V | - | INDUSTRIAL | 1.7 V | - | - | - | - | - | ASYNCHRONOUS | - | - | - | - | - | - | 128MX8 | - | 1.05 mm | 8 | - | - | - | - | 1073741824 bit | - | - | PARALLEL | FLASH | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 mm | 9.5 mm | - | - | ||
![]() NAND32GW3F4AN6F Micron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICRON TECHNOLOGY INC | - | - | NAND32GW3F4AN6F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.8 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NAND08GR3B4CZL6F Micron | In Stock | - | - | - | - | YES | - | - | - | - | 52 | - | - | 30 ns | - | - | - | - | - | - | MICRON TECHNOLOGY INC | - | - | NAND08GR3B4CZL6F | - | - | - | 1073741824 words | 1000000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | LGA | LGA, LGA52(UNSPEC) | LGA52(UNSPEC) | - | GRID ARRAY | Obsolete | - | - | - | 5.84 | - | Yes | - | - | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | SLC NAND TYPE | - | - | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | BUTT | - | - | - | - | - | unknown | - | - | - | - | - | - | - | Not Qualified | - | - | - | - | - | - | - | - | 1.8 V | INDUSTRIAL | - | - | - | - | - | - | - | - | 0.02 mA | - | - | - | - | 1GX8 | - | - | 8 | - | 0.00005 A | - | - | 8589934592 bit | - | - | PARALLEL | FLASH | - | - | - | - | - | - | NO | NO | YES | 8K | 128K | 2K words | YES | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NAND08GR3B4CZL6E Micron | In Stock | - | - | - | - | YES | - | - | - | - | 52 | - | - | 30 ns | - | - | - | - | - | - | MICRON TECHNOLOGY INC | - | - | NAND08GR3B4CZL6E | - | - | - | 1073741824 words | 1000000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | LGA | LGA, LGA52(UNSPEC) | LGA52(UNSPEC) | - | GRID ARRAY | Obsolete | - | - | - | 5.84 | - | Yes | - | - | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | SLC NAND TYPE | - | - | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | BUTT | - | - | - | - | - | unknown | - | - | - | - | - | - | - | Not Qualified | - | - | - | - | - | - | - | - | 1.8 V | INDUSTRIAL | - | - | - | - | - | - | - | - | 0.02 mA | - | - | - | - | 1GX8 | - | - | 8 | - | 0.00005 A | - | - | 8589934592 bit | - | - | PARALLEL | FLASH | - | - | - | - | - | - | NO | NO | YES | 8K | 128K | 2K words | YES | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS29GL064H-70GLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | YES | - | - | - | - | 56 | - | - | 70 ns | - | - | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | - | IS29GL064H-70GLI | - | - | - | 4194304 words | 4000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | LBGA | LBGA, BGA64,8X8,40 | BGA64,8X8,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Obsolete | - | - | - | 5.73 | - | Yes | - | - | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | NOR TYPE | - | - | HIGHEST ADDRESS SECTOR PROTECTED | - | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | - | - | 1 | - | 1 mm | compliant | - | - | - | - | - | - | R-PBGA-B56 | Not Qualified | - | - | - | - | - | - | - | 3.6 V | 3/3.3 V | INDUSTRIAL | 2.7 V | - | - | - | - | - | ASYNCHRONOUS | - | 0.045 mA | - | - | - | - | 4MX16 | - | 1.4 mm | 16 | - | 0.00002 A | - | - | 67108864 bit | - | - | PARALLEL | FLASH | 3 V | - | - | - | - | 8 | YES | YES | YES | 128 | 64K | 8/16 words | YES | - | YES | - | - | - | - | - | - | 13 mm | 11 mm | - | - | ||
![]() IS25CQ032-JMLE Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 13 Weeks, 6 Days | - | YES | - | - | - | - | 16 | - | - | - | - | - | - | 104 MHz | - | - | INTEGRATED SILICON SOLUTION INC | - | - | IS25CQ032-JMLE | - | - | - | 33554432 words | 32000000 | 105 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 0.300 INCH, LEAD FREE, PLASTIC, SOIC-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | End Of Life | - | - | - | 5.51 | - | Yes | - | - | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | NOR TYPE | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | 1 | - | 1.27 mm | compliant | - | - | - | - | - | - | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | - | 3.6 V | 3/3.3 V | INDUSTRIAL | 2.7 V | - | - | - | - | - | SYNCHRONOUS | - | 0.03 mA | - | - | - | - | 32MX1 | - | 2.65 mm | 1 | - | 0.00003 A | - | - | 33554432 bit | - | - | SERIAL | FLASH | 2.7 V | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3 mm | 7.5 mm | - | - | ||
![]() IS25LP064A-JKLA3 Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 13 Weeks, 6 Days | - | YES | - | - | - | - | 8 | - | - | - | - | - | - | 133 MHz | - | - | INTEGRATED SILICON SOLUTION INC | - | - | IS25LP064A-JKLA3 | - | - | - | 67108864 words | 64000000 | 125 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 10 | 5.61 | - | Yes | - | - | 3 V | - | Automotive grade | - | - | - | - | e3 | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | NO LEAD | - | 260 | 1 | - | 1.27 mm | compliant | - | - | - | - | - | - | R-PDSO-N8 | - | - | - | - | - | - | - | - | 3.6 V | - | AUTOMOTIVE | 2.3 V | - | Serial-SPI | - | - | - | SYNCHRONOUS | - | - | - | - | 7/8 | - | 64MX1 | - | 0.8 mm | 1 | - | - | - | - | 67108864 bit | - | AEC-Q100 | SERIAL | FLASH | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | 5 mm | - | - | ||
![]() IS28F010-12PL Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | YES | - | - | - | - | 32 | - | - | 120 ns | - | - | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | - | IS28F010-12PL | - | - | - | 131072 words | 128000 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | - | - | 7.99 | - | No | - | - | 5 V | - | - | - | - | - | - | e0 | - | - | - | - | EAR99 | - | NOR TYPE | Tin/Lead (Sn/Pb) | - | - | 8542.32.00.51 | - | - | - | - | - | - | - | - | - | QUAD | J BEND | - | - | 1 | - | 1.27 mm | compliant | - | - | - | 32 | - | - | R-PQCC-J32 | Not Qualified | - | - | - | - | - | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | - | 0.03 mA | - | - | - | - | 128KX8 | 3-STATE | 3.55 mm | 8 | - | 0.0001 A | - | - | 1048576 bit | - | - | PARALLEL | FLASH | 12 V | - | - | - | - | - | NO | NO | YES | - | - | - | - | - | - | - | - | - | - | - | - | 13.97 mm | 11.43 mm | - | - |