- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mounting Type | Surface Mount | Number of Pins | Shell Material | Number of Terminals | Access Time-Max | Brand | Clock Frequency-Max | Clock Frequency-Max (fCLK) | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shell Sizes | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Usage Level | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Shell Finish | Pin Count | JESD-30 Code | Qualification Status | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Interface | Termination Type | Analog IC - Other Type | Operating Mode | uPs/uCs/Peripheral ICs Type | Contact Finish Termination | Supply Current-Max | Organization | Seated Height-Max | Memory Width | Product Type | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | External Data Bus Width | Memory IC Type | Programming Voltage | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Bus Compatibility | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Host Data Transfer Rate-Max | Drive Interface Standard | Host Interface Standard | Product Category | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M29DW128G70NF6F Micron | In Stock | - | - | - | - | - | YES | - | - | 56 | 70 ns | - | - | - | - | - | - | MICRON TECHNOLOGY INC | - | M29DW128G70NF6F | - | - | - | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 14 X 20 MM, ROHS COMPLIANT, TSOP-56 | TSSOP56,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | 30 | 5.73 | - | Yes | - | - | - | - | 3 V | - | - | e3 | - | - | - | NOR TYPE | MATTE TIN | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | - | - | - | R-PDSO-G56 | Not Qualified | - | - | - | - | 3.6 V | 3/3.3 V | INDUSTRIAL | 2.7 V | - | - | - | - | ASYNCHRONOUS | - | - | 0.015 mA | 8MX16 | 1.2 mm | 16 | - | - | 0.0001 A | 134217728 bit | - | PARALLEL | - | FLASH | 3 V | - | YES | YES | YES | 8,62 | 32K,128K | - | 8 words | YES | BOTTOM/TOP | YES | - | - | - | - | 18.4 mm | 14 mm | - | ||
![]() MT28F128J3BS-12ET Microchip | In Stock | - | - | - | - | - | YES | - | - | 64 | 120 ns | - | - | - | - | - | - | MICRON TECHNOLOGY INC | - | MT28F128J3BS-12ET | - | - | - | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TBGA | TBGA, BGA64,8X8,40 | BGA64,8X8,40 | RECTANGULAR | GRID ARRAY, THIN PROFILE | Obsolete | BGA | 30 | 8.49 | - | Yes | - | - | - | - | 3 V | - | - | e1 | - | 3A991.B.1.A | - | NOR TYPE | TIN SILVER COPPER | - | - | - | 8542.32.00.51 | - | - | - | - | - | - | - | - | BOTTOM | BALL | 260 | 1 | 1 mm | unknown | - | - | 64 | R-PBGA-B64 | Not Qualified | - | - | - | - | 3.6 V | 3/3.3 V | INDUSTRIAL | 2.7 V | - | - | - | - | ASYNCHRONOUS | - | - | 0.08 mA | 8MX16 | 1.2 mm | 16 | - | - | 0.00012 A | 134217728 bit | - | PARALLEL | - | FLASH | 2.7 V | 8 | NO | NO | YES | 128 | 128K | - | 4/8 words | YES | - | YES | - | - | - | - | 13 mm | 10 mm | - | ||
![]() MT28F128J3RG-12 Micron | In Stock | - | - | - | - | - | YES | - | - | 56 | 120 ns | - | - | - | - | - | - | MICRON TECHNOLOGY INC | - | MT28F128J3RG-12 | - | - | - | 8388608 words | 8000000 | 85 °C | - | PLASTIC/EPOXY | TSOP1 | PLASTIC, TSOP1-56 | TSSOP56,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | 30 | 5.68 | - | No | - | - | - | - | 3 V | - | - | e0 | - | 3A991.B.1.A | - | NOR TYPE | Tin/Lead (Sn/Pb) | - | - | - | 8542.32.00.51 | - | - | - | - | - | - | - | - | DUAL | GULL WING | 235 | 1 | 0.5 mm | unknown | - | - | 56 | R-PDSO-G56 | Not Qualified | - | - | - | - | 3.6 V | 3/3.3 V | OTHER | 2.7 V | - | - | - | - | ASYNCHRONOUS | - | - | 0.08 mA | 8MX16 | 1.2 mm | 16 | - | - | 0.00012 A | 134217728 bit | - | PARALLEL | - | FLASH | 2.7 V | 8 | NO | NO | YES | 128 | 128K | - | 4/8 words | YES | - | YES | - | - | - | - | 18.4 mm | 14 mm | - | ||
![]() LT3484EDCB-1#TRM Analog Devices | In Stock | - | Datasheet | - | - | - | YES | - | - | 6 | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | LT3484EDCB-1#TRM | - | - | 1 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSON | VSON, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Active | - | - | 5.07 | - | No | - | - | - | - | 3 V | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | DUAL | NO LEAD | 235 | 1 | 0.5 mm | not_compliant | 20 | - | - | R-PDSO-N6 | Not Qualified | - | - | - | - | 16 V | - | INDUSTRIAL | 2.5 V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 2 mm | - | ||
![]() LT3484EDCB-0#TR Analog Devices | In Stock | - | Datasheet | - | - | - | YES | - | - | 6 | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | LT3484EDCB-0#TR | - | - | 1 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 5.07 | - | No | - | - | - | - | 3 V | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | DUAL | NO LEAD | 235 | 1 | 0.5 mm | not_compliant | 20 | - | - | R-PDSO-N6 | Not Qualified | - | - | - | - | 16 V | - | INDUSTRIAL | 2.5 V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 2 mm | - | ||
![]() LT3420EMS#TR Analog Devices | In Stock | - | Datasheet | - | - | - | YES | - | - | 10 | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | LT3420EMS#TR | - | - | 1 | - | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | 5.07 | - | No | - | - | - | - | 3.3 V | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | DUAL | GULL WING | 235 | 1 | 0.5 mm | compliant | 20 | - | - | S-PDSO-G10 | Not Qualified | - | - | - | - | 16 V | - | COMMERCIAL | 2.5 V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | ||
![]() LT3468ES5#TR Analog Devices | In Stock | - | Datasheet | - | - | - | YES | - | - | 5 | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | LT3468ES5#TR | - | - | 1 | - | - | 70 °C | - | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | - | - | 5.07 | - | No | - | - | - | - | 3 V | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | DUAL | GULL WING | 235 | 1 | 0.95 mm | not_compliant | 20 | - | - | R-PDSO-G5 | Not Qualified | - | - | - | - | 16 V | - | COMMERCIAL | 2.5 V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.95 mm | 1.625 mm | - | ||
![]() USB2602-NU-04 Microchip | In Stock | - | - | - | - | - | YES | - | - | 128 | - | - | 24 MHz | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | USB2602-NU-04 | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP128,.63SQ,16 | TQFP128,.63SQ,16 | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | QFP | - | 5.55 | - | - | - | 1.98 V | 1.62 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | ALSO OPERATES AT 3.3 V SUPPLY | - | - | - | - | - | - | - | - | - | QUAD | GULL WING | - | - | 0.4 mm | compliant | - | - | 128 | S-PQFP-G128 | Not Qualified | - | - | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | 1.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | 14 mm | 14 mm | - | ||
![]() USB2642-I/ML-SEU Microchip | In Stock | - | - | 30 Weeks | Production (Last Updated: 2 years ago) | - | YES | - | - | 48 | - | - | 24 MHz | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | USB2642-I/ML-SEU | - | - | - | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | QFN-48 | LCC48,.28SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 5.62 | Non-Compliant | Yes | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QUAD | NO LEAD | - | - | 0.5 mm | unknown | - | - | - | S-XQCC-N48 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | 330 mA | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, SPI, USB | - | - | - | - | - | - | - | - | 7 mm | 7 mm | - | ||
![]() M25PX32-VMW3EB Micron | In Stock | - | - | - | - | - | YES | - | - | 8 | - | - | - | 75 MHz | - | - | - | MICRON TECHNOLOGY INC | - | M25PX32-VMW3EB | - | - | - | 4194304 words | 4000000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.208 INCH, ROHS COMPLIANT, SOP-8 | - | SQUARE | SMALL OUTLINE | Active | - | NOT SPECIFIED | 5.74 | - | Yes | - | - | - | - | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | - | - | - | S-PDSO-G8 | - | - | - | - | - | 3.6 V | - | AUTOMOTIVE | 2.7 V | - | - | - | - | SYNCHRONOUS | - | - | - | 4MX8 | 2.16 mm | 8 | - | - | - | 33554432 bit | - | SERIAL | - | FLASH | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.285 mm | 5.285 mm | - | ||
![]() M29F800FT55N6F2 Micron | In Stock | - | - | - | - | - | YES | - | - | 48 | 55 ns | - | - | - | - | - | - | MICRON TECHNOLOGY INC | - | M29F800FT55N6F2 | - | - | - | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | - | 30 | 5.24 | - | Yes | - | - | - | - | 5 V | Automotive grade | - | e3 | Yes | - | - | - | MATTE TIN | - | - | TOP BOOT BLOCK | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | - | - | - | R-PDSO-G48 | - | - | - | - | - | 5.5 V | - | INDUSTRIAL | 4.5 V | - | - | - | - | ASYNCHRONOUS | - | - | - | 512KX16 | 1.2 mm | 16 | - | - | - | 8388608 bit | AEC-Q100 | PARALLEL | - | FLASH | 5 V | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.4 mm | 12 mm | - | ||
![]() M29F400FB5AN6F2 Micron | In Stock | - | - | - | - | - | YES | - | - | 48 | 55 ns | - | - | - | - | - | - | MICRON TECHNOLOGY INC | - | M29F400FB5AN6F2 | - | - | - | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | TSOP1 | 30 | 5.6 | - | Yes | - | - | - | - | 5 V | Automotive grade | - | e3 | Yes | EAR99 | - | NOR TYPE | MATTE TIN | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | - | - | 48 | R-PDSO-G48 | Not Qualified | - | - | - | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | ASYNCHRONOUS | - | - | 0.03 mA | 256KX16 | 1.2 mm | 16 | - | - | 0.00012 A | 4194304 bit | AEC-Q100 | PARALLEL | - | FLASH | 5 V | 8 | YES | YES | YES | 1,2,1,7 | 16K,8K,32K,64K | - | - | YES | BOTTOM | YES | - | - | - | - | 18.4 mm | 12 mm | - | ||
![]() M29W800DB45N6F Micron | In Stock | - | - | - | - | - | YES | 48 | - | 48 | 45 ns | - | - | - | - | - | - | MICRON TECHNOLOGY INC | - | M29W800DB45N6F | - | NOR | - | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | TSOP | 30 | 5.39 | Compliant | Yes | - | - | - | - | 3.3 V | - | - | e3 | Yes | EAR99 | - | NOR TYPE | MATTE TIN | 85 °C | -40 °C | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | - | - | 48 | R-PDSO-G48 | Not Qualified | - | - | - | - | 3.6 V | 3.3 V | INDUSTRIAL | 3 V | 2.7 V | Parallel | - | - | ASYNCHRONOUS | - | - | 0.02 mA | 512KX16 | 1.2 mm | 16 | - | 8 Mb | 0.0001 A | 8388608 bit | - | PARALLEL | - | FLASH | 3 V | 8 | YES | YES | YES | 1,2,1,15 | 16K,8K,32K,64K | - | - | YES | BOTTOM | YES | - | - | - | - | 18.4 mm | 12 mm | No | ||
![]() M50FW040NB5TG STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | - | 32 | 11 ns | - | - | - | - | - | - | STMICROELECTRONICS | - | M50FW040NB5TG | - | - | - | 524288 words | 512000 | 85 °C | -20 °C | PLASTIC/EPOXY | TSOP1 | 8 X 14 MM, ROHS COMPLIANT, PLASTIC, TSOP-32 | TSSOP32,.56,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | NOT SPECIFIED | 5.83 | - | Yes | - | - | - | - | 3.3 V | - | - | e3/e6 | - | EAR99 | - | NOR TYPE | TIN/TIN BISMUTH | - | - | - | 8542.32.00.51 | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | compliant | - | - | 32 | R-PDSO-G32 | Not Qualified | - | - | - | - | 3.6 V | 3.3 V | OTHER | 3 V | - | - | - | - | SYNCHRONOUS | - | - | 0.06 mA | 512KX8 | 1.2 mm | 8 | - | - | 0.0001 A | 4194304 bit | - | PARALLEL | - | FLASH | 3 V | - | NO | NO | YES | 8 | - | - | - | YES | - | - | - | - | - | - | 14 mm | 8 mm | - | ||
![]() MX25L8006EM1I-12GTR Macronix | 81 |
| - | - | - | - | YES | - | - | 8 | - | - | - | 86 MHz | - | - | - | MACRONIX INTERNATIONAL CO LTD | - | MX25L8006EM1I-12GTR | - | - | - | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 5.71 | - | Yes | - | - | - | - | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | - | R-PDSO-G8 | - | - | - | - | - | 3.6 V | - | INDUSTRIAL | 2.7 V | - | - | - | - | SYNCHRONOUS | - | - | - | 4MX2 | 1.75 mm | 2 | - | - | - | 8388608 bit | - | SERIAL | - | FLASH | 2.7 V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | ||
![]() W7N8GVH1SBI Microchip | In Stock | - | - | - | - | - | YES | - | - | 224 | - | - | - | - | - | - | - | MICROSEMI CORP | - | W7N8GVH1SBI | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | 27 X 22 MM, 4 MM HEIGHT, 1.27 MM PITCH, PLASTIC, BGA-224 | BGA224,15X15,50 | RECTANGULAR | GRID ARRAY | Obsolete | - | NOT SPECIFIED | 5.84 | - | No | - | 3.465 V | 3.135 V | 3.3 V | - | - | - | e0 | - | - | - | - | TIN LEAD | - | - | LG-MAX; WD-MAX; SEATED HT-CALCULATED | 8542.31.00.01 | - | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | - | 1.27 mm | compliant | - | - | - | R-PBGA-B224 | Not Qualified | - | - | - | - | - | 3.3 V | INDUSTRIAL | - | - | - | - | - | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | 165 mA | - | 4.61 mm | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 66 MBps | IDE | ATA; ATA-6; ATAPI-6 | - | 27.2 mm | 22.2 mm | - | ||
![]() L17H2770231 AMPHENOL FCI ASIA PTE LTD | 135 |
| - | 5 Weeks | - | BOARD AND PANEL | - | - | STEEL | - | - | Amphenol Commercial Products | - | - | GOLD FLASH | PHOSPHOR BRONZE | 45 | AMPHENOL CORP | GLASS FILLED THREMOPLASTIC | L17H2770231 | 17H | - | - | - | - | - | - | - | - | ROHS COMPLIANT | - | - | - | Active | - | - | 5.62 | - | Yes | 1/E | - | - | - | - | - | Tray | e3 | Yes | - | D SUBMINIATURE CONNECTOR | - | - | - | - | STANDARD: MIL C24308, OTHER STACKING CONNECTOR: 15 CONTACTS; SHELL SIZE 1/E | - | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | - | - | - | - | unknown | - | NICKEL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE-FEMALE | 94V-0 | NO | - | - | - | - | - | - | SOLDER | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | Dual Port D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Dualport Connectors | - | - | - | ||
![]() IS26KS512S-DPBLA200 Integrated Silicon Solution | In Stock | - | - | - | - | - | YES | - | - | 25 | - | - | - | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | IS26KS512S-DPBLA200 | - | - | - | 67108864 words | 64000000 | 105 °C | -40 °C | PLASTIC/EPOXY | TBGA | TBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE | Active | - | - | 5.77 | - | - | - | - | - | - | 1.8 V | Automotive grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | - | 1 | 1 mm | unknown | - | - | - | R-PBGA-B25 | - | - | - | - | - | 1.95 V | - | INDUSTRIAL | 1.7 V | - | - | - | - | SYNCHRONOUS | - | - | - | 64MX8 | 1.2 mm | 8 | - | - | - | 536870912 bit | AEC-Q100 | PARALLEL | - | FLASH | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | 6 mm | - | ||
![]() IS22ES16G-JCLA1 Integrated Silicon Solution | In Stock | - | - | 13 Weeks, 6 Days | - | - | YES | - | - | 153 | - | - | - | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | IS22ES16G-JCLA1 | - | - | 3 | 17179869184 words | 16000000000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | FBGA-153 | - | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | NOT SPECIFIED | 5.78 | - | Yes | - | - | - | - | 3.3 V | Automotive grade | - | e1 | - | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.5 mm | compliant | - | - | - | R-PBGA-B153 | - | - | - | - | - | 3.6 V | - | INDUSTRIAL | 2.7 V | - | - | - | - | SYNCHRONOUS | - | - | - | 16GX8 | 1 mm | 8 | - | - | - | 137438953472 bit | AEC-Q100 | PARALLEL | - | FLASH | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 mm | 11.5 mm | - | ||
![]() IS25LP032D-JMLA3 Integrated Silicon Solution | In Stock | - | - | 13 Weeks, 6 Days | - | - | YES | - | - | 16 | - | - | - | 133 MHz | - | - | - | INTEGRATED SILICON SOLUTION INC | - | IS25LP032D-JMLA3 | - | - | - | 4194304 words | 4000000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | - | NOT SPECIFIED | 5.69 | - | Yes | - | - | - | - | 3 V | Automotive grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | - | - | - | R-PDSO-G16 | - | - | - | - | - | 3.6 V | - | AUTOMOTIVE | 2.3 V | - | - | - | - | SYNCHRONOUS | - | - | - | 4MX8 | 2.65 mm | 8 | - | - | - | 33554432 bit | AEC-Q100 | SERIAL | - | FLASH | 3 V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.31 mm | 7.49 mm | - |