- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Depth | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Crystal/Resonator Type | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-120-10-36Q-AES-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 12MHz | ±50ppm | - | - | - | 150Ohm | 10pF | Fundamental | ±25ppm | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-250-20-3X-TR ECS Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2011 | CSM-3X | 0.276Lx0.161W 7.00mmx4.10mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | TR | - | - | 25MHz | ±50ppm | - | L7.0XB4.1XH2.3 (mm)/L0.276XB0.161XH0.091 (inch) | 25MHz | 50Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | - | 2.3114mm | 0.091 2.30mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABLSG-8.000MHZ-D2Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US - 3 Lead | - | 3 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABLSG | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | 8MHz | ±30ppm | - | - | - | 80Ohms | 18pF | Fundamental | ±20ppm | - | - | 80Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() FOXSDLF/143-20 Fox Electronics | In Stock | - | - | - | - | Surface Mount | - | SMD/SMT | - | 2 | - | - | Cut Tape | - | - | - | 0.005% | e1 | yes | - | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -20°C | - | TAPE AND REEL | 8541.60.00.50 | 5mm | 14.31818MHz | 50 ppm | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 14.31818MHz | 40Ohm | 20pF | - | 0.003% | 500 µW | PARALLEL - FUNDAMENTAL | 40Ohm | 4.4958mm | - | 11.684mm | 5mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECS-384-10-37-CKM-TR ECS Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | 38.4MHz | ±10ppm | - | - | - | 60Ohm | 10pF | Fundamental | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-250-20-3X-EN-TR ECS Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | CSM-3X | 0.276Lx0.161W 7.00mmx4.10mm | 0.003% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin (Sn) | - | - | - | TR | 8541.60.00.60 | - | 25MHz | ±50ppm | - | L7.0XB4.1XH2.3 (mm)/L0.276XB0.161XH0.091 (inch) | 25MHz | 50Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | - | 2.3114mm | 0.091 2.30mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABM3B-12.000MHZ-12-B4H-T Abracon LLC | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 12MHz | ±35ppm | - | - | - | 70Ohms | 12pF | Fundamental | ±30ppm | - | - | - | 1.0922mm | 0.043 1.10mm | 5.0038mm | 3.2004mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-177.3-18-4-EN ECS Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | HC-49/US | - | - | - | -40°C~85°C | Bulk | - | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 85°C | -40°C | - | - | - | - | 17.734475MHz | ±50ppm | - | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 3.5052mm | 0.138 3.50mm | 11.3538mm | 4.6482mm | - | - | ROHS3 Compliant | - | - | ||
![]() ABLS3-11.0592MHZ-D4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABLS3 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | 11.0592MHz | ±30ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 50Ohm | 2.4892mm | 0.098 2.50mm | 11.4046mm | 4.699mm | - | Unknown | RoHS Compliant | - | - | ||
![]() ECS-196-20-33-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2007 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | 8541.60.00.50 | - | 19.6608MHz | ±50ppm | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 19.6608MHz | 80Ohm | 20pF | Fundamental | - | 100 μW | - | - | 711.2μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-260-13-42-CKM-TR ECS Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2007 | ECX-42 | 0.157Lx0.098W 4.00mmx2.50mm | 0.001% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | TR | - | - | 26MHz | ±10ppm | - | L4.0XB2.5XH0.8 (mm)/L0.157XB0.098XH0.031 (inch) | 26MHz | 40Ohm | 13pF | Fundamental | - | 300 μW | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-110.5-S-7SX-TR ECS Inc. | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | - | 11.0592MHz | ±50ppm | - | - | - | 50Ohm | Series | Fundamental | ±30ppm | - | - | - | 3.7084mm | 0.146 3.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ATS600BSM-1E CTS-Frequency Controls | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | HC-49/US | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | ATS-SM | 0.437Lx0.190W 11.10mmx4.83mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper - with Nickel barrier | - | - | - | AT CUT | 8541.60.00.60 | - | 60MHz | ±50ppm | - | 11.1mm X 4.83mm X 4.3 mm | 60MHz | 80Ohm | 18pF | 3rd Overtone | ±30ppm | 100 µW | - | - | - | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-61-32-4X ECS Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | HC-49/US | - | - | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | - | 6.144MHz | ±50ppm | - | - | - | 100Ohm | 32pF | Fundamental | ±30ppm | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() XRCPB27M120F2P00R0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | XRCPB | 0.079Lx0.063W 2.00mmx1.60mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | TR, PLASTIC, 7 INCH | - | - | 27.12MHz | ±20ppm | - | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 27.12MHz | 150Ohm | 6pF | Fundamental | - | 150 μW | - | - | 508μm | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABM3B-40.000MHZ-10-1-U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Commercial grade | -10°C~60°C | Tape & Reel (TR) | - | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 60°C | -10°C | Ceramic | - | - | - | 40MHz | ±10ppm | - | - | - | 50Ohms | 10pF | Fundamental | ±10ppm | - | - | - | 1.0922mm | 0.043 1.10mm | 5.0038mm | 3.2mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABLS3-13.000MHZ-D4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABLS3 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | 13MHz | ±30ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 50Ohm | 2.4892mm | 0.098 2.50mm | 11.4046mm | 4.7mm | - | Unknown | RoHS Compliant | - | - | ||
![]() ABLS3-5.000MHZ-D4Y-T Abracon LLC | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | ABLS3 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | AT-CUT; TAPE AND REEL | 8541.60.00.30 | - | 5MHz | ±30ppm | - | - | 5MHz | 120Ohm | 18pF | Fundamental | - | 100 μW | - | - | 2.5908mm | 0.102 2.60mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() GC2000026 Diodes Incorporated | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | SaRonix-eCera™ GC | 0.461Lx0.189W 11.70mmx4.80mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | AT-CUT; TR | 8541.60.00.50 | - | 20MHz | ±30ppm | - | L11.7XB4.8XH4.0 (mm)/L0.461XB0.189XH0.157 (inch) | 20MHz | 30Ohm | 20pF | Fundamental | - | 100 μW | - | - | 4.191mm | 0.165 4.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AB-24.000MHZ-B2 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | HC-49/U | - | 49 | - | -20°C~70°C | Bulk | - | AB | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 24MHz | ±100ppm | 4.88mm | - | - | 25Ohms | 18pF | Fundamental | ±20ppm | - | - | - | 13.462mm | 0.530 13.46mm | 11.5062mm | 5.0038mm | - | No SVHC | RoHS Compliant | Lead Free | - |