- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Manufacturer Package Identifier | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Additional Feature | HTS Code | Depth | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9B-35.328MBBK-B TXC Corporation | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | HC-49/US | - | - | 2 | - | - | -20°C~70°C | Bulk | - | 9B | 0.453Lx0.197W 11.50mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 35.328MHz | ±50ppm | - | - | - | 80Ohms | 20pF | 3rd Overtone | ±50ppm | - | - | - | - | 3.683mm | 0.145 3.68mm | 11.5062mm | 5.0038mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() ABLS-33.000MHZ-K4F-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 125°C | -40°C | - | - | - | - | - | 33MHz | ±50ppm | - | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 40Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 9B-26.000MEEJ-B TXC Corporation | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | HC-49/US | - | - | 2 | - | - | -20°C~70°C | Bulk | - | 9B | 0.453Lx0.197W 11.50mmx5.00mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 26MHz | ±10ppm | - | - | - | 30Ohms | 18pF | Fundamental | ±10ppm | - | - | - | - | 3.683mm | 0.145 3.68mm | 11.5062mm | 5.0038mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() 9B-24.576MBBK-B TXC Corporation | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | -20°C~70°C | Bulk | - | 9B | 0.453Lx0.197W 11.50mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 24.576MHz | ±50ppm | - | - | - | 30Ohms | 20pF | Fundamental | ±50ppm | - | - | - | - | 3.683mm | 0.145 3.68mm | 11.5062mm | 5.0038mm | - | - | RoHS Compliant | - | - | ||
![]() ABM3B-14.31818MHZ-10-1-U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | -10°C~60°C | Tape & Reel (TR) | - | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | yes | Active | Not Applicable | SMD/SMT | MHz Crystal | - | - | - | Ceramic | - | TR, 7 INCH | - | - | 14.31818MHz | ±10ppm | - | - | 14.31818MHz | 70Ohm | 10pF | Fundamental | - | 10 μW | - | - | - | 1.0922mm | 0.043 1.10mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() FOXLF024S Fox Electronics | In Stock | - | - | - | Through Hole | - | - | - | - | 2 | FOXLF024S | - | - | Bulk | - | - | - | 0.003% | e1 | yes | - | - | Radial | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -20°C | - | - | - | 8541.60.00.30 | 4.65mm | 2.4576MHz | 50 ppm | 4.88mm | L11.05XB4.65XH13.46 (mm) | 2.4576MHz | 300Ohm | 32pF | - | 0.003% | - | - | PARALLEL - FUNDAMENTAL | 300Ohm | 13.462mm | - | 11.05mm | 4.65mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABM11-27.000MHZ-D2X-T3 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABM11 | 0.079Lx0.063W 2.00mmx1.60mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 27MHz | ±20ppm | - | - | - | 100Ohms | 10pF | Fundamental | ±20ppm | - | - | - | - | 584.2μm | 0.023 0.59mm | 2.0066mm | 1.6mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() 8Y-24.000MAAJ-T TXC Corporation | 75 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | 8Y | 0.079Lx0.063W 2.00mmx1.60mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | - | 1.6mm | 24MHz | ±30ppm | - | - | - | 100Ohm | 18pF | Fundamental | - | - | - | - | - | 508μm | 0.022 0.55mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() HC49U-4-20-50-60-30-ATF Multicomp | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60°C | -10°C | - | - | AT-CUT; TAPE | - | - | 4MHz | 50 ppm | - | - | 4MHz | - | 30pF | - | 0.002% | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 80Ohm | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ECS-98.3-20-28A-TR ECS Inc. | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | CSM-4A | 0.492Lx0.191W 12.50mmx4.85mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | - | - | 9.8304MHz | ±50ppm | - | - | - | 60Ohms | 20pF | Fundamental | ±30ppm | - | - | - | - | 5.0038mm | 0.197 5.00mm | 12.4968mm | 4.8514mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-20.48-12-1 ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | - | 49 | - | - | -10°C~70°C | Bulk | - | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | AT CUT; TAPE AND REEL | 8541.60.00.30 | - | 2.048MHz | ±50ppm | - | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 2.048MHz | 500Ohm | 12pF | Fundamental | ±30ppm | 1000 μW | - | - | - | 13.462mm | 0.530 13.46mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-270-20-33-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2007 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | TR, 7 INCH | 8541.60.00.60 | - | 27MHz | ±50ppm | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 27MHz | 40Ohm | 20pF | Fundamental | - | 100 μW | - | - | - | 711.2μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABS07AIG-32.768KHZ-6-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ABS07AIG | 0.126Lx0.059W 3.20mmx1.50mm | - | - | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | 125°C | -40°C | - | - | - | - | - | 32.768kHz | - | - | - | - | 80kOhms | 6pF | Fundamental | ±20ppm | - | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 1.4986mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABLS-18.432MHZ-T Abracon LLC | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | HC-49/US | YES | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | - | e3 | - | Active | Not Applicable | - | MHz Crystal | Matte Tin (Sn) | - | - | - | Male | AT-CUT; TR, 13 INCH | 8541.60.00.50 | - | 18.432MHz | ±50ppm | - | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | 18.432MHz | 40Ohm | 18pF | Fundamental | - | 100 µW | - | - | - | - | 0.165 4.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() FQ2500016 Diodes Incorporated | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ FQ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | AT CUT; TR, 7 INCH | 8541.60.00.60 | - | 25MHz | ±20ppm | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 25MHz | 30Ohm | 18pF | Fundamental | - | 10 μW | - | - | - | 838.2μm | 0.033 0.85mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABL-25.000MHZ-B4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABL | 0.453Lx0.197W 11.50mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 25MHz | ±30ppm | - | - | - | 100Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | - | - | RoHS Compliant | - | - | ||
![]() ABSM2-4.800MHZ-4-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | - | ABSM2 | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | no | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | TAPE AND REEL | 8541.60.00.80 | - | 4.8MHz | ±50ppm | - | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 4.8MHz | 150Ohm | 18pF | Fundamental | ±30ppm | 100 μW | - | - | - | 3.7084mm | 0.146 3.70mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() FOXSDLF/240F-20 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 2 | - | - | - | Cut Tape | - | - | - | 0.005% | e1 | yes | - | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) - hot dipped | 70°C | -20°C | - | - | TAPE AND REEL | 8541.60.00.60 | 5mm | 24MHz | 50 ppm | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 24MHz | 30Ohm | 20pF | - | 0.003% | 500 µW | - | PARALLEL - FUNDAMENTAL | 30Ohm | 4.5mm | - | 11.7mm | 5mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FQ5032B-20.000 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 4 | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | TR, 7 INCH | - | 3.2mm | 20MHz | 30 ppm | - | - | 20MHz | 50Ohm | 20pF | - | 0.003% | 500 µW | - | PARALLEL - FUNDAMENTAL | 50Ohm | 1.1938mm | - | 5mm | 3.2004mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() NX3225SA-12.000M-STD-CRS-2 NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NX3225SA | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 125°C | -40°C | - | - | - | - | - | 12MHz | ±50ppm | - | - | - | 120Ohms | 8pF | Fundamental | ±15ppm | - | - | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | AEC-Q200 |