- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Depth | Reach Compliance Code | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Insulation Resistance | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FL2500123Z Diodes Incorporated | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~80°C | Tape & Reel (TR) | 2014 | SaRonix-eCera™ FL | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | AT-CUT; TR, 7 INCH | 8541.60.00.60 | - | - | 25MHz | ±50ppm | - | L3.2XB2.5XH0.65 (mm)/L0.126XB0.098XH0.026 (inch) | 25MHz | 50Ohm | - | 20pF | Fundamental | ±30ppm | 10 μW | - | 762μm | 0.030 0.75mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ECS-250-18-23G-JGN-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | ECS-23G | 0.236Lx0.138W 6.00mmx3.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | - | - | - | - | 25MHz | ±30ppm | - | 6mm x 3.5mm x 1.2mm | 25MHz | 50Ohm | - | 18pF | Fundamental | ±20ppm | 10 μW | - | - | 0.055 1.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TFA322PH327KR CTS-Frequency Controls | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | TFA32 | 0.126Lx0.059W 3.20mmx1.50mm | - | - | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | 8541.60.00.10 | - | - | 32.768kHz | - | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | - | 12.5pF | Fundamental | ±20ppm | 0.5 µW | - | - | 0.035 0.90mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 9HT7-32.768KBZF-T TXC Corporation | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, Flat Leads | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | 9HT7 | 0.264Lx0.055W 6.70mmx1.40mm | 0.002% | - | - | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | - | - | - | - | TR | 8541.60.00.10 | - | unknown | 32.768kHz | - | - | - | 0.032768MHz | 65kOhm | - | 12.5pF | Fundamental | ±50ppm | 1 μW | - | 508μm | 0.055 1.40mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ECS-160-20-4XDN ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | Industrial grade | -40°C~85°C | Bulk | 2008 | HC-49USX-DN | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | - | - | 16MHz | ±100ppm | - | L10.5XB4.65XH3.5 (mm)/L0.413XB0.183XH0.138 (inch) | 16MHz | 40Ohm | - | 20pF | Fundamental | ±30ppm | 500 μW | - | 3.5052mm | 0.138 3.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-100-20-5PXDU-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2005 | CSM-7X-DU | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | TR | - | - | - | 10MHz | ±100ppm | - | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 10MHz | 50Ohm | - | 20pF | Fundamental | ±30ppm | 500 μW | - | 4.2926mm | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABM7-12.000MHZ-B4-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | -20°C~70°C | Tape & Reel (TR) | - | ABM7 | 0.236Lx0.138W 6.00mmx3.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | - | - | 12MHz | ±50ppm | - | - | - | 60Ohms | - | 18pF | Fundamental | ±30ppm | - | 60Ohm | 1.397mm | 0.055 1.40mm | 5.9944mm | 3.5052mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() G23270023 Diodes Incorporated | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | - | -10°C~60°C | Bulk | - | SaRonix-eCera™ G2 | 0.079Diax0.236L 2.00mmx6.00mm | - | - | yes | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | - | X CUT; BAG | 8541.60.00.10 | - | - | 32.768kHz | - | - | D2.0XH6.0 (mm)/D0.079XH0.236 (inch) | 0.032768MHz | 35kOhm | - | 12.5pF | Fundamental | ±20ppm | 1 μW | - | - | 0.244 6.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABS07AIG-32.768KHZ-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ABS07AIG | 0.126Lx0.059W 3.20mmx1.50mm | - | - | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | 125°C | -40°C | - | - | - | - | - | 32.768kHz | - | - | - | - | 80kOhms | - | 12.5pF | Fundamental | ±20ppm | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 1.4986mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ECS-160-CDX-0847 ECS Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | - | 16MHz | - | - | - | - | - | - | - | Fundamental | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABM12-27.000MHZ-B2X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -20°C~70°C | Tape & Reel (TR) | - | ABM12 | 0.063Lx0.047W 1.60mmx1.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | - | - | 27MHz | ±20ppm | - | - | - | 200Ohms | - | 8pF | Fundamental | ±20ppm | - | - | 457.2μm | 0.018 0.45mm | 1.6002mm | 1.1938mm | - | - | RoHS Compliant | - | - | ||
![]() FL260WFMT1 Diodes Incorporated | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | SaRonix-eCera™ FL | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | AT CUT; TR, 7 INCH | 8541.60.00.60 | - | - | 26MHz | ±17ppm | - | L3.2XB2.5XH0.68 (mm)/L0.126XB0.098XH0.027 (inch) | 26MHz | 30Ohm | - | 12pF | Fundamental | ±7ppm | 100 μW | - | 787.4μm | 0.031 0.78mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM7-18.432MHZ-D2Y-T Abracon LLC | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | ABM7 | 0.236Lx0.138W 6.00mmx3.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | 3.5mm | - | 18.432MHz | ±30ppm | - | - | - | 50Ohms | 500MOhm | 18pF | Fundamental | ±20ppm | - | 50Ohm | 1.397mm | 0.055 1.40mm | 6mm | 3.5052mm | No | Yes | RoHS Compliant | Lead Free | - | ||
![]() ABLS-20.000MHZ-K4T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 125°C | -40°C | - | - | - | - | - | 20MHz | ±50ppm | - | - | - | 40Ohms | - | 18pF | Fundamental | ±30ppm | - | 40Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.7mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() AH-32.768KDZF-T TXC Corporation | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | AH | 0.126Lx0.059W 3.20mmx1.50mm | - | - | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | - | - | 32.768kHz | - | - | L3.2XB1.5XH0.75 (mm)/L0.126XB0.059XH0.03 (inch) | 0.032768MHz | 70kOhm | - | 12.5pF | Fundamental | ±20ppm | 0.5 µW | - | 838.2μm | 0.033 0.85mm | - | - | - | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECS-260-18-33Q-DS ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | - | - | 26MHz | ±100ppm | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 26MHz | 40Ohm | - | 18pF | Fundamental | ±30ppm | 100 μW | - | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AB-24.576MHZ-B2F Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/U | - | 2 | - | -20°C~70°C | Bulk | - | AB | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 24.576MHz | ±100ppm | 4.88mm | - | - | 25Ohms | - | 18pF | 3rd Overtone | ±20ppm | - | - | 13.462mm | 0.530 13.46mm | 11.5062mm | 5.0038mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AB-13.560MAHE-T TXC Corporation | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AB | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 13.56MHz | ±30ppm | - | - | - | 80Ohms | - | 12pF | Fundamental | ±30ppm | - | - | 1.0414mm | 0.041 1.05mm | 5.0038mm | 3.2004mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() 7A-10.000MAAE-T TXC Corporation | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | -20°C~70°C | Tape & Reel (TR) | - | 7A | 0.197Lx0.126W 5.00mmx3.20mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | TR | - | 3.2mm | - | 10MHz | ±30ppm | - | - | 10MHz | 80Ohm | - | 12pF | Fundamental | - | 1 µW | - | 1.3462mm | 0.053 1.35mm | - | - | - | - | RoHS Compliant | Contains Lead | - | ||
![]() ECS-200-S-4 ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | 2001 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | AT-CUT; TR | 8541.60.00.50 | - | - | 20MHz | ±50ppm | - | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 20MHz | 30Ohm | - | Series | Fundamental | ±30ppm | 500 μW | - | 3.5052mm | 0.138 3.50mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - |