- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Load Capacitance (pF) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Package Height | Package Length | Package Width | PCB changed | Series Resistance (Ohm) | Standard Frequency (MHz) | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Depth | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Crystal/Resonator Type | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-271.2-10-33B-CKM-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECS-33B | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | TR, 7 INCH | - | - | - | - | 27.12MHz | ±10ppm | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 27.12MHz | 40Ohm | 10pF | Fundamental | - | 200 µW | - | - | - | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABM3-22.1184MHZ-D2Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | - | 3.2mm | - | 22.1184MHz | ±30ppm | - | - | - | - | 30Ohms | 18pF | Fundamental | ±20ppm | - | - | - | 1.2954mm | 0.051 1.30mm | 5mm | 3.2004mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ECS-92.1-S-5PX-TR ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | - | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | - | TR | - | - | - | - | 9.216MHz | ±50ppm | - | - | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 9.216MHz | 50Ohm | Series | Fundamental | ±30ppm | 500 μW | - | - | 4.2926mm | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ABM10-16.3676MHZ-D30-T3 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ABM10 | 0.098Lx0.079W 2.50mmx2.00mm | 0.002% | e4 | - | Active | Not Applicable | SMD/SMT | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | - | 0F | - | - | 16.3676MHz | ±30ppm | - | - | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 16.3676MHz | 150Ohm | 10pF | Fundamental | ±20ppm | 10 μW | - | 150Ohm | 711.2μm | 0.028 0.70mm | - | - | - | - | RoHS Compliant | - | ||
![]() XT9SNLANA11M0592 Vishay | In Stock | - | - | - | Through Hole | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 0.005% | e2 | - | - | - | Radial | - | Tin/Copper (Sn/Cu) | 70°C | -10°C | - | - | - | - | 4.65mm | - | 11.0592MHz | 50 ppm | - | 4.8768mm | L11.05XB4.65XH3.5 (mm)/L0.435XB0.183XH0.138 (inch) | 11.0592MHz | 50Ohm | 10pF | - | 0.003% | 100 µW | SERIES - FUNDAMENTAL | 80Ohm | 3.5mm | - | 10.24mm | 3.7mm | - | Unknown | RoHS Compliant | - | ||
![]() ECS-80-20-5PVX ECS Inc. | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2010 | CSM-7SSX | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | - | - | - | 8MHz | ±50ppm | - | - | - | - | 80Ohms | 20pF | Fundamental | ±30ppm | - | - | - | 2.5908mm | 0.102 2.60mm | 11.4046mm | 4.699mm | - | - | ROHS3 Compliant | - | ||
![]() ABM3-30.000MHZ-D2Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | - | - | - | 30MHz | ±30ppm | - | - | - | - | 25Ohms | 18pF | Fundamental | ±20ppm | - | - | 25Ohm | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ABLS-33.000MHZ-L4QF-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | - | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 125°C | -55°C | - | - | - | - | - | - | 33MHz | ±100ppm | - | - | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | - | 40Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.7mm | No | - | ROHS3 Compliant | - | ||
![]() ABM3B-14.31818MHZ-10-B-1-U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 50.008559mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | - | 14.31818MHz | ±10ppm | - | - | - | - | 70Ohms | 10pF | Fundamental | ±10ppm | - | - | - | 1.0922mm | 0.043 1.10mm | 5.0038mm | 3.2mm | - | - | ROHS3 Compliant | - | ||
![]() ABMM2-8.000MHZ-1-D1-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | ±2 (1st) | ±20 | ±10 | 8541.60.00.80 | 18 | 85 | -40 | Fundamental | Surface Mount | 1.2(Max) | 6 | 3.6 | 4 | 72 | 8 | - | - | - | - | - | - | - | - | - | Active | - | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NX2016SA-26M-STD-CZS-2 NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | NX2016SA | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | - | 26MHz | ±25ppm | - | - | - | - | 60Ohms | 8pF | Fundamental | ±15ppm | - | - | - | 508μm | 0.020 0.50mm | 2.0066mm | 1.6002mm | - | - | RoHS Compliant | - | ||
![]() ABM3-14.31818MHZ-B4Y-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | no | Active | Not Applicable | - | MHz Crystal | Silver (Ag) | - | - | - | AT CUT; TAPE AND REEL | 8541.60.00.50 | - | - | - | 14.31818MHz | ±30ppm | - | - | L5.0XB3.2XH1.3 (mm)/L0.197XB0.126XH0.051 (inch) | 14.31818MHz | 60Ohm | 18pF | Fundamental | - | 10 μW | - | - | 1.2954mm | 0.051 1.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABLS-36.000MHZ-L4QF-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | - | Active | Not Applicable | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.60 | - | - | - | 36MHz | ±100ppm | - | - | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | 36MHz | 40Ohm | 18pF | Fundamental | ±30ppm | 100 μW | - | 40Ohm | 4.191mm | 0.165 4.20mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() AB308-12.352MHZ Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | - | AB308 | 0.118Diax0.315L 3.00mmx8.00mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 60°C | -10°C | - | - | - | - | - | - | 12.352MHz | ±50ppm | - | 800μm | - | - | 50Ohms | 16pF | Fundamental | ±30ppm | - | - | - | 8.2042mm | 0.323 8.20mm | 8.001mm | - | - | - | RoHS Compliant | - | ||
![]() ABLS-20.000MHZ-L4Q-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 125°C | -55°C | - | - | - | - | 4.7mm | - | 20MHz | ±100ppm | - | - | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | - | 40Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.699mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 9B-25.000MAAJ-B TXC Corporation | 15 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | HC-49/US | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | 9B | 0.453Lx0.197W 11.50mmx5.00mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | 8541.60.00.60 | - | 5mm | - | 25MHz | ±30ppm | - | - | L11.5XB5.0XH3.68 (mm)/L0.453XB0.197XH0.145 (inch) | 25MHz | 30Ohm | 18pF | Fundamental | - | 1 µW | - | - | 3.683mm | 0.145 3.68mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ECS-400-10-37-CKM-TR ECS Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | TR, 7 INCH | - | - | - | - | 40MHz | ±10ppm | - | - | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 40MHz | 50Ohm | 10pF | Fundamental | - | 100 µW | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ECS-73-20-4X ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | - | - | unknown | 7.3728MHz | ±50ppm | - | - | L10.5XB4.65XH3.5 (mm)/L0.413XB0.183XH0.138 (inch) | 7.3728MHz | 80Ohm | 20pF | Fundamental | ±30ppm | 500 μW | - | - | 3.5052mm | 0.138 3.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-250-8-36-RWN-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | - | - | 25MHz | ±15ppm | - | - | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 25MHz | 60Ohm | 8pF | Fundamental | - | 100 µW | - | - | - | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ECS-40-18-10X ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~60°C | Bulk | 2005 | ECS-3X10X | 0.126Diax0.413L 3.20mmx10.50mm | 0.005% | e3 | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | - | - | - | 4MHz | ±50ppm | - | - | D3.2XH10.5 (mm)/D0.126XH0.413 (inch) | 4MHz | 150Ohm | 18pF | Fundamental | - | 50 μW | - | - | 10.4902mm | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | Lead Free |