- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Depth | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Forward Current | Drive Level | Forward Voltage | ESR | Aging | Crystal/Resonator Type | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-.327-7-12QS-TR ECS Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ECX-12Q | 0.079Lx0.047W 2.00mmx1.20mm | - | e4 | yes | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | - | 8541.60.00.10 | - | - | - | 32.768kHz | - | - | L2.0XB1.2XH0.55 (mm)/L0.079XB0.047XH0.022 (inch) | 0.032768MHz | 90kOhm | 7pF | Fundamental | ±20ppm | - | 0.1 μW | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7A-8.000MAAJ-T TXC Corporation | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | 7A | 0.197Lx0.126W 5.00mmx3.20mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | TAPE AND REEL | 8541.60.00.50 | - | 3.2mm | - | 8MHz | ±30ppm | - | - | 8MHz | 80Ohm | 18pF | Fundamental | - | - | 1 µW | - | - | - | - | - | - | 1.3462mm | 0.053 1.35mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABM8G-19.6608MHZ-4Y-T3 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | - | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 60°C | -10°C | - | - | - | - | - | - | 19.6608MHz | ±30ppm | - | - | - | 80Ohms | 10pF | Fundamental | ±30ppm | - | - | - | - | - | - | 80Ohm | - | 990.6μm | 0.039 1.00mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | - | ||
![]() ABLS-LR-3.579545MHZ-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | ABLS-LR | 0.449Lx0.185W 11.40mmx4.70mm | 0.005% | e3 | yes | Active | Not Applicable | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.30 | - | - | - | 3.579545MHz | ±100ppm | - | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | 3.579545MHz | 40Ohm | 18pF | Fundamental | ±50ppm | - | 100 μW | - | - | - | - | 40Ohm | - | 4.191mm | 0.165 4.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABM8G-22.1184MHZ-18-D2Y-T3 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | - | - | - | TR, 7 INCH | - | - | - | - | 22.1184MHz | ±30ppm | - | L3.2XB2.5XH1.0 (mm)/L0.126XB0.098XH0.039 (inch) | 22.1184MHz | 60Ohm | 18pF | Fundamental | ±20ppm | - | 10 μW | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ECS-184-18-4X ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | - | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | - | - | - | 18.432MHz | ±50ppm | - | - | - | 40Ohm | 18pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 7M-32.000MEEQ-T TXC Corporation | 4 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | 7M | 0.126Lx0.098W 3.20mmx2.50mm | 0.001% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | TAPE AND REEL | - | - | 2.5mm | - | 32MHz | ±10ppm | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 32MHz | 60Ohm | 10pF | Fundamental | - | - | 1 µW | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ECS-240-20-30B-DU ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2007 | ECX-53B-DU | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | - | 8541.60.00.60 | - | - | - | 24MHz | ±100ppm | - | L5.0XB3.2XH0.85 (mm)/L0.197XB0.126XH0.033 (inch) | 24MHz | 30Ohm | 20pF | Fundamental | ±30ppm | - | 300 μW | - | - | - | - | - | - | 838.2μm | 0.033 0.85mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABM12-36.000MHZ-B2X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABM12 | 0.063Lx0.047W 1.60mmx1.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | - | - | - | 36MHz | ±20ppm | - | - | - | 200Ohms | 8pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | 457.2μm | 0.018 0.45mm | 1.6002mm | 1.1938mm | - | - | RoHS Compliant | - | - | ||
![]() ECS-250-18-4DN-F ECS Inc. International | In Stock | - | - | - | - | - | HC-49/US | - | - | - | 200 | + 85 C | - 40 C | Through Hole | N | - | - | - | - | HC-49US-DN | - | 30 PPM | - | - | - | - | Radial | Quartz Crystal | - | 85 °C | -40 °C | - | - | - | 18 pF | - | - | 25 MHz | 100 PPM | Radial | - | - | - | 18 pF | - | - | - | 500 uW | - | 30 Ohms | - | - | - | - | 3.5 mm | - | 11.35 mm | 4.65 mm | - | - | - | - | - | ||
![]() ABM3-27.000MHZ-B2-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | - | 3.2mm | - | 27MHz | ±50ppm | - | - | - | 30Ohms | 18pF | Fundamental | ±20ppm | - | - | - | - | - | - | 50Ohm | - | 1.2954mm | 0.051 1.30mm | 5mm | 3.2004mm | No | Yes | ROHS3 Compliant | Lead Free | - | ||
![]() ABLS-6.000MHZ-L4Q-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | - | Active | Not Applicable | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | AT CUT; TR, 13 INCH | 8541.60.00.50 | - | - | - | 6MHz | ±100ppm | - | - | 6MHz | 100Ohm | 18pF | Fundamental | ±30ppm | - | 100 μW | - | - | - | - | 100Ohm | - | 4.191mm | 0.165 4.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ABM3B-28.63636MHZ-10-B-1-U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 50.008559mg | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | - | TR, 7 INCH | - | - | - | unknown | 28.63636MHz | ±10ppm | - | L5.0XB3.2XH1.1 (mm)/L0.197XB0.126XH0.043 (inch) | 28.63636MHz | 50Ohm | 10pF | Fundamental | - | - | 10 μW | - | - | - | - | - | - | 1.0922mm | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LFXTAL025159REEL IQD Frequency Products | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Cylindrical Can, Radial | YES | 2 | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | CFPX-56 | 0.071Diax0.236L 1.80mmx6.00mm | - | - | - | Active | Not Applicable | - | kHz Crystal (Tuning Fork) | - | - | - | - | TR | - | - | 2mm | - | 32.768kHz | - | - | - | 0.032768MHz | 40kOhm | 12.5pF | Fundamental | ±20ppm | - | 1 µW | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FL2400048 Diodes Incorporated | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | SaRonix-eCera™ FL | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | AT-CUT; TR | 8541.60.00.60 | - | - | - | 24MHz | ±30ppm | - | L3.2XB2.5XH0.65 (mm)/L0.126XB0.098XH0.026 (inch) | 24MHz | 60Ohm | 12pF | Fundamental | - | - | 10 µW | - | - | - | - | - | - | - | 0.031 0.78mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PH32768X Euroquartz | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 0.002% | - | yes | - | - | - | - | - | 85°C | -40°C | - | X-CUT CRYSTAL; TAPE AND REEL | - | - | - | - | 32.768kHz | - | - | - | 0.032768MHz | - | 12.5pF | - | 0.002% | - | 1 µW | - | - | 5 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 50000Ohm | - | 2.5mm | - | 8.7mm | 3.8mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() ECS-200-18-33-AGM-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | TR, 7 INCH | - | - | - | - | 20MHz | ±30ppm | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 20MHz | 60Ohm | 18pF | Fundamental | ±25ppm | - | 100 µW | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7B-20.000MAAJ-T TXC Corporation | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | 7B | 0.197Lx0.126W 5.00mmx3.20mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | - | 3.2mm | - | 20MHz | ±30ppm | - | - | - | 40Ohm | 18pF | Fundamental | - | 200mA | - | 800mV | - | - | - | - | - | 800μm | 0.041 1.05mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() ABM11AIG-20.000MHZ-4Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ABM11AIG | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 20MHz | ±50ppm | - | L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch) | 20MHz | 100Ohm | 10pF | Fundamental | ±30ppm | - | 10 μW | - | - | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABM7-20.000MHZ-B4-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABM7 | 0.236Lx0.138W 6.00mmx3.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | - | 3.5mm | - | 20MHz | ±50ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | - | 1.397mm | 0.055 1.40mm | 6mm | 3.5052mm | - | No SVHC | RoHS Compliant | - | - |