- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Depth | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Crystal/Resonator Type | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NX3225SA-114.285MHZ-EXS00A-CS06528 NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | NX3225SA | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 114.285MHz | ±20ppm | - | - | 80Ohms | 18pF | 3rd Overtone | ±20ppm | - | - | - | 558.8μm | 0.024 0.60mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | ||
![]() ECS-60-32-5PXDN-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2005 | CSM-7X-DN | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | - | TAPE AND REEL | 8541.60.00.50 | - | - | 6MHz | ±100ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 6MHz | 70Ohm | 32pF | Fundamental | ±30ppm | 500 μW | - | - | 4.2926mm | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-160-8-36-RWN-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | TR, 7 INCH | - | - | - | 16MHz | ±15ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 16MHz | 80Ohm | 8pF | Fundamental | - | 100 μW | - | - | - | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABLS-LR-14.31818MHZ-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | ABLS-LR | 0.449Lx0.185W 11.40mmx4.70mm | 0.005% | e3 | - | Active | Not Applicable | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | TR, 13 INCH | - | - | - | 14.31818MHz | ±50ppm | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | 14.31818MHz | 10Ohm | 18pF | Fundamental | - | 100 μW | - | 10Ohm | 4.191mm | 0.165 4.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABC2-5.000MHZ-4-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -10°C~60°C | Tape & Reel (TR) | - | ABC2 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | e4 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | 5MHz | ±50ppm | - | - | 80Ohm | 18pF | Fundamental | ±30ppm | - | - | - | 2.2098mm | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABLS-LR-16.384MHZ-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | - | ABLS-LR | 0.449Lx0.185W 11.40mmx4.70mm | 0.005% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | 0°C | - | - | - | - | - | 16.384MHz | ±50ppm | - | - | 10Ohms | 18pF | Fundamental | ±50ppm | - | - | 10Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | - | - | ROHS3 Compliant | - | ||
![]() FL3840015Z Diodes Incorporated | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ FL | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | AT-CUT; TR, 7 INCH | 8541.60.00.60 | - | - | 38.4MHz | ±10ppm | L3.2XB2.5XH0.65 (mm)/L0.126XB0.098XH0.026 (inch) | 38.4MHz | 40Ohm | 10pF | Fundamental | - | 100 μW | - | - | 762μm | 0.030 0.75mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABLS-11.0592MHZ-K4T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 125°C | -40°C | - | - | - | - | - | 11.0592MHz | ±50ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 50Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 9B-13.560MAAJ-B TXC Corporation | 30 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | HC-49/US | - | 2 | - | -20°C~70°C | Bulk | - | 9B | 0.453Lx0.197W 11.50mmx5.00mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | 8541.60.00.50 | 5mm | - | 13.56MHz | ±30ppm | L11.5XB5.0XH3.68 (mm)/L0.453XB0.197XH0.145 (inch) | 13.56MHz | 40Ohm | 18pF | Fundamental | - | 1 µW | - | - | 3.683mm | 0.145 3.68mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 9B-4.096MAAJ-B TXC Corporation | 60 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | HC-49/US | - | 2 | - | -20°C~70°C | Bulk | - | 9B | 0.453Lx0.197W 11.50mmx5.00mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | 8541.60.00.30 | 5mm | - | 4.096MHz | ±30ppm | L11.5XB5.0XH3.68 (mm)/L0.453XB0.197XH0.145 (inch) | 4.096MHz | 150Ohm | 18pF | Fundamental | - | 1 µW | - | - | 3.683mm | 0.145 3.68mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 9B-5.000MBBK-B TXC Corporation | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | HC-49S | - | - | - | -20°C~70°C | Bulk | - | 9B | 0.453Lx0.197W 11.50mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | 8541.60.00.30 | - | unknown | 5MHz | ±50ppm | L11.5XB5.0XH3.68 (mm)/L0.453XB0.197XH0.145 (inch) | 5MHz | 80Ohm | 20pF | Fundamental | - | 1 μW | - | - | 3.683mm | 0.145 3.68mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM3C-30.000MHZ-D4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABM3C | 0.197Lx0.126W 5.00mmx3.20mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | - | - | 30MHz | ±30ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | - | - | RoHS Compliant | - | ||
![]() 8Z-30.000MAAJ-T TXC Corporation | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -20°C~70°C | Tape & Reel (TR) | - | 8Z | 0.098Lx0.079W 2.50mmx2.00mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | TR | - | 2mm | - | 30MHz | ±30ppm | L2.55XB2.05XH0.55 (mm)/L0.1XB0.081XH0.022 (inch) | 30MHz | 60Ohm | 18pF | Fundamental | - | 1 µW | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 9B-18.432MEEJ-B TXC Corporation | 10 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | HC-49/US | - | 2 | - | -20°C~70°C | Bulk | - | 9B | 0.453Lx0.197W 11.50mmx5.00mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | - | unknown | 18.432MHz | ±10ppm | L11.5XB5.0XH3.68 (mm)/L0.453XB0.197XH0.145 (inch) | 18.432MHz | 30Ohm | 18pF | Fundamental | - | 1 μW | - | - | 3.683mm | 0.145 3.68mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 9C-27.000MEEJ-T TXC Corporation | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | -20°C~70°C | Tape & Reel (TR) | - | 9C | 0.449Lx0.189W 11.40mmx4.80mm | 0.001% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | TR | - | 4.8mm | - | 27MHz | ±10ppm | L11.4XB4.8XH3.8 (mm)/L0.449XB0.189XH0.15 (inch) | 27MHz | 30Ohm | 18pF | Fundamental | - | 1 µW | - | - | 4.0894mm | 0.161 4.10mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 9B-25.000MAAI-B TXC Corporation | 7 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | HC-49/US | - | 2 | - | -20°C~70°C | Bulk | - | 9B | 0.453Lx0.150W 11.50mmx3.80mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | 8541.60.00.60 | 5mm | - | 25MHz | ±30ppm | L11.5XB5.0XH3.68 (mm)/L0.453XB0.197XH0.145 (inch) | 25MHz | 30Ohm | 16pF | Fundamental | - | 1 µW | - | - | 3.683mm | 0.145 3.68mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() LFXTAL033643BULK IQD Frequency Products | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | 4 | - | -10°C~60°C | Bulk | - | CFPX-104 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | 3.4mm | - | 14.31818MHz | ±50ppm | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 14.31818MHz | 70Ohm | 18pF | Fundamental | - | 100 µW | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABLS-14.276430MHZ-10-J4Y-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | HC-49/US | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 105°C | -40°C | - | - | - | - | - | 14.27643MHz | ±30ppm | - | - | 50Ohms | 10pF | Fundamental | ±30ppm | - | - | - | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-50-20-7SX-TR ECS Inc. | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin (Sn) | - | - | - | TAPE AND REEL | 8541.60.00.30 | - | not_compliant | 5MHz | ±50ppm | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 5MHz | 150Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | - | 3.7084mm | 0.146 3.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() XT9M20ANA24M Vishay | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 2 | - | - | Bulk | - | - | - | 0.005% | e2 | - | - | - | - | - | Tin/Copper (Sn/Cu) | 70°C | -10°C | - | - | - | - | - | 24MHz | 50 ppm | - | - | 40Ohm | 20pF | - | 0.003% | - | PARALLEL - FUNDAMENTAL | 50Ohm | 4.5mm | - | 12.3mm | 4.7mm | - | Unknown | RoHS Compliant | - |