- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Depth | Reach Compliance Code | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7B-24.576MBBK-T TXC Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | -20°C~70°C | Cut Tape (CT) | - | 7B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Discontinued | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -20°C | - | - | 3.2mm | - | 24.576MHz | ±50ppm | - | - | - | 40Ohms | 20pF | Fundamental | ±50ppm | - | 889μm | 0.041 1.05mm | 5.0038mm | 3.2004mm | No SVHC | RoHS Compliant | - | - | ||
![]() AB308-14.31818MHZ Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Cylindrical Can, Radial | 2 | - | - | -10°C~60°C | Bulk | - | AB308 | 0.118Diax0.315L 3.00mmx8.00mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | 8541.60.00.80 | - | - | 14.31818MHz | ±50ppm | 800μm | D3.0XH8.0 (mm)/D0.118XH0.315 (inch) | 14.31818MHz | 50Ohm | 16pF | Fundamental | ±30ppm | 100 μW | 8.2042mm | 0.323 8.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM3B-16.000MHZ-B-4-Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 50.008559mg | - | -20°C~70°C | Tape & Reel (TR) | - | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | 8541.60.00.50 | - | - | 16MHz | ±30ppm | - | L5.0XB3.2XH1.1 (mm)/L0.197XB0.126XH0.043 (inch) | 16MHz | 50Ohm | 18pF | Fundamental | - | 10 μW | 1.0922mm | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABM3B-25.000MHZ-B-4-Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 50.008559mg | - | -20°C~70°C | Tape & Reel (TR) | - | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 25MHz | ±30ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | 1.0922mm | 0.043 1.10mm | 5.0038mm | 3.2004mm | - | ROHS3 Compliant | - | - | ||
![]() ABM3B-13.000MHZ-10-B-1-U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | unknown | 13MHz | ±10ppm | - | L5.0XB3.2XH1.1 (mm)/L0.197XB0.126XH0.043 (inch) | 13MHz | 70Ohm | 10pF | Fundamental | - | 10 μW | 1.0922mm | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABM3B-36.000MHZ-10-B-1-U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 50.008559mg | - | -20°C~70°C | Tape & Reel (TR) | - | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | unknown | 36MHz | ±10ppm | - | L5.0XB3.2XH1.1 (mm)/L0.197XB0.126XH0.043 (inch) | 36MHz | 50Ohm | 10pF | Fundamental | - | 10 μW | 1.0922mm | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABM3B-20.000MHZ-10-B-1-U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 50.008559mg | - | -20°C~70°C | Tape & Reel (TR) | - | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | 8541.60.00.50 | - | - | 20MHz | ±10ppm | - | L5.0XB3.2XH1.1 (mm)/L0.197XB0.126XH0.043 (inch) | 20MHz | 50Ohm | 10pF | Fundamental | - | 10 μW | 1.0922mm | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() NX3225SA-20.000M-STD-CRS-2 NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NX3225SA | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 125°C | -40°C | - | - | - | - | 20MHz | ±50ppm | - | - | - | 100Ohms | 8pF | Fundamental | ±15ppm | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ECS-240-S-5P-TR ECS Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | 24MHz | ±50ppm | - | - | - | 30Ohm | Series | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ABM3B-30.000MHZ-B-4-Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 50.008559mg | - | -20°C~70°C | Tape & Reel (TR) | - | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | unknown | 30MHz | ±30ppm | - | L5.0XB3.2XH1.1 (mm)/L0.197XB0.126XH0.043 (inch) | 30MHz | 50Ohm | 18pF | Fundamental | - | 10 μW | 1.0922mm | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-36-18-1 ECS Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | HC-49/U | 49 | - | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | AT-CUT CRYSTAL, TAPE AND REEL | 8541.60.00.30 | - | - | 3.6864MHz | ±50ppm | - | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 3.6864MHz | 120Ohm | 18pF | Fundamental | ±30ppm | 1000 μW | 13.462mm | 0.530 13.46mm | - | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() ABL-24.000MHZ-B1U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | HC-49/US | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABL | 0.453Lx0.197W 11.50mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 24MHz | ±10ppm | - | - | - | 40Ohms | 18pF | Fundamental | ±10ppm | - | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | - | RoHS Compliant | - | - | ||
![]() ABL-24.000MHZ-B4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | HC-49/US | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABL | 0.453Lx0.197W 11.50mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 24MHz | ±30ppm | - | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | - | RoHS Compliant | - | - | ||
![]() ABL-26.000MHZ-B4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | HC-49/US | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABL | 0.453Lx0.197W 11.50mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 26MHz | ±30ppm | - | - | - | 100Ohms | 18pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | - | RoHS Compliant | - | - | ||
![]() ECS-.327-6-17X-C-TR ECS Inc. | In Stock | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-306X | 0.315Lx0.150W 8.00mmx3.80mm | - | e2 | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | Tin/Silver (Sn/Ag) | - | - | - | - | - | - | 32.768kHz | - | - | - | - | 50kOhm | 6pF | Fundamental | ±10ppm | - | 2.4892mm | 0.098 2.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() XRCGB27M120F2P10R0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | - | - | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | 27.12MHz | ±20ppm | - | - | - | 80Ohms | 10pF | Fundamental | ±20ppm | - | - | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABS07AIG-32.768KHZ-9-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ABS07AIG | 0.126Lx0.059W 3.20mmx1.50mm | - | - | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | 125°C | -40°C | - | - | - | - | 32.768kHz | - | - | - | - | 80kOhms | 9pF | Fundamental | ±20ppm | - | 889μm | 0.035 0.90mm | 3.2004mm | 1.4986mm | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABM11-38.400MHZ-D2X-T3 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABM11 | 0.079Lx0.063W 2.00mmx1.60mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | 38.4MHz | ±20ppm | - | - | - | 60Ohms | 10pF | Fundamental | ±20ppm | - | 584.2μm | 0.023 0.59mm | 2.0066mm | 1.6002mm | - | RoHS Compliant | - | - | ||
![]() ECS-200-20-5PVX ECS Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2010 | CSM-7SSX | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | Matte Tin /Copper - with Nickel barrier | - | - | - | 8541.60.00.50 | - | - | 20MHz | ±50ppm | - | L11.4XB4.7XH2.6 (mm)/L0.449XB0.185XH0.102 (inch) | 20MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 2.5908mm | 0.102 2.60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9B-20.480MAAJ-B TXC Corporation | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | HC-49S | - | - | - | -20°C~70°C | Bulk | - | 9B | 0.453Lx0.197W 11.50mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 20.48MHz | ±30ppm | - | - | - | 30Ohms | 18pF | Fundamental | ±30ppm | - | 3.683mm | 0.145 3.68mm | 11.5062mm | 5.0038mm | - | RoHS Compliant | - | - |