- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Depth | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Accuracy | Drive Level | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~75°C | Tape & Reel (TR) | - | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 32MHz | ±10ppm | - | - | - | 100Ohm | 7pF | Fundamental | - | - | - | - | 0.014 0.35mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 30MHz | ±20ppm | - | - | - | 40Ohms | 10pF | Fundamental | ±20ppm | - | - | - | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() HCM495000000AGJT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | HC-49/US | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | HCM49 | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 5MHz | ±50ppm | - | - | - | 150Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 0.169 4.30mm | - | - | - | RoHS Compliant | - | - | ||
![]() HCM493686400AHJT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | HC-49/US | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | HCM49 | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 3.6864MHz | ±100ppm | - | - | - | 200Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 0.169 4.30mm | - | - | - | RoHS Compliant | - | - | ||
![]() HCM4912000000AHJT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | HC-49/US | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | HCM49 | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 12MHz | ±100ppm | - | - | - | 80Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 0.169 4.30mm | - | - | - | RoHS Compliant | - | - | ||
![]() AB-19.707894MENV-T TXC Corporation | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | AB | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 125°C | -40°C | - | - | - | 19.707894MHz | ±50ppm | - | - | - | 80Ohms | 8pF | Fundamental | ±10ppm | - | - | 1.0414mm | 0.041 1.05mm | 5.0038mm | 3.2004mm | - | RoHS Compliant | - | AEC-Q200 | ||
![]() FL2400080 Diodes Incorporated | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -20°C~70°C | Tape & Reel (TR) | - | SaRonix-eCera™ FL | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | AT-CUT; TR | 8541.60.00.60 | - | 24MHz | ±30ppm | - | L3.2XB2.5XH0.65 (mm)/L0.126XB0.098XH0.026 (inch) | 24MHz | 50Ohm | 9pF | Fundamental | - | - | 10 µW | - | 0.031 0.78mm | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~75°C | Tape & Reel (TR) | - | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 16MHz | ±20ppm | - | - | - | 80Ohm | 20pF | Fundamental | - | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() HCM4910000000ABKT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | HC-49/US | - | - | - | -10°C~60°C | Tape & Reel (TR) | 2015 | HCM49 | 0.449Lx0.185W 11.40mmx4.70mm | - | e2 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Copper (Sn/Cu) - with Nickel (Ni) barrier | - | - | - | 8541.60.00.50 | - | 10MHz | ±50ppm | - | - | - | 80Ohm | 20pF | Fundamental | ±30ppm | - | - | - | 0.169 4.30mm | - | - | - | RoHS Compliant | - | - | ||
![]() AA-12.000MAHE-T TXC Corporation | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AA | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 12MHz | ±30ppm | - | - | - | 100Ohm | 12pF | Fundamental | - | - | - | 1.3462mm | 0.053 1.35mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ATS040SM CTS-Frequency Controls | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | HC-49/US | YES | - | - | -20°C~70°C | Bulk | 2006 | ATS-SM | 0.437Lx0.190W 11.10mmx4.83mm | - | e1 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.30 | - | 4MHz | ±50ppm | - | L11.1XB4.83XH4.3 (mm)/L0.437XB0.19XH0.169 (inch) | 4MHz | 120Ohm | 20pF | Fundamental | ±30ppm | - | 10 µW | - | 0.169 4.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ATS164BSM-1 CTS-Frequency Controls | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | HC-49/US | YES | - | - | -20°C~70°C | Tape & Reel (TR) | 2013 | ATS-SM | 0.437Lx0.190W 11.10mmx4.83mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper - with Nickel barrier | - | - | AT CUT | 8541.60.00.50 | - | 16.384MHz | ±50ppm | - | 11.1mm X 4.83mm X 4.3 mm | 16.384MHz | 40Ohm | 18pF | Fundamental | ±30ppm | - | 100 µW | - | 0.169 4.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-271.2-6-37-JTN-TR ECS Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 27.12MHz | ±20ppm | - | - | - | 60Ohm | 6pF | Fundamental | - | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9B-7.3728MAAJ-B TXC Corporation | 100 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | HC-49/US | - | 2 | Commercial grade | -20°C~70°C | Bulk | - | 9B | 0.453Lx0.197W 11.50mmx5.00mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | 8541.60.00.50 | 5mm | 7.3728MHz | ±30ppm | - | L11.5XB5.0XH3.68 (mm)/L0.453XB0.197XH0.145 (inch) | 7.3728MHz | 80Ohm | 18pF | Fundamental | - | - | 1 μW | 3.683mm | 0.145 3.68mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECS-240-18-4XEN ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | Industrial grade | -40°C~85°C | Bulk | 2016 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | 24MHz | ±50ppm | - | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 24MHz | 30Ohm | 18pF | Fundamental | ±30ppm | - | 500 μW | 3.5052mm | 0.138 3.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABLS-13.54856MHZ-10-J4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | - | e3 | - | Active | Not Applicable | - | MHz Crystal | Matte Tin (Sn) | - | - | AT CUT; TR, 13 INCH | - | - | 13.54856MHz | ±30ppm | - | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | 13.54856MHz | 50Ohm | 10pF | Fundamental | - | - | 100 μW | 4.191mm | 0.165 4.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() AM-12.000MAGE-T TXC Corporation | 50 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | AM | 0.126Lx0.098W 3.20mmx2.50mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | 12MHz | ±50ppm | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 12MHz | 100Ohm | 12pF | Fundamental | ±30ppm | - | 10 µW | 711.2μm | 0.031 0.80mm | - | - | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() 7M-12.288MEEQ-T TXC Corporation | 11 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -20°C~70°C | Tape & Reel (TR) | - | 7M | 0.126Lx0.098W 3.20mmx2.50mm | 0.001% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | TR | - | 2.5mm | 12.288MHz | ±10ppm | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 12.288MHz | 100Ohm | 10pF | Fundamental | - | - | 1 µW | 787.4μm | 0.031 0.80mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() FY3200027 Diodes Incorporated | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | Tape & Reel (TR) | - | SaRonix-eCera™ FY | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | AT-CUT; TR | 8541.60.00.60 | - | - | - | - | L5.0XB3.2XH0.9 (mm)/L0.197XB0.126XH0.035 (inch) | 32MHz | - | - | Fundamental | - | - | 10 µW | - | 0.043 1.10mm | - | - | - | RoHS Compliant | - | - | ||
![]() AB308-4.000MHZ Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | 2 | Commercial grade | -10°C~60°C | Bulk | - | AB308 | 0.118Diax0.315L 3.00mmx8.00mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 60°C | -10°C | - | - | - | 4MHz | ±50ppm | 800μm | - | - | 150Ohms | 16pF | Fundamental | ±30ppm | 0.003 % | - | 8.2042mm | 0.323 8.20mm | 8.001mm | - | No SVHC | RoHS Compliant | - | - |