- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Tolerance (ppm) | Load Capacitance (pF) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Package Height | Package Length | Package Width | PCB changed | RoHS | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Depth | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Insulation Resistance | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AB-26.000MAGE-T TXC Corporation | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | AB | 0.197Lx0.126W 5.00mmx3.20mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 26MHz | ±50ppm | - | - | - | - | - | 60Ohm | - | 12pF | Fundamental | ±30ppm | - | - | - | 889μm | 0.041 1.05mm | - | - | - | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() NX5032GA-24.000M-STD-CSK-4 NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | NX5032GA | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | - | - | - | - | 24MHz | ±30ppm | - | 5032 | 2012 | - | - | 50Ohms | - | 8pF | Fundamental | ±20ppm | - | - | - | 1.4986mm | 0.059 1.50mm | 5.0038mm | 3.2004mm | - | - | RoHS Compliant | - | - | ||
![]() Q13MC1461000114 Epson America, Inc | In Stock | - | - | - | - | - | - | - | - | EAR99 | ±3 (1st) | ±20 | 7 | 85 | -40 | Fundamental | Surface Mount | 1.4(Max) | 1.5(Max) | 6.7 | 4 | Non-Compliant | 65000 | 0.032768 | SMD | SMD | - | - | Tape and Reel | - | - | - | - | - | - | Active | - | - | - | Crystal | - | - | - | - | - | - | 7 pF | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | - | - | ||
![]() ABM8-28.63636MHZ-B2-T Abracon LLC | 6129 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | - | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | - | 2.5mm | - | 28.63636MHz | ±50ppm | - | - | - | - | - | 50Ohms | - | 18pF | Fundamental | ±20ppm | - | 50Ohm | - | 787.4μm | 0.031 0.80mm | 3.2mm | 2.5mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 9C-16.000MBBK-T TXC Corporation | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | HC-49S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | 9C | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | - | 16MHz | ±50ppm | - | - | - | - | - | 30Ohms | - | 20pF | Fundamental | ±50ppm | - | - | - | 4.0894mm | 0.161 4.10mm | 11.4046mm | 4.8006mm | - | - | RoHS Compliant | - | - | ||
![]() ABM3-19.6608MHZ-B4Y-T Abracon LLC | 1031 |
| Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | - | MHz Crystal | - | - | - | - | AT-CUT; TR, 7 INCH | 8541.60.00.50 | - | - | unknown | 19.6608MHz | ±30ppm | - | - | - | L5.0XB3.2XH1.3 (mm)/L0.197XB0.126XH0.051 (inch) | 19.6608MHz | 40Ohm | - | 18pF | Fundamental | - | 10 μW | - | - | 1.2954mm | 0.051 1.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7A-14.7456MAHE-T TXC Corporation | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 7A | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 14.7456MHz | ±30ppm | - | - | - | - | - | 50Ohm | - | 12pF | Fundamental | - | - | 50Ohm | - | 1.3462mm | 0.053 1.35mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 9C-50.000MBBK-T TXC Corporation | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | HC-49S | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | 9C | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | TR | - | - | - | - | 50MHz | ±50ppm | - | - | - | L11.4XB4.8XH3.8 (mm)/L0.449XB0.189XH0.15 (inch) | 50MHz | 60Ohm | - | 20pF | 3rd Overtone | - | 1 µW | - | - | 3.81mm | 0.161 4.10mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 9C-19.6608MAGJ-T TXC Corporation | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | HC-49S | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 9C | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | - | - | 4.8mm | - | 19.6608MHz | ±50ppm | - | - | - | - | - | 30Ohm | - | 18pF | Fundamental | ±30ppm | - | - | - | 4.0894mm | 0.161 4.10mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 7A-54.000MAAE-T TXC Corporation | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | 7A | 0.197Lx0.126W 5.00mmx3.20mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | TAPE AND REEL | 8541.60.00.60 | - | - | - | 54MHz | ±30ppm | - | - | - | - | 54MHz | 50Ohm | - | 12pF | Fundamental | - | 1 μW | - | - | 1.3462mm | 0.053 1.35mm | - | - | - | - | RoHS Compliant | Contains Lead | - | ||
![]() 416F52023CSR CTS-Frequency Controls | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2015 | 416 | 0.063Lx0.047W 1.60mmx1.20mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | AT-CUT; TR, 7 INCH | 8541.60.00.60 | - | - | - | 52MHz | ±30ppm | - | - | - | L1.6XB1.2XH0.35 (mm)/L0.063XB0.047XH0.014 (inch) | 52MHz | 60Ohm | - | Series | Fundamental | ±20ppm | 10 µW | - | - | - | 0.018 0.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABS10-32.768KHZ-T Abracon LLC | 1000 | - | Datasheet | 27 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ABS10 | 0.190Lx0.070W 4.90mmx1.80mm | 0.002% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | kHz Crystal (Tuning Fork) | - | 85°C | -40°C | - | - | - | - | 1.8mm | - | 32.768kHz | - | - | - | - | - | - | 70kOhms | 500MOhm | 12.5pF | Fundamental | ±20ppm | - | 70kOhm | - | 990.6μm | 0.039 1.00mm | 4.5mm | 1.8mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABC2-4.9152MHZ-4-T Abracon LLC | 48 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~60°C | Tape & Reel (TR) | - | ABC2 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 60°C | -10°C | - | - | - | - | - | - | 4.9152MHz | ±50ppm | - | - | - | - | - | 80Ohms | - | 18pF | Fundamental | ±30ppm | - | - | - | 2.2098mm | 0.079 2.00mm | 11.811mm | 5.5mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ECS-400-20-46X ECS Inc. | 48 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-46/X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2012 | HC-46X | 0.268Lx0.157W 6.80mmx4.00mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | 8541.60.00.60 | - | - | - | 40MHz | ±50ppm | - | - | - | L6.8XB4.0XH1.8 (mm)/L0.268XB0.157XH0.071 (inch) | 40MHz | 40Ohm | - | 20pF | Fundamental | ±30ppm | 100 μW | - | - | 1.8034mm | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-100-S-4X ECS Inc. | 18 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2008 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e1 | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8541.60.00.50 | - | - | - | 10MHz | ±50ppm | - | - | - | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 10MHz | 60Ohm | - | Series | Fundamental | ±30ppm | 500 μW | - | - | 3.5052mm | 0.138 3.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-36-20-28AX-TR ECS Inc. | 11 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2005 | CSM-4AX | 0.492Lx0.191W 12.50mmx4.85mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 70°C | -10°C | - | - | - | - | - | - | 3.6864MHz | ±50ppm | - | - | - | - | - | 200Ohms | - | 20pF | Fundamental | ±30ppm | - | - | - | 5.0038mm | 0.197 5.00mm | 12.4968mm | 4.85mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-.327-8-14X ECS Inc. | 1036 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~60°C | Bulk | - | ECS-1x5X | 0.059Diax0.201L 1.50mmx5.10mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | kHz Crystal (Tuning Fork) | MATTE TIN COPPER | - | - | - | - | 8541.60.00.10 | - | - | - | 32.768kHz | - | - | - | - | D5.1XH1.5 (mm)/D0.201XH0.059 (inch) | 0.032768MHz | 40kOhm | - | 8pF | Fundamental | ±20ppm | 1 μW | - | 1.5mm | 5.1054mm | 0.201 5.10mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 9B-25.000MBBK-B TXC Corporation | 100 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | HC-49/US | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | 9B | 0.453Lx0.197W 11.50mmx5.00mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | 8541.60.00.60 | - | - | - | 25MHz | ±50ppm | - | - | - | L11.5XB5.0XH3.68 (mm)/L0.453XB0.197XH0.145 (inch) | 25MHz | 30Ohm | - | 20pF | Fundamental | - | 1 μW | - | - | 3.683mm | 0.145 3.68mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABLS-6.7458MHZ-B4-T Abracon LLC | 42 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | - | 6.7458MHz | ±50ppm | - | - | - | - | - | 100Ohms | - | 18pF | Fundamental | ±30ppm | - | 100Ohm | - | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.7mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 403C35D25M00000 CTS-Frequency Controls | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2008 | 403 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | AT CUT; TR, 7 INCH | 8541.60.00.60 | - | - | - | 25MHz | ±50ppm | - | - | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 25MHz | 60Ohm | - | 18pF | Fundamental | ±30ppm | 10 µW | - | - | - | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | - |