- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Depth | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Crystal/Resonator Type | Series Resistance | Product | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABLS-48.000MHZ-B2-T Abracon LLC | 16850 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 48MHz | ±50ppm | - | - | - | - | 80Ohms | 18pF | 3rd Overtone | ±20ppm | - | - | - | 80Ohm | - | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | No | Yes | ROHS3 Compliant | Lead Free | - | ||
![]() ABLS-12.288MHZ-K4T Abracon LLC | 17000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 125°C | -40°C | - | - | - | - | - | 12.288MHz | ±50ppm | - | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 50Ohm | - | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.7mm | No | - | ROHS3 Compliant | - | - | ||
![]() 8Z-54.000MAAJ-T TXC Corporation | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | 8Z | 0.098Lx0.079W 2.50mmx2.00mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | TR | - | - | - | 54MHz | ±30ppm | - | - | L2.55XB2.05XH0.55 (mm)/L0.1XB0.081XH0.022 (inch) | 54MHz | 60Ohm | 18pF | Fundamental | - | 1 µW | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() LFXTAL026902REEL IQD Frequency Products | 20 |
| Datasheet | 7 Weeks | - | Surface Mount | HC-49/US | YES | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | - | HC49/4HSMX | 0.449Lx0.150W 11.40mmx3.80mm | - | e3/e1 | yes | Active | Not Applicable | - | MHz Crystal | TIN/TIN SILVER COPPER | - | - | - | TR | 8541.60.00.50 | - | - | 8.192MHz | ±50ppm | - | - | L11.4XB4.9XH4.3 (mm)/L0.449XB0.193XH0.169 (inch) | 8.192MHz | 40Ohm | 16pF | Fundamental | ±20ppm | 500 µW | - | - | - | - | - | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 14 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | -20°C~75°C | Tape & Reel (TR) | - | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | - | 48MHz | ±30ppm | - | - | - | - | 60Ohm | 8pF | Fundamental | ±50ppm | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AA-8.000MALV-T TXC Corporation | 5 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | AA | 0.197Lx0.126W 5.00mmx3.20mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | - | - | 8MHz | ±150ppm | - | - | - | - | 150Ohm | 8pF | Fundamental | ±30ppm | - | - | - | - | - | 1.3462mm | 0.053 1.35mm | - | - | - | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() 9B-24.000MAAJ-B TXC Corporation | 36 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | HC-49/US | - | 2 | - | - | - | - | - | - | -20°C~70°C | Bulk | - | 9B | 0.453Lx0.197W 11.50mmx5.00mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | 8541.60.00.60 | 5mm | - | 24MHz | ±30ppm | - | - | L11.5XB5.0XH3.68 (mm)/L0.453XB0.197XH0.145 (inch) | 24MHz | 30Ohm | 18pF | Fundamental | - | 1 µW | - | - | - | - | 3.683mm | 0.145 3.68mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ABM12-40.000MHZ-B2X-T3 Abracon LLC | 4000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ABM12 | 0.063Lx0.047W 1.60mmx1.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | - | - | 40MHz | ±20ppm | - | - | - | - | 100Ohms | 8pF | Fundamental | ±20ppm | - | - | - | - | - | 457.2μm | 0.018 0.45mm | 1.6002mm | 1.1938mm | - | - | RoHS Compliant | - | - | ||
![]() 9B-8.000MEEJ-B TXC Corporation | 39 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | HC-49/US | - | 2 | - | - | - | - | - | Commercial grade | -20°C~70°C | Bulk | - | 9B | 0.453Lx0.197W 11.50mmx5.00mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | 5mm | unknown | 8MHz | ±10ppm | - | - | L11.5XB5.0XH3.68 (mm)/L0.453XB0.197XH0.145 (inch) | 8MHz | 80Ohm | 18pF | Fundamental | - | 1 μW | - | - | - | - | 3.683mm | 0.145 3.68mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECS-80-S-4 ECS Inc. | 18 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2001 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | - | unknown | 8MHz | ±50ppm | - | - | L10.5XB4.65XH3.5 (mm)/L0.413XB0.183XH0.138 (inch) | 8MHz | 80Ohm | Series | Fundamental | ±30ppm | 500 μW | - | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-122.8-S-4X ECS Inc. | 27 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | - | - | - | - | - | -10°C~70°C | Bulk | - | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | - | - | 12.288MHz | ±50ppm | - | - | - | - | 60Ohm | Series | Fundamental | ±30ppm | - | - | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() LFXTAL066431CUTT IQD Frequency Products | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | - | - | - | - | - | -40°C~85°C | Strip | - | IQXC-90 | 0.063Lx0.039W 1.60mmx1.00mm | - | - | - | Active | Not Applicable | - | kHz Crystal (Tuning Fork) | - | - | - | - | TAPE | 8541.60.00.10 | - | - | 32.768kHz | - | - | - | L1.6XB1.0XH0.5 (mm)/L0.063XB0.039XH0.02 (inch) | 0.032768MHz | 90kOhm | 7pF | Fundamental | ±20ppm | 0.5 µW | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-160-9-37-CKM-TR ECS Inc. | 54 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | TR, 7 INCH | - | - | - | 16MHz | ±10ppm | - | - | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 16MHz | 100Ohm | 9pF | Fundamental | - | 100 µW | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABM10-25.000MHZ-D30-T3 Abracon LLC | 150000 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABM10 | 0.098Lx0.079W 2.50mmx2.00mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | 2mm | - | 25MHz | ±30ppm | - | - | - | - | 100Ohms | 10pF | Fundamental | ±20ppm | - | - | - | 100Ohm | - | 711.2μm | 0.028 0.70mm | 2.5mm | 2mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECS-320-20-33-TR ECS Inc. | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2007 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | 8541.60.00.60 | - | - | 32MHz | ±50ppm | - | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 32MHz | 40Ohm | 20pF | Fundamental | - | 100 μW | - | - | - | - | 711.2μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-320-8-37-CKM-TR3 ECS Inc. International | 3127 | - | - | - | - | - | 2 mm x 1.6 mm | - | - | 3000 | + 70 C | - 20 C | SMD/SMT | Details | - | - | MouseReel | - | - | - | 10 PPM | - | - | - | - | - | SMD Crystal | - | - | - | - | - | - | - | - | 32 MHz | 10 PPM | SMD/SMT | - | - | - | - | 8 pF | - | - | 100 uW | 60 Ohms | - | - | Crystals | 0.45 mm | - | 2 mm | 1.6 mm | - | - | - | - | - | ||
![]() ABM3X-101-24.000MHZ-T Abracon LLC | 719 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 2 | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ABM3X | 0.197Lx0.126W 5.00mmx3.20mm | 0.005% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 125°C | -40°C | Ceramic | - | - | - | - | 24MHz | ±25ppm | - | - | - | - | 30Ohms | 10pF | Fundamental | ±10ppm | - | - | - | 30Ohm | - | 889μm | 0.041 1.05mm | 5.0038mm | 3.2004mm | - | - | RoHS Compliant | - | - | ||
![]() GC2500162 Diodes Incorporated | 853 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | SaRonix-eCera™ GC | 0.461Lx0.189W 11.70mmx4.80mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | AT CUT; TR | 8541.60.00.60 | - | - | 25MHz | ±30ppm | - | - | L11.7XB4.8XH4.0 (mm)/L0.461XB0.189XH0.157 (inch) | 25MHz | 30Ohm | 20pF | Fundamental | - | 100 μW | - | - | - | - | 4.191mm | 0.165 4.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8W-12.8000MHZ-7-B1U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | - | 12.8MHz | ±10ppm | - | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 12.8MHz | 100Ohm | 7pF | Fundamental | - | 10 µW | - | - | - | - | - | 0.030 0.75mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() XT9S20ANA16M Vishay | 2110 | - | - | - | Through Hole | - | - | - | 2 | - | - | - | - | - | - | - | Bulk | - | - | - | 0.005% | e2 | - | - | - | Radial | - | Tin/Copper (Sn/Cu) | 70°C | -10°C | - | - | 8541.60.00.50 | 4.65mm | - | 16MHz | 50 ppm | - | 4.8768mm | L11.05XB4.65XH3.5 (mm)/L0.435XB0.183XH0.138 (inch) | 16MHz | 40Ohm | 20pF | - | 0.003% | 100 µW | - | PARALLEL - FUNDAMENTAL | 50Ohm | - | 13.46mm | - | 10.2362mm | 3.7084mm | - | Unknown | RoHS Compliant | - | - |