- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Depth | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NX3225SA-16.000M-STD-CRS-2 NDK America, Inc. | 3133 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NX3225SA | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 125°C | -40°C | - | - | - | - | - | 16MHz | ±50ppm | - | - | 120Ohms | 8pF | Fundamental | ±15ppm | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ECS-36-20-7SX-TR ECS Inc. | 18296 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | MHz Crystal | Tin (Sn) | - | - | TAPE AND REEL | 8541.60.00.30 | - | - | - | 3.6864MHz | ±50ppm | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 3.6864MHz | 200Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | 3.7084mm | 0.146 3.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-200-18-18-TR ECS Inc. | 46 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | - | - | - | - | 20MHz | ±100ppm | - | - | 50Ohm | 18pF | Fundamental | ±30ppm | - | - | 2.4892mm | 0.098 2.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABL-7.3728MHZ-B2 Abracon LLC | 1095 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | 2 | Commercial grade | -20°C~70°C | Bulk | - | ABL | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | 70°C | -20°C | - | - | - | 5mm | - | 7.3728MHz | ±50ppm | - | - | 100Ohms | 18pF | Fundamental | ±20ppm | - | 100Ohm | 3.5052mm | 0.138 3.50mm | 11.5mm | 5mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABLS-LR-6.144MHZ-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | ABLS-LR | 0.449Lx0.185W 11.40mmx4.70mm | 0.005% | - | - | Active | Not Applicable | SMD/SMT | - | MHz Crystal | - | - | - | TR, 13 INCH | - | - | - | - | 6.144MHz | ±50ppm | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | 6.144MHz | 20Ohm | 18pF | Fundamental | - | 100 μW | 20Ohm | 4.191mm | 0.165 4.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABLS-LR-4.194304MHZ-T Abracon LLC | 945 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | ABLS-LR | 0.449Lx0.185W 11.40mmx4.70mm | 0.005% | - | - | Active | Not Applicable | SMD/SMT | - | MHz Crystal | - | 70°C | 0°C | - | - | - | - | - | 4.194304MHz | ±50ppm | - | - | 30Ohms | 18pF | Fundamental | ±50ppm | - | 25Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | - | - | ROHS3 Compliant | - | - | ||
![]() ABM8G-14.31818MHZ-4Y-T3 Abracon LLC | 44 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Commercial grade | -10°C~60°C | Tape & Reel (TR) | - | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | - | MHz Crystal | - | 60°C | -10°C | - | - | - | 2.5mm | - | 14.31818MHz | ±30ppm | - | - | 80Ohms | 10pF | Fundamental | ±30ppm | - | - | 990.6μm | 0.039 1.00mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | - | ||
![]() ABMM2-7.3728MHZ-D1-T Abracon LLC | 28 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | ABMM2 | 0.236Lx0.142W 6.00mmx3.60mm | - | e4 | - | Active | Not Applicable | - | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.50 | 18pF | - | - | 7.3728MHz | ±20ppm | L6.0XB3.6XH1.2 (mm)/L0.236XB0.142XH0.047 (inch) | 7.3728MHz | 150Ohm | - | Fundamental | - | 100 µW | - | - | 0.047 1.20mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ECS-160-13-30B-AEN-TR ECS Inc. | 19 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | - | - | - | - | - | 16MHz | ±50ppm | - | - | 50Ohm | 13pF | Fundamental | ±25ppm | - | - | - | 0.033 0.85mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABM10-48.000MHZ-18-E30-T3 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABM10 | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | Not Applicable | - | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | unknown | 48MHz | ±30ppm | - | - | 70Ohm | 18pF | Fundamental | ±20ppm | - | - | 508μm | 0.028 0.70mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABC2-15.000MHZ-4-T Abracon LLC | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -10°C~60°C | Tape & Reel (TR) | - | ABC2 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | e4 | no | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Gold (Au) | - | - | AT-CUT; TAPE AND REEL | - | - | - | - | 15MHz | ±30ppm | - | 15MHz | 30Ohm | 18pF | Fundamental | - | 100 μW | - | 2.2098mm | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ECS-100-20-4X-DU ECS Inc. | 818 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | Military grade | -55°C~125°C | Bulk | 2008 | HC-49USX | 0.413Lx0.183W 10.50mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | - | - | - | 10MHz | ±100ppm | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 10MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 500 μW | - | 3.5052mm | 0.138 3.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-120-20-46X ECS Inc. | 849 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-46/X | - | - | Commercial grade | -10°C~70°C | Bulk | 2011 | HC-46X | 0.268Lx0.157W 6.80mmx4.00mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | EAR99 | MHz Crystal | - | - | - | - | 8541.60.00.50 | - | - | - | 12MHz | ±50ppm | L6.8XB4.0XH1.8 (mm)/L0.268XB0.157XH0.071 (inch) | 12MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | 1.8034mm | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-160-20-7SX-TR ECS Inc. | 38 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Tin (Sn) | - | - | TR, 13 INCH | 8541.60.00.50 | - | - | - | 16MHz | ±50ppm | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 16MHz | 50Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | 3.7084mm | 0.146 3.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 9C-3.6864MAAJ-T TXC Corporation | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | -20°C~70°C | Tape & Reel (TR) | - | 9C | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | TR | - | - | 4.8mm | - | 3.6864MHz | ±30ppm | L11.4XB4.8XH3.8 (mm)/L0.449XB0.189XH0.15 (inch) | 3.6864MHz | 150Ohm | 18pF | Fundamental | - | 1 μW | - | 4.0894mm | 0.161 4.10mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ECS-50-18-5PXEN-TR ECS Inc. | 11 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | - | - | - | - | - | 5MHz | ±50ppm | - | - | 80Ohm | 18pF | Fundamental | ±30ppm | - | - | 4.2926mm | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABLS7M-24.000MHZ-B-2-T Abracon LLC | 24 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABLS7M | 0.276Lx0.161W 7.00mmx4.10mm | 0.002% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | AT-CUT; TR, 13 INCH | 8541.60.00.60 | - | - | - | 24MHz | ±50ppm | L7.0XB4.1XH2.3 (mm)/L0.276XB0.161XH0.091 (inch) | 24MHz | 40Ohm | 18pF | Fundamental | ±20ppm | 50 μW | - | 2.3114mm | 0.091 2.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AA-16.000MALE-T TXC Corporation | 20 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | AA | 0.197Lx0.126W 5.00mmx3.20mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | - | - | - | - | 16MHz | ±150ppm | - | - | 100Ohm | 12pF | Fundamental | ±30ppm | - | - | 1.3462mm | 0.053 1.35mm | - | - | - | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() ECS-270-12-33-AGN-TR ECS Inc. | 38 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | - | - | 27MHz | ±30ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 27MHz | 40Ohm | 12pF | Fundamental | ±25ppm | 100 µW | - | - | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABLS-30.000MHZ-K4F-T Abracon LLC | 11 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | - | MHz Crystal | - | 125°C | -40°C | - | - | - | 4.7mm | - | 30MHz | ±50ppm | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | 40Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.7mm | No | - | ROHS3 Compliant | Lead Free | - |