- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Depth | Frequency | Frequency Stability | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABLS-30.000MHZ-K4F-T Abracon LLC | 11 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | - | MHz Crystal | - | 125°C | -40°C | - | - | 4.7mm | 30MHz | ±50ppm | - | - | - | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | 40Ohm | - | 4.191mm | 0.165 4.20mm | 11.4mm | 4.7mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() AB-16.000MHZ-B2 Abracon LLC | 24 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | HC-49/U | - | 49 | - | -20°C~70°C | Bulk | - | AB | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | 70°C | -20°C | - | - | - | 16MHz | ±100ppm | - | - | 4.88mm | - | - | 25Ohms | 18pF | Fundamental | ±20ppm | - | - | - | 13.462mm | 0.530 13.46mm | 11.5062mm | 5mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FL2500366 Diodes Incorporated | 7 |
| Datasheet | 15 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ FL | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | AT-CUT; TR | 8541.60.00.60 | - | 25MHz | ±30ppm | - | - | - | L3.2XB2.5XH0.65 (mm)/L0.126XB0.098XH0.026 (inch) | 25MHz | 50Ohm | 18pF | Fundamental | - | 10 µW | - | - | - | 0.031 0.78mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AX-15.000MAGV-T TXC Corporation | 37 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AX | 0.315Lx0.177W 8.00mmx4.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | - | 15MHz | ±50ppm | - | - | - | - | - | 80Ohm | 8pF | Fundamental | ±30ppm | - | - | - | 1.4986mm | 0.059 1.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AM-16.000MAME-T TXC Corporation | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | AM | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | - | 16MHz | ±100ppm | - | - | - | - | - | 100Ohm | 12pF | Fundamental | ±30ppm | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ECS-.327-9-34B-C-TR ECS Inc. | 10815 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-31B | 0.126Lx0.059W 3.20mmx1.50mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | kHz Crystal (Tuning Fork) | - | 85°C | -40°C | - | - | - | 32.768kHz | 10 ppm | - | - | 2.4mm | - | - | 70kOhms | 9pF | Fundamental | ±10ppm | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 1.5494mm | - | - | ROHS3 Compliant | - | - | ||
![]() FH1200004 Diodes Incorporated | 30 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -30°C~70°C | Tape & Reel (TR) | - | SaRonix-eCera™ FH | 0.098Lx0.079W 2.50mmx2.00mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | AT CUT; TR, 7 INCH | 8541.60.00.50 | - | 12MHz | ±15ppm | - | - | - | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 12MHz | 150Ohm | 12pF | Fundamental | - | 100 μW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ECS-.327-6-13FLX-TR ECS Inc. | 54 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Cylindrical Can, Radial | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECS-2x6-FLX | 0.079Diax0.240L 2.00mmx6.10mm | - | e2 | yes | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | Tin/Copper (Sn/Cu) - with Nickel (Ni) barrier | - | - | - | - | - | 32.768kHz | - | - | - | - | - | - | 50kOhm | 6pF | Fundamental | ±20ppm | - | - | - | - | 0.087 2.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CM315D32768DZYT Citizen Finedevice Co Ltd | 20 |
| Datasheet | - | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | CM315D | 0.126Lx0.059W 3.20mmx1.50mm | - | - | yes | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | - | - | - | TR | 8541.60.00.10 | - | 32.768kHz | - | 3216 | 1206 | - | 3.2X1.5X0.9 m | 0.032768MHz | 70kOhm | 7pF | Fundamental | ±20ppm | 1 μW | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ECS-36-20-4VX ECS Inc. | 19 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | HC-49/US | - | - | Commercial grade | -10°C~70°C | Bulk | 2011 | HC-49USSX | 0.447Lx0.197W 11.35mmx5.00mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | - | 3.6864MHz | ±50ppm | - | - | - | - | - | 150Ohm | 20pF | Fundamental | ±30ppm | - | - | - | 2.1082mm | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-98.3-20-4X ECS Inc. | 37 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | HC-49/US | - | 49 | Commercial grade | -10°C~70°C | Bulk | - | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | - | 9.8304MHz | ±50ppm | - | - | - | - | - | 60Ohm | 20pF | Fundamental | ±30ppm | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() FC-255 32.7680K-A EPSON | In Stock | - | Datasheet | - | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | FC-255 | 0.193Lx0.071W 4.90mmx1.80mm | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | 32.768kHz | - | - | - | - | - | - | 65kOhms | 12.5pF | Fundamental | ±100ppm | - | - | - | - | 0.035 0.90mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABLS-12.000MHZ-L4Q-T Abracon LLC | 3000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | -55°C~125°C | Tape & Reel (TR) | - | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | - | MHz Crystal | - | 125°C | -55°C | - | - | - | 12MHz | ±100ppm | - | - | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | 50Ohm | - | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABM10-24.000MHZ-8-7-A15-T Abracon LLC | 13845 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Commercial grade | -10°C~60°C | Tape & Reel (TR) | - | ABM10 | 0.098Lx0.079W 2.50mmx2.00mm | 0.0015% | - | - | Active | Not Applicable | SMD/SMT | - | MHz Crystal | - | 60°C | -10°C | - | - | 2mm | 24MHz | ±15ppm | - | - | - | - | - | 100Ohms | 8pF | Fundamental | ±15ppm | - | 100Ohm | - | 508μm | 0.028 0.70mm | 2.5mm | 2.0066mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() ATS184BSM-1 CTS-Frequency Controls | 37 |
| Datasheet | 12 Weeks | - | - | Surface Mount | HC-49/US | YES | - | - | -20°C~70°C | Tape & Reel (TR) | 2013 | ATS-SM | 0.437Lx0.190W 11.10mmx4.83mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Tin/Silver/Copper - with Nickel barrier | - | - | AT CUT | 8541.60.00.50 | - | 18.432MHz | ±50ppm | - | - | - | 11.1mm X 4.83mm X 4.3 mm | 18.432MHz | 40Ohm | 18pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-3X8 ECS Inc. | 651 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | - | -10°C~60°C | Bulk | 1999 | ECS-3X8 | 0.122Diax0.323L 3.10mmx8.20mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | kHz Crystal (Tuning Fork) | - | - | - | - | 8541.60.00.10 | - | 32.768kHz | - | - | - | - | D8.2XH3.1 (mm)/D0.323XH0.122 (inch) | 0.032768MHz | 35kOhm | 12.5pF | Fundamental | ±20ppm | 1 μW | - | 3.1mm | 8.2042mm | 0.323 8.20mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 9B-50.000MBBK-B TXC Corporation | 100 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | HC-49/US | - | 2 | - | -20°C~70°C | Bulk | - | 9B | 0.453Lx0.197W 11.50mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | 8541.60.00.60 | - | 50MHz | ±50ppm | - | - | - | L11.5XB5.0XH3.68 (mm)/L0.453XB0.197XH0.145 (inch) | 50MHz | 60Ohm | 20pF | 3rd Overtone | - | 1 μW | - | - | 3.683mm | 0.145 3.68mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() XRCGB32M000F2N13R0 Murata Electronics | 1336 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | - | 32MHz | ±30ppm | - | - | - | - | - | 80Ohms | 10pF | Fundamental | ±20ppm | - | - | - | - | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 416F32022CKR CTS-Frequency Controls | 63 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -20°C~70°C | Tape & Reel (TR) | 2015 | 416 | 0.063Lx0.047W 1.60mmx1.20mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | AT-CUT; TR, 7 INCH | 8541.60.00.60 | - | 32MHz | ±20ppm | - | - | - | L1.6XB1.2XH0.35 (mm)/L0.063XB0.047XH0.014 (inch) | 32MHz | 80Ohm | 8pF | Fundamental | - | 10 µW | - | - | - | 0.018 0.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABM11W-16.0000MHZ-8-B1U-T3 Abracon LLC | 2130 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | 0.001% | e4 | yes | Active | Not Applicable | - | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | - | 16MHz | ±10ppm | - | - | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 16MHz | 200Ohm | 8pF | Fundamental | - | 10 μW | - | - | 500μm | 0.020 0.50mm | - | - | - | - | RoHS Compliant | - | - |